web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For AD5516 Series ,16-Channel, 12-Bit Voltage-Output DAC With 14-Bit Increment Mode
    Analog Devices, Inc. EVAL-AD5516-1EBZ Evaluation Board For AD5516 Series ,16-Channel, 12-Bit Voltage-Output DAC With 14-Bit Increment Mode
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD5516-1EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5516-1, a 16-channel serial digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5516-1. It includes a 16-channel, 16-bit DAC, a 16-channel, 16-bit ADC, a 16-channel, 16-bit digital I/O, and a 16-channel, 16-bit analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools to help users configure and evaluate the performance of the AD5516-1. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.

  • EVALUATION PCB ASSEMBLY
    Analog Devices Inc. EV1HMC8410LP2F EVALUATION PCB ASSEMBLY
    2024-08-02 15:34:492

    The Analog Devices EV1HMC8410LP2F-F Evaluation Board is designed for use with the HMC8410 10 MHz to 10 GHz, Low Noise RF Amplifier. This military and aerospace grade board is ideal for testing and evaluating the performance of the HMC8410 amplifier in a variety of applications. It features a wide range of features, including a low noise figure, high linearity, and wide dynamic range. The board also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to be used in a variety of environments, including extreme temperatures, high vibration, and high shock. This evaluation board is an ideal solution for testing and evaluating the performance of the HMC8410 amplifier in a variety of applications.

  • Power Management IC Development Tools MAX17501E Eval Kit
    Maxim Integrated MAX17501ETEVKIT# Power Management IC Development Tools MAX17501E Eval Kit
    2024-08-02 15:34:492

    The MAX17501ETEVKIT# Evaluation Kit is designed to evaluate the MAX17501E 60V, 500mA, Ultra-Small, High-Efficiency, Synchronous Step-Down DC-DC Converter. This converter is ideal for automotive and transportation applications, providing a high level of efficiency and a small form factor. The kit includes a MAX17501E DC-DC converter, a MAX17501E evaluation board, and a USB-to-I2C interface board. The evaluation board allows for easy testing and evaluation of the MAX17501E, and the USB-to-I2C interface board allows for easy communication with the MAX17501E. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • Analog Devices ADP1828HC-EVALZ
    Analog Devices Inc. ADP1828HC-EVALZ Analog Devices ADP1828HC-EVALZ
    2024-08-02 15:34:492

    The Analog Devices ADP1828HC-EVALZ is a 1.8V DC to DC single output power supply designed for industrial, computer, and peripheral applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The ADP1828HC-EVALZ is a reliable and cost-effective solution for powering industrial, computer, and peripheral applications.

  • ANALOG DEVICES ADA4891-2ARM-EBZ ADA4891-2, OP-AMP, 8MSOP, EVAL BOARD
    Analog Devices Inc. ADA4891-2ARM-EBZ ANALOG DEVICES ADA4891-2ARM-EBZ ADA4891-2, OP-AMP, 8MSOP, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices ADA4891-2ARM-EBZ Evaluation Board is designed for use with the ADA4891-2ARM dual, high speed op-amps offered in 8-lead SOIC packages. This evaluation board is suitable for industrial temperature range applications and provides a convenient platform for evaluating the performance of the ADA4891-2ARM op-amps. The board includes two ADA4891-2ARM op-amps, a power supply, and a set of test points for easy access to the op-amp outputs. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to provide a reliable and easy to use platform for evaluating the performance of the ADA4891-2ARM op-amps.

  • ANALOG DEVICES ADP1873-0.6-EVALZ600KHZ SWITCHING FREQUENCY CONVERTER
    Analog Devices Inc. ADP1873-0.6-EVALZ ANALOG DEVICES ADP1873-0.6-EVALZ600KHZ SWITCHING FREQUENCY CONVERTER
    2024-08-02 15:34:512

    The Analog Devices ADP1873-0.6-EVALZ Evaluation Board is a single output power supply for wired networking and power management ICs. It is designed to provide a regulated 1.8V DC output voltage from a wide input voltage range of 4.5V to 18V. The board features a high efficiency synchronous buck converter with a maximum output current of 600mA. It also includes a power-good indicator, enable pin, and adjustable soft-start. The board is designed to be used with the ADP1873-0.6 IC, which is a high-performance, low-noise, low-dropout regulator with integrated MOSFETs. The board is ideal for applications such as wired networking, power management, and other applications requiring a regulated 1.8V DC output voltage.

  • EVAL BOARD FOR AD9146 ADL5375
    Analog Devices Inc. AD9146-M5375-EBZ EVAL BOARD FOR AD9146 ADL5375
    2024-08-02 15:34:442

    The Analog Devices AD9146-M5375-EBZ Evaluation Board is designed to quickly evaluate the performance of the AD9146 Instrumentation and Measurement Amplifier. It connects to a DPG2, allowing users to quickly and easily test the amplifier's performance. The board features a wide range of features, including a wide bandwidth, low noise, and high linearity. It also includes a variety of connectors, allowing for easy connection to a variety of test equipment. The board is designed to be used in a variety of applications, including medical, industrial, and automotive. With its robust design and features, the AD9146-M5375-EBZ Evaluation Board is an ideal solution for quickly and accurately evaluating the performance of the AD9146 Instrumentation and Measurement Amplifier.

  • BOARD EVAL FOR AD5684R
    Analog Devices Inc. EVAL-AD5684RSDZ BOARD EVAL FOR AD5684R
    2024-08-02 15:34:436

    The Analog Devices EVAL-AD5684RSDZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD5684R, a 12-bit, quad channel voltage output digital to analog converter. The board features four independent voltage output channels, each with a range of 0 to 10V, and a maximum output current of 10mA. It also includes a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The board is ideal for applications such as data acquisition, signal conditioning, and control systems.

  • ANALOG DEVICES EVAL-ADM1171EBZADM1171EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1171EBZ ANALOG DEVICES EVAL-ADM1171EBZADM1171EBZ EVALUATION MODULE
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADM1171EBZ Evaluation Board is designed to allow for easy evaluation of the ADM1171 Industrial System Monitor. This board provides a convenient platform for testing and evaluating the features and performance of the ADM1171. It includes a variety of connectors and jumpers to allow for easy connection to the device and other components. The board also includes a power supply and a USB interface for programming and debugging. The EVAL-ADM1171EBZ Evaluation Board is an ideal tool for evaluating the ADM1171 and its features in a variety of industrial applications.

  • ANALOG DEVICES EVAL-AD5222SDZAD5222SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5222SDZ ANALOG DEVICES EVAL-AD5222SDZAD5222SDZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5222SDZ and EVAL-AD5204SDZ Evaluation Boards are designed to evaluate the performance of the AD5222 and AD5204 quad-channel, 256-position, digital potentiometers. These boards are ideal for medical and healthcare applications, as they provide a reliable and accurate way to measure and adjust the resistance of a circuit. The boards feature a wide range of features, including adjustable voltage and current ranges, adjustable resistance values, and adjustable temperature ranges. Additionally, the boards are designed to be easy to use and configure, making them ideal for medical and healthcare applications.

  • KIT FOR MAX17055
    Maxim Integrated MAX17055XEVKIT# KIT FOR MAX17055
    2024-08-02 15:34:472

    The MAX17055XEVKIT-XEVKIT#, MAX17055XEVKIT#, WLP Evaluation Kit for MAX17055X 1-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging Solutions is a comprehensive evaluation kit designed to evaluate the MAX17055X 1-Cell Fuel Gauge with ModelGauge m5 EZ. This kit includes a MAX17055X 1-Cell Fuel Gauge with ModelGauge m5 EZ, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEVKIT#, WLP Evaluation Board, a MAX17055XEV

  • Power Management IC Development Tools NCN8025AMNTXG
    ON Semiconductor NCN8025AMNGEVB Power Management IC Development Tools NCN8025AMNTXG
    2024-08-02 15:34:472

    The ON Semiconductor NCN8025AMNGEVB-AMNGEVB is an evaluation board for the NCN8025A Adapter Card, designed for use in consumer electronics. This board is designed to provide a platform for testing and evaluating the performance of the NCN8025A Adapter Card. It features a USB Type-C connector, a USB Type-A connector, and a USB Type-C to Type-A adapter. The board also includes a power switch, a power LED, and a reset button. The board is designed to be used with the NCN8025A Adapter Card, which is a USB Type-C to Type-A adapter card that supports USB 3.1 Gen 1 and USB 2.0 data transfer speeds. The board is ideal for testing and evaluating the performance of the NCN8025A Adapter Card in consumer electronics applications.