web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR ADXL354B
    Analog Devices Inc. EVAL-ADXL354BZ EVAL BOARD FOR ADXL354B
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADXL354BZ Evaluation Board is designed to evaluate the performance of the ADXL354 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The board features a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer, as well as a temperature sensor. It also includes a USB interface for easy connection to a PC, and a graphical user interface for data visualization. The board is designed to be used in a wide range of applications, including navigation, robotics, and vibration monitoring.

  • Amplifier IC Development Tools MCP6S2X PGA Eval Brd
    Microchip Technology MCP6S2XEV Amplifier IC Development Tools MCP6S2X PGA Eval Brd
    2024-08-02 15:34:442

    The Microchip Technology MCP6S2XEV-XEV, MCP6S2XEV, PGA Evaluation Board (Rev. 4) is a versatile evaluation board designed to evaluate the features of the MCP6S26 Programmable Gain Amplifier. This board is ideal for instrumentation and measurement applications, providing a wide range of gain settings from 0.5 to 128. It also features a low noise amplifier, a low-pass filter, and a high-pass filter. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is powered by a 9V battery and includes a power switch for easy power management. The board also includes a variety of test points and connectors for easy connection to external components.

  • MICROCHIP AC182015-3 WIRELESS ADAP, ZENA, MRF89XA, 915MHZ
    Microchip Technology AC182015-3 MICROCHIP AC182015-3 WIRELESS ADAP, ZENA, MRF89XA, 915MHZ
    2024-08-02 15:34:4441

    The Microchip Technology AC182015-3 ZENA Wireless Adapter is a consumer electronics device that utilizes the MRF89XA RF Transceiver operating at 915 MHz. This device is designed to provide a reliable and secure wireless connection for a variety of applications. It features a low power consumption, high data rate, and a wide range of operating frequencies. The adapter is also equipped with a variety of features such as encryption, authentication, and error correction. This device is ideal for applications that require a secure and reliable wireless connection.

  • KIT EVALUATION FOR MAX11103
    Maxim Integrated MAX11103EVKIT+ KIT EVALUATION FOR MAX11103
    2024-08-02 15:34:442

    The Maxim Integrated MAX11103EVKIT+ is an evaluation kit for the MAX11103 12-bit, 3MSPS, 2CH ADC for communications and telecom, automotive and transportation, industrial, medical, and military applications. This kit includes the MAX11103EVKIT+ board, a USB cable, and a power supply. The MAX11103EVKIT+ board features two analog inputs, two digital outputs, and a USB interface. It also includes a MAX11103 12-bit, 3MSPS, 2CH ADC, which provides high-speed, low-power, and low-noise performance. The board also includes a variety of features such as a programmable gain amplifier, a reference voltage, and a temperature sensor. The MAX11103EVKIT+ is ideal for evaluating the performance of the MAX11103 ADC in a variety of applications.

  • EVAL BOARD, AD9361 RF AGILE TRANSCEIVER
    Analog Devices Inc. AD-FMCOMMS3-EBZ EVAL BOARD, AD9361 RF AGILE TRANSCEIVER
    2024-08-02 15:34:442

    The Analog Devices AD-FMCOMMS3-EBZ Evaluation Board is a high-performance, highly integrated RF transceiver designed for RF applications, communications, and telecom. It is based on the AD9361, a high-performance, highly integrated RF transceiver that supports a wide range of frequency bands and data rates. The board features a wide range of features, including a wideband RF front-end, a low-noise amplifier, a programmable gain amplifier, a digital-to-analog converter, and a digital-to-analog converter. It also includes a wide range of software and hardware tools for development and testing. The board is designed to be used with a variety of development platforms, including the Analog Devices AD-FMCOMMS3-EBZ Evaluation Board.

  • EVAL MAX17263 FUEL GAUGE
    Maxim Integrated MAX17263GEVKIT# EVAL MAX17263 FUEL GAUGE
    2024-08-02 15:34:442

    The MAX17263GEVKIT-GEVKIT# is an evaluation kit for the MAX17263 single/multi-cell fuel gauge with ModelGauge m5 EZ and integrated LED control, power management IC. This kit provides a complete platform for evaluating the MAX17263 IC, allowing users to quickly and easily evaluate the features and performance of the IC. The kit includes a MAX17263 IC, a ModelGauge m5 EZ fuel gauge, an integrated LED control, and a power management IC. The kit also includes a USB-based GUI, which allows users to monitor and control the IC's performance. The kit is ideal for evaluating the MAX17263 IC in a variety of applications, including battery-powered devices, portable electronics, and automotive systems.

  • BOARD EVAL FOR AD7708
    Analog Devices Inc. EVAL-AD7708EBZ BOARD EVAL FOR AD7708
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD7708EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD7708, a 1.365KSPS, 16-bit, sigma delta Analog to Digital Converter (ADC) with an industrial temperature range. This board features a wide range of features, including a low-noise, low-power design, a wide input voltage range, and a high-speed serial interface. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • KIT EVAL FOR ATSAM3N
    Microchip Technology ATSAM3N-EK KIT EVAL FOR ATSAM3N
    2024-08-02 15:34:440

    The Microchip Technology ATSAM3N-EK is an evaluation kit for the SAM3N4C ARM Cortex-M3 microcontroller. It is designed to help developers evaluate the features and capabilities of the SAM3N4C microcontroller. The kit includes a SAM3N4C microcontroller, a USB cable, a power supply, and a set of development tools. The kit also includes a variety of peripherals such as an LCD display, a keypad, a temperature sensor, and a serial port. The kit is designed to be easy to use and provides a comprehensive set of features for developers to explore. It is an ideal platform for developing embedded applications and is suitable for a wide range of applications.

  • BM64 BLUETOOTH AUDIO EVALUATION
    Microchip Technology BM-64-EVB-C1 BM64 BLUETOOTH AUDIO EVALUATION
    2024-08-02 15:34:4415

    The Microchip Technology BM-64-EVB-C1 Bluetooth Audio Evaluation Board is a comprehensive development platform for evaluating and developing Bluetooth audio applications. It is designed to enable developers to quickly and easily evaluate the features of the BM64 Bluetooth Audio Module. The board includes a BM64 Bluetooth Audio Module, a 3.5mm audio jack, a USB port, and a power supply. It also includes a variety of software tools and documentation to help developers get started. The board is ideal for developing Bluetooth audio applications such as wireless speakers, headphones, and other audio devices.

  • EVKIT MODEL GAUGE M5 MAX17260
    Maxim Integrated MAX17260XEVKIT# EVKIT MODEL GAUGE M5 MAX17260
    2024-08-02 15:34:452

    The MAX17260XEVKIT-XEVKIT# is an evaluation kit for the MAX17260X 1-Cell Battery Fuel Gauge, Video and Imaging. This kit provides a complete platform for evaluating the MAX17260X, a highly integrated fuel gauge IC for single-cell Li-ion and Li-polymer batteries. The kit includes a MAX17260X evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX17260X IC, a MAX17260X-compatible battery pack, and a set of jumpers and switches for configuring the IC. The USB-to-I2C interface board allows the user to connect the evaluation board to a PC for programming and monitoring the MAX17260X. The kit also includes a comprehensive set of software tools for configuring and monitoring the MAX17260X. The software tools provide a graphical user interface for setting up the IC, monitoring the battery's charge and discharge cycles, and displaying the battery's remaining capacity. The MAX17260XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17260X IC and its features.

  • ANALOG DEVICES EVAL-AD5292EBZAD5292EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5292EBZ ANALOG DEVICES EVAL-AD5292EBZAD5292EBZ EVALUATION MODULE
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD5292EBZ is an evaluation board for the AD5292, a 10-bit serial input, high voltage digital potentiometer. This board is designed for instrumentation and measurement applications. It features a 10-bit resolution, a wide operating voltage range of 2.7V to 5.5V, and a wide resistance range of 10kΩ to 100kΩ. The board also includes a 10-pin header for easy connection to a microcontroller or other external devices. The board is designed to be used with the AD5292 evaluation software, which provides a graphical user interface for programming and testing the device.

  • BOARD EVALUATION FOR AD5391
    Analog Devices, Inc. EVAL-AD5391EBZ BOARD EVALUATION FOR AD5391
    2024-08-02 15:34:4511

    The Analog Devices EVAL-AD5391EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5391, a 16-channel, 12-bit, serial input, voltage-output digital to analog converter. This board is designed for energy metering applications, providing a high level of accuracy and precision. It features a wide range of input and output voltage ranges, as well as a low power consumption. The board also includes a variety of features such as a temperature sensor, a voltage reference, and a power supply. The board is easy to use and provides a comprehensive evaluation of the AD5391.