web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380LSNAJAGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:502

    The ON Semiconductor NCP380LSNAJAGEVB-LSNAJAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It is a low-power, low-voltage, single-channel USB switch that provides a low-cost solution for USB switching applications. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. It also includes a power switch, a reset switch, and a status LED. The board is designed to provide a reliable and efficient connection between the host and the device. It is also designed to be compatible with a wide range of USB devices.

  • BOARD EVAL LOAD SWITCH NCP382
    ON Semiconductor NCP382LD15AAGEVB BOARD EVAL LOAD SWITCH NCP382
    2024-08-02 15:34:502

    The ON Semiconductor NCP382LD15AAGEVB-AAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, low-dropout linear regulator, and a low-power, low-noise, low-dropout linear regulator with a wide input voltage range. The board also includes a USB switch, a power switch, and a power-on reset circuit. The board is designed to provide a reliable and efficient solution for USB switching applications. It is also designed to be easy to use and configure, with a simple user interface.

  • EVAL BOARD NCP59152DSADG
    ON Semiconductor NCP59152DSADGEVB EVAL BOARD NCP59152DSADG
    2024-08-02 15:34:492

    The ON Semiconductor NCP59152DSADGEVB-DSADGEVB is an evaluation board for the NCP59152 DC to DC single output power supply power management IC. This board is designed to provide a platform for evaluating the features and performance of the NCP59152 IC. It includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft start. The board also includes a variety of protection features such as over-voltage protection, over-current protection, and thermal shutdown. The board is designed to be used with a wide range of input voltages and is capable of providing up to 1.5A of output current.

  • EVAL BOARD NCP702SN33T1G
    ON Semiconductor NCP702SN33T1GEVB EVAL BOARD NCP702SN33T1G
    2024-08-02 15:34:492

    The ON Semiconductor NCP702SN33T1GEVB-GEVB is a 3.3V DC to DC single output power supply designed for use in personal digital assistants, consumer electronics, and portable devices. It features a wide input voltage range of 2.7V to 5.5V, a maximum output current of 500mA, and a low quiescent current of only 1.5mA. The NCP702SN33T1GEVB-GEVB also has a high efficiency of up to 95%, and a low output ripple of only 10mV. It is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. This power supply is RoHS compliant and is available in a small SOT-23-5 package.

  • Micrel MIC4605-1YM EV
    Microchip Technology MIC4605-1YM EV Micrel MIC4605-1YM EV
    2024-08-02 15:34:492

    The Microchip Technology MIC4605-1YM EV Evaluation Board is a versatile and powerful tool for testing and evaluating the MIC4605-1YM Half-Bridge MOSFET Driver with Single-PWM Input. This board features a wide range of features, including a high-side and low-side MOSFET driver, a single-PWM input, and a wide range of protection features. The board is designed to be used with a wide range of computers and peripherals, making it an ideal choice for testing and evaluating the MIC4605-1YM Half-Bridge MOSFET Driver with Single-PWM Input.

  • EVAL BOARD NCP382HMN10AG
    ON Semiconductor NCP382HMN10AGEVB EVAL BOARD NCP382HMN10AG
    2024-08-02 15:34:512

    The ON Semiconductor NCP382HMN10AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, high-efficiency, and low-cost solution for USB switching. The board includes a NCP382HMN10AGEVB USB switch, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB Type-C cable, and a USB Type-A cable. The board is designed to provide a reliable and efficient connection between USB devices and the host computer. It is also designed to reduce power consumption and noise levels, while providing a cost-effective solution for USB switching.

  • EVAL BOARD NCP382LMN10AG
    ON Semiconductor NCP382LMN10AGEVB EVAL BOARD NCP382LMN10AG
    2024-08-02 15:34:512

    The ON Semiconductor NCP382LMN10AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, low-dropout linear regulator, and a low-power, low-noise, low-dropout linear regulator with a low-power, low-noise, low-dropout linear regulator. The board also includes a USB switch, a USB power switch, and a USB power switch with a low-power, low-noise, low-dropout linear regulator. The board is designed to provide a reliable and efficient power solution for USB devices. It is also designed to provide a low-power, low-noise, low-dropout linear regulator for USB devices. The board is also designed to provide a low-power, low-noise, low-dropout linear regulator for USB devices.

  • BOARD EVAL LOAD SWITCH NCP382
    ON Semiconductor NCP382LD10AAGEVB BOARD EVAL LOAD SWITCH NCP382
    2024-08-02 15:34:512

    The ON Semiconductor NCP382LD10AAGEVB-AAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, low-dropout linear regulator, and a low-power, low-noise, low-dropout linear regulator with a low-power, low-noise, low-dropout linear regulator. The board also includes a USB switch, a USB power switch, and a USB power switch with a low-power, low-noise, low-dropout linear regulator. The board is designed to provide a reliable and efficient power solution for USB devices. It is also designed to be easy to use and configure, and is compatible with a wide range of USB devices.

  • EVAL BOARD FOR NCP3064DFBCKG
    ON Semiconductor NCP3064DFBCKGEVB EVAL BOARD FOR NCP3064DFBCKG
    2024-08-02 15:34:512

    The ON Semiconductor NCP3064DFBCKGEVB-DFBCKGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a high efficiency, low noise, and low cost solution for LED lighting applications. The NCP3064DFBCKGEVB-DFBCKGEVB features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The NCP3064DFBCKGEVB-DFBCKGEVB also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, it has a built-in soft-start and current limit functions, as well as a thermal shutdown feature. The NCP3064DFBCKGEVB-DFBCKGEVB is an ideal solution for LED lighting applications, providing a high efficiency, low noise, and low cost solution.

  • EVAL BOARD FOR NCP3063BSTEXG
    ON Semiconductor NCP3063BSTEXGEVB EVAL BOARD FOR NCP3063BSTEXG
    2024-08-02 15:34:512

    The ON Semiconductor NCP3063BSTEXGEVB-BSTEXGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a high efficiency, low cost solution for driving LED lighting applications. The device features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The device is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin SOIC package.

  • BOARD EVAL LOAD SWITCH NCP382
    ON Semiconductor NCP382HD10AAGEVB BOARD EVAL LOAD SWITCH NCP382
    2024-08-02 15:34:512

    The ON Semiconductor NCP382HD10AAGEVB-AAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, high-efficiency, and low-cost design. The board includes a NCP382HD10AAGEVB USB switch, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB Type-C cable, and a USB Type-A cable. The board is designed to provide a simple and cost-effective solution for connecting multiple USB devices to a single USB port. It is ideal for applications such as connecting a USB mouse, keyboard, or other USB device to a laptop or desktop computer.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380HMU15AGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:462

    The ON Semiconductor NCP380HMU15AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a NCP380HMU15AGEVB USB switch IC, which provides a low-power, low-noise, and low-EMI solution for USB switching applications. The board also includes a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector, allowing for easy connection to a variety of devices. The board also includes a power switch, allowing for easy power control of the USB switch. The board is designed to be used with the NCP380HMU15AGEVB USB switch IC, and is ideal for evaluating the performance of the IC in a variety of applications.