web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LTC3109EUF
    Linear Technology/Analog Devices DC1664A BOARD DEMO FOR LTC3109EUF
    2024-08-02 15:34:472

    The Analog Devices DC1664A-A, LTC3109EUF Demo Board is an industrial-grade, auto-polarity, ultra-low voltage step-up converter and power manager. It is designed to provide a reliable and efficient power solution for a wide range of applications. The board features a wide input voltage range of 0.8V to 5.5V, and can output up to 5V at up to 500mA. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be highly efficient, with a maximum efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • RF Modules NRF905 EVAL KIT 433MHZ
    Nordic Semiconductor ASA nRF905-EVKIT-433 RF Modules NRF905 EVAL KIT 433MHZ
    2024-08-02 15:34:472

    The Nordic Semiconductor nRF905-EVKIT-433 is an evaluation kit for the nRF905 single chip 433MHz RF transceiver with embedded 8051 compatible microcontroller. This kit is designed for automotive and transportation applications, and is ideal for testing and evaluating the nRF905 transceiver. It includes a range of features such as a built-in antenna, a range of power supply options, and a range of software tools for programming and debugging. The kit also includes a range of accessories such as a USB cable, a serial cable, and a range of antennas. The nRF905-EVKIT-433 is a great tool for developers and engineers looking to evaluate the nRF905 transceiver for their automotive and transportation applications.

  • EVAL BOARD FOR LTC2220
    Linear Technology/Analog Devices DC750A-A EVAL BOARD FOR LTC2220
    2024-08-02 15:34:462

    The Analog Devices DC750A-A, LTC2220CUP Demo Board is a high speed ADC with a VCC of +3.3V and a sampling rate of 170 Msps. It has a 12-bit resolution and a frequency range of 1MHz to 100MHz, making it ideal for instrumentation and measurement applications. The board features a wide range of input and output connectors, allowing for easy integration into existing systems. It also includes a variety of features such as programmable gain, offset, and power-down modes, making it a versatile and reliable solution for a variety of applications.

  • BOARD DEMO FOR LTC4269-2
    Linear Technology/Analog Devices DC1351B BOARD DEMO FOR LTC4269-2
    2024-08-02 15:34:462

    The Analog Devices DC1351B-B, LTC4269-2 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It is designed for consumer electronics applications and provides a 5V output with a maximum current of 5A. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in thermal shutdown feature to protect against overheating. The board is easy to use and provides a reliable and efficient power solution for consumer electronics applications.

  • DEMO BOARD FOR LT3922
    Linear Technology/Analog Devices DC2247A DEMO BOARD FOR LT3922
    2024-08-02 15:34:512

    The Analog Devices DC2247A-A, DC2247A, Demo Board is a versatile and powerful LED driver solution designed for automotive and transportation applications. It is based on the LT3922 36V 2A Synchronous 2MHz Boost LED Driver, and provides a reliable and efficient way to power and control LED lighting. The board features a wide input voltage range of 4.5V to 36V, and can deliver up to 2A of current to the LED load. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure reliable operation in harsh automotive environments. The board is also designed to be easy to use, with a simple user interface and intuitive software. With its robust design and reliable performance, the DC2247A-A, DC2247A, Demo Board is an ideal solution for automotive and transportation LED lighting applications.

  • EVAL BOARD FOR LT1910
    Linear Technology/Analog Devices DC2307A EVAL BOARD FOR LT1910
    2024-08-02 15:34:512

    The Analog Devices DC2307A-A, DC2307A Demo Board is a versatile platform for automotive and transportation applications. It features the LT1910ES8 Protected High Side MOSFET Driver, which provides a high level of protection against over-voltage, over-current, and short-circuit conditions. The board also includes a wide range of features, such as adjustable current limit, adjustable dead time, and adjustable slew rate. The board is designed to be used with a wide range of automotive and transportation applications, such as powertrain, body electronics, and safety systems. The board is also designed to be used with a wide range of power sources, such as 12V, 24V, and 48V. The board is also designed to be used with a wide range of MOSFETs, such as N-channel, P-channel, and logic-level MOSFETs.

  • BOARD DEMO FOR LTC5507ES6
    Linear Technology/Analog Devices DC489A-B BOARD DEMO FOR LTC5507ES6
    2024-08-02 15:34:502

    The Analog Devices DC489A-B Demo Board is a powerful tool for testing and evaluating the performance of the LTC5507ES6 HF to UHF Frequency RF Power Detector. This demo board is designed to provide a comprehensive platform for testing the detector's performance in consumer electronics applications. It features a wide range of test points, allowing users to measure the detector's sensitivity, linearity, and dynamic range. The board also includes a built-in oscilloscope, allowing users to observe the detector's response to various input signals. With its easy-to-use interface and comprehensive testing capabilities, the DC489A-B Demo Board is an ideal tool for evaluating the performance of the LTC5507ES6 RF Power Detector.

  • DEMO BOARD FOR LT6350
    Linear Technology/Analog Devices DC1538A DEMO BOARD FOR LT6350
    2024-08-02 15:34:502

    The Analog Devices DC1538A-A Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LT6350CMS8 Low Noise Single-Ended to Differential Amplifier SAR ADC Driver. This board features a wide range of features and capabilities, including a low-noise amplifier, a high-speed SAR ADC driver, and a wide range of test points for easy evaluation. The board also includes a variety of connectors and jumpers for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the LT6350CMS8, allowing users to quickly and accurately measure the performance of the device. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The DC1538A-A Demo Board is an ideal tool for engineers and technicians looking to evaluate the performance of the LT6350CMS8 Low Noise Single-Ended to Differential Amplifier SAR ADC Driver.

  • BOARD DEMO FOR LTC3226EUD
    Linear Technology/Analog Devices DC1735A BOARD DEMO FOR LTC3226EUD
    2024-08-02 15:34:492

    The Analog Devices DC1735A-A, LTC3226EUD Demo Board, 2-Cell Supercap Charger with Backup PowerPath Controller is a consumer electronics device designed to provide reliable backup power for a variety of applications. This device features a two-cell supercapacitor charger with a backup power path controller, allowing for efficient charging and discharging of the supercapacitor. The device also features a wide input voltage range, allowing it to be used with a variety of power sources. Additionally, the device is designed to be easy to use and configure, making it ideal for consumer electronics applications.

  • BOARD DEMO FOR LT3070EUFD
    Linear Technology/Analog Devices DC1433A BOARD DEMO FOR LT3070EUFD
    2024-08-02 15:34:482

    The Analog Devices DC1433A-A LT3070EUFD Demo Board is a 5A, low noise, programmable output, very low dropout linear regulator designed for use with computers and peripherals. It features a wide input voltage range of 2.5V to 20V, and a low dropout voltage of 0.2V. The board also includes a programmable output voltage range of 0.8V to 20V, and a low noise output of 10uVrms. It is designed to provide a stable and reliable power supply for a wide range of applications, and is ideal for use in high-performance computing systems.

  • BOARD DEMO FOR LT3071EUFD
    Linear Technology/Analog Devices DC1434A BOARD DEMO FOR LT3071EUFD
    2024-08-02 15:34:482

    The Analog Devices DC1434A-A LT3071EUFD Demo Board is a 5A, low noise, programmable output, 85mV dropout linear regulator with analog margining. It is designed for use with computers and peripherals, providing a reliable and efficient power supply solution. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 5.5V, and a low dropout voltage of 85mV. It also has a high efficiency of up to 95%, and a low noise output of less than 10mV RMS. The board is equipped with a programmable margining feature, allowing users to adjust the output voltage for optimal performance. Additionally, the board is protected against over-current, over-voltage, and short-circuit conditions.

  • BOARD DEMO FOR LTC3105EDD
    Linear Technology/Analog Devices DC1587A BOARD DEMO FOR LTC3105EDD
    2024-08-02 15:34:484

    The Analog Devices DC1587A-A, LTC3105EDD Demo Board is a consumer electronics device that provides a step-up DC/DC converter with maximum power point control and a 250mV start-up. It is designed to provide a reliable and efficient power source for a variety of consumer electronics applications. The board features a wide input voltage range of 2.7V to 5.5V, and can output up to 5V at 1A. It also features a low quiescent current of only 10µA, and a high efficiency of up to 95%. The board is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it an ideal choice for a variety of consumer electronics applications.