web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR IR1152
    Infineon Technologies IRAC1152-350W BOARD EVAL FOR IR1152
    2024-08-02 15:34:483

    The Infineon Technologies AG IRAC1152-350W, IRAC1152-350W, IR1152 Demo Board is designed for use in continuous conduction mode boost converter applications for power factor correction and harmonic current reduction. It is a complete power management solution that includes a 350W boost converter, a digital control IC, and a comprehensive set of peripherals. The board is equipped with a wide range of features, including a high-efficiency synchronous rectifier, a low-ripple current mode control, and a wide input voltage range. It also features a wide range of protection functions, such as over-voltage, over-current, and short-circuit protection. The board is designed to provide a reliable and efficient power management solution for a variety of applications.

  • BOARD SAR ADC LTC2305
    Linear Technology/Analog Devices DC1444A-B BOARD SAR ADC LTC2305
    2024-08-02 15:34:492

    The Analog Devices DC1444A-B LTC2305 Demo Board is a 12-bit, 2-channel I2C 14ksps ADC designed for instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/channel, making it ideal for battery-powered systems. The board includes a wide range of features such as programmable gain, offset, and reference voltage, as well as a built-in temperature sensor. It also includes a USB-I2C interface for easy connection to a PC. The board is compatible with a variety of software packages, including LabVIEW, MATLAB, and Python, making it an ideal choice for a variety of applications.

  • BOARD EVAL FOR MIC26903YJL
    Microchip Technology MIC26903YJL EV BOARD EVAL FOR MIC26903YJL
    2024-08-02 15:34:492

    The Microchip Technology MIC26903YJL-EV is a single output DC to DC power supply designed for use in wired networking, industrial, automotive, and medical applications. It provides 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V outputs, and is capable of delivering up to 3A of current. It features a wide input voltage range of 4.5V to 28V, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC26903YJL-EV is designed to meet the requirements of industrial, automotive, and medical applications, and is RoHS compliant.

  • EVAL BOARD FOR MIC95410YFL
    Microchip Technology MIC95410YFL EV EVAL BOARD FOR MIC95410YFL
    2024-08-02 15:34:502

    The Microchip Technology MIC95410YFL-EV Evaluation Board is designed to evaluate the MIC95410 7A, 5.5Vin Load Switch in 1.2mm x 2.0mm QFN Package, Industrial Temperature Range. This evaluation board features a wide range of features, including a high-side load switch, a low-side load switch, and a power-on reset circuit. The board also includes a USB-to-I2C interface, allowing for easy programming and debugging. The board is designed to operate in an industrial temperature range, making it suitable for a variety of applications. The board is also RoHS compliant, making it an ideal choice for use in industrial and commercial applications.

  • BOARD DEMO TC1303C DFN ADJ-OUT
    Microchip Technology TC1303DM-DDBK2 BOARD DEMO TC1303C DFN ADJ-OUT
    2024-08-02 15:34:512

    Control (CEC) and a low-dropout (LDO) regulator. The board is designed to demonstrate the features and performance of the TC1303 adjustable output regulator. The board includes a 500 mA synchronous buck regulator, a CEC regulator, and a low-dropout (LDO) regulator. The board also includes a USB port for programming and debugging. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a comprehensive solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a comprehensive solution for evaluating the performance of the TC1303

  • EVAL BRD, MIC69303 LDO VOLTAGE REGULATOR
    Microchip Technology MIC69303YML EV EVAL BRD, MIC69303 LDO VOLTAGE REGULATOR
    2024-08-02 15:34:512

    The Microchip Technology MIC69303YML-EV is a DC to DC single output power supply for processor power management. It is designed to provide a regulated output voltage of 1.5V, 1.8V, 2.5V, or 3.3V, depending on the user's needs. It features a low quiescent current of only 1.5mA, making it ideal for applications that require low power consumption. The MIC69303YML-EV also features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. Additionally, it has a high efficiency of up to 95%, allowing it to deliver more power with less heat. The MIC69303YML-EV is a great choice for processor power management applications.

  • Micrel MIC4605-2YMT EV MOSFET Driver for MIC4605 Evaluation Board
    Microchip Technology MIC4605-2YMT EV Micrel MIC4605-2YMT EV MOSFET Driver for MIC4605 Evaluation Board
    2024-08-02 15:34:512

    The Microchip Technology MIC4605-2YMT EV Evaluation Board is a versatile tool for testing and evaluating the MIC4605-2YMT Half-Bridge MOSFET Driver with Dual-TTL Inputs. This board features a wide range of features, including a high-side and low-side MOSFET driver, dual-TTL inputs, and a wide range of protection features. The board is designed to be used with a variety of computers and peripherals, making it an ideal choice for testing and evaluating a wide range of applications. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its wide range of features and easy-to-use design, the Microchip Technology MIC4605-2YMT EV Evaluation Board is an ideal choice for testing and evaluating a wide range of applications.

  • 14-BIT GMSL DE-SERIALIZER WITH H
    Maxim Integrated MAX96708COAXEVKIT# 14-BIT GMSL DE-SERIALIZER WITH H
    2024-08-02 15:34:462

    The MAX96708COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96708 14-bit GMSL deserializer with coax or STP cable input. This kit is designed for automotive and transportation applications and provides a complete solution for evaluating the MAX96708. The kit includes a MAX96708 evaluation board, a MAX96708 daughter board, a coax or STP cable, and a USB-to-serial adapter. The evaluation board features a USB-to-serial adapter, a power supply, and a MAX96708 daughter board. The daughter board includes a MAX96708 deserializer, a coax or STP cable connector, and a power supply. The kit also includes a USB-to-serial adapter for connecting the evaluation board to a PC. The MAX96708 deserializer is capable of receiving data from up to four cameras over a single coax or STP cable. The evaluation board also includes a power supply and a USB-to-serial adapter for connecting the evaluation board to a PC. The MAX96708COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX96708 deserializer in automotive and transportation applications.

  • Data Conversion IC Development Tools MCP3551 Delta Sigma ADC Demo Brd
    Microchip Technology MCP3551DM-PCTL Data Conversion IC Development Tools MCP3551 Delta Sigma ADC Demo Brd
    2024-08-02 15:34:462

    The Microchip Technology MCP3551DM-PCTL Demonstration Board is a powerful tool for evaluating the performance of the MCP3551 22-Bit performance Delta-Sigma ADC. This board is designed to provide a platform for instrumentation and measurement applications. It features a wide range of features, including a high-resolution analog-to-digital converter, a low-noise amplifier, a low-pass filter, and a temperature sensor. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the MCP3551 ADC, allowing users to quickly and accurately measure and analyze signals.

  • Power Management IC Development Tools 4MHz 2A Buck Switcher with Soft Start and Power Good - Evaluation Board
    Microchip Technology MIC23153YMT EV Power Management IC Development Tools 4MHz 2A Buck Switcher with Soft Start and Power Good - Evaluation Board
    2024-08-02 15:34:462

    The Microchip Technology MIC23153YMT-EV is a DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a fixed output voltage of 3.3V. It is capable of delivering up to 1.5A of continuous output current, and up to 2A of peak output current. The MIC23153YMT-EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23153YMT-EV is available in a small, thermally enhanced, 8-pin TDFN package, making it suitable for space-constrained applications.

  • RF TXRX MOD BLUETOOTH CHIP ANT
    Microchip Technology RN-4677-PICTAIL RF TXRX MOD BLUETOOTH CHIP ANT
    2024-08-02 15:34:462

    The Microchip Technology RN-4677-PICTAIL is a Bluetooth 4.0 Dual Mode PICtail/PICtail Plus Daughter Board designed for consumer electronics applications. It is a low-power, low-cost, and low-complexity solution for adding Bluetooth connectivity to a wide range of products. The board features a Microchip RN4677 Bluetooth 4.0 Dual Mode module, which supports both Bluetooth Classic and Bluetooth Low Energy (BLE) protocols. It also includes an on-board antenna, a USB interface, and a PICtail/PICtail Plus connector for easy integration with Microchip’s 8-bit and 32-bit microcontrollers. The board is FCC and IC certified, and is designed to meet the requirements of the Bluetooth 4.0 specification.

  • EVAL KIT FOR MAX9280
    Maxim Integrated MAX9280ACOAXEVKIT# EVAL KIT FOR MAX9280
    2024-08-02 15:34:452

    The MAX9280ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit (EV kit) for the MAX9280A High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer, Automotive and Transportation. This EV kit is designed to help engineers evaluate the performance of the MAX9280A GMSL Serializer in automotive and transportation applications. The kit includes a MAX9280A GMSL Serializer, a MAX9280A GMSL Deserializer, and a MAX9280A GMSL Transceiver. The kit also includes a USB-to-GMSL bridge board, a GMSL-to-GMSL bridge board, and a GMSL-to-LVDS bridge board. The kit also includes a power supply, cables, and other accessories. The MAX9280A GMSL Serializer is designed to provide high-bandwidth, low-latency, and low-power data transmission over a single twisted-pair cable. The MAX9280A GMSL Serializer is ideal for automotive and transportation applications that require high-speed data transmission over long distances.