web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL BUCK REG MIC2103YML
    Microchip Technology MIC2103YML 10A EV BOARD EVAL BUCK REG MIC2103YML
    2024-08-02 15:34:520

    The Microchip Technology MIC2103YML-EV and MIC2103YML10AEV Evaluation Boards are designed to evaluate the MIC2103 Constant-Frequency, Synchronous Buck Controller. The boards feature a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. The boards also feature a high-efficiency synchronous buck converter with a wide range of output current up to 10A. The boards are ideal for applications in communications and telecom, such as powering base stations, routers, and other telecom equipment. The boards also feature a wide range of protection features, including over-voltage, over-current, and thermal protection. The boards also feature a USB interface for easy programming and monitoring.

  • Development Boards & Kits - AVR 97SC3205 SPI TPM GenII Starter Kit
    Microchip Technology AT97SC3205P-SDK2 Development Boards & Kits - AVR 97SC3205 SPI TPM GenII Starter Kit
    2024-08-02 15:34:4417

    The Microchip Technology AT97SC3205P-SDK2 TPM I2C/SPI Development Kit is a comprehensive development platform for creating secure applications based on the AT97SC3205 SAM4S ARM MCU. This kit includes a SAM4S Xplained Pro board, a TPM AT97SC3205P module, and a range of accessories to help developers create secure applications for consumer electronics. The kit includes a range of features such as a secure bootloader, secure firmware update, secure storage, and secure communication. It also includes a range of development tools such as an I2C/SPI interface, a debugger, and a range of software libraries. This kit is ideal for developers looking to create secure applications for consumer electronics.

  • Development Boards & Kits - AVR 97SC3205 I2C TPM GenII Starter Kit
    Microchip Technology AT97SC3205T-SDK2 Development Boards & Kits - AVR 97SC3205 I2C TPM GenII Starter Kit
    2024-08-02 15:34:4416

    The Microchip Technology AT97SC3205T-SDK2 TPM I2C/SPI Development Kit is a comprehensive development platform for creating secure applications based on the AT97SC3205 SAM4S ARM MCU. This kit includes a secure element, a secure bootloader, and a secure firmware library, allowing developers to quickly and easily create secure consumer electronics products. The kit also includes a range of development tools, such as an I2C/SPI interface, a debugger, and a range of sample applications. With this kit, developers can create secure products with features such as secure boot, secure storage, secure communication, and secure authentication.

  • DEMO BOARD FOR MCP73871
    Microchip Technology MCP73871DM-VPCC DEMO BOARD FOR MCP73871
    2024-08-02 15:34:453

    The Microchip Technology MCP73871DM-VPCC is a 4.2V, 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger designed for use in portable medical devices, consumer electronics, and wearable devices. It features a low-profile, space-saving design and is capable of charging a single-cell Li-Ion/Li-Polymer battery from a USB port or other power source. The charger is designed to provide a constant current/constant voltage charge algorithm with automatic recharge and thermal regulation. It also features a programmable charge current up to 500mA, and a programmable charge termination current of 10% of the programmed charge current. The MCP73871DM-VPCC is designed to meet the requirements of the IEC/EN/UL 62368-1 safety standard and is RoHS compliant.

  • BOARD EVALUATION FOR KSZ8863MLL
    Microchip Technology KSZ8863MLL-EVAL BOARD EVALUATION FOR KSZ8863MLL
    2024-08-02 15:34:472

    The Microchip Technology KSZ8863MLL-EVAL Evaluation Board is a consumer electronics device designed to evaluate the performance of the KSZ8863MLL Integrated 3-Port 10/100 Managed Switch. This evaluation board is equipped with a 3-port 10/100 managed switch, which allows for the connection of up to three devices to the same network. The board also features a variety of features such as port-based VLANs, port-based QoS, and port-based security. Additionally, the board is equipped with an on-board microcontroller, which allows for the configuration of the switch and the monitoring of its performance. The board also includes a USB port, which allows for the connection of a PC for further configuration and monitoring.

  • EVAL BOARD HIGH EFF BOOST REG
    Microchip Technology MIC2253-06YMLEV EVAL BOARD HIGH EFF BOOST REG
    2024-08-02 15:34:462

    The Microchip Technology MIC2253-06YMLEV is a DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 4.5V to 28V, and a fixed output voltage of 6V. It has a maximum output current of 1.5A, and a high efficiency of up to 95%. It also features a low quiescent current of only 10uA, and a low shutdown current of 1uA. The MIC2253-06YMLEV is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a small SOT-23-6 package.

  • BOARD EVALUATION FOR KSZ8863FLL
    Microchip Technology KSZ8863FLL-EVAL BOARD EVALUATION FOR KSZ8863FLL
    2024-08-02 15:34:465

    The Microchip Technology KSZ8863FLL-EVAL Evaluation Board is a consumer electronics device designed to provide a comprehensive evaluation of the KSZ8863FLL integrated 3-port 10/100 managed switch. The board features a full-featured, low-power, 3-port managed switch with integrated PHYs and a 10/100 Mbps Ethernet MAC. It is designed to provide a complete evaluation platform for the KSZ8863FLL switch, allowing users to quickly and easily evaluate the features and performance of the device. The board includes a USB-to-UART bridge, a USB-to-I2C bridge, and a USB-to-SPI bridge, allowing users to easily access the device’s registers and configure the device. The board also includes a set of LEDs and push buttons, allowing users to quickly and easily monitor the device’s status and control the device’s operation. The board is designed to be used with the KSZ8863FLL-EVAL software, which provides a graphical user interface for configuring and monitoring the device.

  • EVALUATION BOARD 10/100 PHY
    Microchip Technology KSZ8091MNX-EVAL EVALUATION BOARD 10/100 PHY
    2024-08-02 15:34:463

    The Microchip Technology KSZ8091MNX-EVAL is an evaluation board for the KSZ8091MNX 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics. It is a complete evaluation platform for the KSZ8091MNX, allowing users to quickly and easily evaluate the device’s features and performance. The board includes a 10Base-T/100Base-TX physical layer transceiver, a power supply, and a USB-to-UART bridge. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is designed to be used with the Microchip KSZ8091MNX Evaluation Software, which provides a graphical user interface for configuring and testing the device. The board is ideal for evaluating the performance of the KSZ8091MNX in consumer electronics applications.

  • BOARD EVALUATION FOR KSZ8863RLL
    Microchip Technology KSZ8863RLL-EVAL BOARD EVALUATION FOR KSZ8863RLL
    2024-08-02 15:34:453

    The Microchip Technology KSZ8863RLL-EVAL Evaluation Board is a consumer electronics device designed to provide a comprehensive evaluation of the KSZ8863RLL integrated 3-port 10/100 managed switch. The board features a full-featured, low-power, 3-port managed switch with integrated PHYs and a comprehensive set of features, including IEEE 802.1Q VLAN, IEEE 802.1p QoS, and IEEE 802.3x Flow Control. The board also includes a USB-to-UART bridge, allowing for easy connection to a PC for configuration and monitoring. The board is designed to provide a complete evaluation platform for the KSZ8863RLL, allowing users to quickly and easily evaluate the device's features and performance.

  • BOARD DEMO FOR MCP6S22
    Microchip Technology MCP6S22DM-PICTL BOARD DEMO FOR MCP6S22
    2024-08-02 15:34:452

    The Microchip Technology MCP6S22DM-PICTL, PGA PICtail Demo Board is a versatile evaluation and demonstration platform for the MCP6S22 Programmable Gain Amplifier (PGA) and the MCP6S91/2/3 Instrumentation and Measurement Amplifier (PGA). The board features a wide range of features and capabilities, including a wide range of gain settings, adjustable input and output ranges, and a wide range of input and output impedance settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board also includes a USB interface for easy connection to a PC for programming and data logging. The board is designed to provide a comprehensive evaluation and demonstration platform for the MCP6S22 Programmable Gain Amplifier (PGA) and the MCP6S91/2/3 Instrumentation and Measurement Amplifier (PGA).

  • EVAL BRD, KSZ8081RND PHYSICAL LAYER TXRX
    Microchip Technology KSZ8081RND-EVAL EVAL BRD, KSZ8081RND PHYSICAL LAYER TXRX
    2024-08-02 15:34:4564

    The Microchip Technology KSZ8081RND-EVAL is an evaluation board for the KSZ8081RND 10Base-T/100Base-TX PHY Transceiver, designed for consumer electronics applications. The board features a 10/100 Mbps Ethernet PHY transceiver, a 10/100 Mbps Ethernet PHY transceiver, and a 10/100 Mbps Ethernet PHY transceiver. It also includes a USB-to-Ethernet bridge, a USB-to-Ethernet bridge, and a USB-to-Ethernet bridge. The board is designed to provide a complete evaluation platform for the KSZ8081RND 10Base-T/100Base-TX PHY Transceiver. It is ideal for testing and evaluating the performance of the transceiver in consumer electronics applications.

  • EVAL BOARD, MIC38150 LDO BUCK CONVERTER
    Microchip Technology MIC38150HYHL EV EVAL BOARD, MIC38150 LDO BUCK CONVERTER
    2024-08-02 15:34:512

    The Microchip Technology MIC38150HYHL-EV is a 1.8V DC to DC single output power supply designed for industrial, industrial automation, and medical applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1.5A. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The MIC38150HYHL-EV is designed to meet the requirements of industrial, industrial automation, and medical applications, and is protected against over-voltage, over-current, and short-circuit conditions. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of applications.