web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3723EGN
    Linear Technology/Analog Devices DC541A BOARD EVAL FOR LTC3723EGN
    2024-08-02 15:34:472

    The Analog Devices DC541A-A, LTC3723EGN-1 Demo Board is an isolated supply designed for use in communications and telecom applications. It has an input voltage range of 36-72V and two adjustable outputs: Vout1 at 3.3V @ 40A and Vout2 at 2.5V @ 10A. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in communications interface for monitoring and control. The board is designed to provide reliable power for a variety of applications, making it an ideal choice for communications and telecom applications.

  • BOARD DELTA SIGMA ADC LTC2481
    Linear Technology/Analog Devices DC951A BOARD DELTA SIGMA ADC LTC2481
    2024-08-02 15:34:472

    The Analog Devices DC951A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2481 16-Bit High Performance DS Analog-to-Digital Converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. It features a wide input voltage range, low power consumption, and high accuracy. The circuit also includes a reference voltage generator, a voltage reference buffer, and a voltage reference buffer amplifier. The circuit is designed to provide a complete solution for evaluating the performance of the LTC2481.

  • BOARD EVAL FOR LTC3412EFE
    Linear Technology/Analog Devices DC456A BOARD EVAL FOR LTC3412EFE
    2024-08-02 15:34:472

    The Analog Devices DC456A-A, LTC3412EFE Demo Board is a monolithic, synchronous step-down regulator designed for communications and telecom applications. It features a wide input voltage range of 2.5-5.5V and a jumper selectable output voltage of 1.8, 2.5, or 3.3V at 2.5A. It is designed to provide high efficiency and low noise operation, and is ideal for powering FPGAs, DSPs, and other high-performance digital circuits. The board also includes a USB interface for easy programming and monitoring.

  • BOARD DAC LTC2600
    Linear Technology/Analog Devices DC579A BOARD DAC LTC2600
    2024-08-02 15:34:443

    The Analog Devices DC579A-A, LTC2600CGN Demo board is an octal 16-bit DAC designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0V to 5V, and a high resolution of 16-bits. The board also includes a low-noise, low-power, low-distortion amplifier, allowing for accurate and precise measurements. The board is also equipped with a variety of connectors, including USB, I2C, SPI, and JTAG, making it easy to integrate with other systems. Additionally, the board includes a variety of software tools, such as a GUI, to help users quickly and easily configure the board for their specific application.

  • BOARD EVAL FOR LTC1628CG
    Linear Technology/Analog Devices DC264A BOARD EVAL FOR LTC1628CG
    2024-08-02 15:34:442

    The Analog Devices DC264A-A, DC264A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1628CG High Efficiency, 2-Phase Synchronous Step-Down Switching Regulator. This demo board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the LTC1628CG in a wide range of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 5V, and a maximum output current of 10A. It also includes a wide range of features such as adjustable switching frequency, programmable soft-start, and adjustable current limit. The board also includes a USB interface for easy programming and monitoring of the regulator. The DC264A-A, DC264A Demo Board is an ideal tool for evaluating the performance of the LTC1628CG in communications and telecom applications.

  • BOARD DAC LTC2601
    Linear Technology/Analog Devices DC777A BOARD DAC LTC2601
    2024-08-02 15:34:440

    The Analog Devices DC777A-A, LTC2601CDD Demo Board is a single 16-bit rail-to-rail Vout DAC designed for instrumentation and measurement applications. It features a low power, low noise, and high accuracy output, making it ideal for precision measurements. The board includes a wide range of features, such as a programmable gain amplifier, a low-noise reference, and a wide range of output voltage ranges. It also includes a variety of digital and analog input/output connectors, allowing for easy integration into existing systems. The board is designed to be used with the LTC2601CDD DAC, which provides a high-resolution, low-power, and low-noise output. The board is also compatible with a variety of other Analog Devices products, making it a versatile and reliable solution for instrumentation and measurement applications.

  • EVAL BOARD FOR LTC1740
    Linear Technology/Analog Devices DC528A EVAL BOARD FOR LTC1740
    2024-08-02 15:34:452

    The Analog Devices DC528A-A, DC528A, Demo Board for LTC1740, 14-Bit 6 MSPS ADC, Communications and Telecom is a demonstration board designed to evaluate the performance of the LTC1740, a 14-bit 6 MSPS ADC. The board features a wide range of features, including a high-speed analog-to-digital converter, a low-noise amplifier, a low-pass filter, a high-speed clock generator, and a variety of communications and telecom interfaces. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC1740 in a variety of applications, including communications and telecom. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

  • BOARD EVAL FOR LTC3200ES6
    Linear Technology/Analog Devices DC336A BOARD EVAL FOR LTC3200ES6
    2024-08-02 15:34:452

    The Analog Devices DC336A-A Demonstration Board is a white LED driver using the LTC3200 low noise, constant frequency, inductorless DC/DC converter lighting solution. This board is designed to demonstrate the performance of the LTC3200 in driving white LEDs from a single-cell Li-Ion battery. The board features a wide input voltage range of 2.7V to 5.5V, and can drive up to four white LEDs in series with a maximum output current of 20mA. The board also features a low quiescent current of only 1.5mA, and a low noise output voltage ripple of less than 10mV. The board is designed to be used with the LTC3200 evaluation module, and is ideal for applications such as portable lighting, automotive lighting, and general illumination.

  • BOARD EVAL FOR LT1952EGN
    Linear Technology/Analog Devices DC830A BOARD EVAL FOR LT1952EGN
    2024-08-02 15:34:452

    The Analog Devices DC830A-A, LT1952EGN-1 Demo Board is a 48Vin to 3.3V, 40A isolated quarter brick telecom DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 36V to 75V, and a high efficiency of up to 95%. The board is equipped with a high-performance LT1952EGN-1 controller, which provides excellent line and load regulation, as well as a wide range of protection features. The board also features a high-frequency synchronous buck topology, which allows for a high power density and low output ripple. The board is designed to meet the stringent requirements of telecom applications, and is ideal for powering telecom equipment such as base stations, routers, and switches.

  • BOARD EVAL FOR LTC3728EG
    Linear Technology/Analog Devices DC542A BOARD EVAL FOR LTC3728EG
    2024-08-02 15:34:452

    The Analog Devices DC542A-A LTC3728EG Demo Board is a dual 2-phase synchronous step-down regulator designed for use in communications and telecom applications. It features an 8V to 24V input voltage range and can provide up to 12A of current at both 5V/3.3V and 3.3V/2.5V outputs. The board also includes a communications port for easy integration into existing systems. The board is designed to provide reliable and efficient power conversion for a wide range of applications.

  • BOARD EVAL LTC1592ACG
    Linear Technology/Analog Devices DC572A BOARD EVAL LTC1592ACG
    2024-08-02 15:34:452

    The Analog Devices DC572A-A, LTC1592ACG Demo Board is a 16-bit Softspan DAC designed for instrumentation and measurement applications. It features an input voltage range of +15V/-15V and output voltage ranges of 0-5V, 0-10V, +/-2.5V, +/-5V, +/-10V, and -2.5V to 7.5V. The board is equipped with a wide range of features, including a low-noise, low-distortion output, a wide dynamic range, and a high-speed, low-power operation. It is also capable of providing accurate and reliable measurements in a variety of applications. The board is ideal for use in industrial, medical, and automotive applications.

  • BOARD DELTA SIGMA ADC LTC2482
    Linear Technology/Analog Devices DC941A BOARD DELTA SIGMA ADC LTC2482
    2024-08-02 15:34:452

    The Analog Devices DC941A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2482 16-bit high performance DS analog-to-digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. It features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1.5 MSPS. The DC941A-A also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a programmable digital filter. This demonstration circuit is an ideal solution for evaluating the performance of the LTC2482 in a variety of applications.