web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3728EUH
    Linear Technology/Analog Devices DC447A BOARD EVAL FOR LTC3728EUH
    2024-08-02 15:34:494

    The Analog Devices DC447A-A, DC447A, LTC3728EUH Demo Board is a 2-phase dual output power supply with an input voltage range of 5V to 14V. It provides two regulated outputs, Vout1 at 2.5V and 13A and Vout2 at 1.8V and 13A. It is designed for use in communications and telecom applications, and features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy programming and monitoring.

  • BOARD EVAL FOR LT3435IFE
    Linear Technology/Analog Devices DC613A BOARD EVAL FOR LT3435IFE
    2024-08-02 15:34:490

    The Analog Devices DC613A-A LT3435IFE Demo Board is a 3A, 500KHz step-down converter designed for automotive and transportation applications. It features a low quiescent current of only 100uA, making it ideal for applications that require high efficiency and low power consumption. The board is designed to provide a wide input voltage range of 4.5V to 40V, and can output a regulated voltage of 0.8V to 36V. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in extreme environments. The board is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection.

  • BOARD EVAL FOR LT1942EUF
    Linear Technology/Analog Devices DC688A BOARD EVAL FOR LT1942EUF
    2024-08-02 15:34:490

    The Analog Devices DC688A-A, LT1942EUF Demo Board is a quad converter for TFT supply and LED driver. It is designed to operate with a voltage input of 3V-4.5V and provides an output voltage of 10V/2mA when on and -10V/2mA when off. It also requires an AVdd of 5V/40mA for operation. This demo board is ideal for consumer electronics applications, providing a reliable and efficient power supply solution.

  • BOARD EVAL FOR LT1937ES5
    Linear Technology/Analog Devices DC484A BOARD EVAL FOR LT1937ES5
    2024-08-02 15:34:492

    The Analog Devices DC484A-A LT1937ES5 Demo Board is a single cell white LED (4) driver with an on-board battery and a wide input voltage range of 2.7V to 5V. It is designed for consumer electronics applications and is capable of driving up to four white LEDs with a maximum current of 20mA per LED. The board also features a low quiescent current of only 1.5mA and a wide operating temperature range of -40°C to +85°C. The board is also equipped with a power-on reset circuit and a thermal shutdown circuit for added protection. With its wide input voltage range and low quiescent current, the DC484A-A LT1937ES5 Demo Board is an ideal solution for powering white LEDs in consumer electronics applications.

  • BOARD EVAL FOR LTC3403EDD
    Linear Technology/Analog Devices DC560A BOARD EVAL FOR LTC3403EDD
    2024-08-02 15:34:490

    The Analog Devices DC560A-A, LTC3403EDD Demo Board is a WCDMA Cellular Phone Buck Regulator designed for consumer electronics applications. It is capable of providing a regulated output voltage of 2.7V to 5V at a maximum current of 600mA. This board is ideal for applications such as mobile phones, tablets, and other consumer electronics devices that require a reliable and efficient power supply. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. This demo board is a great choice for anyone looking for a reliable and efficient power supply solution for their consumer electronics applications.

  • BOARD EVAL FOR LT3150CGN
    Linear Technology/Analog Devices DC534A BOARD EVAL FOR LT3150CGN
    2024-08-02 15:34:490

    The Analog Devices DC534A-A LT3150CGN Demo Board is a low voltage linear regulator designed to provide a reliable and efficient power management solution. It features a 1.5-2.5V input voltage range and can output either 1.2V/1.5V at 4A or 1.8V at 1.7A. The board is equipped with a Power Management IC, allowing for precise control of the output voltage and current. It is ideal for applications requiring a low voltage, high current power supply. The board is also designed to be easy to use and configure, making it a great choice for a wide range of applications.

  • BOARD EVAL FOR LT3740EDHC
    Linear Technology/Analog Devices DC947A BOARD EVAL FOR LT3740EDHC
    2024-08-02 15:34:490

    The Analog Devices DC947A-A Demonstration Board is a versatile platform for evaluating the LT3740EDHC wide operating range, valley mode, synchronous step-down controller. This board is designed to provide a comprehensive evaluation of the LT3740EDHC’s features and performance in a variety of applications, including communications and telecom. The board includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable power good delay. It also includes a USB interface for easy programming and monitoring of the board’s parameters. The board is designed to provide a complete evaluation of the LT3740EDHC’s features and performance in a variety of applications, including communications and telecom.

  • BOARD EVAL FOR LTC3736EUF
    Linear Technology/Analog Devices DC803A BOARD EVAL FOR LTC3736EUF
    2024-08-02 15:34:510

    The Analog Devices DC803A-A, LTC3736EUF-1 Demo Board is a 2-phase dual synchronous step-down converter with spread spectrum and output tracking. It is designed to provide a reliable and efficient power solution for communications and telecom applications. The board has an input voltage range of 2.75V to 8V and two adjustable output voltages of 2.5V (5A at 5Vin) and 1.8V (5A at 5Vin). It also features spread spectrum modulation to reduce EMI and output tracking to ensure that the two outputs remain in phase. The board is equipped with a USB interface for easy programming and monitoring.

  • BOARD EVAL FOR LTC3737EUF
    Linear Technology/Analog Devices DC664A BOARD EVAL FOR LTC3737EUF
    2024-08-02 15:34:500

    The Analog Devices DC664A-A LTC3737EUF Demo Board is a 2-phase dual step-down DC/DC converter designed for use in communications and telecom applications. It features an input voltage range of 2.75V to 9.8V and two adjustable output voltages: 2.5V at 2.5A and 1.8V at 3A. The board is equipped with a wide range of features, including a high-efficiency synchronous buck converter, programmable soft-start, adjustable frequency, and adjustable current limit. It also includes a comprehensive set of protection features, such as over-voltage, under-voltage, over-temperature, and short-circuit protection. The board is designed to provide reliable and efficient power conversion for a variety of applications.

  • BOARD EVAL FOR LTC3808EDE
    Linear Technology/Analog Devices DC769A BOARD EVAL FOR LTC3808EDE
    2024-08-02 15:34:510

    The Analog Devices DC769A-A LTC3808EDE Demo Board is a synchronous step-down converter with output tracking. It is designed to provide a regulated output voltage of 1.8V at up to 5A, 3.5A, or 2.5A, depending on the application. The input voltage range is 2.7V to 8V, making it suitable for a variety of communications and telecom applications. The board features a wide range of protection features, including over-voltage, over-current, and thermal protection. It also includes a USB interface for easy programming and monitoring. The board is designed to be easy to use and provides a reliable and efficient power solution for communications and telecom applications.

  • EVAL BOARD FOR LTC2927
    Linear Technology/Analog Devices DC817A EVAL BOARD FOR LTC2927
    2024-08-02 15:34:500

    The Analog Devices DC817A-A LTC2927 Demo Board is a single power supply tracking controller and power management IC designed to provide efficient power management for a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can be used to track and control multiple power supplies. The board also includes a variety of features such as over-voltage protection, under-voltage protection, and over-temperature protection. Additionally, the board is capable of providing up to 1.5A of output current and can be used to monitor and control multiple power supplies. This demo board is ideal for applications such as automotive, industrial, and consumer electronics.

  • BOARD DELTA SIGMA ADC LTC2449
    Linear Technology/Analog Devices DC742B BOARD DELTA SIGMA ADC LTC2449
    2024-08-02 15:34:500

    The Analog Devices DC742B-B, DC742B, Demo Board featuring LTC2449UHF 24-Bit High-Speed 8/16-Channel Delta Sigma ADC, Instrumentation and Measurement is a powerful and versatile tool for measuring and analyzing analog signals. It features an LTC2449UHF 24-bit high-speed 8/16-channel delta sigma ADC, which provides high-resolution, low-noise performance for a wide range of applications. The board also includes a variety of instrumentation and measurement features, such as a built-in oscilloscope, a frequency counter, and a digital voltmeter. The board is designed to be used with a variety of analog signal sources, including thermocouples, strain gauges, and other sensors. It is also compatible with a wide range of microcontrollers and development boards, making it an ideal choice for prototyping and testing.