web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3809EDD
    Linear Technology/Analog Devices DC882A BOARD EVAL FOR LTC3809EDD
    2024-08-02 15:34:500

    The Analog Devices DC882A-A, LTC3809EDD-1 Demo Board, Synch Step-Down Converter, Communications and Telecom is a demo board designed to demonstrate the capabilities of the LTC3809EDD-1 Synchronous Step-Down Converter. This board is ideal for applications in communications and telecom, providing a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 8A. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for monitoring and control.

  • BOARD EVAL FOR LTC3250ES6
    Linear Technology/Analog Devices DC488A BOARD EVAL FOR LTC3250ES6
    2024-08-02 15:34:500

    The Analog Devices DC488A-A, LTC3250ES6-1.5 Demo Board is a high efficiency, low noise, inductorless step-down DC/DC converter designed for consumer electronics applications. It has a 3.2V to 5.5V input voltage range and a 1.5V output voltage with a maximum output current of 251mA. This demo board is ideal for applications that require high efficiency and low noise operation. It is also designed to be easy to use and configure, making it a great choice for prototyping and testing.

  • BOARD EVAL FOR LTC1878EMS8
    Linear Technology/Analog Devices DC348A BOARD EVAL FOR LTC1878EMS8
    2024-08-02 15:34:510

    The Analog Devices DC348A-A LTC1878EMS8 Demo Board is a high efficiency monolithic synchronous step-down regulator designed for use in communications and telecom applications. It features a wide input voltage range of 2.65V to 6V and a regulated output voltage of 1.8V at 200mA. The board is equipped with a variety of features to ensure reliable operation, including a low-noise switching frequency, adjustable soft-start, and over-current protection. Additionally, the board is designed to be easy to use and includes a graphical user interface for easy configuration.

  • BOARD EVAL FOR LTC3201EMS
    Linear Technology/Analog Devices DC381A BOARD EVAL FOR LTC3201EMS
    2024-08-02 15:34:512

    The Analog Devices DC381A-A, LTC3201EMS Demo Board, 100mA White LED (5) Power Supply, Lighting is a versatile and powerful lighting solution for a variety of applications. It features a high efficiency, low noise, and low ripple design that allows for a wide range of LED lighting applications. The board is capable of driving up to five white LEDs with a maximum current of 100mA. It also features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of power sources. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • BOARD EVAL FOR LT1943EFE
    Linear Technology/Analog Devices DC697A BOARD EVAL FOR LT1943EFE
    2024-08-02 15:34:512

    The Analog Devices DC697A-A Demo Board for LT1943EFE 4-Output Switching Regulator for TFT-LCD Panels is a versatile and powerful tool for consumer electronics applications. It features an input voltage range of 4.5V to 8V and four adjustable output voltages of 3.3V @ 1.5A, 13V @ 500mA, 30V @ 20mA, and -10V @ 50mA. This demo board is designed to provide a reliable and efficient power supply for TFT-LCD panels. It is easy to use and provides a great way to test and evaluate the performance of the LT1943EFE switching regulator.

  • BOARD EVAL FOR LTC3773EUHF
    Linear Technology/Analog Devices DC913A BOARD EVAL FOR LTC3773EUHF
    2024-08-02 15:34:512

    The Analog Devices DC913A-A Demonstration Board is a high performance, 3-phase, triple output synchronous step-down switching regulator controller, featuring the LTC3773EUHF Military and Aerospace Grade controller. This board is designed to demonstrate the capabilities of the LTC3773EUHF controller, and is ideal for applications such as motor control, power management, and power conversion. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 10A of output current. The board also includes a variety of features such as adjustable switching frequency, programmable soft-start, and adjustable current limit. The DC913A-A is a great tool for evaluating the performance of the LTC3773EUHF controller in a variety of applications.

  • EVAL BOARD NCP59749MN2ADJTBG
    ON Semiconductor NCP59749MN2ADJTBGEVB EVAL BOARD NCP59749MN2ADJTBG
    2024-08-02 15:34:510

    The ON Semiconductor NCP59749MN2ADJTBGEVB-ADJTBGEVB is an ultra-low dropout (LDO) linear regulator evaluation board designed for consumer electronics applications. It features an adjustable output voltage range of 0.8V to 5.5V and a maximum output current of 1.5A. The board also includes a bias rail for improved power supply stability and a low quiescent current of only 10µA. The NCP59749MN2ADJTBGEVB-ADJTBGEVB is ideal for applications such as mobile phones, tablets, and other consumer electronics devices.

  • BOARD EVAL FOR LTC1778EGN
    Linear Technology/Analog Devices DC385A BOARD EVAL FOR LTC1778EGN
    2024-08-02 15:34:510

    The Analog Devices DC385A-A, LTC1778EGN Demo Board is a communications and telecom power supply designed to provide a regulated output voltage of 1.2V at 6A. It is equipped with an IMVPII I/O power supply, which allows for an input voltage range of 5V-25V. This demo board is ideal for applications such as telecom, networking, and industrial control systems. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, it is designed to be highly efficient, with a typical efficiency of up to 95%. This demo board is a great choice for those looking for a reliable and efficient power supply for their communications and telecom applications.

  • EVAL BOARD FOR LTC5533EDE
    Linear Technology/Analog Devices DC821A EVAL BOARD FOR LTC5533EDE
    2024-08-02 15:34:512

    The Analog Devices DC821A-A Demo Board is a powerful and versatile tool for measuring and analyzing RF power levels. It is equipped with the LTC5533EDE, a 300MHz to 11GHz dual RF power detector, which provides accurate and reliable measurements of RF power levels. The board also features a wide range of features, such as a built-in display, adjustable gain control, and a USB interface for easy connection to a PC. The DC821A-A is ideal for use in wireless power detector applications, allowing users to quickly and accurately measure and analyze RF power levels.

  • BOARD SAR ADC LTC1867L
    Linear Technology/Analog Devices DC873A BOARD SAR ADC LTC1867L
    2024-08-02 15:34:460

    The Analog Devices DC873A-A Demonstration Board for the LTC1867LCGN Octal, 16-bit Analog to Digital Converter, Instrumentation and Measurement is a versatile and easy-to-use platform for evaluating the performance of the LTC1867LCGN ADC. The board features a wide range of input and output connectors, allowing for easy connection to a variety of analog and digital signals. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board also includes a variety of test points and jumpers, allowing for easy configuration of the ADC for a variety of applications. The board is an ideal platform for evaluating the performance of the LTC1867LCGN ADC in a variety of instrumentation and measurement applications.

  • BOARD EVAL FOR LTC3736EUF
    Linear Technology/Analog Devices DC663A BOARD EVAL FOR LTC3736EUF
    2024-08-02 15:34:462

    The Analog Devices DC663A-A, LTC3736EUF Demo Board is a 2-phase dual synchronous step-down converter designed for use in communications and telecom applications. It has an input voltage range of 2.7V to 8V and two adjustable output voltages of 2.5V and 1.8V, both capable of delivering up to 5A at 5Vin. The board features a wide range of features, including a high efficiency synchronous rectifier, programmable soft-start, adjustable frequency, and adjustable current limit. It also includes a USB interface for easy programming and monitoring of the board. The board is designed to provide a reliable and efficient power solution for a variety of applications.

  • BOARD EVAL FOR LTC3206EUF
    Linear Technology/Analog Devices DC749A BOARD EVAL FOR LTC3206EUF
    2024-08-02 15:34:452

    The Analog Devices DC749A-A, LTC3206EUF Demo Board is a consumer electronics device designed to control multiple LED displays using I2C communication. It is powered by a voltage range of 2.7V to 4.5V and is capable of controlling up to 8 displays. The board features a built-in temperature sensor, adjustable brightness, and a wide range of display options. It is ideal for applications such as automotive, industrial, and consumer electronics. The board is easy to use and provides a reliable and cost-effective solution for controlling multiple LED displays.