web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LT1336
    Linear Technology/Analog Devices DC102A BOARD EVAL FOR LT1336
    2024-08-02 15:34:532

    The Analog Devices DC102A-A, DC102A Demo Board for the LT1336 is a 1/2 bridge N-channel power MOSFET driver with boost regulator designed for motor control applications. It features a wide input voltage range of 4.5V to 36V, a high peak output current of up to 4A, and a low quiescent current of only 1.5mA. The board also includes a boost regulator that can provide up to 5V of output voltage, allowing for the use of higher voltage motors. The board is designed to be used with the LT1336 motor control IC, and includes a variety of features such as a current sense amplifier, a PWM input, and a fault output. The board is ideal for use in applications such as robotics, industrial automation, and motor control.

  • BOARD EVAL FOR LTC3801ES6
    Linear Technology/Analog Devices DC623A BOARD EVAL FOR LTC3801ES6
    2024-08-02 15:34:522

    The Analog Devices DC623A-A, LTC3801ES6 Demo Board is a 550kHz micro-power step-down DC/DC controller designed for use in communications and telecom applications. It has an input voltage range of 2.5V to 9.8V and can provide an output voltage of 2.5V at 1A. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The board also includes a USB interface for easy programming and monitoring.

  • BOARD EVAL FOR LTC3251EMSE
    Linear Technology/Analog Devices DC506A BOARD EVAL FOR LTC3251EMSE
    2024-08-02 15:34:522

    The Analog Devices DC506A-A, LTC3251EMSE Demo Board is a 500mA spread-spectrum, low noise, inductorless step-down DC/DC converter. It is designed for consumer electronics applications and has an input voltage range of 3.2V-5.5V and an output voltage of 1.5V. It is capable of delivering up to 500mA of current and features spread-spectrum technology to reduce EMI noise. The board also includes a power-good indicator, enable pin, and soft-start circuitry. It is a great choice for applications that require a reliable, low-noise power supply.

  • BOARD EVAL FOR LTC4058EDD
    Linear Technology/Analog Devices DC672A BOARD EVAL FOR LTC4058EDD
    2024-08-02 15:34:522

    The Analog Devices DC672A-A, LTC4058EDD-4.2 Demo Board is a Li-Ion battery charger designed for consumer electronics. It has an input voltage range of 4.25V to 6.3V and an output current of 800mA. It is a highly efficient and reliable charger that is easy to use and provides a safe and reliable charging solution for your Li-Ion batteries. It is also designed to be compatible with a wide range of consumer electronics, making it a great choice for any application.

  • BOARD EVAL FOR BU90006GWZ-E2
    ROHM Semiconductor BU90006GWZ-E2EVK-101 BOARD EVAL FOR BU90006GWZ-E2
    2024-08-02 15:34:532

    The ROHM Semiconductor BU90006GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90006GWZ synchronous buck DC/DC converter, which is ideal for consumer electronics applications. This evaluation kit includes a BU90006GWZ-E2EVK-101 board, a power supply, and a USB cable. The board features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. It also has a wide output voltage range of 0.6V to 5.5V, and a high switching frequency of up to 2MHz. The board also includes a variety of protection features, such as over-current protection, over-voltage protection, and thermal shutdown. This evaluation kit is a great tool for evaluating the features of the BU90006GWZ synchronous buck DC/DC converter.

  • BOARD EVAL FOR BU90004GWZ-E2
    ROHM Semiconductor BU90004GWZ-E2EVK-101 BOARD EVAL FOR BU90004GWZ-E2
    2024-08-02 15:34:533

    The ROHM Semiconductor BU90004GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90004GWZ synchronous buck DC/DC converter. This converter is ideal for consumer electronics applications, providing high efficiency and low noise operation. The kit includes a power supply, a control board, and a set of cables for easy connection. The evaluation board also features a graphical user interface for easy configuration and monitoring of the converter. With this kit, users can quickly and easily evaluate the performance of the BU90004GWZ synchronous buck DC/DC converter.

  • DEMO BOARD FOR LT1994
    Linear Technology/Analog Devices DC961B DEMO BOARD FOR LT1994
    2024-08-02 15:34:542

    The Analog Devices DC961B-B Demo Board is a versatile platform for evaluating the performance of the LT1994 Low Noise, Low Distortion, Fully Differential Amplifier/Driver. This board is designed to provide a comprehensive evaluation of the LT1994’s performance in communications and telecom applications. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. The board also includes a power supply, allowing for easy evaluation of the LT1994’s performance over a wide range of supply voltages. The DC961B-B Demo Board is an ideal platform for evaluating the performance of the LT1994 in communications and telecom applications.

  • EVAL BOARD MOSFET DRIVER LTC4441
    Linear Technology/Analog Devices DC835A EVAL BOARD MOSFET DRIVER LTC4441
    2024-08-02 15:34:532

    The Analog Devices DC835A-A, DC835A, Demo Board for the LTC4441EMSE, 6-A N-Channel MOSFET Driver, Motor Control is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC4441EMSE 6-A N-Channel MOSFET Driver. This board is capable of driving a wide range of motors, including brushed DC, brushless DC, and stepper motors. It features a wide range of adjustable parameters, including current limit, PWM frequency, and dead time, allowing users to customize the board to their specific motor control needs. The board also includes a variety of protection features, such as over-temperature, over-current, and under-voltage protection, to ensure reliable operation. The DC835A-A is an ideal solution for motor control applications requiring high performance and flexibility.

  • EVAL BOARD FOR LTC5509
    Linear Technology/Analog Devices DC539B EVAL BOARD FOR LTC5509
    2024-08-02 15:34:532

    The Analog Devices DC539B-B Demo Board is a powerful tool for testing and evaluating the performance of the LTC5509ESC6 3GHz RF Power Detector. This board features a no gain compression design, allowing for accurate and reliable measurements of RF power levels. It is ideal for use in consumer electronics applications, such as mobile phones, wireless routers, and other wireless devices. The board includes a wide range of features, such as a built-in oscilloscope, adjustable gain, and adjustable offset. It also includes a variety of connectors, allowing for easy connection to external test equipment. The DC539B-B Demo Board is a great choice for anyone looking to evaluate the performance of the LTC5509ESC6 3GHz RF Power Detector.

  • EVAL BOARD LED DRIVER LT3003
    Linear Technology/Analog Devices DC994A EVAL BOARD LED DRIVER LT3003
    2024-08-02 15:34:532

    The Analog Devices DC994A-A, DC994A Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LT3003 3-Channel LED Ballaster with PWM in a 10-lead MSOP thermally enhanced MSE package. This board is designed to provide a complete solution for driving multiple LED strings with a single PWM signal. It is capable of driving up to three strings of LEDs with a maximum current of 1A per channel. The board also features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. Additionally, the board is designed to be thermally enhanced, allowing it to operate in extreme temperatures. With its versatile features and robust design, the DC994A-A, DC994A Demo Board is an ideal solution for automotive and transportation applications.

  • BOARD EVAL FOR BU90007GWZ
    ROHM Semiconductor BU90007GWZ-E2EVK-101 BOARD EVAL FOR BU90007GWZ
    2024-08-02 15:34:530

    The ROHM Semiconductor BU90007GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90007GWZ synchronous buck DC/DC converter. This converter is ideal for consumer electronics applications, providing high efficiency and low noise operation. The kit includes a power supply, a control board, and a set of cables for easy connection. The evaluation board also features a graphical user interface for easy setup and monitoring of the converter's performance. With its wide input voltage range and adjustable output voltage, the BU90007GWZ-E2EVK-101 Evaluation Kit is an ideal solution for evaluating the performance of the BU90007GWZ synchronous buck DC/DC converter.

  • Power Management IC Development Tools High Efficiency Dual 400mA Synchronous Buck Switcher - Evaluation Board
    Microchip Technology MIC23250-AAYMT EV Power Management IC Development Tools High Efficiency Dual 400mA Synchronous Buck Switcher - Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC23250-AAYMT EV is a 1.8V DC to DC multi-output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and provides up to four regulated outputs with a maximum output current of 1.5A. It also features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC23250-AAYMT EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments.