web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL BU90002GWZ REG
    ROHM Semiconductor BU90002GWZEVK-101 BOARD EVAL BU90002GWZ REG
    2024-08-02 15:34:502

    The ROHM Semiconductor BU90002GWZEVK-101 Evaluation Kit is designed to evaluate the features of the BU90002GWZEVK synchronous buck DC/DC converter. This converter is ideal for consumer electronics applications, providing high efficiency and low noise operation. The kit includes a power supply, a control board, and a set of cables for easy connection. The evaluation board also features a graphical user interface for easy setup and monitoring of the converter's performance. With this kit, users can quickly and easily evaluate the performance of the BU90002GWZEVK synchronous buck DC/DC converter for their consumer electronics applications.

  • EVAL BOARD FOR BD95841
    ROHM Semiconductor BD95841MUVEVK-101 EVAL BOARD FOR BD95841
    2024-08-02 15:34:482

    The ROHM Semiconductor BD95841MUVEVK-101 Evaluation Kit is designed to evaluate the BD95841MUVEVK, a synchronous buck DC/DC converter from ROHM's Communications and Telecom Power Solutions. This evaluation kit includes a BD95841MUVEVK-101 IC, a power supply, and a set of evaluation boards. The BD95841MUVEVK-101 IC is a high-efficiency, low-noise, and low-EMI synchronous buck DC/DC converter that is ideal for powering communications and telecom applications. The evaluation boards provide a convenient platform for testing and evaluating the BD95841MUVEVK-101 IC. The evaluation kit also includes a comprehensive user manual and application notes to help users get the most out of the BD95841MUVEVK-101 IC.

  • EVAL BRD, KSZ8091RND PHYSICAL LAYER TXRX
    Microchip Technology KSZ8091RND-EVAL EVAL BRD, KSZ8091RND PHYSICAL LAYER TXRX
    2024-08-02 15:34:477

    The Microchip Technology KSZ8091RND-EVAL is an evaluation board for the KSZ8091RND 10Base-T/100Base-TX PHY Transceiver. It is designed for use in consumer electronics applications. The board features a 10/100 Mbps Ethernet PHY transceiver, a 10/100 Mbps Ethernet PHY transceiver, and a 10/100 Mbps Ethernet PHY transceiver. It also includes a USB-to-Ethernet bridge, a USB-to-Ethernet bridge, and a USB-to-Ethernet bridge. The board is designed to provide a complete evaluation platform for the KSZ8091RND 10Base-T/100Base-TX PHY Transceiver. It is ideal for testing and evaluating the performance of the transceiver in consumer electronics applications.

  • Power Management IC Development Tools MCP73837/8 AC/USB Batry Chrgr EvalBrd
    Microchip Technology MCP7383XEV-DIBC Power Management IC Development Tools MCP73837/8 AC/USB Batry Chrgr EvalBrd
    2024-08-02 15:34:522

    The Microchip Technology MCP7383XEV-DIBC Evaluation Board is a consumer electronics device designed to provide a convenient and efficient way to charge batteries. It is equipped with the MCP73837/8 AC/USB Dual Input Battery Charger, which allows for simultaneous charging of two batteries from either an AC or USB power source. The board also features a wide range of safety features, including over-voltage, over-current, and short-circuit protection, as well as temperature monitoring and control. The board is designed to be used with a variety of battery types, including Li-Ion, NiMH, and NiCd. With its easy-to-use design and reliable performance, the MCP7383XEV-DIBC Evaluation Board is an ideal choice for charging batteries in consumer electronics applications.

  • EVAL BOARD HIGH EFF BUCK REG
    Microchip Technology MIC33050-SYHL EV EVAL BOARD HIGH EFF BUCK REG
    2024-08-02 15:34:522

    The Microchip Technology MIC33050-SYHL EV is a 3.3V DC to DC single output power supply designed for use in wireless LAN, consumer electronics, and portable devices. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC33050-SYHL EV also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. The MIC33050-SYHL EV is RoHS compliant and is available in a small, surface-mount package.

  • EVAL BOARD HIGH EFF BUCK REG
    Microchip Technology MIC33050-GYHL EV EVAL BOARD HIGH EFF BUCK REG
    2024-08-02 15:34:542

    The Microchip Technology MIC33050-GYHL EV is a 1.8V DC to DC single output power supply designed for use in wireless LAN, consumer electronics, and portable devices. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10uA, and a low shutdown current of 1uA. The MIC33050-GYHL EV is designed to be compact and lightweight, making it ideal for use in portable devices. It also features over-voltage, over-current, and short-circuit protection, ensuring reliable operation.

  • BOARD EVAL FOR NCV8873LEDBST
    ON Semiconductor NCV8873LEDBSTGEVB BOARD EVAL FOR NCV8873LEDBST
    2024-08-02 15:34:532

    The ON Semiconductor NCV8873LEDBSTGEVB-LEDBSTGEVB is an adjustable output non-synchronous boost controller evaluation board designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V and an adjustable output voltage range of 4.5V to 40V. The board also includes a high-efficiency synchronous rectifier, a low-side MOSFET, and a high-side MOSFET for improved efficiency. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It is also designed to provide a high level of reliability and performance in harsh automotive and transportation environments.

  • BOARD DAC LTC2654-16
    Linear Technology/Analog Devices DC1678A-B BOARD DAC LTC2654-16
    2024-08-02 15:34:532

    The Analog Devices DC1678A-B Demo Board is designed to demonstrate the capabilities of the LTC2654BCUF-H16 Quad SPI 16-bit Voltage Output Digital to Analog Converter. This board features a 4-channel, 16-bit DAC with a voltage output range of 0V to 5V. It is ideal for instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems. The board includes a USB-to-SPI interface, allowing for easy connection to a PC or microcontroller. The board also includes a power supply, a voltage reference, and a set of jumpers for configuring the DAC. The board is designed to be used with the LTC2654BCUF-H16 Quad SPI 16-bit Voltage Output Digital to Analog Converter, and is a great tool for evaluating the performance of the device.

  • BOARD DEMO FOR LTC6655BHLS8-2.5V
    Linear Technology/Analog Devices DC2095A-A BOARD DEMO FOR LTC6655BHLS8-2.5V
    2024-08-02 15:34:532

    The Analog Devices DC2095A-A Demo Board is designed to demonstrate the performance of the LTC6655BHLS8-2.5V Ultra Low Noise, 2.5V Precision Voltage Reference in Ceramic Package. This demo board is ideal for instrumentation and measurement applications, providing a stable and accurate voltage reference for precise measurements. The board features a wide range of features, including a low noise output, low temperature drift, and a wide operating temperature range. The board also includes a variety of test points and connectors for easy connection to external instruments and equipment. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • DEMO BOARD FOR LT4356-2
    Linear Technology/Analog Devices DC1018B-B DEMO BOARD FOR LT4356-2
    2024-08-02 15:34:533

    The Analog Devices DC1018B-B Demo Board is designed to demonstrate the features of the LT4356-2 Overvoltage Protection Regulator with Auto-retry. This board is ideal for automotive and transportation applications, as it features an Aux Amplifier that remains on during shut-down. The board includes a wide range of features, such as a power supply, a voltage regulator, a current limiter, and a voltage monitor. It also includes a variety of test points and connectors for easy testing and evaluation. The DC1018B-B Demo Board is a great tool for engineers and designers looking to evaluate the performance of the LT4356-2 Overvoltage Protection Regulator with Auto-retry.

  • Audio IC Development Tools MAX98300 Eval Kit
    Maxim Integrated MAX98300EVKIT+TDFN Audio IC Development Tools MAX98300 Eval Kit
    2024-08-02 15:34:522

    The Maxim Integrated MAX98300EVKIT-TDFN and MAX98300EVKIT+TDFN Evaluation Kits are designed to evaluate the MAX98300 2.6W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. The kits include a MAX98300 evaluation board, a MAX98300EVKIT-TDFN or MAX98300EVKIT+TDFN daughter board, a USB cable, and a power supply. The MAX98300 is a high-efficiency, low-power, single-channel Class-D audio power amplifier that is ideal for use in cellular phones, consumer electronics, and portable audio applications. The evaluation board features a wide range of features, including a headphone amplifier, a microphone amplifier, a line-in amplifier, and a line-out amplifier. The daughter board provides a convenient way to connect the MAX98300 to an external audio source. The USB cable allows for easy connection to a PC for programming and evaluation. The power supply provides the necessary power for the evaluation board.

  • BOARD EVAL FOR MIC26950
    Microchip Technology MIC26950YJL EV BOARD EVAL FOR MIC26950
    2024-08-02 15:34:522

    The Microchip Technology MIC26950YJL-EV is a DC to DC single output power supply designed for wired networking, power management, and industrial applications. It offers a wide range of output voltages from 0.8V to 5V, making it suitable for a variety of applications. It features a high efficiency of up to 95%, low quiescent current of only 1.5mA, and a wide input voltage range of 4.5V to 28V. It also has a wide temperature range of -40°C to +85°C, making it suitable for a variety of environments. The MIC26950YJL-EV is a reliable and cost-effective solution for powering wired networking, power management, and industrial applications.