web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR AT91SAM9X25
    Microchip Technology AT91SAM9X25-EK KIT EVAL FOR AT91SAM9X25
    2024-08-02 15:34:453

    The Microchip Technology AT91SAM9X25-EK Evaluation Kit is an industrial grade development platform based on the AT91SAM9X25 SAM9X25 MCU ARM9 Series. It is designed to provide a comprehensive set of features and tools for evaluating the performance and capabilities of the AT91SAM9X25 MCU. The kit includes a range of peripherals, such as an LCD display, Ethernet, USB, and SD card, as well as a range of development tools, such as an integrated development environment, a debugger, and a programmer. The kit also includes a range of software libraries and example applications to help developers get started quickly. The AT91SAM9X25-EK Evaluation Kit is an ideal platform for developing embedded applications for industrial, automotive, and consumer applications.

  • Ethernet Development Tools LAN9500 Design Kit Low-Cost USB Dongle
    Microchip Technology EVB-LAN9500A-LC Ethernet Development Tools LAN9500 Design Kit Low-Cost USB Dongle
    2024-08-02 15:34:453

    The Microchip Technology EVB-LAN9500A-LC is a customer evaluation board dongle that provides a high-speed USB 2.0 to 10/100 Ethernet connection. It features the LAN9500A, a high-speed USB 2.0 to 10/100 Ethernet controller, and an audio jack for audio output. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the LAN9500A controller. It is ideal for applications such as industrial automation, medical, and consumer electronics. The board also includes a USB 2.0 port, a 10/100 Ethernet port, and a power LED indicator. The board is compatible with Windows, Linux, and Mac OS X operating systems.

  • EVAL KIT FOR MAX9278
    Maxim Integrated MAX9278ACOAXEVKIT# EVAL KIT FOR MAX9278
    2024-08-02 15:34:452

    The MAX9278ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit for the MAX9278A 3.12Gbps GMSL Deserializer for Coax or STP Input and LVDS Output. This kit is designed for automotive and transportation applications, and provides a complete solution for evaluating the MAX9278A deserializer. It includes a MAX9278A deserializer, a MAX9278A evaluation board, a MAX9278A coax/STP input board, and a MAX9278A LVDS output board. The kit also includes a power supply, cables, and software for configuring and testing the deserializer. The MAX9278A deserializer is capable of receiving data from a coax or STP input and outputting it as LVDS data. This makes it ideal for automotive and transportation applications that require high-speed data transmission.

  • SAMA5D2 XPLAINED ULTRA EVAL BRD
    Microchip Technology ATSAMA5D2-XULT SAMA5D2 XPLAINED ULTRA EVAL BRD
    2024-08-02 15:34:448

    The Microchip Technology ATSAMA5D2-XULT SAMA5D2 Xplained Ultra Evaluation Kit is an industrial grade evaluation kit designed for the SMART SAMA5D2 ARM Cortex-A5 based embedded Microprocessor unit (eMPU). It is a comprehensive development platform that provides a complete set of hardware and software tools to evaluate the features and performance of the SAMA5D2 eMPU. The kit includes a SAMA5D2 Xplained Ultra board, a USB cable, a power supply, and a comprehensive set of software tools. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors for connecting external devices. The kit also includes a comprehensive set of software tools, including a Linux distribution, a GNU compiler, and a debugger. The ATSAMA5D2-XULT SAMA5D2 Xplained Ultra Evaluation Kit is an ideal platform for developing and testing applications for the SAMA5D2 eMPU.

  • BOARD EVAL LTC6992-3
    Linear Technology/Analog Devices DC1562A-E BOARD EVAL LTC6992-3
    2024-08-02 15:34:452

    The Analog Devices DC1562A-E Demonstration Board is designed for use with the LTC6992-3 Timer IC, providing a 10kHz, 5-95% duty cycle for medical and healthcare applications. This board features a wide range of features, including a high-precision voltage reference, a low-noise power supply, and a wide range of test points for easy debugging. The board also includes a USB interface for easy programming and debugging. This board is ideal for medical and healthcare applications, providing a reliable and accurate timing solution.

  • EVAL BOARD FOR MAX96711
    Maxim Integrated MAX96711COAXEVKIT# EVAL BOARD FOR MAX96711
    2024-08-02 15:34:442

    The MAX96711COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96711 16-bit GMSL serializer with high-immunity/bandwidth mode, coax/STP cable drive, and automotive and transportation applications. This kit includes a MAX96711 serializer, a MAX96711 deserializer, a coax/STP cable, and a USB-to-I2C adapter. The MAX96711 serializer is a high-performance, low-power, 16-bit GMSL serializer with a high-immunity/bandwidth mode that supports up to 8 Gbps data rate. It is designed for automotive and transportation applications, and is capable of driving up to 50m of coax/STP cable. The MAX96711 deserializer is a low-power, 16-bit GMSL deserializer with a high-immunity/bandwidth mode that supports up to 8 Gbps data rate. The USB-to-I2C adapter allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools and documentation to help users evaluate the MAX96711 serializer and deserializer.

  • KIT EVAL FOR AT91SAM9X35
    Microchip Technology AT91SAM9X35-EK KIT EVAL FOR AT91SAM9X35
    2024-08-02 15:34:433

    The Microchip Technology AT91SAM9X35-EK Evaluation Kit is an industrial grade development platform based on the AT91SAM9X35 SAM9X35 MCU ARM9 Series. It is designed to provide a comprehensive set of features and tools for evaluating the performance and capabilities of the AT91SAM9X35 MCU. The kit includes a range of hardware components, such as a board with an AT91SAM9X35 MCU, a power supply, a USB cable, and a serial cable. It also includes a range of software tools, such as a GNU compiler, a debugger, and a bootloader. The kit is ideal for developing and testing applications for industrial and embedded systems.

  • KIT EVAL FOR AT91SAM9G35
    Microchip Technology AT91SAM9G35-EK KIT EVAL FOR AT91SAM9G35
    2024-08-02 15:34:4327

    The Microchip Technology AT91SAM9G35-EK Evaluation Kit is a comprehensive development platform for the AT91SAM9G35 SAM9G35 MCU ARM9 Series. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a full-featured AT91SAM9G35 MCU, a comprehensive set of peripherals, and a range of development tools. It is ideal for prototyping, testing, and debugging applications in the industrial, automotive, and medical markets. The kit includes a range of features such as a 10/100 Ethernet port, USB 2.0 host and device ports, an LCD display, and a wide range of analog and digital I/O. It also includes a range of software development tools such as an integrated development environment, a real-time operating system, and a range of drivers and libraries. The AT91SAM9G35-EK Evaluation Kit is a powerful and versatile platform for developing industrial grade applications.

  • Evaluation Board For Ultra Fast USB2.0 Multi Slot Flash Media Controller
    Microchip Technology EVB-USB2240-IND Evaluation Board For Ultra Fast USB2.0 Multi Slot Flash Media Controller
    2024-08-02 15:34:442

    Control (CEC) and MultiMediaCard (MMC) support. It is designed to provide a complete platform for evaluating the USB2240 device. The board includes a USB2240 device, a USB connector, a power supply, and a set of jumpers and switches. The board also includes a set of LEDs and a set of test points for easy debugging. The board is designed to be used with a PC or laptop running Windows or Linux operating systems. The board is also compatible with the Microchip MPLAB IDE software. The board is designed to provide a complete platform for evaluating the USB2240 device and its features. It is also designed to provide a platform for developing applications that use the USB2240 device. The board includes a USB2240 device, a USB connector, a power supply, and a set of jumpers and switches. The board also includes a set of LEDs and a set of test points for easy debugging. The board is designed to be used with a PC or laptop running Windows or Linux operating systems. The board is also compatible with the Microchip MPLAB IDE software. The board is designed to provide a complete platform for evaluating the USB2240 device and its features. It is also designed to provide a platform for developing applications that use the USB2240 device.

  • EVAL KIT FOR MAX9276
    Maxim Integrated MAX9276ACOAXEVKIT# EVAL KIT FOR MAX9276
    2024-08-02 15:34:443

    The MAX9276ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit (EV kit) for the MAX9276A High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer. This EV kit is designed for automotive and transportation applications. It includes the MAX9276A GMSL serializer, a MAX9276A GMSL deserializer, and a MAX9276A GMSL cable. The MAX9276A GMSL serializer is a high-bandwidth, low-power, single-channel serializer that supports up to 1.5 Gbps data rate. It is designed to support up to four lanes of video, audio, and control data over a single coaxial cable. The MAX9276A GMSL deserializer is a low-power, single-channel deserializer that supports up to 1.5 Gbps data rate. It is designed to support up to four lanes of video, audio, and control data over a single coaxial cable. The MAX9276A GMSL cable is a high-performance, low-loss coaxial cable designed for automotive and transportation applications. It is designed to support up to 1.5 Gbps data rate over a single coaxial cable. The EV kit also includes a power supply, a USB cable, and a user guide.

  • EVAL BOARD FOR LTC2290
    Linear Technology/Analog Devices DC816A-L EVAL BOARD FOR LTC2290
    2024-08-02 15:34:4311

    The Analog Devices DC816A-L, LTC2290IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 10Msps, 12Bit, 1MHz to 70MHz AIN, and is capable of providing high-precision data acquisition for medical and healthcare applications. The board is designed to be easy to use and provides a wide range of features, including a low-noise, low-power design, and a wide dynamic range. It is also designed to be highly reliable and is suitable for use in a variety of medical and healthcare applications.

  • BD DEMO LTC6803-4 REQ. DC590B
    Linear Technology/Analog Devices DC1835A BD DEMO LTC6803-4 REQ. DC590B
    2024-08-02 15:34:452

    The Analog Devices DC1835A-A, LTC6803-4 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a high-precision, low-power, multi-channel battery monitor with a wide range of features, including a wide input voltage range, high accuracy, and low power consumption. The board also includes a variety of other features, such as a temperature sensor, a voltage regulator, and a current sense amplifier. The board is designed to be used in a variety of applications, including automotive, transportation, and industrial applications. It is also compatible with a variety of communication protocols, such as CAN, LIN, and I2C. The board is designed to be easy to use and configure, and it is capable of providing detailed information about the performance of the battery.