web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DELTA SIGMA ADC LTC2400
    Linear Technology/Analog Devices DC573A BOARD DELTA SIGMA ADC LTC2400
    2024-08-02 15:34:460

    The Analog Devices DC573A-A, DC573A, LTC2400CS8 Demo Board is a 24-bit delta sigma ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC2400CS8 24-bit delta sigma ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V. It also includes a low-noise, low-drift, low-power reference, and a wide range of output ranges, including 0-2.5V, 0-5V, 0-10V, and 0-20V. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as precision data acquisition, instrumentation, and measurement.

  • BOARD DELTA SIGMA ADC LTC2440
    Linear Technology/Analog Devices DC570A BOARD DELTA SIGMA ADC LTC2440
    2024-08-02 15:34:460

    The Analog Devices DC570A-A, LTC2440CGN Demo Board is a high speed delta sigma ADC designed for instrumentation and measurement applications. It features a 24-bit resolution, a sampling rate of up to 1.5 MSPS, and a wide input range of ±10V. The board also includes a low noise, low power, low drift amplifier, and a wide range of digital and analog I/O. It is ideal for applications such as data acquisition, signal conditioning, and precision measurement. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • BOARD EVAL FOR LT1933ES6
    Linear Technology/Analog Devices DC662A BOARD EVAL FOR LT1933ES6
    2024-08-02 15:34:462

    The Analog Devices DC662A-A, LT1933ES6 Demo Board is a 36V 600mA 500kHz SOT-23 Step-Down Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5 to 36Vin and provides a regulated output voltage of 3.3Vout at 500mA. The board is designed to demonstrate the performance of the LT1933ES6 regulator and includes a power supply, load, and test points for easy evaluation. It is ideal for automotive and transportation applications that require a reliable, efficient, and cost-effective power solution.

  • DEMO QUIKEVAL-II DATA
    Linear Technology/Analog Devices DC718C DEMO QUIKEVAL-II DATA
    2024-08-02 15:34:461

    The Analog Devices DC718C-C, DC718C, USB based Windows PC hosted digital data acquisition system, ADC demonstration board, Consumer Electronics is a powerful and versatile tool for data acquisition and analysis. It is a USB-based Windows PC hosted digital data acquisition system that is designed to provide a comprehensive platform for data acquisition and analysis. It features an 8-bit ADC with a sampling rate of up to 1MS/s, a 16-bit DAC with a sampling rate of up to 1MS/s, and a wide range of analog and digital I/O. The board also includes a variety of software tools for data acquisition, analysis, and visualization. It is ideal for consumer electronics applications such as audio, video, and gaming. The DC718C-C is a great choice for those looking for a reliable and easy-to-use data acquisition system.

  • BOARD DELTA SIGMA ADC LTC2442
    Linear Technology/Analog Devices DC979A BOARD DELTA SIGMA ADC LTC2442
    2024-08-02 15:34:460

    The Analog Devices DC979A-A, LTC2442CG Demo Board is a 24-bit buffered delta sigma ADC with buffer, instrumentation, and measurement capabilities. It is designed to provide a complete solution for high-precision data acquisition and signal conditioning. The board features a 24-bit delta sigma ADC with a buffered output, a low-noise instrumentation amplifier, and a wide range of analog and digital I/O. The board is capable of measuring signals with a resolution of up to 24 bits and a maximum sample rate of 1.2 MSPS. It also features a wide range of analog and digital I/O, including analog inputs, analog outputs, digital inputs, and digital outputs. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD EVAL FOR LTC1702ACGN
    Linear Technology/Analog Devices DC473A BOARD EVAL FOR LTC1702ACGN
    2024-08-02 15:34:462

    The Analog Devices DC473A-A Demo Board is a high-efficiency dual output power supply designed for communications and telecom applications. It is based on the LTC1702ACGN and features an input voltage range of 3V to 7V, with an output of 1.8V @ 5A and 2.5V @ 5A. The board is designed to provide a reliable and efficient power supply for a variety of applications, including communications and telecom. It is also equipped with a variety of features, such as over-voltage protection, over-current protection, and thermal shutdown. The board is also designed to be easy to use and configure, making it an ideal choice for a wide range of applications.

  • BOARD EVAL FOR LT3781EG
    Linear Technology/Analog Devices DC479A BOARD EVAL FOR LT3781EG
    2024-08-02 15:34:462

    The Analog Devices DC479A-A, LT3781EG, LTC1698EGN, LT1783CS5 Demo Board is an isolated synchronous forward converter designed for automotive and transportation applications. It has an input voltage range of 36V-72V and an output voltage of 3.3V at 15A. It is designed to provide reliable power conversion in harsh environments and is suitable for a wide range of applications. The board features a wide input voltage range, high efficiency, and low output ripple. It also has a wide operating temperature range and is protected against over-voltage, over-current, and short-circuit conditions. The board is designed to meet the requirements of automotive and transportation applications and is ideal for use in a variety of applications.

  • BOARD USB DATA COLLECTION
    Linear Technology/Analog Devices DC890B BOARD USB DATA COLLECTION
    2024-08-02 15:34:473

    The Analog Devices DC890B-B, DC890B, High Speed (up to 250Mbps, CMOS/LVDS) USB Data Collection Demonstration Board, Instrumentation and Measurement is a powerful and versatile tool for collecting and analyzing data from a variety of sources. It is designed to provide a comprehensive platform for data collection, analysis, and visualization. The board features a high-speed USB 2.0 interface, allowing for data transfer rates of up to 250 Mbps. It also features a CMOS/LVDS interface, allowing for the connection of a variety of sensors and instruments. The board is capable of collecting data from multiple sources simultaneously, and can be used to measure and analyze a wide range of physical parameters. The board also includes a variety of software tools for data analysis and visualization, making it an ideal choice for a variety of applications.

  • BOARD DELTA SIGMA ADC LTC2483
    Linear Technology/Analog Devices DC955A BOARD DELTA SIGMA ADC LTC2483
    2024-08-02 15:34:470

    The Analog Devices DC955A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2483 16-Bit High Performance DS Analog-to-Digital Converter. This device is designed for industrial temperature ranges and offers a wide range of features, including a low power consumption of only 1.2 mW, a wide input voltage range of 0V to 5V, and a high sampling rate of up to 1 MSPS. The DC955A-A also features a low noise floor of -90 dBV, a high SNR of up to 90 dB, and a wide dynamic range of up to 16 bits. This demonstration circuit is ideal for applications such as industrial automation, medical instrumentation, and data acquisition.

  • BOARD EVAL FOR LTC3709EUH
    Linear Technology/Analog Devices DC793A BOARD EVAL FOR LTC3709EUH
    2024-08-02 15:34:462

    The Analog Devices DC793A-A, LTC3709EUH Demo Board is a single output, dual phase synchronous buck converter designed to provide a regulated output voltage of 1.5V at up to 30A from an input voltage of 7V to 24V. This board is ideal for powering computers and peripherals, as it is capable of providing a reliable and stable power supply. It features a wide input voltage range, low output ripple, and high efficiency, making it suitable for a variety of applications. The board also includes a graphical user interface for easy setup and monitoring, as well as a variety of protection features to ensure safe operation.

  • EVAL BOARD FOR LTC2920
    Linear Technology/Analog Devices DC543A EVAL BOARD FOR LTC2920
    2024-08-02 15:34:462

    The Analog Devices DC543A-A, LTC2920 Demo Board is a versatile power supply solution for communications and telecom applications. It features two DC to DC converters, allowing for efficient power conversion from a wide range of input voltages. The board also includes a communications interface, allowing for easy integration with other systems. The board is designed to provide a reliable and efficient power supply solution for a variety of applications. It is also designed to be easy to use and configure, making it an ideal choice for those looking for a reliable and efficient power supply solution.

  • BOARD EVAL FOR LT3781EG
    Linear Technology/Analog Devices DC617A BOARD EVAL FOR LT3781EG
    2024-08-02 15:34:462

    The Analog Devices DC617A-A, LT3781EG LTC1698EGN LT1783CS5 Demo Board is an isolated synchronous forward converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a high efficiency of up to 95%. The board is equipped with a LT3781EG controller, LTC1698EGN synchronous rectifier, and LT1783CS5 isolated gate driver. It also includes a power stage with two N-channel MOSFETs, a bootstrap diode, and a snubber network. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications.