web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LT3742EFE
    Linear Technology/Analog Devices DC927A BOARD EVAL FOR LT3742EFE
    2024-08-02 15:34:482

    The Analog Devices DC927A-A Demonstration Board is a versatile platform for evaluating the LT3742 high density, dual step-down DC-DC switching regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 60V. It is capable of delivering up to 10A of continuous output current, and can be used to power a variety of automotive and transportation systems. The board also includes a variety of features such as adjustable soft-start, adjustable current limit, and adjustable output voltage. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring. This board is an ideal solution for automotive and transportation applications that require high efficiency and reliable power delivery.

  • BOARD DEMO FOR LTC4354
    Linear Technology/Analog Devices DC852A BOARD DEMO FOR LTC4354
    2024-08-02 15:34:472

    The Analog Devices DC852A-A, DC852A, Demo Board for the LTC4354 Negative Voltage Diode-OR Controller and Monitor, Communications and Telecom Power Management is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC4354. This board is capable of providing a negative voltage diode-OR controller and monitor for communications and telecom power management applications. It features a wide range of features, including a negative voltage diode-OR controller, a voltage monitor, a power supply, a voltage regulator, and a current monitor. It also includes a variety of connectors and jumpers for easy connection to other components. The board is designed to be used with a variety of power sources, including AC, DC, and battery. This board is an ideal solution for those looking to explore the capabilities of the LTC4354 in a variety of applications.

  • BOARD EVAL FOR LTC1779ES6
    Linear Technology/Analog Devices DC419A BOARD EVAL FOR LTC1779ES6
    2024-08-02 15:34:471

    The Analog Devices DC419A-A LTC1779ES6 Demo Board is a single or dual Li-Ion step-down converter designed to provide a regulated 1.8V output at up to 250mA. It is ideal for use in communications and telecom applications, providing a reliable and efficient power supply for a wide range of devices. The board features a wide input voltage range of 4.5V to 16V, adjustable output voltage, and a low quiescent current of only 10µA. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a cost-effective solution for powering communications and telecom applications.

  • BOARD EVAL FOR LTC3707EGN
    Linear Technology/Analog Devices DC455A BOARD EVAL FOR LTC3707EGN
    2024-08-02 15:34:470

    The Analog Devices DC455A-A, LTC3707EGN Demo Board is a dual-phase, two-output power supply designed for use in communications and telecom applications. It features a wide input voltage range of 7V to 21V and provides two regulated outputs of 5V @ 5A and 3.3V @ 5A. The board is equipped with a variety of features to facilitate easy testing and evaluation, including a graphical user interface, a USB port for communication, and a power-good indicator. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to meet the requirements of the latest telecom standards and is ideal for use in a variety of applications.

  • BOARD EVAL FOR LTC3441EDE
    Linear Technology/Analog Devices DC773A BOARD EVAL FOR LTC3441EDE
    2024-08-02 15:34:472

    The Analog Devices DC773A-A, LTC3441EDE Demo Board is a synchronous 1 MHz Luxeon III White LED Driver designed to provide lighting control for applications with a voltage range of 3V to 4.2V. It features a high efficiency, low noise, and low ripple current output, making it ideal for driving high power LEDs. The board also includes a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, with a simple user interface and intuitive controls.

  • BOARD EVAL FOR LT3420EMS
    Linear Technology/Analog Devices DC646A BOARD EVAL FOR LT3420EMS
    2024-08-02 15:34:482

    The Analog Devices DC646A-A LT3420EMS Demo Board is a strobe capacitor charger and high voltage supply designed for video and imaging applications. It has an input voltage range of 1.8V to 16V and a maximum output voltage of 300V. The board is equipped with a wide range of features, including adjustable current limit, adjustable voltage limit, adjustable soft start, adjustable soft stop, and adjustable strobe timing. It also has a built-in temperature sensor and over-temperature protection. The board is designed to be used with a wide range of capacitors, making it suitable for a variety of applications.

  • BOARD EVAL FOR LT3434IFE
    Linear Technology/Analog Devices DC614A BOARD EVAL FOR LT3434IFE
    2024-08-02 15:34:480

    The Analog Devices DC614A-A LT3434IFE Demo Board is a 60V 3A 200kHz Step-Down Converter with Burst Mode. It is designed for automotive and transportation applications, and is capable of operating with an input voltage of 4V to 60V and outputting 3.3V at 2A. It features a high efficiency, low noise, and low ripple operation, and is capable of providing a high power density. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is also designed to be easy to use and configure, making it ideal for prototyping and development.

  • BOARD EVAL FOR LT1952EGN
    Linear Technology/Analog Devices DC759A BOARD EVAL FOR LT1952EGN
    2024-08-02 15:34:480

    The Analog Devices DC759A-A, LT1952EGN, LTC1698EGN Demo Board is a 48Vin to 5V at 20A Converter designed for automotive and transportation applications. It features a wide input voltage range of 36V to 72V and a regulated output voltage of +5V at 20A. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications. It is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection, to ensure safe operation. The board also features a low-noise design and is capable of operating in a wide temperature range.

  • BOARD EVAL FOR LT1766EFE
    Linear Technology/Analog Devices DC326C BOARD EVAL FOR LT1766EFE
    2024-08-02 15:34:480

    The Analog Devices DC326C-C, LT1766EFE Demo Board is a high voltage buck converter designed for automotive and transportation applications. It has a wide input voltage range of 6V-60V and a fixed output voltage of 5V at 1A. It is capable of operating at a maximum switching frequency of 200kHz and has a maximum output current of 1.5A. The board is designed to demonstrate the features and performance of the LT1766EFE high voltage buck converter. It is ideal for applications such as automotive, industrial, and transportation.

  • BOARD EVAL FOR LT1270CT
    Linear Technology/Analog Devices DC297A BOARD EVAL FOR LT1270CT
    2024-08-02 15:34:480

    The Analog Devices DC297A-A, LT1270CT Demo Board is a versatile power supply solution for applications requiring a regulated +100V/-100V output from a +5V input. It features a built-in shut-down feature for improved power efficiency and safety. The board also includes an audio amplifier for use in ring tone applications. The board is designed to provide a reliable and efficient power supply solution for a variety of applications. It is ideal for use in audio, video, and other applications requiring a regulated +100V/-100V output.

  • BOARD EVAL FOR LTC1772CS6
    Linear Technology/Analog Devices DC270A BOARD EVAL FOR LTC1772CS6
    2024-08-02 15:34:490

    The Analog Devices DC270A-A, LTC1772CS6 Demo Board is a 1 Amp, SOT-23 DC-DC Converter designed for use in communications and telecom applications. It has an input voltage range of 2.5 to 9.8V and an output voltage of 2.5V. It is a highly efficient, low noise, and low power converter that is ideal for powering sensitive electronics. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in communications interface for easy monitoring and control. The board is designed to be easy to use and is a great choice for powering sensitive electronics in communications and telecom applications.

  • EVAL BOARD FOR LTC3722
    Linear Technology/Analog Devices DC607A EVAL BOARD FOR LTC3722
    2024-08-02 15:34:480

    The Analog Devices DC607A-A, LTC3722-1 Demo Board is a communications and telecom power supply designed to provide 36-72V input and 12V output at 35A. It is a highly efficient, high power density solution for powering telecom and communications systems. The board features a wide input voltage range, low output ripple, and a high efficiency of up to 95%. It also includes a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and configure, with a graphical user interface and a USB port for programming and monitoring. The board is also RoHS compliant and is designed to meet the requirements of the telecom industry.