web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LT6402-20
    Linear Technology/Analog Devices DC954A-C EVAL BOARD FOR LT6402-20
    2024-08-02 15:34:492

    The Analog Devices DC954A-C Demo Board is designed to demonstrate the performance of the LT6402-20 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high level of performance and reliability. The board features a differential amplifier/ADC driver with a wide bandwidth of up to 20 MHz, low distortion of 0.1%, and low noise of -90 dBV. It also includes a power supply, a reference voltage, and a set of test points for easy evaluation. The board is designed to be used with a variety of signal sources, including audio, video, and telecom signals. The DC954A-C Demo Board is a great tool for engineers and designers looking to evaluate the performance of the LT6402-20 Low Distortion, Low Noise Differential Amplifier/ADC Driver in communications and telecom applications.

  • EVAL BOARD FOR LTC4252C-1
    Linear Technology/Analog Devices DC787A-A EVAL BOARD FOR LTC4252C-1
    2024-08-02 15:34:495

    The Analog Devices DC787A-A Demo Board for the LTC4252CCMS-1 Negative Voltage Hot-Swap Controller is designed for use in Advanced TCA applications. It features latch-off after fault protection, and is ideal for communications and telecom applications. The board includes a negative voltage hot-swap controller, a power MOSFET, a current sense resistor, and a voltage sense resistor. It also includes a power supply, a power switch, and a power indicator LED. The board is designed to provide a safe and reliable way to hot-swap negative voltage supplies in Advanced TCA applications. It is easy to use and provides a cost-effective solution for hot-swapping negative voltage supplies.

  • EVAL BOARD FOR LT6600-5
    Linear Technology/Analog Devices DC962A-B EVAL BOARD FOR LT6600-5
    2024-08-02 15:34:492

    The Analog Devices DC962A-B Demonstration Board is a versatile platform for evaluating the performance of the LT6600-5, a 5-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. It includes a wide range of test points, adjustable gain and frequency settings, and a variety of input and output connectors. The board also includes a power supply and a USB interface for easy connection to a PC. With its comprehensive set of features, the DC962A-B Demonstration Board is an ideal tool for evaluating the performance of the LT6600-5 filter in communications and telecom applications.

  • EVAL BOARD LDO REG LTC3025-1
    Linear Technology/Analog Devices DC1283A EVAL BOARD LDO REG LTC3025-1
    2024-08-02 15:34:482

    The Analog Devices DC1283A-A, LTC3025EDC-1 Demo Board is a 500mA micro-power VLDO linear regulator designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a low quiescent current of only 1.2mA. The board also includes a low-noise, high-efficiency, low-dropout regulator, and a wide range of output voltage options. It is designed to provide reliable, low-noise power for a variety of consumer electronics applications, including mobile phones, tablets, and other portable devices. The board also includes a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection.

  • BOARD EVAL FOR LTC3203B
    Linear Technology/Analog Devices DC863A-A BOARD EVAL FOR LTC3203B
    2024-08-02 15:34:482

    The Analog Devices DC863A-A, LTC3203B Multiple Output PD (set for 3.3V) Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LTC3203B power supply controller. This board is capable of providing up to 3.3V of regulated power to multiple outputs, making it ideal for powering a variety of consumer electronics devices. The board features a wide input voltage range of 4.5V to 28V, allowing it to be used with a variety of power sources. It also features a wide range of output current capabilities, up to 1.5A per output, making it suitable for powering a variety of consumer electronics devices. The board also features a variety of protection features, including over-voltage, over-current, and short-circuit protection, ensuring reliable operation.

  • BOARD EVAL FOR LTC3212EDDB
    Linear Technology/Analog Devices DC1187A BOARD EVAL FOR LTC3212EDDB
    2024-08-02 15:34:492

    The Analog Devices DC1187A-A, LTC3212 Demo Board, RGB LED Driver and Charge Pump is a consumer electronics device designed to provide a convenient way to control and power RGB LED lighting. It features a high-efficiency charge pump, allowing for up to 1.5A of current to be supplied to the LEDs. The board also includes a DC/DC converter, allowing for a wide range of input voltages from 4.5V to 28V. The board also includes a programmable LED driver, allowing for a variety of lighting effects and color combinations. The board is designed to be easy to use and is ideal for applications such as automotive, industrial, and consumer electronics.

  • DEMO BOARD FOR LTC4420CDD
    Linear Technology/Analog Devices DC2208A DEMO BOARD FOR LTC4420CDD
    2024-08-02 15:34:490

    The Analog Devices DC2208A-A, DC2208A Demo Board is a versatile power management solution based on the LTC4420 18V Dual Input Micro-Power PowerPath Prioritizer with Backup Supply Monitoring IC. This board is designed to provide a reliable power source for a variety of applications, including automotive, industrial, and consumer electronics. It features two independent input sources, allowing for a wide range of input voltages and current levels. The board also includes a backup supply monitoring circuit, which allows for the detection of a low voltage or current condition and the automatic switching to a backup power source. Additionally, the board includes a power path prioritizer, which ensures that the highest priority power source is always used. This board is an ideal solution for applications requiring reliable power management.

  • BOARD EVAL FOR LTC3400BES6
    Linear Technology/Analog Devices DC398A-B BOARD EVAL FOR LTC3400BES6
    2024-08-02 15:34:492

    The Analog Devices DC398A-B, LTC3400BES6 Demo Board is a high efficiency synchronous boost converter designed for video and imaging applications. It has an input voltage range of 1V to 3V and an output voltage of 3.3V at 90mA. It has a switching frequency of 1.2MHz and is designed to provide high efficiency and low noise operation. The board is ideal for applications such as digital cameras, camcorders, and other video and imaging applications.

  • DEMO BOARD FOR LTC4419CDD
    Linear Technology/Analog Devices DC2160A DEMO BOARD FOR LTC4419CDD
    2024-08-02 15:34:490

    The Analog Devices DC2160A-A, DC2160A, Demo Board is a versatile instrumentation and measurement tool based on the LTC4419 18V Dual Input Micro-Power PowerPath Prioritizer. This board is designed to provide a comprehensive solution for evaluating and testing the performance of the LTC4419. It features two independent power paths, each with its own input voltage, output voltage, and current limit. The board also includes a wide range of features such as a power-on reset circuit, a power-good indicator, and a power-fail indicator. Additionally, the board includes a USB interface for programming and monitoring the board's performance. This board is ideal for applications such as automotive, industrial, and medical systems.

  • EVAL BOARD RMS TO DC CONVERTER
    Linear Technology/Analog Devices DC427B-B EVAL BOARD RMS TO DC CONVERTER
    2024-08-02 15:34:492

    The Analog Devices DC427B-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1967CMS8 RMS to DC Converter Power Management IC. This board features a wide range of features, including a high-precision RMS-to-DC converter, a low-noise power supply, and a wide range of power management features. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the LTC1967CMS8 RMS to DC Converter Power Management IC, allowing users to quickly and accurately assess the performance of the device.

  • DEMO BOARD LTC2970
    Linear Technology/Analog Devices DC980A/B DEMO BOARD LTC2970
    2024-08-02 15:34:470

    The Analog Devices DC980A-B, DC980A/B, DC980A and DC980B Demo Boards are designed to demonstrate the capabilities of the LTC2970 Dual Power Supply Monitor and Margining Controller with LTC3828 Dual DC/DC Supply, Power Management IC. These boards feature two independent power supplies, each with its own LTC2970 and LTC3828 ICs. The LTC2970 monitors and margines the power supply voltages, while the LTC3828 provides a dual DC/DC supply for the LTC2970. The boards also feature a variety of connectors and jumpers for easy connection to external components. The boards are ideal for evaluating the performance of the LTC2970 and LTC3828 ICs in a variety of applications.

  • LT3965EFE DEMO BOARD 9V TO 30V I
    Linear Technology/Analog Devices DC2218A LT3965EFE DEMO BOARD 9V TO 30V I
    2024-08-02 15:34:472

    The Analog Devices DC2218A-A, DC2218A Demo Board for LT3965EFE/LT3797 2-String Buck LED Driver with Matrix LED Dimmer is a versatile and powerful LED driver solution for automotive and transportation applications. It is designed to operate with up to 30V LED at 500mA (8 LEDs/String) and a 9V = VIN = 30V input. The board features a wide range of features, including a matrix LED dimmer, adjustable current limit, and adjustable switching frequency. It also includes a comprehensive set of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be easy to use and provides a reliable and efficient LED driver solution for automotive and transportation applications.