web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC1436CGN-PLL
    Linear Technology/Analog Devices DC140A-A BOARD EVAL FOR LTC1436CGN-PLL
    2024-08-02 15:34:502

    The Analog Devices DC140A-A, LTC1436CGN-PLL Demo Board is a dual output regulator designed for consumer electronics applications. It has a wide input voltage range of 5.5V to 28V and provides two regulated outputs of 5V @ 3A and 3.3V @ 0.1A. This board is ideal for applications that require a reliable and efficient power supply. It is easy to use and provides a cost-effective solution for powering consumer electronics.

  • EVAL BOARD LED DRIVER LT3760
    Linear Technology/Analog Devices DC1573A EVAL BOARD LED DRIVER LT3760
    2024-08-02 15:34:502

    The Analog Devices DC1573A-A LT3760 Demo Board is an 8-channel x 100mA LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 42V, allowing it to be used in a variety of automotive and transportation applications. The board also features a high efficiency of up to 95%, allowing it to reduce power consumption and extend battery life. Additionally, the board is protected against over-voltage, over-temperature, and short-circuit conditions, ensuring reliable operation in harsh environments. The board is also designed to be easy to use, with a simple user interface and intuitive software. With its robust design and wide range of features, the Analog Devices DC1573A-A LT3760 Demo Board is an ideal solution for automotive and transportation applications.

  • BOARD DEMO LTC4229IUFD
    Linear Technology/Analog Devices DC2060A BOARD DEMO LTC4229IUFD
    2024-08-02 15:34:503

    The Analog Devices DC2060A-A Demonstration Board is an industrial automation solution that utilizes the LTC4229 Single Ideal Diode and Hot-Swap Controller. This board is designed to provide a reliable and efficient power supply for industrial applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 20A of current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be hot-swappable, allowing for easy installation and maintenance. The DC2060A-A is an ideal solution for industrial automation applications that require reliable and efficient power supplies.

  • BOARD EVAL LTM4620
    Linear Technology/Analog Devices DC1498A BOARD EVAL LTM4620
    2024-08-02 15:34:500

    The Analog Devices DC1498A-A Demonstration Board for the LTM4620EV High Efficiency, Dual 13A Step-Down Power Regulator, Communications and Telecom is a versatile and powerful tool for evaluating the performance of the LTM4620EV. This board features two independent 13A step-down power regulators, allowing for efficient power conversion and regulation. It also includes a variety of communication and telecom features, such as a USB interface, RS-232 port, and Ethernet port. The board also includes a variety of power management features, such as over-voltage protection, over-current protection, and thermal shutdown. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the LTM4620EV.

  • BOARD DEMO 16BIT MSPS LTC2203
    Linear Technology/Analog Devices DC919A-E BOARD DEMO 16BIT MSPS LTC2203
    2024-08-02 15:34:500

    The Analog Devices DC919A-E Demo Board is a versatile tool for instrumentation and measurement applications. It features the LTC2203 CMOS OUT, DC INPUT, 25Msps 16-Bit ADC, and DC< Ain < 70MHz. This board is designed to provide a high-performance, low-cost solution for a wide range of applications. It is capable of sampling signals up to 70MHz and provides a 16-bit resolution for accurate measurements. The board also features a wide range of input and output connectors, allowing for easy integration into existing systems. The DC919A-E is an ideal solution for applications such as medical imaging, industrial automation, and automotive testing.

  • BOARD EVAL FOR LTC3561AEDD
    Linear Technology/Analog Devices DC1072B BOARD EVAL FOR LTC3561AEDD
    2024-08-02 15:34:500

    The Analog Devices DC1072B-B, LTC3561AEDD Demo Board is a 1.25A, 4MHz, synchronous step-down DC/DC converter designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 0.6V to 5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the LTC3561AEDD synchronous step-down DC/DC converter. It is ideal for applications such as portable electronics, battery-powered systems, and automotive systems.

  • BOARD EVAL FOR LT8415EDDB
    Linear Technology/Analog Devices DC1449A BOARD EVAL FOR LT8415EDDB
    2024-08-02 15:34:512

    The Analog Devices DC1449A-A LT8415 Demo Board is an ultra low power boost converter with dual half-bridge switches designed for industrial applications. It features a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 4.5V to 24V. The board is capable of delivering up to 1.5A of output current and is rated for operation in an industrial temperature range of -40°C to +85°C. It also features a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the LT8415, a high-efficiency, low-noise, low-power boost converter IC.

  • BOARD EVAL FOR LTC3602EUF
    Linear Technology/Analog Devices DC1015A BOARD EVAL FOR LTC3602EUF
    2024-08-02 15:34:500

    The Analog Devices DC1015A-A, LTC3602EUF Demo Board is a 2.5A, 15V monolithic synchronous step down regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 15V, and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-current protection, over-temperature protection, and short-circuit protection. Additionally, the board is equipped with a low-noise, high-frequency switching frequency of up to 2.2MHz, allowing for fast transient response and low output ripple. The board also includes a USB interface for easy programming and monitoring.

  • EVAL BOARD BUCK REG LTC3604
    Linear Technology/Analog Devices DC1611A EVAL BOARD BUCK REG LTC3604
    2024-08-02 15:34:510

    The Analog Devices DC1611A-A, LTC3604EMSE Demo Board is a 2.5A, 15V monolithic synchronous step-down regulator power management IC. It is designed to provide a high efficiency, low noise, and low ripple power supply solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 15V, and a wide output voltage range of 0.6V to 12V. It also features a high switching frequency of up to 2.2MHz, and a low quiescent current of only 10µA. The board also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the latest industry standards.

  • BOARD DEMO FOR LTM8047
    Linear Technology/Analog Devices DC1693A BOARD DEMO FOR LTM8047
    2024-08-02 15:34:512

    The Analog Devices DC1693A-A Demonstration Board is a powerful industrial power supply solution that utilizes the LTM8047 725V isolated flyback module DC-DC converter. This board is designed to provide a reliable and efficient power supply for a wide range of industrial applications. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 25A of continuous output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of UL, CSA, and EN standards. With its robust design and reliable performance, the DC1693A-A Demonstration Board is an ideal choice for industrial power supply applications.

  • EVAL BOARD FOR LTC6820
    Linear Technology/Analog Devices DC1941D EVAL BOARD FOR LTC6820
    2024-08-02 15:34:492

    The Analog Devices DC1941D-D Demo Board is a powerful industrial battery monitor that uses the LTC6820 isoSPI 2-Wire Serial Interface. This board is designed to provide accurate and reliable monitoring of battery systems in industrial applications. It features a wide range of features, including a high-resolution ADC, a low-power microcontroller, and a wide range of communication protocols. The board also includes a graphical user interface for easy setup and configuration. The DC1941D-D is ideal for monitoring and controlling battery systems in industrial applications, and is designed to provide reliable and accurate data.

  • EVAL BOARD FOR LTC2217
    Linear Technology/Analog Devices DC854D-E EVAL BOARD FOR LTC2217
    2024-08-02 15:34:490

    The Analog Devices DC854D-E, LTC2217IUP Demo Board is a high-performance, low-power, 16-bit CMOS analog-to-digital converter (ADC) with a sampling rate of 105 Msps. It is designed for instrumentation and measurement applications, and features a wide input frequency range of 1MHz to 70MHz. The board includes a low-noise, low-distortion input amplifier, a high-speed, low-power ADC, and a digital filter. It also features a wide dynamic range, low power consumption, and a high signal-to-noise ratio. The board is ideal for applications such as medical imaging, industrial process control, and communications.