web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • PROGRAM BOARD LTC3880 LTC3880-1
    Linear Technology/Analog Devices DC1709A PROGRAM BOARD LTC3880 LTC3880-1
    2024-08-02 15:34:510

    The Analog Devices DC1709A-A, LTC3880EUJ Demo Board is a programming board designed for dual-/two-phase DC/DC controllers with digital power management, communications, and telecom applications. It features a high-performance LTC3880EUJ dual-/two-phase DC/DC controller with integrated digital power management, communications, and telecom features. The board is designed to provide a complete solution for evaluating and developing dual-/two-phase DC/DC controllers with digital power management, communications, and telecom applications. It includes a comprehensive set of features such as a high-performance LTC3880EUJ dual-/two-phase DC/DC controller, a wide range of power supply options, a comprehensive set of digital power management features, and a comprehensive set of communications and telecom features. The board also includes a comprehensive set of software tools for programming and debugging the LTC3880EUJ dual-/two-phase DC/DC controller. The board is designed to provide a complete solution for evaluating and developing dual-/two-phase DC/DC controllers with digital power management, communications, and telecom applications.

  • BOARD EVAL FOR LTC1732EMS
    Linear Technology/Analog Devices DC364A-B BOARD EVAL FOR LTC1732EMS
    2024-08-02 15:34:510

    The Analog Devices DC364A-B, LTC1732EMS-4.2 Demo Board is a linear battery charger designed for charging one Li-Ion cell with a maximum charge current of 700mA. It has an input voltage of 5V and is ideal for consumer electronics applications. The board features a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It also has a low quiescent current and is designed to be highly efficient. The board is easy to use and provides a reliable and safe charging solution for Li-Ion cells.

  • BOARD DEMO FOR LTM4624
    Linear Technology/Analog Devices DC1889A BOARD DEMO FOR LTM4624
    2024-08-02 15:34:512

    The Analog Devices DC1889A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTM4624EY micro module regulator. This tiny high performance, high efficiency step-down regulator is designed to provide reliable power to computers and peripherals. The board features a wide input voltage range, adjustable output voltage, and a wide range of output current capabilities. It also includes a graphical user interface for easy setup and monitoring of the regulator's performance. The board is ideal for testing and evaluating the performance of the LTM4624EY micro module regulator in a variety of applications.

  • BOARD EVAL FOR LT1317BCMS8
    Linear Technology/Analog Devices DC194A-B BOARD EVAL FOR LT1317BCMS8
    2024-08-02 15:34:510

    The Analog Devices DC194A-B, LT1317BCMS8 Demo Board is a micro-power, 600kHz PWM DC/DC converter designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 5V. It is capable of delivering up to 1A of output current, and has a high efficiency of up to 95%. The board also features a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. It is designed to be used with a wide variety of consumer electronics, such as mobile phones, tablets, and other portable devices.

  • BOARD DEMO ICE2B765P 80W SMPS
    Infineon Technologies EVALSF2-ICE2B765P BOARD DEMO ICE2B765P 80W SMPS
    2024-08-02 15:34:510

    The Infineon Technologies AG EVALSF2-ICE2B765P is an evaluation board designed for the 85W, 23.5 to 24.5V AC to DC single output power supply for LCD monitor, consumer electronics, and industrial applications. It features a high efficiency, low standby power, and high power factor. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor for temperature monitoring and control. The board is designed to be used with Infineon's ICE2B765P controller IC, which provides a high level of integration and flexibility. The board is ideal for use in a variety of applications, including LCD monitors, consumer electronics, and industrial applications.

  • BOARD EVAL FOR LT3468ES5
    Linear Technology/Analog Devices DC661A-B BOARD EVAL FOR LT3468ES5
    2024-08-02 15:34:512

    The Analog Devices DC661A-B, LT3468ES5-1 Demo Board, Photoflash Capacitor Charger High Voltage Supply is a consumer electronics device designed to provide a high voltage output of up to 320V from an input voltage of 2.8V to 8V. It is ideal for charging photoflash capacitors and other high voltage applications. The demo board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as a thermal shutdown feature. It is also designed to be easy to use, with a simple user interface and a wide range of adjustable parameters.

  • BOARD EVAL FOR LT3470EDDB
    Linear Technology/Analog Devices DC1037A BOARD EVAL FOR LT3470EDDB
    2024-08-02 15:34:510

    The Analog Devices DC1037A-A LT3470EDDB Demo Board is a micro-power buck regulator with integrated boost/catch diodes designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also offers a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-noise operation, and is capable of operating in temperatures ranging from -40°C to +125°C. The board is RoHS compliant and is suitable for use in a variety of automotive and transportation applications.

  • EVAL BOARD FOR LTC6401-26
    Linear Technology/Analog Devices DC987B-H EVAL BOARD FOR LTC6401-26
    2024-08-02 15:34:512

    The Analog Devices DC987B-H Demo Board is designed to demonstrate the performance of the LTC6401-26 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-speed differential input, a low-noise output, and a wide bandwidth. The board also includes a power supply, a reference voltage, and a test point for easy debugging. The board is designed to be used with a variety of test equipment, including oscilloscopes, spectrum analyzers, and signal generators. The board is also compatible with a variety of software packages, including MATLAB and LabVIEW. This demo board is an ideal solution for testing and evaluating the performance of the LTC6401-26 3GHz Fully Differential ADC Driver.

  • BOARD EVAL FOR LTC3429BES6
    Linear Technology/Analog Devices DC559A-B BOARD EVAL FOR LTC3429BES6
    2024-08-02 15:34:510

    The Analog Devices DC559A-B, LTC3429BES6 Demo Board is a 500kHz synchronous boost converter designed to provide a regulated output voltage of 3.3V at 90mA from an input voltage range of 1.0 to 3.3V. It is ideal for use in video and imaging applications, providing a reliable and efficient power solution. The board features a wide input voltage range, low quiescent current, and high efficiency, making it an ideal choice for a variety of applications. The board also features a wide operating temperature range, making it suitable for use in a variety of environments.

  • BOARD EVAL FOR LTC3215EDD
    Linear Technology/Analog Devices DC871A-B BOARD EVAL FOR LTC3215EDD
    2024-08-02 15:34:512

    The Analog Devices DC871A-B, LTC3215EDD Demo Board is a low noise, high current LED flash charge pump designed for consumer electronics applications. It has a wide input voltage range of 2.9V-4.4V and is capable of providing up to 1.2A of current for powering LEDs. The board is equipped with a LUM (Lighting Utility Module) for easy setup and configuration. It also features a low noise design, allowing for a quieter operation and improved efficiency. The board is ideal for applications such as LED lighting, automotive lighting, and consumer electronics.

  • EVAL BOARD BUCK REG LTC3633A
    Linear Technology/Analog Devices DC1895A EVAL BOARD BUCK REG LTC3633A
    2024-08-02 15:34:510

    The Analog Devices DC1895A-A, LTC3633A Demo Board is a dual channel 3A 20V monolithic synchronous step-down regulator designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 20V, adjustable output voltage range of 0.6V to 18V, and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-current, over-voltage, and thermal shutdown. Additionally, the board is designed with a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is also equipped with a USB interface for easy programming and monitoring.

  • DEMO BOARD FOR LT8614
    Linear Technology/Analog Devices DC2019B DEMO BOARD FOR LT8614
    2024-08-02 15:34:510

    The Analog Devices DC2019B-B Demo Board is a versatile platform for evaluating the LT8614 2MHz Buck Silent Switcher power management IC. This board is designed to provide a 5V output at 4A from a 5.8V input voltage up to 42V. It features a wide range of features, including a low-noise switching frequency of 2MHz, adjustable output voltage, and a wide input voltage range. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The DC2019B-B Demo Board is an ideal solution for evaluating the performance of the LT8614 in a variety of applications.