web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC5505-1ES5
    Linear Technology/Analog Devices DC391A-A EVAL BOARD FOR LTC5505-1ES5
    2024-08-02 15:34:472

    The Analog Devices DC391A-A Demo Board is a powerful tool for consumer electronics applications. It features the LTC5505-1ES5, -28dBm to 18dBm RF Power Detector (postage stamp) which is designed to measure the power of RF signals in consumer electronics. The board is capable of measuring signals from -28dBm to 18dBm, making it ideal for a wide range of consumer electronics applications. The board also features a wide range of features such as a built-in amplifier, adjustable gain, and adjustable offset. The board is also designed to be easy to use and is compatible with a variety of development platforms. With its wide range of features and compatibility, the Analog Devices DC391A-A Demo Board is an ideal choice for consumer electronics applications.

  • DEMO BOARD FOR LTC4222
    Linear Technology/Analog Devices DC1134A DEMO BOARD FOR LTC4222
    2024-08-02 15:34:465

    The Analog Devices DC1134A-A, LTC4222 Demo Board is a dual hot-swap controller with I2C compatible monitoring for computers and peripherals. It is designed to provide a safe and reliable power supply for a wide range of applications. The board features two independent hot-swap controllers, each with its own I2C compatible monitoring circuit. The board also includes a power supply, a voltage regulator, and a power switch. The board is designed to provide a reliable and efficient power supply for a variety of applications, including servers, storage systems, and other computer peripherals. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is also designed to be highly reliable and efficient, with a wide range of protection features to ensure the safety of the system.

  • BOARD EVAL FOR LTC3778EF
    Linear Technology/Analog Devices DC389A-C BOARD EVAL FOR LTC3778EF
    2024-08-02 15:34:462

    The Analog Devices DC389A-C, LTC3778EF Demo Board is a high efficiency notebook CPU power supply designed for ultra low voltage Tualatin systems. It has an input voltage range of 7.5V to 24V and a Vcore of 1.1V/13Amax + VID. It is ideal for communications and telecom power supply applications, providing reliable and efficient power delivery. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor for monitoring the temperature of the board. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

  • BOARD EVAL FOR LTC3778EF
    Linear Technology/Analog Devices DC389A-B BOARD EVAL FOR LTC3778EF
    2024-08-02 15:34:462

    The Analog Devices DC389A-B, LTC3778EF Demo Board is a high efficiency notebook CPU power supply designed for low voltage Tualatin systems. It has an input voltage range of 7.5V to 24V and a Vcore of 1.15V/15Amax + VID. It is ideal for communications and telecom power supply applications, providing reliable and efficient power delivery. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor for monitoring the temperature of the board. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

  • EVAL BOARD FOR LTC2215
    Linear Technology/Analog Devices DC854D-J EVAL BOARD FOR LTC2215
    2024-08-02 15:34:460

    The Analog Devices DC854D-J LTC2215IUP Demo Board is a high-performance, CMOS-based, 16-bit ADC with a sampling rate of up to 65Msps. It is designed for instrumentation and measurement applications, and features a wide input range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a wideband amplifier, and a high-speed digital-to-analog converter. It also includes a variety of test and measurement tools, such as a frequency counter, a signal generator, and a spectrum analyzer. The board is ideal for applications such as medical imaging, radar, and communications.

  • BOARD DEMO ICE3B0565 15W SMPS
    Infineon Technologies EVALSF3-ICE3B0565 BOARD DEMO ICE3B0565 15W SMPS
    2024-08-02 15:34:463

    The Infineon Technologies AG EVALSF3-ICE3B0565 is an evaluation board designed for the 12W, 12V AC to DC single output power supply for LCD monitors, consumer electronics, and industrial applications. It features a high-efficiency, low-cost, and low-noise design, making it ideal for a variety of applications. The board includes a high-performance ICE3B0565 controller, a power factor correction (PFC) stage, and a DC/DC converter stage. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and provides a quick and easy way to evaluate the performance of the ICE3B0565 controller.

  • BOARD EVAL FOR LTC2205
    Linear Technology/Analog Devices DC918C-F BOARD EVAL FOR LTC2205
    2024-08-02 15:34:460

    The Analog Devices DC918C-F LTC2205 Demo Board is a CMOS OUT, 65Msps, 16-Bit ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide input range, low power consumption, and low noise performance. It is ideal for applications such as medical imaging, industrial automation, and communications. The board also includes a variety of features such as a built-in reference voltage, adjustable gain, and programmable digital filters. The board is easy to use and provides a reliable and accurate solution for data acquisition.

  • EVAL BOARD FOR LTC2208-14
    Linear Technology/Analog Devices DC854D-D EVAL BOARD FOR LTC2208-14
    2024-08-02 15:34:460

    The Analog Devices DC854D-D, LTC2208IUP-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, a sampling rate of 130Msps, and an input frequency range of 70MHz to 140MHz. The board is equipped with a wide range of features, including a low-noise input amplifier, a high-speed serial interface, and a wide range of power supply options. It is also designed to be compatible with a variety of signal conditioning and data acquisition systems. The board is ideal for applications such as medical imaging, industrial process control, and communications.

  • BOARD EVAL LTC2296IUP
    Linear Technology/Analog Devices DC851A-D BOARD EVAL LTC2296IUP
    2024-08-02 15:34:460

    The Analog Devices DC851A-D, LTC2296IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a DeMUX Dual ADC with a sampling rate of 25Msps and a 14-bit resolution. The board is capable of measuring signals from 1MHz to 70MHz, making it ideal for a wide range of applications. It is also equipped with a variety of features such as a low noise preamplifier, a wideband amplifier, and a high-speed comparator. The board is designed to be easy to use and provides a reliable and accurate measurement solution.

  • EVAL BOARD FOR LTC1604
    Linear Technology/Analog Devices DC540A-A EVAL BOARD FOR LTC1604
    2024-08-02 15:34:460

    The Analog Devices DC540A-A Demo Board is a general purpose data acquisition board designed for use with the LTC1604CG. It is capable of sampling up to 333ksps and is ideal for communications and telecom applications. The board features a wide range of analog and digital I/O, including 16 analog inputs, 8 analog outputs, 8 digital inputs, and 8 digital outputs. It also includes a USB interface for easy connection to a PC. The board is powered by a 5V DC power supply and is designed to be used with the LTC1604CG. The board is a great tool for prototyping and testing communications and telecom applications.

  • BOARD EVAL FOR LTC2207
    Linear Technology/Analog Devices DC918C-B BOARD EVAL FOR LTC2207
    2024-08-02 15:34:460

    The Analog Devices DC918C-B LTC2207 Demo Board is a high-performance, low-power CMOS OUT 16-bit ADC with a sampling rate of 105Msps. It is designed for instrumentation and measurement applications, and has a wide input frequency range of 70MHz to 140MHz. The board features a wide range of features, including a low-noise preamplifier, a high-speed clock generator, and a low-power, low-noise analog-to-digital converter. It also includes a wide range of digital signal processing functions, such as digital filtering, gain control, and digital-to-analog conversion. The board is ideal for applications such as medical imaging, industrial automation, and automotive electronics.

  • BOARD EVAL LTC2247IUH
    Linear Technology/Analog Devices DC782A-C BOARD EVAL LTC2247IUH
    2024-08-02 15:34:460

    The Analog Devices DC782A-C LTC2247IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 40Msps with a 14-bit resolution. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2247IUH ADC, which is a low power, high speed, low noise ADC. It is ideal for medical and healthcare applications that require high accuracy and precision.