web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3221EDC
    Linear Technology/Analog Devices DC862A-C BOARD EVAL FOR LTC3221EDC
    2024-08-02 15:34:443

    The Analog Devices DC862A-C, LTC3221 Demo Board is a micro-power regulated charge pump DC/DC converter designed for use in computers and peripherals. It is a highly efficient, low-noise, and low-cost solution for powering small devices. The board features a wide input voltage range of 2.7V to 5.5V, and can output up to 200mA of current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for powering small devices such as sensors, displays, and other peripherals.

  • BOARD EVAL LTC2294IUP
    Linear Technology/Analog Devices DC851A-M BOARD EVAL LTC2294IUP
    2024-08-02 15:34:440

    The Analog Devices DC851A-M, LTC2294IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and an 80Msps 12-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is also compatible with a variety of software and hardware development tools.

  • BOARD EVAL LTC2294IUP
    Linear Technology/Analog Devices DC851A-H BOARD EVAL LTC2294IUP
    2024-08-02 15:34:440

    The Analog Devices DC851A-H, LTC2294IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and an 80Msps 12-bit 1MHz < Ain < 70MHz sampling rate. It is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. The board is also equipped with a variety of features such as a wide input range, adjustable gain, and adjustable offset. Additionally, the board is designed to be compatible with a variety of software and hardware platforms, making it an ideal choice for instrumentation and measurement applications.

  • BOARD EVAL LTC2229IUH
    Linear Technology/Analog Devices DC782A-F BOARD EVAL LTC2229IUH
    2024-08-02 15:34:440

    The Analog Devices DC782A-F, LTC2229IUH Demo Board is a high speed ADC with a VDD of +3.0V and a sampling rate of 80 Msps. It has a 12-bit resolution and a 1MHz to 70MHz input range. This board is designed for medical and healthcare applications, and is capable of providing accurate and reliable data for a variety of applications. It is also designed to be easy to use and configure, making it ideal for medical and healthcare professionals.

  • LINDUINO ONE LT3973/M2884/ATMEGA
    Linear Technology/Analog Devices DC2026C LINDUINO ONE LT3973/M2884/ATMEGA
    2024-08-02 15:34:442

    The Analog Devices DC2026C-C, DC2026C, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is a powerful and versatile tool for prototyping and testing applications. It is designed to provide a complete, isolated, and safe environment for developing and testing applications that require precise measurements and control. The board features an Arduino-compatible microcontroller, a wide range of analog and digital I/O, and a variety of communication protocols. It also includes a variety of sensors and actuators, allowing for a wide range of applications. The board is designed to be used with the Linduino One software, which provides an easy-to-use graphical user interface for programming and debugging. The board is also compatible with a variety of other development tools, such as the Arduino IDE. The DC2026C-C, DC2026C, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is an ideal tool for prototyping and testing applications that require precise measurements and control.

  • BOARD SAR ADC LTC2351-14
    Linear Technology/Analog Devices DC1278A BOARD SAR ADC LTC2351-14
    2024-08-02 15:34:440

    The Analog Devices DC1278A-A, DC1278A, LTC2351-14 Demo Board is a 14-bit, 6-channel, 1.5 Msps simultaneous sampling SAR ADC designed for instrumentation and measurement applications. It features a wide input range of ±10V, low power consumption of only 1.2W, and a high SNR of up to 90dB. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a multiplexer for selecting the desired input channel. The board is ideal for applications such as data acquisition, signal conditioning, and test and measurement.

  • BOARD EVAL FOR LTC2206
    Linear Technology/Analog Devices DC918C-C BOARD EVAL FOR LTC2206
    2024-08-02 15:34:440

    The Analog Devices DC918C-C LTC2206 Demo Board is a high-performance, low-power CMOS OUT 16-bit ADC with a sampling rate of 80Msps. It is designed for instrumentation and measurement applications, with an input frequency range of 1MHz to 70MHz. The board features a wide range of features, including a low-noise preamplifier, a high-speed clock generator, and a low-power, low-noise output buffer. It also includes a wide range of analog and digital I/O, allowing for easy integration into existing systems. The board is ideal for applications such as medical imaging, industrial process control, and communications.

  • BOARD EVAL LTC2287IUP
    Linear Technology/Analog Devices DC851A-Q BOARD EVAL LTC2287IUP
    2024-08-02 15:34:440

    The Analog Devices DC851A-Q LTC2287IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 40Msps 10-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wideband input buffer. The board is ideal for applications requiring high-resolution, high-speed, and low-power performance.

  • BOARD DAC LTC2751-16
    Linear Technology/Analog Devices DC1110A BOARD DAC LTC2751-16
    2024-08-02 15:34:445

    The Analog Devices DC1110A-A, LTC2751-16 Demo Board is a 16-bit, single, SoftSpan, 1LSB INL Iout DAC designed for instrumentation and measurement applications. It features a wide range of output voltage and current ranges, allowing for precise control of the output signal. The board also includes a variety of features such as a low-noise, low-drift, low-power design, and a wide temperature range. The board is ideal for applications such as precision current and voltage sources, precision current and voltage measurement, and precision signal conditioning. It is also suitable for use in industrial, medical, and automotive applications.

  • EVAL BOARD FOR LTC5507ES6
    Linear Technology/Analog Devices DC489A-A EVAL BOARD FOR LTC5507ES6
    2024-08-02 15:34:472

    The Analog Devices DC489A-A Demo Board is a powerful tool for measuring and analyzing low to high frequency RF power. It is designed to work with the LTC5507ES6 Low to HF Frequency RF Power Detector, and is ideal for consumer electronics applications. The board features a wide range of features, including a high-accuracy power detector, a wide dynamic range, and a low-noise amplifier. It also includes a wide range of test points and connectors, allowing for easy connection to a variety of test equipment. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the DC489A-A Demo Board is an ideal choice for any consumer electronics application.

  • BOARD EVAL LTC2227IUH
    Linear Technology/Analog Devices DC782A-H BOARD EVAL LTC2227IUH
    2024-08-02 15:34:470

    The Analog Devices DC782A-H, LTC2227IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 40 Msps. It has a 12-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, high resolution, and low power consumption. It is suitable for medical imaging, ultrasound, and other healthcare applications.

  • BOARD DEMO 16BIT MSPS LTC2205
    Linear Technology/Analog Devices DC919A-C BOARD DEMO 16BIT MSPS LTC2205
    2024-08-02 15:34:470

    The Analog Devices DC919A-C is a demo board for the LTC2205 CMOS OUT, DC INPUT, 65Msps 16-Bit ADC. It is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. The board features a wide range of features, including a low-noise, low-power design, a wide input dynamic range, and a high-speed, low-power ADC. It also includes a wide range of analog and digital I/O, as well as a variety of test and measurement tools. The board is ideal for applications such as medical imaging, industrial automation, and communications.