web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC2240-10
    Linear Technology/Analog Devices DC997B-F EVAL BOARD FOR LTC2240-10
    2024-08-02 15:34:442

    The Analog Devices DC997B-F Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC2240CUP-10 Low Voltage Differential Signaling (LVDS) output, 10-bit Analog-to-Digital Converter (ADC) with a sampling rate of 170Msps and a supply voltage of 2.5V. This board is designed to provide a wide range of applications, including signal conditioning, data acquisition, and instrumentation. It features a wide input range of 0V to 2.5V, a low power consumption of only 1.2W, and a high signal-to-noise ratio of up to 80dB. The DC997B-F is an ideal solution for applications that require high-speed, low-power, and high-accuracy data acquisition.

  • BOARD EVAL LTC2205-14
    Linear Technology/Analog Devices DC918C-L BOARD EVAL LTC2205-14
    2024-08-02 15:34:441

    The Analog Devices DC918C-L, LTC2205-14 Demo Board is a CMOS OUT, 65Msps, 14-Bit ADC with a 1MHz to 70MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide input bandwidth, low noise, and low power consumption, making it ideal for a variety of applications. It is also equipped with a variety of features such as a built-in reference, programmable gain, and a wide range of digital and analog outputs. The board is easy to use and provides a reliable and accurate solution for data acquisition.

  • BOARD ADC SIGNAL SOURCE
    Linear Technology/Analog Devices DC1164A BOARD ADC SIGNAL SOURCE
    2024-08-02 15:34:442

    The Analog Devices DC1164A-A, DC1164A, LTC2246 Demo Board is a high speed ADC signal source designed for automotive and transportation applications. It features a wide range of input and output options, including a differential input, a single-ended input, and a differential output. The board also includes a low-noise amplifier, a high-speed ADC, and a low-power FPGA. The board is designed to provide a reliable and accurate signal source for automotive and transportation applications, and is capable of operating in a wide range of temperatures and environmental conditions. The board is also designed to be easy to use and configure, with a user-friendly interface and intuitive controls.

  • EVAL BOARD PWR SPLY MNGR
    Linear Technology/Analog Devices DC2022A EVAL BOARD PWR SPLY MNGR
    2024-08-02 15:34:442

    The Analog Devices DC2022A-A Demonstration Board is a powerful 4-channel power supply system featuring the LTC2975 Power System Manager with input energy accumulation. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2975 and its features. It is ideal for use in computers and peripherals, providing a reliable and efficient power supply system. The board includes a wide range of features such as adjustable output voltage, current limit, over-voltage protection, and temperature monitoring. It also includes a graphical user interface for easy configuration and monitoring of the system. The board is also capable of storing energy from the input source, allowing for efficient energy management.

  • BOARD EVAL LTC2291IUP
    Linear Technology/Analog Devices DC851A-K BOARD EVAL LTC2291IUP
    2024-08-02 15:34:443

    The Analog Devices DC851A-K, LTC2291IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a maximum sampling rate of 25Msps with 12-bit resolution. The input frequency range is from 1MHz to 70MHz, making it suitable for a wide range of applications. The board also includes a variety of features such as a low-noise preamplifier, a wideband amplifier, and a high-speed comparator. This demo board is an ideal solution for applications requiring high-speed, high-resolution data acquisition.

  • BOARD EVAL LTC2293IUP
    Linear Technology/Analog Devices DC851A-I BOARD EVAL LTC2293IUP
    2024-08-02 15:34:442

    The Analog Devices DC851A-I, LTC2293IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 65Msps 12-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board also features a wide range of features such as programmable gain, adjustable offset, and adjustable input range. The board is also compatible with a variety of software and hardware development tools.

  • BOARD EVAL LTC2249IUH
    Linear Technology/Analog Devices DC782A-A BOARD EVAL LTC2249IUH
    2024-08-02 15:34:440

    The Analog Devices DC782A-A Demo Board is designed for medical and healthcare applications that require high speed, high resolution data acquisition. It is based on the LTC2249, a 14-bit, 80 Msps analog-to-digital converter (ADC) with a wide input frequency range of 1MHz to 70MHz. The board features a wide range of input and output connectors, including SMA, BNC, and USB, as well as a variety of power supply options. It also includes a comprehensive set of software tools for data acquisition, analysis, and visualization. The DC782A-A is an ideal solution for medical and healthcare applications that require high speed, high resolution data acquisition.

  • BOARD EVAL LTC2298IUP
    Linear Technology/Analog Devices DC851A-B BOARD EVAL LTC2298IUP
    2024-08-02 15:34:441

    The Analog Devices DC851A-B, LTC2298IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a 14-bit, 65Msps sampling rate and a 1MHz to 70MHz input range. The board is equipped with a DeMUX Dual ADC, allowing for simultaneous sampling of two analog signals. It is ideal for applications such as signal analysis, data acquisition, and instrumentation. The board is also equipped with a variety of features such as a low-noise preamplifier, a wideband amplifier, and a high-speed comparator. The board is designed to provide reliable and accurate measurements in a wide range of applications.

  • BOARD EVAL LTC2282IUP
    Linear Technology/Analog Devices DC851A-V BOARD EVAL LTC2282IUP
    2024-08-02 15:34:442

    The Analog Devices DC851A-V LTC2282IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 105Msps 12-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical imaging, industrial automation, and other instrumentation and measurement applications.

  • EVAL BOARD ADC 14BIT 800KSPS
    Linear Technology/Analog Devices DC200A-A EVAL BOARD ADC 14BIT 800KSPS
    2024-08-02 15:34:433

    The Analog Devices DC200A-A, LTC1419 Demo Board is a 14-bit, 800ksps ADC designed for communications and telecom applications. It features a wide input range of 0V to 5V, a low power consumption of only 1.5mA, and a high sampling rate of 800ksps. The board also includes a variety of communication interfaces, including SPI, I2C, and UART, as well as a USB port for easy connection to a PC. The board also includes a variety of on-board components, such as a voltage reference, a temperature sensor, and a power supply. The board is ideal for prototyping and testing communications and telecom applications.

  • EVAL BOARD FOR LTC2208-14
    Linear Technology/Analog Devices DC854D-C EVAL BOARD FOR LTC2208-14
    2024-08-02 15:34:432

    The Analog Devices DC854D-C, LTC2208IUP-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 130Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features, including a low-noise input amplifier, a high-speed clock generator, and a wide range of digital and analog I/O. It is ideal for applications such as medical imaging, communications, and industrial automation. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

  • EVAL BOARD ADC 14BIT 800KSPS LP
    Linear Technology/Analog Devices DC200A-L EVAL BOARD ADC 14BIT 800KSPS LP
    2024-08-02 15:34:436

    The Analog Devices DC200A-L, LTC1416 Demo Board is a 14-bit, 400ksps low power ADC designed for communications and telecom applications. It features a wide input range of 0V to 5V, a low power consumption of only 1.2mW, and a high sampling rate of 400ksps. The board also includes a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a digital filter. The board is designed to be used with the LTC1416 ADC, and is compatible with a variety of communication and telecom systems. It is an ideal solution for applications requiring high performance and low power consumption.