web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTM8025
    Linear Technology/Analog Devices DC1379B BOARD EVAL LTM8025
    2024-08-02 15:34:530

    The Analog Devices DC1379B-B LTM8025EV Demo Board is a 36Vin, 3A Step Down module Converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of features. It is ideal for applications such as automotive, transportation, and industrial applications.

  • BOARD DEMO FOR LTC4355
    Linear Technology/Analog Devices dc1066a BOARD DEMO FOR LTC4355
    2024-08-02 15:34:532

    The Analog Devices dc1066a-a, dc1066a, Demo Board for the LTC4355 Positive High Voltage Ideal Diode-OR, Communications and Telecom Power Management IC is a versatile and powerful demonstration board designed to showcase the features of the LTC4355 IC. This board is capable of providing up to 40V of output voltage and up to 10A of output current, making it ideal for a wide range of applications in the communications and telecom power management industry. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as a built-in temperature sensor for monitoring the board's temperature. Additionally, the board is equipped with a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board's settings. With its robust design and wide range of features, the Analog Devices dc1066a-a, dc1066a, Demo Board for the LTC4355 Positive High Voltage Ideal Diode-OR, Communications and Telecom Power Management IC is an ideal solution for any application requiring reliable and efficient power management.

  • BOARD EVAL LTM9013-AA
    Linear Technology/Analog Devices DC1931B BOARD EVAL LTM9013-AA
    2024-08-02 15:34:532

    The Analog Devices DC1931B-B Demonstration Board is a powerful tool for evaluating the performance of the LTM9013 300MHz digital pre-distortion receiver. It features an IF high pass filter and Consumer Electronics Control (CEC) for improved signal reception and control. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTM9013 receiver. It includes a wide range of features such as a high-performance IF high pass filter, a CEC interface, and a wide range of test points for monitoring and evaluating the performance of the receiver. The board also includes a comprehensive set of software tools for configuring and testing the receiver. The DC1931B-B Demonstration Board is an ideal tool for evaluating the performance of the LTM9013 receiver and for developing applications that require high-performance digital pre-distortion receivers.

  • BOARD DEMO LTM8021
    Linear Technology/Analog Devices DC1238B BOARD DEMO LTM8021
    2024-08-02 15:34:520

    The Analog Devices DC1238B-B, LTM8021EV Demo Board, 36V, 500mA Step Down module Regulator is a versatile and reliable power management solution for automotive and transportation applications. It is designed to provide a regulated output voltage of up to 36V and a maximum output current of 500mA. The board features a wide input voltage range of 4.5V to 36V, making it suitable for a variety of automotive and transportation applications. It also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a fast transient response time of less than 1µs. The board is also protected against over-voltage, over-current, and short-circuit conditions, making it a safe and reliable power management solution.

  • BOARD DEMO LTM8022
    Linear Technology/Analog Devices DC1261A BOARD DEMO LTM8022
    2024-08-02 15:34:520

    The Analog Devices DC1261A-A, LTM8022 Demo Board, 36V, 1A Step-Down module Regulator, Automotive and Transportation is a high-performance, low-noise, and efficient power supply solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1A. The board is designed to provide a regulated output voltage of 5V, and is capable of operating in a wide temperature range of -40°C to +125°C. It also features a low quiescent current of only 10µA, and a high efficiency of up to 95%. The board is designed to meet the requirements of automotive and transportation applications, and is ideal for powering automotive electronics, such as sensors, displays, and other components.

  • BOARD EVAL LTM8033
    Linear Technology/Analog Devices DC1623A BOARD EVAL LTM8033
    2024-08-02 15:34:520

    The Analog Devices DC1623A-A, LTM8033EV Demo Board is an ultra low EMI 36Vin, 3A step down module regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 28V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for these applications.

  • BOARD DEMO LT2940
    Linear Technology/Analog Devices DC1495A BOARD DEMO LT2940
    2024-08-02 15:34:530

    The Analog Devices DC1495A-A, DC1495A, Demo Board Using LT2940 Power/Current Monitor, Power Management IC is a versatile and powerful demonstration board designed to showcase the capabilities of the LT2940 power management IC. This board features a wide range of features, including a high-efficiency buck-boost converter, a low-noise linear regulator, and a high-side current monitor. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. With its wide range of features and capabilities, the DC1495A-A, DC1495A, Demo Board Using LT2940 Power/Current Monitor, Power Management IC is an ideal choice for those looking to explore the capabilities of the LT2940 power management IC.

  • DEMO BOARD LTC2980 PWR MNGR
    Linear Technology/Analog Devices DC2198A DEMO BOARD LTC2980 PWR MNGR
    2024-08-02 15:34:452

    The Analog Devices DC2198A-A is a 16-channel power supply system featuring the LTC2980 Power System Manager. This system is designed to provide reliable and efficient power to computers and peripherals. It features a wide range of voltage and current settings, allowing for precise control of power delivery. The LTC2980 Power System Manager provides advanced monitoring and control capabilities, allowing for real-time monitoring of power consumption and system performance. The system is also equipped with a variety of safety features, including over-voltage and over-current protection, as well as temperature and current monitoring. This system is ideal for applications requiring reliable and efficient power delivery.

  • EVAL BOARD FOR LTC4252C-2
    Linear Technology/Analog Devices DC787A-B EVAL BOARD FOR LTC4252C-2
    2024-08-02 15:34:455

    The Analog Devices DC787A-B and DC787A-A Demo Boards for the LTC4252CCMS-1 Negative Voltage Hot-Swap Controller in Advanced TCA Applications are designed to provide a comprehensive demonstration of the features and capabilities of the LTC4252CCMS-1. The boards feature a latch-off after fault protection circuit, allowing the system to safely disconnect power to the load in the event of an over-current fault. The boards also feature a communications and telecom interface, allowing for remote monitoring and control of the system. The boards are designed to provide a complete solution for hot-swap applications, allowing for safe and reliable power delivery to the load.

  • BOARD EVAL LTC2226IUH
    Linear Technology/Analog Devices DC782A-J BOARD EVAL LTC2226IUH
    2024-08-02 15:34:450

    The Analog Devices DC782A-J LTC2226IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 25Msps and a resolution of 12-bits. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2226IUH ADC, which is a low power, high speed, low noise ADC. It is ideal for medical and healthcare applications that require high accuracy and precision.

  • BOARD EVAL LTC2286IUP
    Linear Technology/Analog Devices DC851A-R BOARD EVAL LTC2286IUP
    2024-08-02 15:34:453

    The Analog Devices DC851A-R, LTC2286IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 25Msps 10-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wideband input buffer. The board is also compatible with a variety of software and hardware development tools, making it easy to integrate into existing systems.

  • BOARD EVAL LTC2297IUP
    Linear Technology/Analog Devices DC851A-C BOARD EVAL LTC2297IUP
    2024-08-02 15:34:450

    The Analog Devices DC851A-C, LTC2297IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a 14-bit resolution and a maximum sampling rate of 40Msps. The board is capable of measuring signals from 1MHz to 70MHz, making it ideal for a wide range of applications. The board also features a DeMUX Dual ADC, allowing for simultaneous sampling of two channels. This board is an excellent choice for high-precision instrumentation and measurement applications.