web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD BUCK REG LTC3866
    Linear Technology/Analog Devices DC1829A EVAL BOARD BUCK REG LTC3866
    2024-08-02 15:34:540

    The Analog Devices DC1829A-A, DC1829A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3866EUF High Efficiency Step-Down Converter. This board is designed to operate with a wide input voltage range of 4.5V to 14V and can provide an output voltage of 1.5V at up to 30A. It features a very low DCR inductor for improved efficiency and is ideal for use in communications and telecom applications. The board also includes a USB interface for easy programming and monitoring of the converter's performance. With its robust design and high performance, the DC1829A-A, DC1829A Demo Board is an excellent choice for evaluating the LTC3866EUF High Efficiency Step-Down Converter.

  • BOARD EVAL FOR LTC2945
    Linear Technology/Analog Devices DC1697A BOARD EVAL FOR LTC2945
    2024-08-02 15:34:542

    The Analog Devices DC1697A-A, DC1697A Demo Board is a powerful tool for automotive and transportation applications. It is equipped with the LTC2945 Wide Range I2C Power Monitor, which provides accurate and reliable power monitoring for a wide range of automotive and transportation applications. The board also features a wide range of features, such as a high-accuracy voltage and current measurement, a wide input voltage range, and a wide temperature range. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is also designed to be robust and reliable, with a wide range of protection features and a long-term reliability. The board is also designed to be cost-effective, with a low cost of ownership and a long-term cost savings.

  • EVAL BOARD DOWNCONVERTER LTC5567
    Linear Technology/Analog Devices DC1861A EVAL BOARD DOWNCONVERTER LTC5567
    2024-08-02 15:34:543

    The Analog Devices DC1861A-A, DC1861A Demo Board is a powerful tool for wireless infrastructure applications. It features the LTC5567 300MHz to 4GHz Active Down-Converting Mixer with Wideband IF, which provides a high-performance, low-cost solution for down-converting RF signals. The board is designed to provide a wide range of features, including a wideband IF, low noise figure, high linearity, and low power consumption. The board also includes a wide range of test points and connectors for easy integration into existing systems. The board is ideal for use in wireless infrastructure applications such as base stations, repeaters, and other wireless communication systems.

  • BOARD DELTA SIGMA ADC LTC2470
    Linear Technology/Analog Devices DC1628A BOARD DELTA SIGMA ADC LTC2470
    2024-08-02 15:34:533

    The Analog Devices DC1628A-A, DC1628A Demo Board is a versatile instrumentation and measurement tool designed for use with the LTC2470 Selectable 250Hz/1KHz, 16-Bit delta sigma ADCs with 10ppm/deg C Max Precision Reference. This demo board provides a convenient platform for evaluating the performance of the LTC2470 ADC and its associated components. The board features a precision reference, a low-noise power supply, and a variety of connectors and jumpers for easy connection to external circuitry. The board also includes a comprehensive set of test points and a graphical user interface for easy configuration and monitoring of the ADC. The DC1628A-A, DC1628A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC2470 ADC.

  • EVAL BOARD LED DRIVER LT3955
    Linear Technology/Analog Devices DC2020A EVAL BOARD LED DRIVER LT3955
    2024-08-02 15:34:532

    The Analog Devices DC2020A-A, DC2020A Demo Board is a versatile power management solution featuring the LT3955EUHE Buck-Boost Converter LED driver with an internal PWM generator. This board is designed to provide a reliable and efficient power supply for LED lighting applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 1.5A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with an adjustable PWM frequency and dimming range, allowing for precise control of LED brightness. The DC2020A-A, DC2020A Demo Board is an ideal solution for LED lighting applications that require a reliable and efficient power supply.

  • BOARD EVAL FOR LT3468ES5
    Linear Technology/Analog Devices DC711A-B BOARD EVAL FOR LT3468ES5
    2024-08-02 15:34:532

    The Analog Devices DC711A-B Demo Board is a versatile and powerful tool for video and imaging applications. It features the LT3468ES5-1 Photoflash Capacitor Charger High Voltage Supply, which provides a wide input voltage range of 2.5V-8V and a high output voltage of 320V. The board also features a peak current of 0.7A and a wide range of protection features, making it ideal for a variety of applications. The DC711A-B Demo Board is a great choice for those looking for a reliable and efficient power supply for their video and imaging projects.

  • BOARD DELTA SIGMA ADC LTC2461
    Linear Technology/Analog Devices DC1491A BOARD DELTA SIGMA ADC LTC2461
    2024-08-02 15:34:532

    The Analog Devices DC1491A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC2461 16-bit I2C Single-Ended Delta Sigma ADC with 10ppm max Internal Reference. This board is designed to provide a platform for evaluating the performance of the LTC2461 ADC and to demonstrate its capabilities. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and can be used to measure a variety of signals, including thermocouples, RTDs, strain gauges, and other low-level signals. The board also includes a built-in temperature sensor and a 10ppm max internal reference for accurate measurements. The DC1491A-A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately measure a variety of signals.

  • EVAL BOARD FOR LT6600-20
    Linear Technology/Analog Devices DC962A-E EVAL BOARD FOR LT6600-20
    2024-08-02 15:34:532

    The Analog Devices DC962A-E Demonstration Board is a versatile platform for evaluating the performance of the LT6600-20, a 20-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features to help users evaluate the performance of the filter. It includes a wide range of test points, adjustable gain and cutoff frequency, and a built-in oscilloscope for monitoring the filter's response. The board also includes a variety of connectors for connecting to external devices, and a USB port for programming and debugging. With its comprehensive set of features, the DC962A-E Demonstration Board is an ideal platform for evaluating the performance of the LT6600-20 filter in communications and telecom applications.

  • BOARD EVAL FOR LTC4020EUHF
    Linear Technology/Analog Devices DC2134A BOARD EVAL FOR LTC4020EUHF
    2024-08-02 15:34:533

    The Analog Devices DC2134A-A Demonstration Board is a powerful and versatile tool for evaluating the LTC4020EUHF High Power Buck-Boost Multi-Chemistry Battery Charger. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTC4020EUHF in automotive and transportation battery charging applications. The board features a wide range of input and output voltage ranges, allowing for testing of a variety of battery chemistries and charging profiles. The board also includes a variety of safety features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board includes a graphical user interface for easy setup and monitoring of the charging process. With its robust design and comprehensive features, the Analog Devices DC2134A-A Demonstration Board is an ideal tool for evaluating the performance of the LTC4020EUHF High Power Buck-Boost Multi-Chemistry Battery Charger.

  • EVAL BOARD ADC DRIVER LT6200
    Linear Technology/Analog Devices DC2403A EVAL BOARD ADC DRIVER LT6200
    2024-08-02 15:34:530

    The Analog Devices DC2403A-A, DC2403A, Demo Board is a versatile platform for evaluating the performance of the LT6200 Rail-to-Rail SAR ADC Driver Amplifier, Power Management IC. This board features a wide range of features, including a low-noise, low-power, rail-to-rail input and output amplifier, a high-speed, low-power SAR ADC, and a power management IC. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the LT6200's performance in a variety of applications, including automotive, industrial, and consumer electronics. The board is also designed to be easy to use and configure, making it an ideal platform for evaluating the performance of the LT6200.

  • BOARD EVAL FOR LTC4020EUHF
    Linear Technology/Analog Devices DC2044A BOARD EVAL FOR LTC4020EUHF
    2024-08-02 15:34:532

    The Analog Devices DC2044A-A Demonstration Board is a versatile platform for evaluating the LTC4020EUHF High Voltage Buck-Boost Multi-Chemistry Battery Charger. This board is designed to provide a comprehensive evaluation of the LTC4020EUHF in automotive and transportation battery charging applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 4.5V to 40V, and adjustable output current up to 10A. The board also includes a USB port for programming and monitoring, as well as a variety of protection features such as over-voltage, over-current, and short-circuit protection. The DC2044A-A is an ideal platform for evaluating the performance of the LTC4020EUHF in automotive and transportation battery charging applications.

  • BOARD EVAL LTC1563-2
    Linear Technology/Analog Devices DC338A-A BOARD EVAL LTC1563-2
    2024-08-02 15:34:532

    The Analog Devices DC338A-A Demo Board is a versatile platform for evaluating the performance of the LTC1563-2 Active RC Lowpass Filter. This board is designed to provide a comprehensive demonstration of the filter's capabilities in communications and telecom applications. It features a wide range of adjustable parameters, including cutoff frequency, gain, and phase shift, allowing users to explore the filter's performance in a variety of scenarios. The board also includes a variety of test points and connectors, making it easy to connect to external test equipment and measure the filter's performance. With its wide range of features and adjustable parameters, the DC338A-A Demo Board is an ideal tool for evaluating the performance of the LTC1563-2 Active RC Lowpass Filter in communications and telecom applications.