web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTM4650-1
    Linear Technology/Analog Devices DC2455A-B DEMO BOARD FOR LTM4650-1
    2024-08-02 15:34:530

    The Analog Devices DC2455A-B Demo Board is a powerful and versatile solution for communications and telecom applications. It features three LTM4650-1 Buck Module Regulators, each capable of providing up to 150A of output current at a voltage range of 0.9V to 1.8V. The board is powered by a 4.5V to 15V input voltage range, making it suitable for a wide variety of applications. The board also includes a communications interface, allowing for easy integration into existing systems. With its high power output and versatile design, the DC2455A-B Demo Board is an ideal choice for communications and telecom applications.

  • EVAL BOARD LTC6993-1
    Linear Technology/Analog Devices DC1562B-G EVAL BOARD LTC6993-1
    2024-08-02 15:34:531

    The Analog Devices DC1562B-G Demonstration Board is designed for use with the LTC6993-1, a 100 ms, rising edge, positive output pulse one shot timer. This board is ideal for medical and healthcare applications, providing a reliable and accurate pulse output for a variety of applications. The board features a wide range of adjustable parameters, including pulse width, pulse repetition rate, and pulse amplitude. It also includes a built-in LED indicator to show the status of the output pulse. The board is easy to use and provides a reliable and accurate pulse output for medical and healthcare applications.

  • BOARD EVAL FOR LTC4266A-3
    Linear Technology/Analog Devices DC1815A-C BOARD EVAL FOR LTC4266A-3
    2024-08-02 15:34:532

    The Analog Devices DC1815A-C Demo Board is a powerful and versatile platform for evaluating the LTC4266A-3, a 4-port, 70W LTPoE++ PSE Controller Power Management IC. This board is designed to provide a comprehensive evaluation of the LTC4266A-3, allowing users to quickly and easily test the device’s features and performance. The board includes a wide range of features, including a USB-C port, a USB-A port, a DC power input, and a PoE output port. Additionally, the board includes a variety of LEDs and jumpers to facilitate testing and evaluation. With its comprehensive feature set and easy-to-use design, the DC1815A-C Demo Board is an ideal platform for evaluating the LTC4266A-3.

  • DEMO BOARD 16CH 12BIT DAC
    Linear Technology/Analog Devices DC2025A-B DEMO BOARD 16CH 12BIT DAC
    2024-08-02 15:34:531

    The Analog Devices DC2025A-B Demo Board is designed to demonstrate the capabilities of the LTC2668-12, a 16-channel, 12-bit, ±10V VOUT SoftSpan DAC with 10ppm/degree Celsius Max Reference. This board is ideal for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the LTC2668-12. The board features a wide range of features, including a 10ppm/degree Celsius Max Reference, a 16-channel, 12-bit, ±10V VOUT SoftSpan DAC, and a wide range of connectors and jumpers for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and control the board. The DC2025A-B Demo Board is an ideal solution for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the LTC2668-12.

  • BOARD EVAL LTC6995-1
    Linear Technology/Analog Devices DC1562B-M BOARD EVAL LTC6995-1
    2024-08-02 15:34:531

    The Analog Devices DC1562B-M Demonstration Board is designed to showcase the capabilities of the LTC6995-1 1sec Power on Reset IC for medical and healthcare applications. This board provides a platform to evaluate the features of the IC, including its ability to provide a reliable power-on reset signal for medical and healthcare systems. The board includes a power supply, a reset button, and a reset indicator LED. It also includes a variety of test points and jumpers to allow for easy evaluation of the IC's features. The board is ideal for use in medical and healthcare applications, providing a reliable and easy-to-use platform for testing and evaluation.

  • BOARD EVAL LTC6990
    Linear Technology/Analog Devices DC1562B-A BOARD EVAL LTC6990
    2024-08-02 15:34:533

    The Analog Devices DC1562B-A Demonstration Board is designed to evaluate the performance of the LTC6990, a 1 KHz to 10 KHz Voltage Controlled Oscillator (VCO) for medical and healthcare applications. This board provides a convenient platform to evaluate the performance of the LTC6990 in a variety of applications, including medical and healthcare. The board includes a wide range of features, such as a frequency range of 1 KHz to 10 KHz, adjustable frequency control, adjustable amplitude control, and adjustable duty cycle. Additionally, the board includes a variety of test points and connectors for easy connection to external circuits. The board is also designed to be used with a variety of power supplies, including a 5V DC power supply. The DC1562B-A is an ideal solution for evaluating the performance of the LTC6990 in medical and healthcare applications.

  • BOARD EVAL FOR LTC4266A-4
    Linear Technology/Analog Devices DC1815A-D BOARD EVAL FOR LTC4266A-4
    2024-08-02 15:34:533

    The Analog Devices DC1815A-D Demo Board is a powerful and versatile platform for evaluating the LTC4266A-4, a 4-port, 90W LTPoE++ PSE controller and power management IC. This board is designed to provide a comprehensive evaluation of the LTC4266A-4, allowing users to quickly and easily test the device’s features and performance. The board includes a wide range of features, including a USB-C port, a USB-A port, a DC power input, and a PoE output port. Additionally, the board includes a variety of LEDs and jumpers to facilitate testing and debugging. With its comprehensive feature set and easy-to-use design, the DC1815A-D Demo Board is an ideal platform for evaluating the LTC4266A-4.

  • BOARD DAC LTC2654-12
    Linear Technology/Analog Devices DC1678A-C BOARD DAC LTC2654-12
    2024-08-02 15:34:533

    The Analog Devices DC1678A-C Demo Board is designed to demonstrate the capabilities of the LTC2654CUF-L12 Quad SPI 12-bit Voltage Output Digital to Analog Converter. This board features a 4-channel, 12-bit voltage output DAC with a wide range of output voltage ranges. It is ideal for instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems. The board includes a USB-to-SPI interface, allowing for easy connection to a PC for programming and data acquisition. The board also includes a power supply, a reference voltage, and a set of jumpers for configuring the DAC. The board is designed to be used with the LTC2654CUF-L12 Quad SPI 12-bit Voltage Output Digital to Analog Converter, and is a great tool for evaluating the performance of this device.

  • BOARD EVAL LTM4620 X4
    Linear Technology/Analog Devices DC1780A-C BOARD EVAL LTM4620 X4
    2024-08-02 15:34:533

    The Analog Devices DC1780A-C, LTM4620EV Demo Board, 100A Polyphaser Step-Down Supply (Quad LTM4620), Communications and Telecom Power Supply is a high-performance, high-efficiency power supply designed for use in communications and telecom applications. It features four LTM4620EV step-down switching regulators, each capable of delivering up to 100A of continuous current. The board also includes a DC1780A-C Polyphaser step-down supply, which provides a regulated output voltage of up to 24V. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and is capable of delivering up to 400W of power. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be used in a variety of applications, including base stations, routers, and other telecom equipment.

  • BOARD EVAL LTC6992-3
    Linear Technology/Analog Devices DC1562B-E BOARD EVAL LTC6992-3
    2024-08-02 15:34:540

    The Analog Devices DC1562B-E Demonstration Board for the LTC6992-3 is a versatile and easy-to-use platform for evaluating the performance of the LTC6992-3 10 kHz, 0% to 95% Duty Cycle Pulse Width Modulation (PWM) controller. This board is designed for medical and healthcare applications, and features a wide range of features and functions to help users quickly and easily evaluate the performance of the LTC6992-3. The board includes a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a voltage divider, and a PWM output. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The DC1562B-E is an ideal platform for evaluating the performance of the LTC6992-3 in medical and healthcare applications.

  • EVAL BOARD FOR LTC6404-1
    Linear Technology/Analog Devices DC1147A-A EVAL BOARD FOR LTC6404-1
    2024-08-02 15:34:541

    The Analog Devices DC1147A-A Demo Board is designed to demonstrate the capabilities of the LTC6404-1 16-Bit Differential ADC Driver. This board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the LTC6404-1. The board features a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The DC1147A-A is a great tool for engineers and designers looking to evaluate the performance of the LTC6404-1 in communications and telecom applications.

  • BOARD EVAL FOR LTC4274A-1
    Linear Technology/Analog Devices DC1814A-A BOARD EVAL FOR LTC4274A-1
    2024-08-02 15:34:540

    The Analog Devices DC1814A-A Demo Board is a power management IC designed to provide a single 38.7W LTPoE++ Power Sourcing Equipment (PSE) controller. It is based on the LTC4274A-1 IC, which is a high-performance, low-power, single-chip solution for powering Ethernet-enabled devices. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and over-temperature protection. It also includes a comprehensive set of diagnostic and protection features, such as over-voltage, over-current, and short-circuit protection. The board is ideal for use in a variety of applications, including PoE-enabled devices, industrial automation, and consumer electronics.