web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC4266 DEMO BOARD 25.5W POE+ 4-
    Linear Technology/Analog Devices DC1366B LTC4266 DEMO BOARD 25.5W POE+ 4-
    2024-08-02 15:34:532

    The Analog Devices DC1366B-B, DC1366B, Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4266 IEEE 802.3at PoE Quad PSE Controller, Power Management IC. This demo board is designed to provide a complete platform for testing and evaluating the features and capabilities of the LTC4266. It includes a wide range of features such as four independent PoE ports, a DC power supply, a USB interface, and a variety of test points and connectors. The board also includes a comprehensive set of software tools and documentation to help users quickly and easily evaluate the performance of the LTC4266. With its robust design and comprehensive feature set, the DC1366B-B, DC1366B, Demo Board is an ideal solution for evaluating the performance of the LTC4266.

  • BOARD EVAL FOR LT3468ES5
    Linear Technology/Analog Devices DC711A-C BOARD EVAL FOR LT3468ES5
    2024-08-02 15:34:531

    The Analog Devices DC711A-C Demo Board is a high voltage power supply designed for video and imaging applications. It features the LT3468ES5-2 Photoflash Capacitor Charger, which allows for a wide input voltage range of 2.5V to 8V and a high output voltage of 320V. The board also has a peak current of 1.0A and is capable of providing a stable and reliable power supply for a variety of video and imaging applications. The DC711A-C Demo Board is an ideal solution for those looking for a high voltage power supply for their video and imaging projects.

  • DEMO BOARD FOR THE LT5538IDD
    Linear Technology/Analog Devices DC1120A DEMO BOARD FOR THE LT5538IDD
    2024-08-02 15:34:542

    The Analog Devices DC1120A-A Demo Board Using LT5538IDD is a powerful tool for wireless communications applications. It features a 40MHz to 3.8GHz frequency range and a 75dB dynamic range log detector. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT5538IDD log detector. It includes a wide range of features such as a built-in power supply, a wide range of input and output connectors, and a variety of test points for easy access. The board also includes a graphical user interface for easy configuration and monitoring of the log detector. This demo board is an ideal solution for wireless communications applications that require a high level of performance and accuracy.

  • BOARD EVAL FOR LT8610
    Linear Technology/Analog Devices DC1749B BOARD EVAL FOR LT8610
    2024-08-02 15:34:542

    The Analog Devices DC1749B-B Demonstration Board is a versatile platform for evaluating the LT8610, a 42V, 2.5A micro-power synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.8V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The DC1749B-B is a great tool for evaluating the performance of the LT8610 in automotive and transportation applications.

  • BOARD EVAL LT6105
    Linear Technology/Analog Devices DC1192A BOARD EVAL LT6105
    2024-08-02 15:34:540

    The Analog Devices DC1192A-A, LT6105 Current Sense Demo Board is a versatile and powerful tool for automotive and transportation applications. It is designed to provide a comprehensive demonstration of the LT6105 current sense amplifier, which is a high-performance, low-power, low-noise, and low-cost solution for current sensing in automotive and transportation applications. The board features a wide range of input and output connections, allowing for easy integration into existing systems. It also includes a variety of features such as adjustable gain, adjustable offset, and adjustable current limit. The board is also designed to be used with a variety of power sources, including 12V, 24V, and 48V. This makes it an ideal solution for automotive and transportation applications.

  • BOARD DEMO LTC4302CMS-1
    Linear Technology/Analog Devices DC757A-A BOARD DEMO LTC4302CMS-1
    2024-08-02 15:34:542

    The Analog Devices DC757A-A Demo Board is a versatile tool for evaluating the LTC4302CMS-1 Addressable 2-Wire Bus Buffer with Supply Level Shifting. This board is designed to demonstrate the features and capabilities of the LTC4302CMS-1, allowing users to quickly and easily test and evaluate the device. The board includes a power supply, a 2-wire bus buffer, and a level shifter, allowing users to connect the board to a variety of computers and peripherals. The board also includes a variety of test points and jumpers, allowing users to easily configure the board for their specific application. The DC757A-A Demo Board is an ideal tool for evaluating the LTC4302CMS-1 and its features.

  • BOARD EVAL LTM8020
    Linear Technology/Analog Devices DC1194A BOARD EVAL LTM8020
    2024-08-02 15:34:540

    The Analog Devices DC1194A-A, LTM8020 Demo Board, 36V, 200mA Step-Down module Regulator, Automotive and Transportation is a high-performance, low-noise, and efficient power supply solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 200mA. The board is designed to provide a regulated output voltage of 3.3V, 5V, or adjustable from 0.8V to 5V. It also features a low quiescent current of only 10µA, and a high efficiency of up to 95%. The board is also protected against over-voltage, over-current, and short-circuit conditions. It is RoHS compliant and is suitable for use in harsh automotive and transportation environments.

  • EVAL BOARD BOOST REG LT3587
    Linear Technology/Analog Devices DC1348A EVAL BOARD BOOST REG LT3587
    2024-08-02 15:34:540

    The Analog Devices DC1348A-A, DC1348A Demo Board for LT3587EUD High Voltage Monolithic Inverter and Dual Boost is a consumer electronics device designed to demonstrate the capabilities of the LT3587EUD high voltage monolithic inverter and dual boost. This demo board features a wide input voltage range of 4.5V to 28V, and can provide up to 2A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the device. This demo board is ideal for use in consumer electronics applications, such as LED lighting, motor control, and power supplies.

  • EVAL BOARD FOR LTC5582IDD
    Linear Technology/Analog Devices DC1528A EVAL BOARD FOR LTC5582IDD
    2024-08-02 15:34:542

    The Analog Devices DC1528A-A Demo Board Using LTC5582IDD, 40MHz to 6GHz RMS Detector, Communications and Telecom is a versatile and powerful tool for testing and evaluating the performance of RF and microwave components. It features a wide frequency range of 40MHz to 6GHz, allowing for a variety of applications. The board includes an LTC5582IDD RMS Detector, which provides accurate and reliable measurements of RF signals. It also includes a variety of connectors and ports for connecting to external devices, such as antennas, amplifiers, and other test equipment. The board is designed to be easy to use and provides a comprehensive set of features for testing and evaluating RF and microwave components.

  • EVAL BOARD FOR LTM4676
    Linear Technology/Analog Devices DC2087A EVAL BOARD FOR LTM4676
    2024-08-02 15:34:520

    The Analog Devices DC2087A-A Demonstration Board is a powerful and versatile platform for evaluating the performance of the LTM4676EY 26A Step-Down Regulator with PMBus Power System Management. This board is designed to provide a comprehensive evaluation of the regulator's features and performance, including its ability to accurately monitor and control power supply voltages, current, and temperature. The board also includes a variety of peripherals, such as a USB-to-serial converter, a temperature sensor, and a voltage reference, to enable users to quickly and easily evaluate the regulator's performance. The board is also compatible with a variety of computers and other peripherals, making it an ideal platform for testing and development.

  • EVAL BOARD FOR LTC1563-2CGN
    Linear Technology/Analog Devices DC338B-A EVAL BOARD FOR LTC1563-2CGN
    2024-08-02 15:34:523

    The Analog Devices DC338B-A Demo Board is a versatile platform for evaluating the performance of the LTC1563-2 Active RC Lowpass Filter. This board is designed to provide a comprehensive demonstration of the filter's capabilities in communications and telecom applications. It features a wide range of adjustable parameters, including cutoff frequency, gain, and input/output impedance. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC338B-A is an ideal tool for engineers and technicians who need to quickly evaluate the performance of the LTC1563-2 Active RC Lowpass Filter in their applications.

  • BOARD DEMO LTM8001
    Linear Technology/Analog Devices DC1818A BOARD DEMO LTM8001
    2024-08-02 15:34:522

    The Analog Devices DC1818A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTM8001 36 VIN, 5A module step-down regulator with 5-output configurable LDO array. This board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the LTM8001. It is ideal for use in a variety of applications, including computers and peripherals. The board features a wide range of adjustable parameters, including output voltage, current limit, and thermal protection. It also includes a graphical user interface for easy configuration and monitoring of the board's performance. The DC1818A-A Demonstration Board is a great tool for engineers and designers looking to evaluate the performance of the LTM8001 in their applications.