web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC2208-14
    Linear Technology/Analog Devices DC996B-C EVAL BOARD FOR LTC2208-14
    2024-08-02 15:34:450

    The Analog Devices DC996B-C Demo Board is a powerful and versatile platform for evaluating the performance of the LTC2208-14 14-bit 130Msps high speed and high dynamic range ADC, Audio CODEC, and FPGA. This board features a wide range of features, including a high-speed data acquisition system, a low-noise audio CODEC, and a powerful FPGA for custom signal processing. The board also includes a variety of connectors and interfaces, allowing for easy integration into existing systems. The board is designed to provide a comprehensive evaluation of the performance of the LTC2208-14 ADC, Audio CODEC, and FPGA, and is ideal for applications such as audio and video processing, medical imaging, and communications.

  • EVAL BOARD FOR LTC1608
    Linear Technology/Analog Devices DC540A-B EVAL BOARD FOR LTC1608
    2024-08-02 15:34:450

    The Analog Devices DC540A-B Demo Board is a general purpose data acquisition board designed for use with the LTC1608CG. It is capable of sampling up to 500ksps and is ideal for communications and telecom applications. The board features a wide range of analog and digital I/O, including 16 analog inputs, 8 analog outputs, 8 digital inputs, and 8 digital outputs. It also includes a USB interface for easy connection to a PC. The board is powered by a single 5V supply and is designed to be used with the LTC1608CG. The board is a great tool for prototyping and testing communications and telecom applications.

  • BOARD EVAL LTC2239IUH
    Linear Technology/Analog Devices DC782A-L BOARD EVAL LTC2239IUH
    2024-08-02 15:34:450

    The Analog Devices DC782A-L, LTC2239IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 80Msps. It has a 10-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, low power, and high accuracy. It is suitable for medical and healthcare applications such as ECG, EEG, and ultrasound imaging.

  • BOARD EVAL LTC2238IUH
    Linear Technology/Analog Devices DC782A-M BOARD EVAL LTC2238IUH
    2024-08-02 15:34:450

    The Analog Devices DC782A-M, LTC2238IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 65 Msps. It has a 10-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, low power, and high accuracy. It is suitable for medical and healthcare applications such as patient monitoring, imaging, and diagnostics.

  • BOARD EVAL LTC2225IUH
    Linear Technology/Analog Devices DC782A-K BOARD EVAL LTC2225IUH
    2024-08-02 15:34:450

    The Analog Devices DC782A-K, LTC2225IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It has a VDD of +3.0V and a sampling rate of 10 Msps. It has a 12-bit resolution and a 1MHz to 70MHz input range. It is ideal for applications that require high accuracy and precision. It is also suitable for applications that require low power consumption and high speed. The board is designed to be used in a wide range of medical and healthcare applications.

  • BOARD EVAL FOR LTC3880EUJ
    Linear Technology/Analog Devices DC2088A BOARD EVAL FOR LTC3880EUJ
    2024-08-02 15:34:452

    The Analog Devices DC2088A-A, DC2088A Demo Board is a high-density, high-performance power system management solution featuring the LTC3880 Step-Down DC/DC Converter. This board is designed for communications and telecom applications, and is capable of providing a VIN range of 7V to 14V and a VOUT range of 0.8V to 1.8V at up to 50A. It also features a wide range of features such as adjustable current limit, adjustable soft-start, adjustable switching frequency, and adjustable output voltage. The board also includes a graphical user interface for easy configuration and monitoring. This demo board is an ideal solution for applications requiring high power density and efficient power management.

  • BOARD EVAL LTC2280IUP
    Linear Technology/Analog Devices DC851A-W BOARD EVAL LTC2280IUP
    2024-08-02 15:34:451

    The Analog Devices DC851A-W LTC2280IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 105Msps 10-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise amplifier, and a wideband filter. Additionally, the board is compatible with a variety of software and hardware development tools, making it easy to integrate into existing systems.

  • DEMO BOARD PWR SPLY MANAGER
    Linear Technology/Analog Devices DC2023A DEMO BOARD PWR SPLY MANAGER
    2024-08-02 15:34:442

    The Analog Devices DC2023A-A, DC2023A Demo Board is a powerful and versatile tool for evaluating the performance of the LTM2987CY 16-Power Supply Manager. This demo board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LTM2987CY. It includes a wide range of components, including a power supply, a microcontroller, a voltage regulator, and a variety of connectors and switches. The demo board also includes a USB port for connecting to a computer or other peripheral device. With the demo board, users can quickly and easily evaluate the performance of the LTM2987CY in a variety of applications, such as powering computers and peripherals.

  • EVAL BOARD FOR LTC2241-10
    Linear Technology/Analog Devices DC997B-E EVAL BOARD FOR LTC2241-10
    2024-08-02 15:34:440

    The Analog Devices DC997B-E, LTC2241CUP-10 Demo Board is a high-performance instrumentation and measurement device designed for use in a wide range of applications. It features a 10-bit, 210Msps, 10MHz to 250MHz LVDS output, and operates on a 2.5V VCC supply. The board is capable of providing accurate and reliable measurements of analog signals, and is suitable for use in a variety of industrial, medical, and scientific applications. It is also designed to be easy to use and configure, making it an ideal choice for those looking for a reliable and cost-effective instrumentation and measurement solution.

  • EVAL BOARD FOR LTC2242-12
    Linear Technology/Analog Devices DC997B-A EVAL BOARD FOR LTC2242-12
    2024-08-02 15:34:442

    The Analog Devices DC997B-A, LTC2242CUP-12 Demo Board is a high-performance instrumentation and measurement device designed for use in a wide range of applications. It features a low-voltage differential signaling (LVDS) output, with a VCC of 2.5V, and a maximum sampling rate of 250Msps. The board is capable of 12-bit resolution, and has a frequency range of 10MHz to 250MHz. It is ideal for use in precision measurement and instrumentation applications, providing accurate and reliable results.

  • BOARD EVAL LTC2292IUP
    Linear Technology/Analog Devices DC851A-J BOARD EVAL LTC2292IUP
    2024-08-02 15:34:443

    The Analog Devices DC851A-J LTC2292IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a sampling rate of 40Msps with 12-bit resolution. The input frequency range is from 1MHz to 70MHz, making it suitable for a wide range of applications. The board also includes a variety of features such as a low-noise preamplifier, a wideband amplifier, and a high-speed comparator. This demo board is an ideal solution for applications requiring high-speed, high-resolution data acquisition.

  • BOARD EVAL FOR LTC2207
    Linear Technology/Analog Devices DC918C-A BOARD EVAL FOR LTC2207
    2024-08-02 15:34:442

    The Analog Devices DC918C-A LTC2207 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 16-bit resolution, 105Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a wideband input buffer, and a high-speed output buffer. It also includes a variety of test and evaluation tools, such as a built-in oscilloscope, a signal generator, and a frequency counter. The board is ideal for applications such as medical imaging, industrial process control, and communications systems.