web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC1563-3CGN
    Linear Technology/Analog Devices DC338B-B EVAL BOARD FOR LTC1563-3CGN
    2024-08-02 15:34:520

    The Analog Devices DC338B-B Demo Board is a versatile platform for evaluating the performance of the LTC1563-3 Active RC Lowpass Filter. This board is designed to provide a comprehensive evaluation of the filter’s features and performance in communications and telecom applications. The board includes a wide range of components and features, including a power supply, a signal generator, a frequency response analyzer, and a variety of test points. The board also includes a graphical user interface for easy configuration and control. The DC338B-B Demo Board is an ideal tool for evaluating the performance of the LTC1563-3 Active RC Lowpass Filter in communications and telecom applications.

  • EVAL BOARD FOR LTC6417
    Linear Technology/Analog Devices DC1660B EVAL BOARD FOR LTC6417
    2024-08-02 15:34:521

    The Analog Devices DC1660B-B, DC1660B Demo Board is a demonstration circuit for the LTC6417 1.6GHz differential ADC buffer. It is designed to drive a 50 Ohm load and is ideal for use in computers and peripherals. The board features a wide range of features, including a low-noise amplifier, a high-speed differential amplifier, and a low-distortion output buffer. It also includes a wide range of test points and connectors for easy testing and debugging. The board is designed to provide a reliable and accurate signal path for high-speed data acquisition applications.

  • BOARD EVAL FOR LTM4641
    Linear Technology/Analog Devices DC1543A BOARD EVAL FOR LTM4641
    2024-08-02 15:34:523

    The Analog Devices DC1543A-A LTM4641 Demo Board is an industrial grade, 38V, 10A, step-down module regulator with advanced input and load protection. It is designed to provide reliable power conversion and protection for a wide range of applications. The board features a wide input voltage range of 4.5V to 38V, adjustable output voltage range of 0.8V to 36V, and a maximum output current of 10A. It also includes advanced protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a thermal shutdown feature to protect against overheating. The board is ideal for industrial applications that require reliable power conversion and protection.

  • EVAL BOARD BUCK REG LTC3605
    Linear Technology/Analog Devices DC1215A EVAL BOARD BUCK REG LTC3605
    2024-08-02 15:34:520

    The Analog Devices DC1215A-A, LTC3605EUF Demo Board is a 14V, 5A PolyPhase Synchronous Step Down Regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 13.2V. The board also includes a high efficiency synchronous buck regulator, which provides up to 95% efficiency and up to 5A of continuous output current. It also features a low quiescent current of only 10µA, and a low output ripple of only 10mV. The board also includes a wide range of protection features, including over-voltage, over-current, and thermal protection. Additionally, the board includes a USB interface for easy programming and monitoring.

  • DEMO BOARD FOR LTC3604EUD
    Linear Technology/Analog Devices DC1610A DEMO BOARD FOR LTC3604EUD
    2024-08-02 15:34:523

    The Analog Devices DC1610A-A, LTC3604EUD Demo Board is a 2.5A, 15V monolithic synchronous step-down regulator designed for industrial applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 15V. The board also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is capable of delivering up to 2.5A of continuous output current, and is protected against over-temperature, over-current, and short-circuit conditions. The board is also RoHS compliant, and is designed to meet the requirements of industrial applications.

  • EVAL BOARD BUCK REG LTC3610
    Linear Technology/Analog Devices DC1129A EVAL BOARD BUCK REG LTC3610
    2024-08-02 15:34:522

    The Analog Devices DC1129A-A, LTC3610EUP Demo Board is a 12A, 24V monolithic synchronous step-down DC/DC converter designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 24V, and a wide output voltage range of 0.6V to 20V. The board also includes a high-efficiency synchronous buck converter, a low-noise linear regulator, and a high-efficiency linear regulator. It is capable of delivering up to 12A of continuous output current and up to 24V of output voltage. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board includes a USB interface for easy programming and monitoring.

  • BOARD EVAL FOR LTC3400ES6
    Linear Technology/Analog Devices DC398A-A BOARD EVAL FOR LTC3400ES6
    2024-08-02 15:34:520

    The Analog Devices DC398A-A, LTC3400ES6 Demo Board is a high efficiency synchronous boost converter designed for video and imaging applications. It has an input voltage range of 1V to 3V and an output voltage of 3.3V at 90mA. It has a switching frequency of 1.2MHz and is designed to provide high efficiency and low noise operation. The board is ideal for use in applications such as digital cameras, camcorders, and other video and imaging applications.

  • BOARD EVAL LTM8052A
    Linear Technology/Analog Devices DC1939A BOARD EVAL LTM8052A
    2024-08-02 15:34:520

    The Analog Devices DC1939A-A, LTM8052A Demo Board is a 36V, 5A, 2-Quadrant CVCC Step-Down Module Regulator designed for lighting applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 36V. The board also includes a high-efficiency synchronous buck regulator, which provides up to 95% efficiency. It also features a low-noise, low-ripple output, and a wide operating temperature range of -40°C to +125°C. The board is designed to be used with a wide variety of lighting applications, including LED lighting, automotive lighting, and industrial lighting.

  • BOARD DEMO LTM8023
    Linear Technology/Analog Devices DC1195A BOARD DEMO LTM8023
    2024-08-02 15:34:523

    The Analog Devices DC1195A-A, LTM8023 Demo Board, 36V, 2A Step-Down module Regulator, Automotive and Transportation is a high-performance, low-noise, and efficient power supply solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 2A. The board is designed to provide a regulated output voltage of 5V, and is capable of operating in a wide temperature range of -40°C to +125°C. It also features a low quiescent current of only 10µA, and a high efficiency of up to 95%. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of automotive and transportation applications.

  • BOARD EVAL LTM4608
    Linear Technology/Analog Devices DC1400A BOARD EVAL LTM4608
    2024-08-02 15:34:522

    The Analog Devices DC1400A-A, LTM4608AEV Demo Board is a 2.7Vinmin, 8A DC/DC module Regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a variety of features such as over-voltage, over-current, and short-circuit protection, as well as a programmable soft-start and adjustable switching frequency. Additionally, the board is equipped with a variety of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into existing systems.

  • EVAL BOARD FOR LTC4271 LTC4290B
    Linear Technology/Analog Devices DC1843B EVAL BOARD FOR LTC4271 LTC4290B
    2024-08-02 15:34:532

    The Analog Devices DC1843B-B, DC1843B, Demo Kit with DC1842B and DC1680B is a comprehensive solution for evaluating the LTC4290B and LTC4271 8-Port PSE with Digital Isolation, Power Management and Control. This kit includes the DC1843B-B, DC1843B, DC1842B and DC1680B boards, which provide a complete platform for testing and evaluating the LTC4290B and LTC4271 8-Port PSE with Digital Isolation, Power Management and Control. The DC1843B-B board provides a power supply for the DC1843B board, while the DC1842B board provides a power supply for the DC1680B board. The DC1843B board provides the necessary circuitry for the LTC4290B and LTC4271 8-Port PSE with Digital Isolation, Power Management and Control. The DC1680B board provides the necessary circuitry for the LTC4290B and LTC4271 8-Port PSE with Digital Isolation, Power Management and Control. The kit also includes a USB cable, a power supply, and a user guide. This kit is ideal for evaluating the performance of the LTC4290B and LTC4271 8-Port PSE with Digital Isolation, Power Management and Control.

  • DEMO BOARD LTC4274 IEEE802.3 PSE
    Linear Technology/Analog Devices DC1567B DEMO BOARD LTC4274 IEEE802.3 PSE
    2024-08-02 15:34:532

    The Analog Devices DC1567B-B, DC1567B Demo Board is a powerful and versatile tool for evaluating the capabilities of the LTC4274 Single Port IEEE802.3at PSE Power Management IC. This demo board is designed to provide a complete platform for testing and evaluating the features of the LTC4274, including its ability to provide up to 25.5W of power to a single port. The board also includes a variety of features such as an adjustable output voltage, a power-good indicator, and a power-on reset circuit. The board also includes a USB interface for easy connection to a PC for programming and monitoring. With its comprehensive feature set, the DC1567B-B, DC1567B Demo Board is an ideal tool for evaluating the performance of the LTC4274.