web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC6406
    Linear Technology/Analog Devices DC1147A-D EVAL BOARD FOR LTC6406
    2024-08-02 15:34:541

    The Analog Devices DC1147A-D Demo Board is designed to demonstrate the capabilities of the LTC6406 16-Bit Differential ADC Driver. This board is ideal for applications in communications and telecom, providing a platform to evaluate the performance of the LTC6406 in a variety of conditions. The board features a differential input, a differential output, and a single-ended output, allowing for a wide range of signal conditioning and testing. The board also includes a variety of connectors and jumpers to facilitate easy connection to external components. The DC1147A-D Demo Board is a great tool for engineers and designers looking to evaluate the performance of the LTC6406 in communications and telecom applications.

  • EVAL BOARD FOR LTC5591
    Linear Technology/Analog Devices DC1710A-B EVAL BOARD FOR LTC5591
    2024-08-02 15:34:543

    The Analog Devices DC1710A-B Demo Board is a versatile platform for testing and evaluating the performance of the LTC5591 dual high dynamic range down mixer. This board is designed to operate in the 1.3 to 2.3GHz frequency range with an intermediate frequency (IF) of 190MHz and a bandwidth of +/-30MHz. It features two high dynamic range down mixers that can be used for wireless infrastructure applications. The board also includes a power supply, a low noise amplifier, a bandpass filter, and a voltage controlled oscillator. The DC1710A-B Demo Board is an ideal tool for testing and evaluating the performance of the LTC5591 dual high dynamic range down mixer.

  • EVAL BOARD FOR LTC5592
    Linear Technology/Analog Devices DC1710A-C EVAL BOARD FOR LTC5592
    2024-08-02 15:34:543

    The Analog Devices DC1710A-C Demo Board is a versatile platform for testing and evaluating the performance of the LTC5592 Dual High Dynamic Range Down Mixer. This board is designed to operate in the 1.6 to 2.7GHz frequency range with an intermediate frequency (IF) of 190MHz and a bandwidth of +/-30MHz. It features two high dynamic range down mixers that can be used for wireless infrastructure applications. The board also includes a power supply, a low noise amplifier, a bandpass filter, and a voltage controlled oscillator. The DC1710A-C Demo Board is an ideal tool for testing and evaluating the performance of the LTC5592 Dual High Dynamic Range Down Mixer.

  • EVAL BOARD SILICON OSC
    Linear Technology/Analog Devices DC2073A-A EVAL BOARD SILICON OSC
    2024-08-02 15:34:540

    The Analog Devices DC2073A-A Demo Board is a versatile instrumentation and measurement tool based on the LTC6905 17.225MHz to 170MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6905 oscillator and its associated components. The board features a wide range of test points and connectors for easy access to the oscillator's output signals, as well as a variety of test and measurement instruments for accurate and reliable measurements. The board also includes a comprehensive set of documentation and software tools to help users quickly and easily evaluate the performance of the oscillator. The DC2073A-A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC6905 oscillator.

  • BOARD EVAL LTC6431-15
    Linear Technology/Analog Devices DC1774A-C BOARD EVAL LTC6431-15
    2024-08-02 15:34:541

    The Analog Devices DC1774A-C Demonstration Board is a powerful tool for evaluating the performance of the LTC6431AIUF-15, 100MHz to 1200MHz Block IF Amplifier, Power Management IC. This board features a wide range of features, including a wide frequency range of 100MHz to 1200MHz, a high gain of up to 40dB, and a low noise figure of 1.5dB. It also includes a wide range of power management features, such as adjustable output voltage, adjustable current limit, and adjustable power-on reset. The board also includes a variety of test points and connectors for easy evaluation and testing. This board is an ideal solution for evaluating the performance of the LTC6431AIUF-15, 100MHz to 1200MHz Block IF Amplifier, Power Management IC.

  • EVAL BOARD FOR LTC4226-2
    Linear Technology/Analog Devices DC1627A-B EVAL BOARD FOR LTC4226-2
    2024-08-02 15:34:541

    The Analog Devices DC1627A-B Demonstration Circuit is a versatile tool designed to showcase the Hot-Swap functionality of the LTC4226CUD-2 wide operating range dual Hot-Swap controller. This circuit is ideal for use in computers and peripherals, allowing for the safe and efficient connection and disconnection of power supplies. The circuit features two independent Hot-Swap channels, each with its own adjustable current limit and adjustable voltage limit. It also includes a power-good indicator, a power-fail indicator, and a power-on reset circuit. The circuit is designed to be easy to use and provides a great way to demonstrate the Hot-Swap capabilities of the LTC4226CUD-2.

  • BOARD EVAL LTC2655-H12
    Linear Technology/Analog Devices DC1703A-D BOARD EVAL LTC2655-H12
    2024-08-02 15:34:543

    The Analog Devices DC1703A-D Demonstration Board is designed to evaluate the performance of the LTC2655CUF-H12 Quad I2C 12-bit Voltage Output DAC with 2.048V Reference. This board features a 4-channel DAC with a 2.048V reference voltage, allowing for precise voltage output control. The board also includes a USB-I2C interface, allowing for easy connection to a PC for programming and data logging. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the LTC2655CUF-H12 DAC.

  • EVAL BOARD FOR LT5578
    Linear Technology/Analog Devices DC1545A-B EVAL BOARD FOR LT5578
    2024-08-02 15:34:542

    The Analog Devices DC1545A-B Demo Board is a versatile and powerful tool for wireless infrastructure applications. It features the LT5578 Up Conversion Mixer with an IF of 140MHz and an RF of 900MHz (LS LO). This board is designed to provide a complete solution for wireless infrastructure applications, including base station, repeater, and distributed antenna systems. It features a wide range of features, including a high-performance mixer, low-noise amplifier, and a wideband frequency synthesizer. The board also includes a variety of test points and connectors for easy integration into existing systems. With its high-performance and versatile design, the DC1545A-B Demo Board is an ideal solution for wireless infrastructure applications.

  • EVAL BOARD FOR LTC5590
    Linear Technology/Analog Devices DC1710A-A EVAL BOARD FOR LTC5590
    2024-08-02 15:34:540

    The Analog Devices DC1710A-A Demo Board is a versatile and powerful tool for wireless infrastructure applications. It is equipped with the LTC5590, a dual high dynamic range down mixer with a frequency range of 0.6 to 1.7GHz and an IF of 190MHz with a +/-30MHz bandwidth. This board is designed to provide a wide range of features and capabilities for wireless infrastructure applications, including high dynamic range, low noise, and low distortion. It is also capable of providing a wide range of gain and phase control, as well as a wide range of output power levels. The DC1710A-A Demo Board is an ideal solution for wireless infrastructure applications that require high performance and reliability.

  • EVAL BOARD FOR LTC5585
    Linear Technology/Analog Devices DC1662A EVAL BOARD FOR LTC5585
    2024-08-02 15:34:542

    The Analog Devices DC1662A-A, DC1662A Demo Board for the LTC5585 Wideband I/Q Demodulator with IIP2 and DC Offset Control, Wireless Infrastructure is a powerful and versatile tool for evaluating the performance of the LTC5585. This demo board features a wideband I/Q demodulator with IIP2 and DC offset control, allowing for precise signal analysis and manipulation. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to be used in a variety of wireless infrastructure applications, such as base station receivers, repeaters, and other wireless communication systems. With its wide range of features and capabilities, the DC1662A-A, DC1662A Demo Board is an ideal tool for evaluating the performance of the LTC5585.

  • BOARD EVAL FOR LTC1475CMS8
    Linear Technology/Analog Devices DC143A-E BOARD EVAL FOR LTC1475CMS8
    2024-08-02 15:34:542

    The Analog Devices DC143A-E Demo Board is a versatile power management solution that utilizes the LTC1475CMS8-3.3, a 3.3V @ 300mA high efficiency step-down DC/DC converter. This board is designed to demonstrate the features and performance of the LTC1475CMS8-3.3, and is ideal for applications requiring a low-noise, high-efficiency power supply. The board features a wide input voltage range of 4.5V to 28V, and can provide up to 300mA of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of test points for monitoring and debugging.

  • EVAL BOARD FOR LTC5584
    Linear Technology/Analog Devices DC1670A EVAL BOARD FOR LTC5584
    2024-08-02 15:34:540

    The Analog Devices DC1670A-A, DC1670A, Demo Board for the LTC5584, 30MHz to 1.4GHz IQ Demodulator with IIP2 and DC Offset Control, Wireless Receiver is a powerful and versatile tool for testing and evaluating the performance of the LTC5584 IQ demodulator. This demo board features a wide range of features, including a 30MHz to 1.4GHz frequency range, IIP2 and DC offset control, and a wireless receiver. The board also includes a variety of test points and connectors for easy connection to external test equipment. This demo board is ideal for testing and evaluating the performance of the LTC5584 IQ demodulator in a variety of applications, including wireless communications, radar, and satellite communications.