web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC5593
    Linear Technology/Analog Devices DC1710A-D EVAL BOARD FOR LTC5593
    2024-08-02 15:34:542

    The Analog Devices DC1710A-D Demo Board is a versatile and powerful tool for wireless infrastructure applications. It is equipped with the LTC5593 dual high dynamic range down-converting mixer, which provides a wide frequency range of 2.3 to 4.5GHz with an IF of 190MHz and a bandwidth of +/-30MHz. This board is ideal for applications such as base station receivers, point-to-point radios, and other wireless infrastructure applications. It is designed to provide excellent performance and reliability in a wide range of applications. The board also features a wide range of features such as adjustable gain, adjustable noise figure, and adjustable linearity. This board is an ideal solution for wireless infrastructure applications.

  • BOARD DEMO LTC6957-3
    Linear Technology/Analog Devices DC1766A-A BOARD DEMO LTC6957-3
    2024-08-02 15:34:542

    The Analog Devices DC1766A-A Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LTC6957-4 low phase noise, dual CMOS output buffer/driver/logic converter. This board features a wide range of features, including a high-performance, low-noise, dual-channel output buffer/driver/logic converter, a wide range of input and output voltage levels, and a wide range of output current levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC1766A-A Demo Board is an ideal tool for evaluating the performance of the LTC6957-4 in a variety of applications, including instrumentation and measurement.

  • DEMO BOARD FOR LTM2889-5
    Linear Technology/Analog Devices DC1903A-B DEMO BOARD FOR LTM2889-5
    2024-08-02 15:34:542

    The Analog Devices DC1903A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTM2889-5 Isolated CAN Transceiver Plus Power @ 5V Supply. This board features a wide range of features, including a CAN transceiver, a 5V power supply, and a variety of other components. The board is designed to provide a comprehensive evaluation of the performance of the LTM2889-5 Isolated CAN Transceiver Plus Power @ 5V Supply, allowing users to quickly and easily test the device's capabilities. The board also includes a variety of other components, such as a CAN bus transceiver, a CAN bus transceiver with a 5V power supply, and a CAN bus transceiver with a 3.3V power supply. Additionally, the board includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The board also includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The board also includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The board also includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The

  • EVAL BOARD LTC6993-3
    Linear Technology/Analog Devices DC1562B-I EVAL BOARD LTC6993-3
    2024-08-02 15:34:542

    The Analog Devices DC1562B-I Demonstration Board is designed for use with the LTC6993-3, a 100 ms, falling edge, positive output pulse one shot timer. This board is ideal for medical and healthcare applications, providing a reliable and accurate pulse output for a variety of applications. The board features a wide range of adjustable parameters, including pulse width, pulse repetition rate, and pulse amplitude. It also includes a built-in LED indicator to show the status of the output pulse. The board is easy to use and provides a reliable and accurate pulse output for medical and healthcare applications.

  • EVAL BOARD LTC6993-4
    Linear Technology/Analog Devices DC1562B-J EVAL BOARD LTC6993-4
    2024-08-02 15:34:542

    The Analog Devices DC1562B-J and DC1562B-H Demonstration Boards for the LTC6993-4 are designed for medical and healthcare applications. These boards feature a 100 ms retriggerable, falling edge, positive output pulse one shot. The boards are designed to demonstrate the capabilities of the LTC6993-4, a precision timing circuit with a wide range of applications. The boards are ideal for medical and healthcare applications, as they provide a reliable and accurate pulse output for precise timing. The boards are also easy to use and configure, making them a great choice for medical and healthcare applications.

  • EVAL BAORD LTC6994-2
    Linear Technology/Analog Devices DC1562B-L EVAL BAORD LTC6994-2
    2024-08-02 15:34:542

    The Analog Devices DC1562B-L Demonstration Board is designed for use with the LTC6994-2, a 100ms, rising/falling edge, delayed from trigger rising/falling edge timer. This board is ideal for medical and healthcare applications, providing a convenient platform for testing and evaluating the LTC6994-2 timer. The board features a wide range of components, including a power supply, a voltage regulator, a crystal oscillator, and a variety of connectors. The board also includes a user-friendly interface, allowing users to easily configure and control the timer. With its robust design and versatile features, the DC1562B-L is an ideal solution for medical and healthcare applications.

  • DEMO BOARD OSC PROGRAMABLE
    Linear Technology/Analog Devices DC2073A-I DEMO BOARD OSC PROGRAMABLE
    2024-08-02 15:34:542

    The Analog Devices DC2073A-I Demo Board is a versatile instrumentation and measurement tool based on the LTC6907 400kHz to 4MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6907 oscillator and its associated components. The board features a wide range of test points and connectors for easy access to the oscillator's output signals, as well as a variety of test and measurement instruments for accurate and reliable measurements. The board also includes a comprehensive set of documentation and software tools to help users quickly and easily evaluate the performance of the oscillator. The DC2073A-I Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTC6907 oscillator in a variety of applications.

  • DEMO BOARD LTC6430-20 300-1000MH
    Linear Technology/Analog Devices DC2076A-B DEMO BOARD LTC6430-20 300-1000MH
    2024-08-02 15:34:542

    The Analog Devices DC2076A-B Demo Board is a versatile platform for evaluating the performance of the LTC6430-20 Optimized 300MHz to 1000MHz Differential ADC Driver, IF/RF Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a differential input amplifier, a differential output amplifier, a low-noise amplifier, a high-speed ADC driver, and a wideband IF/RF amplifier. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the performance of the LTC6430-20 Optimized 300MHz to 1000MHz Differential ADC Driver, IF/RF Amplifier, and is ideal for use in communications and telecom applications.

  • BOARD EVAL FOR LTM2883
    Linear Technology/Analog Devices DC1748A-A BOARD EVAL FOR LTM2883
    2024-08-02 15:34:542

    The Analog Devices DC1748A-A Demo Board is a versatile and easy-to-use platform for evaluating the performance of the LTM2883-3S SPI module Isolator. This board is designed to operate with a 3.3V supply and is rated for industrial temperature ranges. It features a wide range of features, including a high-speed SPI interface, a low-power design, and a wide range of isolation voltages. The board also includes a variety of test points and connectors for easy connection to external devices. This demo board is an ideal solution for evaluating the performance of the LTM2883-3S SPI module Isolator in a variety of applications.

  • EVALUATION KIT TRXR LTM2882-3
    Linear Technology/Analog Devices DC1554A-A EVALUATION KIT TRXR LTM2882-3
    2024-08-02 15:34:542

    The Analog Devices DC1554A-A Demo Board is a versatile and reliable solution for isolating RS232 signals in industrial applications. It is powered by the LTM2882-3 RS232 module isolator and operates at a 3.3V supply with an industrial temperature range. The board features a wide range of features, including a high-speed data rate of up to 1 Mbps, a low-power consumption of only 1.5 mA, and a wide common-mode range of ±15V. It also offers excellent noise immunity and ESD protection, making it ideal for use in harsh industrial environments. The board is also RoHS compliant and is designed to meet the most stringent safety and reliability standards.

  • EVAL BOARD FOR LTC6603
    Linear Technology/Analog Devices DC1304A-B EVAL BOARD FOR LTC6603
    2024-08-02 15:34:542

    The Analog Devices DC1304A-B Demo Board is a dual programmable 2.5-MHz filter/ADC driver designed for communications and telecom applications. It features two independent, programmable, low-noise, high-performance filters with adjustable gain and bandwidth. The board also includes a low-noise, high-performance ADC driver with adjustable gain and bandwidth. The board is designed to provide a complete solution for communications and telecom applications, allowing for easy integration into existing systems. The board is also designed to be used with a variety of Analog Devices' products, including the AD9361, AD9371, and AD9372. The board is also compatible with a variety of other Analog Devices products, including the AD9361, AD9371, and AD9372. The board is also designed to be used with a variety of other Analog Devices products, including the AD9361, AD9371, and AD9372.

  • BOARD DEMO LTC6957-1
    Linear Technology/Analog Devices DC1765A-A BOARD DEMO LTC6957-1
    2024-08-02 15:34:542

    The Analog Devices DC1765A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC6957-1 low phase noise, dual LVPECL, output buffer/driver/logic converter. This board is designed to provide a wide range of applications, including signal conditioning, signal routing, and signal generation. It features two independent LVPECL outputs, each with a maximum output frequency of 1.2GHz, and a wide range of input and output logic levels. The board also includes a wide range of test points and connectors for easy connection to external instruments and systems. The DC1765A-A is an ideal solution for applications requiring high-performance signal conditioning and routing.