web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC6992-1
    Linear Technology/Analog Devices DC1562A-C BOARD EVAL LTC6992-1
    2024-08-02 15:34:446

    The Analog Devices DC1562A-C Demonstration Board is designed for use with the LTC6992-1, 10 kHz, 0 100% Duty Cycle, Medical and Healthcare Applications. This board provides a convenient platform for evaluating the performance of the LTC6992-1 in medical and healthcare applications. It features a wide range of features, including a 10 kHz clock input, adjustable duty cycle, and adjustable output voltage. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for prototyping and testing medical and healthcare applications, and is suitable for use in a variety of environments.

  • BOARD EVAL LTC6991
    Linear Technology/Analog Devices DC1562A-B BOARD EVAL LTC6991
    2024-08-02 15:34:442

    The Analog Devices DC1562A-B Demonstration Board for the LTC6991 is a 1Hz (1s) fixed frequency medical and healthcare clock generator. It is designed to provide a reliable and accurate clock signal for medical and healthcare applications. The board features a low-noise, low-jitter clock signal, and is capable of generating a wide range of frequencies from 1Hz to 1MHz. It also includes a temperature sensor, a voltage regulator, and a power supply. The board is easy to use and provides a reliable and accurate clock signal for medical and healthcare applications.

  • BOARD EVAL FOR LTC2323-14
    Linear Technology/Analog Devices DC1996A-C BOARD EVAL FOR LTC2323-14
    2024-08-02 15:34:450

    The Analog Devices DC1996A-C Demo Board is a powerful tool for automotive and transportation applications. It is equipped with the LTC2323 Dual 14-Bit, 2 Msps Serial High Speed SAR ADC, which provides high-speed, low-power, and low-noise performance. The board is designed to demonstrate the features and performance of the LTC2323 ADC, and includes a variety of features such as a power supply, a reference voltage, and a variety of connectors for easy connection to external components. The board also includes a variety of software tools to help users quickly and easily evaluate the performance of the ADC. The DC1996A-C Demo Board is an ideal solution for automotive and transportation applications that require high-speed, low-power, and low-noise performance.

  • BOARD DAC LTC2654-16
    Linear Technology/Analog Devices DC1678A-A BOARD DAC LTC2654-16
    2024-08-02 15:34:452

    The Analog Devices DC1678A-A Demo Board is designed to demonstrate the capabilities of the LTC2654BCUF-L16 Quad SPI 16-bit Voltage Output Digital to Analog Converter. This board features a 4-channel, 16-bit DAC with a voltage output range of 0V to 5V. It is ideal for instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems. The board includes a USB-to-SPI interface, allowing for easy connection to a PC or microcontroller. The board also includes a power supply, a voltage reference, and a set of jumpers for configuring the DAC. The board is designed to be used with the LTC2654BCUF-L16 Quad SPI 16-bit Voltage Output Digital to Analog Converter, and is a great tool for evaluating the performance of the device.

  • PROGRAMMER EEPROM LTPOWERPLAY
    Linear Technology/Analog Devices DC1508B-B PROGRAMMER EEPROM LTPOWERPLAY
    2024-08-02 15:34:453

    The Analog Devices DC1508B-B Demo Board for LTC2975 Socketed Programming Board is a powerful and versatile tool for computer and peripheral programming. It features a socketed programming board with a wide range of features, including a USB port, a serial port, and a power supply. The board also includes a variety of connectors, allowing for easy connection to a variety of devices. The board is designed to be used with the LTC2975 microcontroller, which is a powerful and versatile microcontroller for embedded applications. The board also includes a variety of software tools, allowing for easy programming and debugging of the microcontroller. The board is ideal for use in a variety of applications, including industrial automation, robotics, and medical devices.

  • PROGRAMMER EEPROM LTPOWERPLAY
    Linear Technology/Analog Devices DC1508B-A PROGRAMMER EEPROM LTPOWERPLAY
    2024-08-02 15:34:452

    The Analog Devices DC1508B-A is a demo board for the LTC2977 Socketed Programming Board. It is designed to provide a convenient platform for evaluating the features and performance of the LTC2977. The board includes a socketed programming board, a power supply, and a set of jumpers and switches for configuring the board. It also includes a USB port for connecting to a computer for programming and debugging. The board is ideal for use in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in prototyping and development of new products.

  • BOARD DEMO 105MSPS LTC2174-14
    Linear Technology/Analog Devices DC1525A-B BOARD DEMO 105MSPS LTC2174-14
    2024-08-02 15:34:450

    The Analog Devices DC1525A-B Demo Board is a powerful tool for evaluating the performance of the LTC2174-14, a 14-bit, 125Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in communications and telecom applications. It features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of test points for easy access to the ADC's performance. The board also includes a comprehensive set of software tools for configuring and testing the ADC, as well as a comprehensive set of documentation for easy reference. The DC1525A-B Demo Board is an ideal tool for engineers and designers looking to evaluate the performance of the LTC2174-14 in communications and telecom applications.

  • BOARD DELTA SIGMA ADC LTC2495
    Linear Technology/Analog Devices DC1012A-C BOARD DELTA SIGMA ADC LTC2495
    2024-08-02 15:34:451

    The Analog Devices DC1012A-C LTC2495 Demo Board is a 16-bit, 8-channel I2C Easy Drive ADC with a temperature sensor, programmable gain amplifier, and an industrial temperature range. It is designed to provide a comprehensive demonstration of the features and performance of the LTC2495 ADC. The board includes a temperature sensor, programmable gain amplifier, and a wide range of input ranges. It also features an I2C interface for easy communication with a host processor. The board is ideal for applications such as industrial process control, medical instrumentation, and automotive systems. The board is also RoHS compliant and is designed to operate in temperatures ranging from -40°C to +85°C.

  • BOARD DAC LTC2752
    Linear Technology/Analog Devices DC1684A-B BOARD DAC LTC2752
    2024-08-02 15:34:450

    The Analog Devices DC1684A-B, LTC2752 Dual 16-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is a versatile instrumentation and measurement tool designed to provide accurate and reliable data conversion. It features two 16-bit SoftSpan IOUT DACs with a serial SPI interface, allowing for easy integration into a variety of systems. The board also includes a wide range of features such as a temperature sensor, a voltage reference, and a power supply. This demo board is ideal for applications such as industrial automation, medical instrumentation, and data acquisition. It is also suitable for use in laboratory and research environments. With its high accuracy and reliable performance, the DC1684A-B, LTC2752 Dual 16-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is an excellent choice for any instrumentation and measurement application.

  • BOARD SAR ADC LTC2378-18
    Linear Technology/Analog Devices DC1783A-F BOARD SAR ADC LTC2378-18
    2024-08-02 15:34:452

    The Analog Devices DC1783A-F Demo Board for the LTC2378CMS-18 is an ideal tool for evaluating the performance of the 18-bit, 1 Msps, 62-MHz low power, low noise Analog to Digital Converter. This demo board features a wide range of features and capabilities, including a high-speed, low-noise analog input, a low-power, low-noise digital output, and a wide range of programmable gain and offset settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the performance of the LTC2378CMS-18, allowing users to quickly and accurately assess the performance of the device in a variety of applications.

  • BOARD EVAL LTC6994-2
    Linear Technology/Analog Devices DC1562A-L BOARD EVAL LTC6994-2
    2024-08-02 15:34:452

    The Analog Devices DC1562A-L Demonstration Board is designed for use with the LTC6994-2 timer IC. It is ideal for medical and healthcare applications, providing a 100ms output rising edge delayed from the trigger rising edge. The board features a wide range of features, including a power supply, a trigger input, a delay output, and a reset input. It also includes a user-friendly interface, allowing for easy setup and operation. The board is designed to be used in a variety of applications, including medical and healthcare, and is a great choice for those looking for a reliable and easy-to-use timer solution.

  • BOARD EVAL FOR LTC2203/LTC6403-1
    Linear Technology/Analog Devices DC1058A-F BOARD EVAL FOR LTC2203/LTC6403-1
    2024-08-02 15:34:451

    The Analog Devices DC1058A-F LTC2203 Demo Board is a 16-bit high performance ADC driver designed for instrumentation and measurement applications. It features a wide input range of 0V to 5V, a low power consumption of only 1.5mA, and a high sampling rate of up to 1MS/s. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a low-noise amplifier. The board is designed to be used with the LTC2203 ADC, which is a high-performance, low-power, 16-bit ADC with a wide input range of 0V to 5V. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.