web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DELTA SIGMA ADC LTC2487
    Linear Technology/Analog Devices DC1010A-C BOARD DELTA SIGMA ADC LTC2487
    2024-08-02 15:34:448

    The Analog Devices DC1010A-C Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2487, a 2/4 channel, 16-bit delta sigma analog to digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. The DC1010A-C features a wide input voltage range, low power consumption, and high accuracy. It also includes a variety of features such as programmable gain, programmable offset, and a wide range of output data formats. The DC1010A-C is an ideal solution for applications requiring high resolution and accuracy.

  • EVAL BOARD BOOST REG LTC3526LB
    Linear Technology/Analog Devices DC1053A-F EVAL BOARD BOOST REG LTC3526LB
    2024-08-02 15:34:443

    The Analog Devices DC1053A-F Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3526LBEDC, a high efficiency synchronous boost converter. This board is designed to provide a 0.8 to 5.5V input voltage range and output voltages of 1.8V, 3.3V, and 5V at up to 100mA. It is ideal for consumer electronics applications, such as powering small displays, sensors, and other low-power devices. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust performance, the DC1053A-F Demo Board is an excellent choice for evaluating the LTC3526LBEDC.

  • BOARD DELTA SIGMA ADC LTC2450
    Linear Technology/Analog Devices DC1067A-A BOARD DELTA SIGMA ADC LTC2450
    2024-08-02 15:34:442

    The Analog Devices DC1067A-A Demo Board is designed to demonstrate the capabilities of the LTC2450IDC, a 16-bit high performance Delta Sigma Analog to Digital Converter for instrumentation and measurement applications. This board features a wide range of features, including a low-noise, low-power, high-accuracy ADC, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and test points for easy connection to external components. The board is designed to be used with the LTC2450IDC, and is ideal for use in applications such as data acquisition, instrumentation, and measurement.

  • BOARD EVAL LTC6992-2
    Linear Technology/Analog Devices DC1562A-D BOARD EVAL LTC6992-2
    2024-08-02 15:34:442

    The Analog Devices DC1562A-D Demonstration Board is designed for use with the LTC6992-2 Timer IC, providing a 10 kHz, 5-95% duty cycle for medical and healthcare applications. This board features a wide range of features, including a high-precision voltage reference, a low-noise power supply, and a wide range of test points for easy debugging. The board also includes a USB interface for easy programming and debugging. The board is designed to be used with a wide range of medical and healthcare applications, such as patient monitoring, medical imaging, and drug delivery systems.

  • BOARD EVAL LTC6994-1
    Linear Technology/Analog Devices DC1562A-K BOARD EVAL LTC6994-1
    2024-08-02 15:34:442

    The Analog Devices DC1562A-K Demonstration Board is designed for use with the LTC6994-1 Timer IC. It is a versatile board that can be used for a variety of medical and healthcare applications. It features a 100ms falling edge delay from trigger falling edge, allowing for precise timing of medical and healthcare processes. The board is also equipped with a variety of connectors and jumpers, making it easy to customize for specific applications. The DC1562A-K is an ideal solution for medical and healthcare applications that require precise timing.

  • DEMO BOARD FRAC-N SYNT LN
    Linear Technology/Analog Devices DC1959A-A DEMO BOARD FRAC-N SYNT LN
    2024-08-02 15:34:442

    The Analog Devices DC1959A-A Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC6948-1 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO. This demo board features a wide range of features and capabilities, making it ideal for use in communications and telecom applications. It includes a wide range of frequency synthesis capabilities, including a wide range of output frequencies, low noise and spurious performance, and a wide range of modulation capabilities. Additionally, the board includes a wide range of features for testing and evaluating the performance of the LTC6948-1, including a wide range of input and output connectors, a wide range of power supply options, and a wide range of test and evaluation tools. The DC1959A-A Demo Board is an ideal tool for testing and evaluating the performance of the LTC6948-1 in communications and telecom applications.

  • EVAL BOARDS FOR LTC2336-18
    Linear Technology/Analog Devices DC1908A-C EVAL BOARDS FOR LTC2336-18
    2024-08-02 15:34:442

    The Analog Devices DC1908A-C Demo Board featuring the LTC2336-18 is a powerful and versatile tool for instrumentation and measurement applications. This 18-bit, 250ksps, true bipolar low power, single supply ADC is designed to provide high accuracy and precision measurements in a wide range of applications. It features a low power consumption of only 1.2 mW, making it ideal for battery-powered applications. The board also includes a wide range of features such as a programmable gain amplifier, a reference voltage, and a temperature sensor. With its high resolution and low power consumption, the DC1908A-C Demo Board is an ideal solution for a variety of instrumentation and measurement applications.

  • DEMO BOARD FOR LTC2320-14
    Linear Technology/Analog Devices DC2395A-D DEMO BOARD FOR LTC2320-14
    2024-08-02 15:34:442

    The Analog Devices DC2395A-D Demo Board is a versatile platform for evaluating the performance of the LTC2320-14 Octal, 14-Bit, 1.5Msps/ch Simultaneous Sampling SAR ADC. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-speed, low-noise, low-power ADC, a wide range of analog and digital I/O, and a variety of power supply options. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The board is ideal for testing and evaluating the performance of the LTC2320-14 in a variety of communications and telecom applications.

  • BOARD DELTA SIGMA ADC LTC2486
    Linear Technology/Analog Devices DC1009A-C BOARD DELTA SIGMA ADC LTC2486
    2024-08-02 15:34:442

    The Analog Devices DC1009A-C Demonstration Circuit is a versatile and powerful tool for medical and healthcare applications. It features the LTC2486, a 2/4 channel, 16-bit DS ADC with Easy Drive inputs. This ADC is designed to provide high accuracy and low noise performance in a wide range of medical and healthcare applications. The DC1009A-C is capable of sampling up to 4 channels simultaneously, with a maximum sample rate of 1.25 MSPS. It also features a wide input range of 0V to 5V, and a low power consumption of only 1.2 mW. The DC1009A-C is ideal for applications such as medical imaging, patient monitoring, and other medical and healthcare applications.

  • BOARD EVAL LTC2281IUP
    Linear Technology/Analog Devices DC1098A-D BOARD EVAL LTC2281IUP
    2024-08-02 15:34:441

    The Analog Devices DC1098A-D LTC2281IUP Demo Board is a dual high-speed analog-to-digital converter (HSADC) designed for instrumentation and measurement applications. It features a 10-bit resolution and a maximum sampling rate of 125Msps. The board operates on a +3V power supply and has an input frequency range of 70MHz to 140MHz. It is ideal for applications such as signal conditioning, data acquisition, and test and measurement. The board is also equipped with a variety of features such as a low-noise preamplifier, a programmable gain amplifier, and a digital filter.

  • BOARD SAR ADC LTC1403A
    Linear Technology/Analog Devices DC1082A-D BOARD SAR ADC LTC1403A
    2024-08-02 15:34:442

    The Analog Devices DC1082A-D, LTC1403A Demo Board is a 14-bit 1CH 2.8 Msps SAR ADC instrumentation and measurement solution. It is designed to provide a comprehensive platform for evaluating the performance of the LTC1403A SAR ADC. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a voltage reference, a low-noise amplifier, and a high-speed comparator, to facilitate the evaluation of the ADC's performance. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The DC1082A-D, LTC1403A Demo Board is an ideal solution for evaluating the performance of the LTC1403A SAR ADC.

  • BOARD SAR ADC LTC2366
    Linear Technology/Analog Devices DC1190A-A BOARD SAR ADC LTC2366
    2024-08-02 15:34:442

    The Analog Devices DC1190A-A, LTC2366 Demo Board is a 12-bit, 3Msps SAR ADC designed for automotive and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a low power consumption of only 1.2mW. The board also includes a high-speed, low-noise amplifier, a low-noise reference, and a low-noise clock generator. The board is designed to provide a reliable and accurate signal conversion for automotive and transportation applications. It is also capable of providing a wide dynamic range and high resolution for signal processing. The board is also designed to be easy to use and configure, making it ideal for prototyping and development.