web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DAC LTC2640-12
    Linear Technology/Analog Devices DC1333A-A BOARD DAC LTC2640-12
    2024-08-02 15:34:472

    The Analog Devices DC1333A-A is a 12-bit, 1-channel digital-to-analog converter (DAC) designed for portable, instrumentation, and measurement applications. It features a wide operating temperature range of -40°C to +85°C, low power consumption of only 1.5 mW, and a fast settling time of 1.5 μs. The DC1333A-A also offers a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. Additionally, it features a low noise floor of -90 dBV, making it ideal for precision measurements. With its small size and low power consumption, the DC1333A-A is an ideal choice for portable, instrumentation, and measurement applications.

  • EVAL BOARD FOR LTC2241-10
    Linear Technology/Analog Devices DC1133A-E EVAL BOARD FOR LTC2241-10
    2024-08-02 15:34:471

    The Analog Devices DC1133A-E, LTC2241CUP-10 Demo Board is a high-performance, low-power instrumentation and measurement solution. It features a CMOS output, VCC of 2.5V, and a sampling rate of 210Msps. The board is capable of 10-bit resolution and has a frequency range of 10MHz to 250MHz. It is ideal for applications such as signal conditioning, data acquisition, and instrumentation. The board is designed to provide reliable and accurate measurements with low power consumption.

  • BOARD EVAL LTC2283IUP
    Linear Technology/Analog Devices DC1098A-B BOARD EVAL LTC2283IUP
    2024-08-02 15:34:473

    The Analog Devices DC1098A-B, LTC2283IUP Demo Board is a dual high-speed analog-to-digital converter (HSADC) designed for instrumentation and measurement applications. It features a 12-bit resolution, a maximum sampling rate of 125Msps, and an input frequency range of 1MHz to 70MHz. The board operates on a +3V power supply and is capable of providing accurate and reliable measurements. It is ideal for applications such as signal processing, data acquisition, and test and measurement.

  • BOARD SAR ADC LTC2377-18
    Linear Technology/Analog Devices DC1783A-G BOARD SAR ADC LTC2377-18
    2024-08-02 15:34:442

    The Analog Devices DC1783A-G Demo Board is designed to demonstrate the capabilities of the LTC2377CMS-18, a low power, low noise 18-bit Analog to Digital Converter (ADC) with a sampling rate of 500 ksps and a maximum input frequency of 31 MHz. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and 0-5V, allowing for a variety of signal types to be measured. The board also includes a variety of output options, including a USB port, a serial port, and a parallel port, allowing for easy connection to a PC or other device. The board also includes a variety of test points and jumpers, allowing for easy debugging and testing of the ADC. The DC1783A-G Demo Board is an ideal tool for evaluating the performance of the LTC2377CMS-18 ADC in instrumentation and measurement applications.

  • BOARD EVAL FOR LTC2321-14
    Linear Technology/Analog Devices DC1996A-D BOARD EVAL FOR LTC2321-14
    2024-08-02 15:34:440

    The Analog Devices DC1996A-D Demo Board is a versatile tool for evaluating the performance of the LTC2321 Dual 14-Bit, 5 Msps Serial High Speed SAR ADC. This board is designed for automotive and transportation applications, and features two LTC2321 ADCs, each with a maximum sampling rate of 5 Msps. The board also includes a variety of features to facilitate testing and evaluation, such as a power supply, a reference voltage, and a variety of connectors for interfacing with external devices. The board is also equipped with a USB interface for easy connection to a PC, and a graphical user interface for controlling the board and monitoring the ADC performance. The DC1996A-D Demo Board is an ideal tool for evaluating the performance of the LTC2321 ADC in automotive and transportation applications.

  • DEMO BOARD LTC2348-16
    Linear Technology/Analog Devices DC2094A-D DEMO BOARD LTC2348-16
    2024-08-02 15:34:442

    The Analog Devices DC2094A-D Demo Board is designed to demonstrate the capabilities of the LTC2348-16 Octal Simultaneous 16-Bit 200 ksps SAR ADC in the industrial temperature range. This demo board features a wide range of features, including a 16-bit ADC, a low-noise power supply, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a comprehensive demonstration of the LTC2348-16's capabilities, and is ideal for use in industrial applications.

  • BOARD EVAL LTC2328-18
    Linear Technology/Analog Devices DC1908A-D BOARD EVAL LTC2328-18
    2024-08-02 15:34:442

    The Analog Devices DC1908A-D Demo Board is a powerful tool for instrumentation and measurement applications. It features the LTC2328-18, an 18-bit, 1Msps, true bipolar low power, single supply ADC. This ADC is designed to provide high accuracy and low power consumption in a wide range of applications. The board also includes a variety of features such as a low-noise power supply, a high-speed clock, and a wide range of input and output connectors. The board is designed to be easy to use and provides a great platform for testing and evaluating the performance of the LTC2328-18 ADC. With its wide range of features and capabilities, the DC1908A-D Demo Board is an ideal choice for instrumentation and measurement applications.

  • DEMO BOARD FRAC-N SYNT LN
    Linear Technology/Analog Devices DC1959A-B DEMO BOARD FRAC-N SYNT LN
    2024-08-02 15:34:442

    The Analog Devices DC1959A-B Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC6948-2 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO. This demo board features a wide range of features and capabilities, including a wide frequency range of up to 2.4GHz, a low noise floor of -150dBc/Hz, and a wide range of modulation formats. It also features a wide range of communications and telecom applications, including GSM, CDMA, WCDMA, LTE, and WiMAX. The board also includes a variety of test and evaluation tools, such as a frequency counter, a signal generator, and a spectrum analyzer. This demo board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTC6948-2 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO.

  • BOARD DEMO ICE3B2065P 40W SMPS
    Infineon Technologies EVALSF3-ICE3B2065P BOARD DEMO ICE3B2065P 40W SMPS
    2024-08-02 15:34:443

    The Infineon Technologies AG EVALSF3-ICE3B2065P is a 40W, 18V AC to DC single output power supply designed for LCD monitors and consumer electronics. It features a wide input voltage range of 90-264VAC, a high efficiency of up to 88%, and a low no-load power consumption of less than 0.3W. It also has a wide operating temperature range of -40°C to +85°C, and is protected against short circuit, over voltage, and over temperature. This power supply is RoHS compliant and is designed to meet the requirements of the EN55022 Class B standard. It is a reliable and cost-effective solution for powering LCD monitors and consumer electronics.

  • EVAL BOARD FOR LTC4269-1
    Linear Technology/Analog Devices DC1335B-B EVAL BOARD FOR LTC4269-1
    2024-08-02 15:34:443

    The Analog Devices DC1335B-B, LTC4269-1 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It is designed for industrial temperature applications and provides a 5V output voltage with a maximum current of 5A. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and short-circuit protection. It also has a built-in LED indicator to show the status of the output voltage. The board is designed to be used in a variety of applications, such as powering industrial equipment, providing power to PoE-enabled devices, and providing power to other devices.

  • BOARD EVAL LTC6990
    Linear Technology/Analog Devices DC1562A-A BOARD EVAL LTC6990
    2024-08-02 15:34:442

    The Analog Devices DC1562A-A Demonstration Board for the LTC6990 is a versatile tool for medical and healthcare applications. This board is designed to demonstrate the capabilities of the LTC6990, a 1 KHz to 10 KHz Voltage Controlled Oscillator (VCO). The board features a wide range of adjustable parameters, including frequency, amplitude, and duty cycle, allowing users to explore the full range of the VCO's capabilities. The board also includes a variety of test points and connectors, making it easy to connect to external circuits and instruments. With its wide range of features and adjustable parameters, the DC1562A-A is an ideal tool for medical and healthcare applications.

  • EVAL BOARDS FOR LTC2312-14
    Linear Technology/Analog Devices DC1563A-H EVAL BOARDS FOR LTC2312-14
    2024-08-02 15:34:442

    The Analog Devices DC1563A-H Demo Board is a versatile platform for evaluating the performance of the LTC2312CTS8-14, a 14-bit, 500 KSPS serial sampling Analog to Digital Converter (ADC). This board is designed for use in automotive and transportation applications, and features a wide range of features to help users evaluate the performance of the ADC. It includes a power supply, a reference voltage, a low-noise amplifier, and a wide range of test points for easy access to the ADC's inputs and outputs. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The DC1563A-H Demo Board is an ideal tool for evaluating the performance of the LTC2312CTS8-14 ADC in automotive and transportation applications.