web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTM4650-1
    Linear Technology/Analog Devices DC2455A-C DEMO BOARD FOR LTM4650-1
    2024-08-02 15:34:463

    The Analog Devices DC2455A-C Demo Board is a powerful and versatile solution for communications and telecom applications. It features four LTM4650-1 Buck Module Regulators, each capable of providing up to 200A of output current at a voltage range of 0.9V to 1.8V. The board is powered by a 4.5V to 15V input voltage range, making it suitable for a wide variety of applications. The board also includes a communications interface, allowing for easy integration into existing systems. With its high power output and versatile design, the DC2455A-C Demo Board is an ideal choice for communications and telecom applications.

  • BOARD SAR ADC LTC2365
    Linear Technology/Analog Devices DC1190A-B BOARD SAR ADC LTC2365
    2024-08-02 15:34:462

    The Analog Devices DC1190A-B LTC2365 Demo Board is a 12-bit, 1Msps SAR ADC designed for automotive and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a low power consumption of only 1.2mW. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is also equipped with a variety of features such as an on-board temperature sensor, a programmable gain amplifier, and a reference voltage. This makes it ideal for applications such as automotive and transportation, where accuracy and reliability are essential.

  • DEMO BRD LTC4125EUFD LTC4120EUD
    Linear Technology/Analog Devices DC2386A-B DEMO BRD LTC4125EUFD LTC4120EUD
    2024-08-02 15:34:462

    The Analog Devices DC2386A-B Demonstration Kit for LTC4125EUFD and LTC4120EUD Wireless Power Transfer Battery Charger, Instrumentation and Measurement is a comprehensive development platform for evaluating and testing the performance of the LTC4125EUFD and LTC4120EUD wireless power transfer battery charger ICs. The kit includes a DC2386A-B board, a USB-C cable, a USB-A to USB-C adapter, and a USB-C to USB-A adapter. The DC2386A-B board features a USB-C port for connecting to a PC, a USB-A port for connecting to a power source, and a USB-C port for connecting to a battery. The board also includes a power switch, a power LED, and a status LED. The kit also includes a set of test points for measuring the voltage and current of the battery and the power source. The kit also includes a set of test points for measuring the voltage and current of the wireless power transfer system. The kit also includes a set of test points for measuring the efficiency of the wireless power transfer system. The kit also includes a set of test points for measuring the temperature of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power

  • BOARD SAR ADC LTC2361
    Linear Technology/Analog Devices DC1190A-D BOARD SAR ADC LTC2361
    2024-08-02 15:34:460

    The Analog Devices DC1190A-D LTC2361 Demo Board is a 12-bit, 250ksps SAR ADC designed for automotive and transportation applications. It features a low power consumption of only 1.2 mW/channel and a wide input voltage range of 2.7V to 5.5V. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is also equipped with a variety of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier. This makes it ideal for applications such as automotive and transportation, where accuracy and reliability are essential.

  • DEMO BOARD SAR ADC 18BIT 1MSPS
    Linear Technology/Analog Devices DC1805A-F DEMO BOARD SAR ADC 18BIT 1MSPS
    2024-08-02 15:34:463

    The Analog Devices DC1805A-F LTC6362 Demo Board is a versatile platform for evaluating the performance of the LTC2378-18 SAR ADC, LTC6655-5 Instrumentation and Measurement Amplifier, and other Analog Devices components. The board features a 1Msps 18-bit LTC2378-18 SAR ADC, a LTC6655-5 Instrumentation and Measurement Amplifier, and a variety of other components. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC2378-18 SAR ADC and LTC6655-5 Instrumentation and Measurement Amplifier. The board also includes a variety of other components, such as a power supply, a reference voltage, and a variety of connectors and jumpers. The board is ideal for use in a variety of applications, including data acquisition, instrumentation, and measurement.

  • BOARD EVAL FOR LTC2321-16
    Linear Technology/Analog Devices DC1996A-B BOARD EVAL FOR LTC2321-16
    2024-08-02 15:34:463

    The Analog Devices DC1996A-B Demo Board is a powerful tool for automotive and transportation applications. It features the LTC2321 Dual 16-Bit, 2Msps Serial, High Speed SAR ADC, which provides high-speed, low-power, and low-noise performance. The board is designed to demonstrate the performance of the LTC2321 ADC and includes a variety of features such as a power supply, a reference voltage, and a test point for easy connection to a PC. The board also includes a variety of connectors for easy connection to external devices. The board is designed to be used in a variety of automotive and transportation applications, such as automotive audio, automotive infotainment, and automotive safety systems.

  • BOARD EVAL LTC2261-14
    Linear Technology/Analog Devices DC1370A-A BOARD EVAL LTC2261-14
    2024-08-02 15:34:462

    The Analog Devices DC1370A-A, LTC2261-14 Demo Board is a high-performance, 14-bit, 125Msps ADC with CMOS outputs. It is designed for use in communications and telecom applications, and is capable of sampling frequencies from 5MHz to 170MHz. The board features a wide range of features, including a low-noise, low-power design, a wide input bandwidth, and a high dynamic range. It also includes a variety of digital and analog interfaces, allowing for easy integration into existing systems. The board is ideal for applications such as digital signal processing, baseband signal processing, and wireless communications.

  • BOARD EVAL FOR LTC3207EUF
    Linear Technology/Analog Devices DC1039A-A BOARD EVAL FOR LTC3207EUF
    2024-08-02 15:34:473

    The Analog Devices DC1039A-A, LTC3207 Demo Board, 600mA Universal Multi-Output LED/CAM Driver is a consumer electronics device designed to provide a reliable and efficient power source for LED and camera applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 600mA of current to multiple outputs. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board is designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the Analog Devices DC1039A-A, LTC3207 Demo Board, 600mA Universal Multi-Output LED/CAM Driver is an ideal choice for powering LED and camera applications in consumer electronics.

  • TC2353-18 DEMO BOARD BUFFERED DU
    Linear Technology/Analog Devices DC2365A-C TC2353-18 DEMO BOARD BUFFERED DU
    2024-08-02 15:34:470

    The Analog Devices DC2365A-C Demo Board is a versatile platform for evaluating the performance of the LTC2353-18 Buffered Dual, 18-Bit, 550-ksps Simultaneous Sampling SAR ADC. This board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a reference voltage, a low-noise amplifier, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a complete solution for evaluating the performance of the LTC2353-18 ADC in industrial temperature range applications.

  • BOARD EVAL LTC6993-4
    Linear Technology/Analog Devices DC1562A-J BOARD EVAL LTC6993-4
    2024-08-02 15:34:475

    The Analog Devices DC1562A-J, DC2073A-J - LTC6908-1 Silicon Oscillator Demo Board is a versatile and powerful tool for medical and healthcare applications. It is designed to demonstrate the capabilities of the LTC6908-1 Silicon Oscillator, a high-performance, low-power oscillator with a wide range of frequency and temperature stability. The board features a wide range of features, including a wide range of frequency and temperature stability, a wide range of output voltage levels, and a wide range of output current levels. It also features a wide range of input and output connectors, allowing for easy integration into medical and healthcare systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is ideal for medical and healthcare applications, providing reliable and accurate performance in a wide range of applications.

  • BOARD EVAL LTC2274CUJ
    Linear Technology/Analog Devices DC1151A-C BOARD EVAL LTC2274CUJ
    2024-08-02 15:34:471

    The Analog Devices DC1151A-C LTC2274CUJ Demo Board is a 16-bit, 105Msps serial ADC with a 1MHz to 70MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a variety of on-board components, such as a voltage reference, a low-noise amplifier, and a clock generator, making it an ideal solution for a variety of instrumentation and measurement applications.

  • BOARD SAR ADC LTC2356-14
    Linear Technology/Analog Devices DC1082A-E BOARD SAR ADC LTC2356-14
    2024-08-02 15:34:472

    The Analog Devices DC1082A-E, LTC2356-14 Demo Board is a 14-bit 1-channel 3.5Msps SAR ADC designed for instrumentation and measurement applications. It features a low power consumption of only 1.2mW/channel and a wide input range of ±10V. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is ideal for applications such as data acquisition, signal conditioning, and precision measurement. It is also suitable for use in medical, industrial, and automotive applications. The board is RoHS compliant and comes with a full suite of software and documentation for easy setup and use.