web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC2285IUP
    Linear Technology/Analog Devices DC1098A-F BOARD EVAL LTC2285IUP
    2024-08-02 15:34:452

    The Analog Devices DC1098A-F LTC2285IUP Demo Board is a dual high-speed analog-to-digital converter (HSADC) designed for instrumentation and measurement applications. It features a 14-bit resolution and a maximum sampling rate of 125Msps. The board operates on a +3V power supply and has an input frequency range of 70MHz to 140MHz. It is ideal for applications such as signal conditioning, data acquisition, and test and measurement.

  • BOARD EVAL FOR LTC2207/LTC6404-1
    Linear Technology/Analog Devices DC1058A-B BOARD EVAL FOR LTC2207/LTC6404-1
    2024-08-02 15:34:453

    The Analog Devices DC1058A-B LTC2207 Demo Board is a 16-bit high performance ADC driver designed for instrumentation and measurement applications. It features a wide input range of 0V to 5V, a low noise floor of -90dBV, and a high sampling rate of up to 1MS/s. The board also includes a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a low-power shutdown mode. The board is designed to be used with the LTC2207 ADC, which is a high-performance, low-power, 16-bit ADC with a wide input range of 0V to 5V. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD EVAL LTC2257-12
    Linear Technology/Analog Devices DC1369A-K BOARD EVAL LTC2257-12
    2024-08-02 15:34:453

    The Analog Devices DC1369A-K, LTC2257-12 Demo Board is a high-performance, 12-bit, 40Msps ADC with LVDS outputs and a wide frequency range of 5-170MHz. It is designed for use in communications and telecom applications, providing excellent signal-to-noise ratio and low power consumption. The board features a wide input range of 0.5V to 3.3V, allowing for a variety of signal types to be processed. It also includes a variety of features such as programmable gain, offset, and power-down modes. The board is easy to use and provides a great platform for testing and evaluating the performance of the LTC2257-12 ADC.

  • BOARD EVAL LTC2274CUJ
    Linear Technology/Analog Devices DC1151A-D BOARD EVAL LTC2274CUJ
    2024-08-02 15:34:451

    The Analog Devices DC1151A-D LTC2274CUJ Demo Board is a 16-bit, 105Msps Serial ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide range of features, including a low-noise, low-power design, a wide dynamic range, and a high-speed serial interface. It is also capable of sampling up to 105Msps, making it ideal for applications requiring high-speed data acquisition. The board also includes a variety of analog and digital I/O, allowing for easy integration into existing systems. The board is also compatible with a variety of software packages, making it easy to use and configure.

  • DEMO BOARD SAR ADC 18BIT 500KSPS
    Linear Technology/Analog Devices DC1908A-E DEMO BOARD SAR ADC 18BIT 500KSPS
    2024-08-02 15:34:450

    The Analog Devices DC1908A-E Demo Board featuring the LTC2327-18 is a powerful and versatile instrumentation and measurement tool. This 18-bit, 500ksps, true bipolar low power, single supply ADC is designed to provide accurate and reliable measurements in a wide range of applications. It features a low power consumption of only 1.2 mW, making it ideal for battery-powered applications. The board also includes a wide range of features such as a built-in reference voltage, a programmable gain amplifier, and a wide range of input ranges. This board is perfect for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD DEMO 80MSPS LTC2143-14
    Linear Technology/Analog Devices DC1620A-I BOARD DEMO 80MSPS LTC2143-14
    2024-08-02 15:34:452

    The Analog Devices DC1620A-I, LTC2143-14 Demo Board is a 14-bit, 80Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power performance. The board features two 14-bit, 80Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output options. It also includes a variety of features such as a low-noise power supply, a wide range of input and output options, and a high-speed, low-power performance. The board is ideal for applications such as medical imaging, communications, and instrumentation.

  • DEMO BOARD FOR LTC2508-32
    Linear Technology/Analog Devices DC2222A-B DEMO BOARD FOR LTC2508-32
    2024-08-02 15:34:450

    The Analog Devices DC2222A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2508-32, a 32-bit over-sampling analog-to-digital converter (ADC) with a configurable digital filter. This board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a high-speed, low-noise, low-power ADC with a wide input range, a configurable digital filter, and a wide range of output formats. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC2222A-B Demo Board is an ideal tool for evaluating the performance of the LTC2508-32 in a variety of applications.

  • BOARD SAR ADC LTC2376-18
    Linear Technology/Analog Devices DC1783A-H BOARD SAR ADC LTC2376-18
    2024-08-02 15:34:452

    The Analog Devices DC1783A-H Demo Board is designed to demonstrate the capabilities of the LTC2376CMS-18, a low power, low noise 18-bit, 250 ksps, 15.5-MHz Analog to Digital Converter. This board features a wide range of features and functions, including a high-speed, low-noise, low-power ADC, a wide range of input ranges, and a wide range of output ranges. The board also includes a variety of connectors and test points for easy connection to external devices. The board is designed to be used in a variety of instrumentation and measurement applications, such as medical imaging, industrial process control, and automotive applications. The board is also designed to be used in a variety of laboratory and research applications.

  • BOARD EVAL LTM9011-14
    Linear Technology/Analog Devices DC1751A-A BOARD EVAL LTM9011-14
    2024-08-02 15:34:453

    The Analog Devices DC1751A-A, LTM9011-14 Demo Board is a 14-bit, 125Msps, 1.8V octal serial ADC with a DC input range of 0 to 70MHz. It is designed for use in communications and telecom applications. The board features an on-board LTM9011-14 octal serial ADC, which provides high-speed, low-power performance. It also includes a wide range of features such as a low-noise preamplifier, a programmable gain amplifier, and a wideband input buffer. The board is capable of sampling up to 125Msps and has a wide input range of 0 to 70MHz. It also features an on-board FPGA for data processing and control. The board is ideal for applications such as digital radio, wireless communications, and telecom systems.

  • DEMO BOARD FRAC-N SYNT LN
    Linear Technology/Analog Devices DC1959A-C DEMO BOARD FRAC-N SYNT LN
    2024-08-02 15:34:452

    The Analog Devices DC1959A-C Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC6948-3 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO. This demo board features a wide range of features and capabilities, making it ideal for use in communications and telecom applications. It includes a wide range of frequency synthesis capabilities, including a wide range of output frequencies, low noise and spurious levels, and a wide range of modulation formats. Additionally, the board includes a wide range of features for testing and evaluating the performance of the LTC6948-3, including a wide range of input and output connectors, a wide range of power supply options, and a wide range of test and evaluation tools. The DC1959A-C Demo Board is an ideal tool for testing and evaluating the performance of the LTC6948-3 in communications and telecom applications.

  • DEMO BOARD FOR LTC1799
    Linear Technology/Analog Devices DC2073B-B DEMO BOARD FOR LTC1799
    2024-08-02 15:34:462

    The Analog Devices DC2073B-B Demo Board is a versatile instrumentation and measurement tool based on the LTC1799 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC1799 oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, adjustable output voltage, adjustable output current, adjustable output impedance, and adjustable output frequency. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, frequency control, and frequency measurement.

  • DEMO BOARD FOR LTC2500-32
    Linear Technology/Analog Devices DC2390A-A DEMO BOARD FOR LTC2500-32
    2024-08-02 15:34:463

    The Analog Devices DC2390A-A Demo Board is a multi-application, instrumentation and measurement platform based on the LTC2500-32 32-Bit Over-Sampling ADC. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2500-32 ADC. The board features a wide range of analog and digital I/O, including a high-speed, low-noise analog input, a low-noise, low-distortion analog output, and a variety of digital I/O. The board also includes a variety of software tools to help users quickly evaluate the performance of the ADC. The board is ideal for applications such as audio, instrumentation, and measurement.