web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTM4630
    Linear Technology/Analog Devices DC2007A-C EVAL BOARD FOR LTM4630
    2024-08-02 15:34:513

    The Analog Devices DC2007A-C Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630EV High Efficiency, PolyPhase 140A Step-Down Power module Regulator. This demo board is designed to provide a complete solution for power supply applications in communications and telecom systems. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 140A. The board also includes a variety of features such as over-voltage protection, over-current protection, and thermal shutdown. Additionally, the board is equipped with a USB interface for easy programming and monitoring of the regulator. With its high efficiency and robust design, the DC2007A-C Demo Board is an ideal solution for powering communications and telecom systems.

  • EVAL BOARD FOR LTC6363
    Linear Technology/Analog Devices DC2319A-A EVAL BOARD FOR LTC6363
    2024-08-02 15:34:510

    The Analog Devices DC2319A-A Demo Board is a versatile platform for evaluating the performance of the LTC6363 Differential Op Amp/ADC Driver, a power management IC. This board features a wide range of features, including a high-performance differential amplifier, a low-noise ADC driver, and a wide range of power management features. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the LTC6363, allowing users to quickly and easily evaluate the performance of the device.

  • DEMO BOARD LTC4231IMS-1 HOTSWAP
    Linear Technology/Analog Devices DC2161A-A DEMO BOARD LTC4231IMS-1 HOTSWAP
    2024-08-02 15:34:512

    The Analog Devices DC2161A-A, LTC4231IMS-1 Demo Board is a micro-power hot-swap controller with latch-off and power management IC. It is designed to provide a safe and reliable power supply for a wide range of applications. The board features a low-power, low-voltage, high-efficiency, and low-noise design. It is capable of controlling up to four hot-swap channels, and can be used to control the power supply of a variety of devices, including servers, storage systems, and other high-power applications. The board also features a built-in latch-off circuit, which prevents the power supply from being turned on or off without the user's permission. The board is also equipped with a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.

  • EVAL BOARD SILICON OSC
    Linear Technology/Analog Devices DC2073A-H EVAL BOARD SILICON OSC
    2024-08-02 15:34:513

    The Analog Devices DC2073A-H Demo Board is a versatile instrumentation and measurement tool based on the LTC6906 10kHz to 1MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6906 oscillator and its associated components. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a power supply, oscillator, and voltage reference, to facilitate testing and evaluation. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • DEMO BOARD SC LTC1799OSC
    Linear Technology/Analog Devices DC2073A-B DEMO BOARD SC LTC1799OSC
    2024-08-02 15:34:510

    The Analog Devices DC2073A-B Demo Board is a versatile instrumentation and measurement tool based on the LTC1799 5kHz to 10MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC1799 oscillator and its associated components. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a power supply, oscillator, and amplifier, to facilitate testing and evaluation of the oscillator's performance. The board also includes a graphical user interface (GUI) for easy configuration and control of the oscillator. The DC2073A-B Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTC1799 oscillator.

  • LTM4650AEY-1 DEMO BOARD DUAL 25A
    Linear Technology/Analog Devices DC2603A-B LTM4650AEY-1 DEMO BOARD DUAL 25A
    2024-08-02 15:34:522

    The Analog Devices DC2603A-B Demo Board is a versatile and powerful platform for evaluating the performance of the LTM4650AEY-1 Dual 25A or Single 50A DC/DC Regulator. This board is designed to provide a 1% DC accuracy and an industrial temperature range, making it ideal for a wide range of applications. The board features two independent 25A or one 50A DC/DC regulator, allowing for a wide range of power supply configurations. The board also includes a variety of features such as adjustable output voltage, adjustable current limit, and adjustable soft-start. Additionally, the board includes a graphical user interface for easy configuration and monitoring of the regulator. The DC2603A-B Demo Board is an ideal solution for evaluating the performance of the LTM4650AEY-1 Dual 25A or Single 50A DC/DC Regulator.

  • DEMO BOARD LTC4231IMS-2 HOTSWAP
    Linear Technology/Analog Devices DC2161A-B DEMO BOARD LTC4231IMS-2 HOTSWAP
    2024-08-02 15:34:510

    The Analog Devices DC2161A-B, LTC4231IMS-2 Demo Board is a micro-power hot-swap controller with auto-retry and power management IC. It is designed to provide a safe and reliable power supply for a wide range of applications. The board features a wide input voltage range of 4.5V to 28V, and can support up to 8A of current. It also features an auto-retry feature that will automatically retry a failed hot-swap operation, and a power management IC that can be used to monitor and control the power supply. The board is also designed to be easy to use, with a simple user interface and a wide range of features.

  • DEMO BOARD LTC4233
    Linear Technology/Analog Devices DC2116A-B DEMO BOARD LTC4233
    2024-08-02 15:34:512

    The Analog Devices DC2116A-B Demo Board is designed to demonstrate the capabilities of the LTC4233 10A Guaranteed SOA Hot-Swap Controller. This board is ideal for industrial applications, as it provides a safe and reliable way to hot-swap power supplies and other components. The board features a wide range of features, including adjustable current limit, adjustable soft-start, adjustable over-temperature protection, and adjustable over-voltage protection. The board also includes a power supply, a load, and a set of LEDs to indicate the status of the board. The DC2116A-B Demo Board is a great tool for engineers and technicians to quickly and easily evaluate the performance of the LTC4233 10A Guaranteed SOA Hot-Swap Controller.

  • DEMO BOARD FOR LTC2970
    Linear Technology/Analog Devices DC1262A/B DEMO BOARD FOR LTC2970
    2024-08-02 15:34:452

    The Analog Devices DC1262A-B, DC1262A/B Demo Board is a powerful tool for evaluating the performance of the LTC2970 Dual Power Supply Monitor and Margin Controller Power Management IC. This board features two independent power supply inputs, allowing for the monitoring and control of two separate power supplies. It also includes a variety of features such as adjustable voltage and current limits, over-voltage and over-current protection, and a wide range of monitoring and control functions. The board also includes a graphical user interface for easy setup and configuration. With its robust design and comprehensive features, the DC1262A-B, DC1262A/B Demo Board is an ideal solution for evaluating the performance of the LTC2970 Dual Power Supply Monitor and Margin Controller Power Management IC.

  • BOARD EVAL LTM9006-14
    Linear Technology/Analog Devices DC1884A-F BOARD EVAL LTM9006-14
    2024-08-02 15:34:450

    The Analog Devices DC1884A-F, LTM9006-14 Demo Board is a 14-bit, 25Msps, 1.8V octal serial ADC communications and telecom evaluation board. It is designed to provide a comprehensive platform for evaluating the performance of the LTM9006-14 octal serial ADC. The board features a wide input frequency range of 1MHz to 70MHz, allowing for a variety of applications. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy debugging. The board is ideal for evaluating the performance of the LTM9006-14 octal serial ADC in communications and telecom applications.

  • EVAL BOARD FOR LTC3588-1
    Linear Technology/Analog Devices DC1459B-A EVAL BOARD FOR LTC3588-1
    2024-08-02 15:34:452

    The Analog Devices DC1459B-A, LTC3588EMSE-1 Demo Board, Piezoelectric Generator Power Supply, Power Management Board is a versatile and powerful board designed to provide a complete power management solution for piezoelectric generators. It features a DC/DC converter with a wide input voltage range of 4.5V to 28V, and a high efficiency buck-boost converter with a wide output voltage range of 0.8V to 28V. The board also includes a low-noise, low-dropout linear regulator, a low-noise, low-dropout switching regulator, and a low-noise, low-dropout buck regulator. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of piezoelectric generators, and is capable of providing a reliable and efficient power supply for a wide range of applications.

  • BOARD DEMO 16BIT 65MSPS LTC2192
    Linear Technology/Analog Devices DC1763A-D BOARD DEMO 16BIT 65MSPS LTC2192
    2024-08-02 15:34:452

    The Analog Devices DC1763A-D LTC2192 Demo Board is a 16-bit 65Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications. It features a wide input frequency range, low power consumption, and a high signal-to-noise ratio. The board also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a digital filter. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems. The board is ideal for applications such as digital radio, satellite communications, and cellular base stations.