web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTC2000A-16
    Linear Technology/Analog Devices DC2085A-D DEMO BOARD FOR LTC2000A-16
    2024-08-02 15:34:493

    The Analog Devices DC2085A-D Demo Board is a powerful instrumentation and measurement tool featuring the LTC2000A-16, a 16-bit, 2.7Gsps DAC with DDR LVDS Interface. This board is designed to demonstrate the performance of the LTC2000A-16 in a variety of applications, including high-speed data acquisition, signal generation, and digital-to-analog conversion. The board includes a variety of features, such as a high-speed LVDS interface, a wide range of input and output connectors, and a comprehensive software package for easy setup and operation. The DC2085A-D is an ideal solution for engineers and researchers looking to evaluate the performance of the LTC2000A-16 in their applications.

  • BOARD EVAL LTC6993-2
    Linear Technology/Analog Devices DC1562B-H BOARD EVAL LTC6993-2
    2024-08-02 15:34:492

    The Analog Devices DC1562B-H Demonstration Board is designed for use with the LTC6993-2, a 100 ms retriggerable, rising edge, positive output pulse one shot. This board is ideal for medical and healthcare applications, providing a reliable and accurate pulse output. It features a wide range of adjustable parameters, including pulse width, pulse amplitude, and pulse repetition rate. The board also includes a built-in LED indicator to show the status of the pulse output. The DC1562B-H is a great tool for testing and evaluating the performance of the LTC6993-2 in medical and healthcare applications.

  • BOARD DEMO LTC6946-2
    Linear Technology/Analog Devices DC1705B-B BOARD DEMO LTC6946-2
    2024-08-02 15:34:492

    The Analog Devices DC1705B-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO and Energy-Efficient PLLs. This board features a wide range of features, including a wide frequency range of up to 1.2GHz, low phase noise of -150dBc/Hz, and a wide range of output power levels. The board also includes a variety of features to help users evaluate the performance of the LTC6946, such as a built-in frequency counter, a low-noise power supply, and a variety of test points. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the LTC6946. The DC1705B-B Demo Board is an ideal tool for evaluating the performance of the LTC6946 and its associated PLLs.

  • DEMO BOARD FOR LTC2000A-11
    Linear Technology/Analog Devices DC2085A-F DEMO BOARD FOR LTC2000A-11
    2024-08-02 15:34:492

    The Analog Devices DC2085A-F Demo Board featuring the LTC2000A-11 is an 11-bit, 2.7Gsps DAC with DDR LVDS Interface, Instrumentation and Measurement. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2000A-11 DAC. The board includes a wide range of features, including a high-speed LVDS interface, a wide range of input and output connectors, and a variety of instrumentation and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the DAC, as well as for monitoring and analyzing its performance. The DC2085A-F Demo Board is an ideal platform for evaluating the performance of the LTC2000A-11 DAC in a variety of applications.

  • BOARD DEMO LTC4364-2
    Linear Technology/Analog Devices DC2027A-B BOARD DEMO LTC4364-2
    2024-08-02 15:34:492

    The Analog Devices DC2027A-B Demo Board is a versatile platform for evaluating the LTC4364HDE-2 surge stopper with ideal diode controller. This device provides protection for loads from high voltage transients, making it ideal for automotive and transportation applications. The board features a wide input voltage range of 4.5V to 60V, and can support up to 5A of continuous current. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of applications. The board also includes a variety of protection features, such as over-voltage, over-current, and reverse-battery protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring.

  • BOARD DEMO 40MSPS LTC2141-14
    Linear Technology/Analog Devices DC1620A-K BOARD DEMO 40MSPS LTC2141-14
    2024-08-02 15:34:492

    The Analog Devices DC1620A-K, LTC2141-14 Demo Board is a 14-bit 40 Msps Dual ADC with DDR LVDS Outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power, and low-noise performance. The board features two 14-bit, 40 Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output options. It also includes a variety of features such as programmable gain, offset, and power-down modes. The board is ideal for applications such as medical imaging, communications, and instrumentation.

  • BOARD SAR ADC LTC2368-16
    Linear Technology/Analog Devices DC1813A-B BOARD SAR ADC LTC2368-16
    2024-08-02 15:34:492

    The Analog Devices DC1813A-B Demo Board is designed to demonstrate the capabilities of the LTC2368CMS-16, a 16-bit, 1 Msps, 50-MHz low power, low noise Analog to Digital Converter. This board features a wide range of input ranges, including ±10V, ±5V, 0V to 10V, and 0V to 5V, allowing for a variety of signal types to be tested. It also includes a low-noise, low-power power supply, as well as a variety of connectors for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The DC1813A-B is an ideal tool for instrumentation and measurement applications, providing a reliable and accurate solution for data conversion.

  • BOARD EVAL FOR LTC3869EUFD
    Linear Technology/Analog Devices DC1807A-B BOARD EVAL FOR LTC3869EUFD
    2024-08-02 15:34:512

    The Analog Devices DC1807A-B, LTC3869EUFD Demo Board (DCR Sense) is a versatile power management solution for applications requiring multiple output voltages. It features a wide input voltage range of 4.5V to 14V and two adjustable output voltages of 1.5V and 1.2V, both capable of delivering up to 15A of current. The board is equipped with a DCR sense feature that allows for improved efficiency and power density. It also includes a variety of protection features such as over-voltage, over-temperature, and short-circuit protection. This demo board is an ideal solution for applications requiring multiple output voltages and high current delivery.

  • DEMO BOARD OSC TRIPLE FIXED
    Linear Technology/Analog Devices DC2073A-F DEMO BOARD OSC TRIPLE FIXED
    2024-08-02 15:34:512

    The Analog Devices DC2073A-F Demo Board is a versatile instrumentation and measurement platform based on the LTC6905CS5-96, 96MHz, 48MHz and 24MHz Silicon Oscillator. It is designed to provide a comprehensive set of features for evaluating the performance of the LTC6905CS5-96 oscillator. The board includes a wide range of instrumentation and measurement capabilities, including a frequency counter, a frequency generator, a signal generator, a logic analyzer, and a logic probe. It also includes a variety of test points and connectors for connecting external instruments and components. The board is ideal for evaluating the performance of the LTC6905CS5-96 oscillator in a variety of applications, including communications, instrumentation, and measurement.

  • DEMO BOARD OSC PROGRAMABLE
    Linear Technology/Analog Devices DC2073A-J DEMO BOARD OSC PROGRAMABLE
    2024-08-02 15:34:503

    The Analog Devices DC2073A-J Demo Board is a versatile instrumentation and measurement tool based on the LTC6905CS5-1, 250kHz to 5MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator and its associated components. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a voltage regulator, a power supply, and a frequency counter, to facilitate testing and evaluation. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • BOARD EVAL FOR LTC3851EGN
    Linear Technology/Analog Devices DC1171A-B BOARD EVAL FOR LTC3851EGN
    2024-08-02 15:34:503

    The Analog Devices DC1171A-B, LTC3851EGN (DCR) Demo Board is a versatile and reliable power supply solution for automotive and transportation applications. It is designed to provide a regulated output voltage of 1.5V/15A with an input voltage range of 4.5V to 14V. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also includes a power-good indicator and a soft-start feature to reduce inrush current. The board is designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for powering a variety of automotive and transportation systems.

  • BOARD EVAL FOR LTC3577EUFF
    Linear Technology/Analog Devices DC1592A-A BOARD EVAL FOR LTC3577EUFF
    2024-08-02 15:34:502

    The Analog Devices DC1592A-A, LTC3577EUFF-3 Demo Board is a highly integrated portable navigation PMIC (Power Management IC) designed for consumer electronics. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a low-noise, low-dropout linear regulator, a high-efficiency buck converter, and a low-noise, low-dropout buck-boost converter. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. This board is ideal for applications such as portable navigation systems, consumer electronics, and automotive applications.