web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO 65MSPS LTC2142-14
    Linear Technology/Analog Devices DC1620A-J BOARD DEMO 65MSPS LTC2142-14
    2024-08-02 15:34:483

    The Analog Devices DC1620A-J LTC2142-14 Demo Board is a 14-bit 65Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power, and low-noise performance. The board features two 14-bit 65Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output options. It also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of power supply options. The board is ideal for applications such as medical imaging, radar, and communications.

  • DEV BOARD FOR LT4275B/LT4321
    Linear Technology/Analog Devices DC2093A-B DEV BOARD FOR LT4275B/LT4321
    2024-08-02 15:34:470

    The Analog Devices DC2093A-B is a demonstration board for the LT4275B PD controller. It is compliant with the IEEE 802.3at and IEEE 802.3af specifications, making it suitable for industrial Ethernet PoE+ PD applications. The board features a wide range of features, including a USB interface, a power supply, a DC/DC converter, and a PoE+ PD controller. It also includes a variety of test points and connectors for easy testing and debugging. The board is designed to provide a comprehensive platform for evaluating the performance of the LT4275B PD controller.

  • LTC6954-2 DEMO BOARD LOW PHASE N
    Linear Technology/Analog Devices DC1954A-B LTC6954-2 DEMO BOARD LOW PHASE N
    2024-08-02 15:34:472

    The Analog Devices DC1954A-B Demo Board is a versatile tool for evaluating the performance of the LTC6954-2 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features two LVPECL and one LVDS/CMOS outputs (DC590 or DC2026) for communications and telecom applications. The board is designed to provide a wide range of clock frequencies and output levels, allowing users to evaluate the performance of the LTC6954-2 in a variety of applications. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure the board and monitor the performance of the LTC6954-2. The DC1954A-B Demo Board is an ideal tool for evaluating the performance of the LTC6954-2 in communications and telecom applications.

  • EVAL LTC3300-1 LTC6804-2
    Linear Technology/Analog Devices DC2100B-D EVAL LTC3300-1 LTC6804-2
    2024-08-02 15:34:472

    The Analog Devices DC2100B-D Demo Board is a powerful tool for evaluating the performance of the LTC3300-1 and LTC6804-2 Battery Management and Power Management ICs. This board provides a complete solution for bidirectional cell balancing, allowing users to easily test and evaluate the performance of these ICs. The board features a wide range of features, including a high-efficiency buck-boost converter, a high-side current sense amplifier, and a low-side current sense amplifier. Additionally, the board includes a variety of connectors and jumpers for easy connection to external components. With its comprehensive features and easy-to-use design, the DC2100B-D Demo Board is an ideal solution for evaluating the performance of the LTC3300-1 and LTC6804-2 Battery Management and Power Management ICs.

  • BOARD EVAL LTM9006-14
    Linear Technology/Analog Devices DC1751A-F BOARD EVAL LTM9006-14
    2024-08-02 15:34:470

    The Analog Devices DC1751A-F, LTM9006-14 Demo board is a 14-bit, 25 Msps, 1.8V octal serial ADC with a DC input range of 0 to 70MHz. It is designed for use in communications and telecom applications. It features an on-board FPGA for data processing and a high-speed serial interface for data transfer. The board also includes a power supply, a reference clock, and a variety of connectors for easy connection to external devices. The board is capable of sampling up to 25Msps and has a low power consumption of only 1.8V. It is ideal for applications requiring high-speed data acquisition and processing.

  • EVAL BOARD BUCK REG LTM4627
    Linear Technology/Analog Devices DC1668B-A EVAL BOARD BUCK REG LTM4627
    2024-08-02 15:34:473

    The Analog Devices DC1668B-A, LTM4627EV Demo Board, 30A Paralleled Polyphaser Step-Down Supply (Dual LTM4627), Communications and Telecom is a high-performance, high-efficiency power supply solution designed for use in communications and telecom applications. It features two LTM4627EV step-down converters in a paralleled configuration, providing up to 30A of output current. The board also includes a DC1668B-A demo board, which provides a complete power supply solution for the LTM4627EV. The board is designed to provide a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also features a wide operating temperature range of -40°C to +125°C, and is capable of providing up to 95% efficiency. The board is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it suitable for use in a variety of applications.

  • DEV BOARD FOR LT4275A/LT4321
    Linear Technology/Analog Devices DC2093A-A DEV BOARD FOR LT4275A/LT4321
    2024-08-02 15:34:470

    The Analog Devices DC2093A-A Demonstration Board is designed to evaluate the LT4275APD controller, which is a high-performance, low-power, single-chip solution for Power over Ethernet (PoE) applications. It supports the IEEE 802.3at (Type 2, PoE+), IEEE 802.3af (Type 1, PoE) and LTPoE++ specifications, as well as Industrial Ethernet and other applications. The board includes a DC/DC converter, a PoE controller, and a PoE PD controller, and is designed to provide a complete PoE solution. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including industrial automation, security, and surveillance systems.

  • BOARD DEMO 125MSPS LTC2145-12
    Linear Technology/Analog Devices DC1620A-M BOARD DEMO 125MSPS LTC2145-12
    2024-08-02 15:34:470

    The Analog Devices DC1620A-M, LTC2145-12 Demo Board is a 12-bit, 125Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power performance. The board features two LTC2145-12 ADCs, each with a 12-bit resolution and a 125Msps sampling rate. The board also includes a DDR LVDS output, allowing for high-speed data transfer. The board is capable of operating in a wide range of frequencies, from 5MHz to 140MHz. The board is ideal for instrumentation and measurement applications, providing high-speed, low-power performance.

  • BOARD DEMO 16BIT 105MSPS LTC2184
    Linear Technology/Analog Devices DC1620A-B BOARD DEMO 16BIT 105MSPS LTC2184
    2024-08-02 15:34:472

    The Analog Devices DC1620A-B LTC2184 Demo Board is a 16-bit, 105Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-noise performance. The board features two 16-bit, 105Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output connectors. It also includes a variety of on-board components, such as a power supply, clock generator, and reference voltage source. The board is ideal for applications such as high-speed data acquisition, signal processing, and instrumentation and measurement.

  • LTC6954-1 DEMO BOARD LOW PHASE N
    Linear Technology/Analog Devices DC1954A-A LTC6954-1 DEMO BOARD LOW PHASE N
    2024-08-02 15:34:472

    The Analog Devices DC1954A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC6954-1 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features three LVPECL outputs (DC590 or DC2026) and is ideal for use in communications and telecom applications. The board is designed to provide a wide range of clock frequencies and is capable of providing up to three outputs with a maximum frequency of 1.2GHz. It also features a wide range of control and monitoring features, including a programmable output frequency, programmable output duty cycle, and programmable output skew. The board also includes a USB interface for easy connection to a PC for configuration and monitoring. The DC1954A-A Demo Board is an ideal tool for evaluating the performance of the LTC6954-1 Low Phase Noise, Triple Output Clock Distribution Divider/Driver.

  • BOARD EVAL LTC6992-2
    Linear Technology/Analog Devices DC1562B-D BOARD EVAL LTC6992-2
    2024-08-02 15:34:492

    The Analog Devices DC1562B-D Demonstration Board is designed for use with the LTC6992-2 10 kHz, 5% to 95% Duty Cycle PWM IC. This board is ideal for medical and healthcare applications, providing a convenient platform for evaluating the performance of the LTC6992-2. The board features a wide range of components, including a power supply, a potentiometer, a voltage regulator, and a variety of connectors. The board also includes a comprehensive set of documentation, including a user guide, schematics, and a bill of materials. With its easy-to-use design and comprehensive documentation, the DC1562B-D is an ideal solution for evaluating the performance of the LTC6992-2 in medical and healthcare applications.

  • DEMO BOARD FOR LTC4281
    Linear Technology/Analog Devices DC2278A-A DEMO BOARD FOR LTC4281
    2024-08-02 15:34:493

    The Analog Devices DC2278A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4281 12V, 50A Hot-Swap Controller with Telemetry, Communications and Telecom Power Supply. This demo board features a wide range of features, including a high-efficiency power supply, adjustable current limit, adjustable voltage limit, and a wide range of telemetry and communications options. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. With its robust design and comprehensive features, the DC2278A-A Demo Board is an ideal solution for evaluating the performance of the LTC4281 Hot-Swap Controller.