web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES AD9513/PCBZ800MHZ 3-CHAN CLOCK DISTRIBUTION EB
    Analog Devices Inc. AD9513/PCBZ ANALOG DEVICES AD9513/PCBZ800MHZ 3-CHAN CLOCK DISTRIBUTION EB
    2024-08-02 15:34:532

    The Analog Devices AD9513-PCBZ, AD9513/PCBZ, Evaluation Board is a versatile tool for evaluating the performance of the AD9513 Clock Distribution IC. This IC is designed for use in communications and telecom applications, providing a low-jitter, low-noise clock distribution solution. The evaluation board includes a wide range of features, including a programmable clock generator, a wide range of output frequencies, and a variety of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9513-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9513 Clock Distribution IC in communications and telecom applications.

  • MICROCHIP AC164104 RF MODULE, RECEIVER, RFPIC, 315MHZ
    Microchip Technology AC164104 MICROCHIP AC164104 RF MODULE, RECEIVER, RFPIC, 315MHZ
    2024-08-02 15:34:492

    The Microchip Technology AC164104-AC164104 Evaluation Kit is designed to evaluate the performance of the rfRXD0420 315-MHz Receiver Module. This module is ideal for automotive and transportation applications, providing reliable and robust wireless communication. The kit includes a transmitter board, receiver board, and a USB cable for easy connection to a PC. The transmitter board features a 315-MHz transmitter, while the receiver board includes a 315-MHz receiver. The kit also includes a user guide and software for easy setup and evaluation. With this kit, users can quickly and easily evaluate the performance of the rfRXD0420 315-MHz Receiver Module for automotive and transportation applications.

  • FTDI VM800P35A-PLDEV BOARD, FT800 3.5" TFT LCD PEARL CASE
    FTDI VM800P35A-PL FTDI VM800P35A-PLDEV BOARD, FT800 3.5" TFT LCD PEARL CASE
    2024-08-02 15:34:440

    The FTDI Chip VM800P35A-PL VM800P Development Module is a powerful and versatile tool for developing applications with the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 3.5 inch TFT LCD touch panel, and a pearl case. This module is ideal for medical and healthcare applications, as it provides a reliable and secure platform for developing and testing applications. The module also includes a range of features such as a USB port, a UART port, and a SPI port, making it easy to connect to other devices. With its robust design and reliable performance, the FTDI Chip VM800P35A-PL VM800P Development Module is an excellent choice for medical and healthcare applications.

  • FTDI VM800P43A-PLDEV BOARD, FT800 4.3" TFT LCD PEARL CASE
    FTDI VM800P43A-PL FTDI VM800P43A-PLDEV BOARD, FT800 4.3" TFT LCD PEARL CASE
    2024-08-02 15:34:432

    The FTDI Chip VM800P43A-PL VM800P Development Module is a powerful and versatile tool for developing applications for the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 4.3inch TFT LCD touch panel, and a pearl case. This module is ideal for medical and healthcare applications, as it provides a reliable and secure platform for developing and testing applications. The module is also equipped with a range of features, such as a USB port, a 3.3V regulator, and a 3.3V/5V level shifter, making it suitable for a variety of applications. Additionally, the module is designed to be easy to use and configure, making it an ideal choice for developers.

  • THC63LVD1027 EVALUATION BOARD
    CEL THEVA1027-V2 THC63LVD1027 EVALUATION BOARD
    2024-08-02 15:34:502

    The California Eastern Laboratories THEVA1027-V2, THC63LVD1027(-Q) LVDS Dual Link Evaluation Kit is designed for transmission of video data, video, and imaging applications. It is a complete evaluation kit that includes two THEVA1027-V2, THC63LVD1027(-Q) LVDS Dual Link Transceivers, two evaluation boards, and two cables. The transceivers are designed to support data rates up to 1.25 Gbps and feature low power consumption, low EMI, and low jitter. The evaluation boards are designed to provide a convenient platform for testing and evaluating the transceivers. The kit also includes two cables for connecting the transceivers to the evaluation boards. This kit is ideal for designers who need to evaluate the performance of the THEVA1027-V2, THC63LVD1027(-Q) LVDS Dual Link Transceivers for their video data, video, and imaging applications.

  • NXP TWR-K60F120M Tower System Module, Kinetis K60, OSBDM, Micron MT29F2G16ABAEAWP 2GB NAND Flash
    NXP USA Inc. TWR-K60F120M NXP TWR-K60F120M Tower System Module, Kinetis K60, OSBDM, Micron MT29F2G16ABAEAWP 2GB NAND Flash
    2024-08-02 15:34:492

    The NXP Semiconductors TWR-K60F120M is an industrial grade development board designed for use with the Kinetis K60 120 MHz Tower System Module. It is a powerful and versatile platform for embedded applications, featuring a 120 MHz ARM Cortex-M4 processor, up to 512 KB of Flash memory, and up to 128 KB of SRAM. The board also includes a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers. The board is designed for use in industrial applications, and is capable of operating in temperatures ranging from -40°C to +85°C. It is also RoHS compliant, making it suitable for use in a variety of industrial environments.

  • EVAL BOARD FOR THC63LVD827
    CEL THEVA827 EVAL BOARD FOR THC63LVD827
    2024-08-02 15:34:514

    The California Eastern Laboratories THEVA827-THEVA827, THC63LVD827(-Q) LVDS Dual Link Evaluation Kit is designed for transmission of video data, video, and imaging applications. It is a complete evaluation kit that includes two THEVA827-THEVA827, THC63LVD827(-Q) LVDS Dual Link Transceivers, two evaluation boards, and two cables. The transceivers are designed to support high-speed data rates up to 2.5 Gbps and are ideal for applications such as digital video, imaging, and high-speed data transmission. The evaluation boards provide a convenient platform for testing and evaluating the transceivers, and the cables allow for easy connection to other devices. The kit is a great tool for engineers and designers looking to evaluate and develop high-speed data transmission applications.

  • REF DES Z8F2480 PWR MON EZ80F91
    Zilog ZRD0027PLM0ZRD REF DES Z8F2480 PWR MON EZ80F91
    2024-08-02 15:34:450

    The Zilog ZRD0027PLM0ZRD-ZRD, ZRD0027PLM0ZRD, Z8F2480 MCU Power Monitor with eZ80F91 Webserver Reference Design, Motor Control Reference Design is a comprehensive reference design for motor control applications. It includes a Zilog Z8F2480 MCU, a power monitor, and an eZ80F91 webserver. The Z8F2480 MCU is a 32-bit microcontroller with a wide range of peripherals and features, including a 10-bit ADC, a 10-bit DAC, and a 16-bit timer. The power monitor provides real-time monitoring of the system's power consumption, allowing for efficient power management. The eZ80F91 webserver provides a secure, web-based interface for controlling and monitoring the system. The motor control reference design includes a comprehensive set of software libraries and example code for controlling motors, as well as a graphical user interface for configuring and monitoring the system.

  • BOOT KIT XMC1200 EVAL BRD
    Infineon Technologies KITXMC12BOOT001TOBO1 BOOT KIT XMC1200 EVAL BRD
    2024-08-02 15:34:512

    The Infineon Technologies AG KITXMC12BOOT001TOBO1-TOBO1 XMC1200 Microcontroller Evaluation Board is a powerful and versatile development platform for the XMC1200 microcontroller. It features 200KB of Flash memory, as well as a range of communications and telecom capabilities. The board is designed to enable rapid prototyping and development of applications for the XMC1200 microcontroller. It includes a range of peripherals, such as a USB interface, Ethernet, CAN, and UART, as well as a range of analog and digital I/O. The board also includes a debugger and a range of software tools to help developers get up and running quickly. The board is ideal for applications in industrial automation, automotive, and communications and telecom.

  • EVAL BOARD FOR IS31LT3380-GRLS3
    ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 EVAL BOARD FOR IS31LT3380-GRLS3
    2024-08-02 15:34:492

    Integrated Silicon Solution Inc. (ISSI) offers a range of products for lighting applications, including the IS31LT3380-EBMR16, IS31LT3380_GRLS3_EBMR16, and IS31LT3380 MR16 Lighting Evaluation Board. The IS31LT3380-EBMR16 is a high-efficiency, low-power LED driver IC designed for MR16 lighting applications. It features a wide input voltage range, adjustable output current, and a low-noise PWM dimming control. The IS31LT3380_GRLS3_EBMR16 is a high-efficiency, low-power LED driver IC designed for MR16 lighting applications. It features a wide input voltage range, adjustable output current, and a low-noise PWM dimming control. The IS31LT3380 MR16 Lighting Evaluation Board is a complete evaluation platform for the IS31LT3380-EBMR16 and IS31LT3380_GRLS3_EBMR16 LED driver ICs. It includes a power supply, a dimming control circuit, and a set of LEDs for testing and evaluation. The board also includes a USB interface for programming and debugging.

  • EVAL BOARD PMBUS POWER MANAGER
    Linear Technology/Analog Devices DC1962C-KIT EVAL BOARD PMBUS POWER MANAGER
    2024-08-02 15:34:462

    The Analog Devices DC1962C-KIT Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3880 dual output PolyPhase step-down DC-DC controller. This board is designed to provide a complete power system management solution for communications and telecom power supplies. It features two independent outputs, each with its own adjustable output voltage, current limit, and power good indicator. The board also includes a digital power system management interface, allowing for remote monitoring and control of the power supply. Additionally, the board includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. With its comprehensive feature set, the DC1962C-KIT is an ideal solution for evaluating the performance of the LTC3880 dual output PolyPhase step-down DC-DC controller.

  • LINDUINO ONE LT3973/LTM2884 EVAL
    Linear Technology/Analog Devices DC2026C-KIT LINDUINO ONE LT3973/LTM2884 EVAL
    2024-08-02 15:34:442

    The Analog Devices DC2026C-KIT is an instrumentation and measurement kit that includes the DC2026C with DC934A Linduino One Isolated Arduino-Compatible Demonstration Board with LTC2607/LTC2422 (DC934A) Demo Board. This kit is designed to provide a comprehensive platform for evaluating and demonstrating the performance of Analog Devices’ high-precision, low-power, and low-noise data converters. The DC2026C-KIT includes the DC2026C board, which is a high-performance, low-power, and low-noise data converter evaluation board. The DC2026C board is designed to evaluate the performance of the LTC2607/LTC2422 family of data converters. The DC934A Linduino One Isolated Arduino-Compatible Demonstration Board is included in the kit to provide a platform for programming and controlling the DC2026C board. The DC934A board is an Arduino-compatible board that is designed to provide a platform for programming and controlling the DC2026C board. The kit also includes a variety of accessories, such as cables, power supplies, and software, to enable users to quickly and easily evaluate and demonstrate the performance of the LTC2607/LTC2422 family of data converters.