web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD SGL DIM STRING HVLED001
    STMicroelectronics STEVAL-ILL070V2 BOARD SGL DIM STRING HVLED001
    2024-08-02 15:34:521

    The STMicroelectronics STEVAL-ILL070V2 is an evaluation board that uses the HVLED001 35W single string LED driver to provide a lighting solution. It is designed to provide a complete solution for driving high-power LEDs in a variety of lighting applications. The board features a wide input voltage range of 8V to 36V, and can drive up to 35W of power. It also includes a wide range of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board also includes a dimming control interface, allowing for easy dimming of the LED output. The STEVAL-ILL070V2 is an ideal solution for lighting applications that require high power and reliable performance.

  • EVAL MAX22195 OCTL TRNSLTR
    Maxim Integrated MAX22195EVKIT# EVAL MAX22195 OCTL TRNSLTR
    2024-08-02 15:34:522

    The MAX22195EVKIT-EVKIT# and MAX22195EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX22195 High-Speed, Octal, Industrial Digital Input with Parallel Output, Industrial Digital Output with Serial Input. This evaluation kit includes a MAX22195EVKIT# board, a MAX22195EVKIT-EVKIT# board, and a USB cable. The MAX22195EVKIT# board is a full-featured evaluation board that allows users to evaluate the MAX22195 device in a variety of applications. The MAX22195EVKIT-EVKIT# board is a simplified version of the MAX22195EVKIT# board that allows users to quickly evaluate the MAX22195 device. The USB cable is used to connect the evaluation boards to a PC for programming and data acquisition.

  • LED Lighting Development Tools  HV9861A LED Driver Demoboard 120VACin
    Microchip HV9861ADB2 LED Lighting Development Tools HV9861A LED Driver Demoboard 120VACin
    2024-08-02 15:34:522

    The Microchip Technology HV9861ADB2-ADB2, HV9861ADB2, HV9861A LED Driver Demo Board is a high-performance, boost-assisted, valley-fill LED driver designed to provide efficient, reliable, and cost-effective lighting control. It features a 120VAC input, 7W output, 350mA, 20V, and a power factor of 93%. The board is designed to provide a high level of efficiency and power factor, while also providing a wide range of dimming capabilities. It is ideal for applications such as LED lighting, street lighting, and other lighting control applications. The board is also designed to be easy to use and install, making it a great choice for any lighting control project.

  • EVAL KIT FOR MAX4952
    Maxim Integrated MAX4952AEVKIT+ EVAL KIT FOR MAX4952
    2024-08-02 15:34:522

    The MAX4952AEVKIT+ Evaluation Kit for the MAX4952A Dual Equalized 1.5/3/6 GT/s SAS/SATA Redriver from Maxim Integrated is a comprehensive evaluation platform for testing and evaluating the performance of the MAX4952A. The kit includes a MAX4952AEVKIT+ board, a USB-to-I2C adapter, and a USB cable. The board features two independent channels of equalized 1.5/3/6 GT/s SAS/SATA redriver, each with a differential input and output. The board also includes a power supply, a reference clock, and a loopback connector for testing. The USB-to-I2C adapter allows for easy communication with the board, and the USB cable provides power to the board. The MAX4952AEVKIT+ is an ideal tool for evaluating the performance of the MAX4952A in a variety of applications.

  • TRESOR
    Cooper TRESOR TRESOR
    2024-08-02 15:34:5222

    Arrow Development Tools TRESOR-TRESOR, TRESOR, and Mezzanine Board are designed to provide a secure platform for projects based on SLB9670x Secure MCU and Trusted Platform Module (TPM). The TRESOR-TRESOR and TRESOR boards provide a secure environment for the development of secure applications, while the Mezzanine Board enables the 96Boards to implement different security elements in the projects. The boards are designed to provide a secure environment for communications and telecoms applications, allowing developers to create secure applications with the highest level of security. The boards are also designed to be compatible with a wide range of development tools, making them ideal for use in a variety of projects.

  • ROBOTIC FINGER SENSOR V2
    SparkFun Electronics SPX-14687 ROBOTIC FINGER SENSOR V2
    2024-08-02 15:34:520

    The SparkFun Electronics SPX-14687 Robotic Finger Sensor v2 Development Kit is an industrial-grade solution for robotic finger sensing. It features a high-resolution, low-noise capacitive touch sensor that can detect the slightest finger movements. The kit includes a controller board, a finger sensor, and a set of cables and connectors for easy setup. The controller board is pre-programmed with a library of functions for easy integration into robotic systems. The finger sensor is capable of detecting up to 10 different finger movements, making it ideal for use in robotic applications. The kit also includes a comprehensive user guide and tutorial to help users get started quickly. With its robust design and reliable performance, the SPX-14687 Robotic Finger Sensor v2 Development Kit is the perfect choice for industrial robotic finger sensing applications.

  • ejection (69 dB @ 10 MHz) of the AD8145 allows for the use of low cost, unshielded twisted pair cables in noisy environments. The AD8145 can be
    Analog Devices AD8145-EVALZ ejection (69 dB @ 10 MHz) of the AD8145 allows for the use of low cost, unshielded twisted pair cables in noisy environments. The AD8145 can be
    2024-08-02 15:34:522

    The Analog Devices AD8145-EVALZ Evaluation Board is designed to evaluate the performance of the AD8145 High Speed, Triple Differential Receivers with Comparators. This board is ideal for automotive and transportation applications, providing a platform to evaluate the AD8145’s features and performance. The board includes a power supply, a USB-to-serial converter, and a variety of connectors and jumpers to facilitate testing and evaluation. The board also includes a variety of test points and a logic analyzer connector for easy debugging. The AD8145-EVALZ Evaluation Board is a great tool for evaluating the performance of the AD8145 in automotive and transportation applications.

  • EVALUATION KIT FOR MAX4989
    Maxim Integrated MAX4989EVKIT+ EVALUATION KIT FOR MAX4989
    2024-08-02 15:34:533

    The MAX4989EVKIT+ Evaluation Board for MAX4989 USB Switch for Notebook, Consumer Electronics, and Industrial Applications is a comprehensive evaluation platform for the MAX4989 USB switch. It is designed to provide a complete evaluation of the MAX4989's features and performance. The board includes a USB Type-A connector, a USB Type-C connector, and a USB Type-B connector, allowing for easy connection to a variety of USB devices. The board also includes a MAX4989 evaluation board, a MAX4989 evaluation board controller, and a MAX4989 evaluation board software package. The evaluation board controller allows for easy configuration of the MAX4989's features and performance. The evaluation board software package provides a graphical user interface for easy evaluation of the MAX4989's features and performance. The MAX4989EVKIT+ Evaluation Board is an ideal platform for evaluating the MAX4989 USB switch for notebook, consumer electronics, and industrial applications.

  • HV9805 230Vac SEPIC LED Driver Evaluation Board
    Microchip Technology ADM00656 HV9805 230Vac SEPIC LED Driver Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology ADM00656-ADM00656 HV9805 230VAC SEPIC Evaluation Board is a comprehensive evaluation platform for the HV9805 230VAC SEPIC High Voltage LED Driver, Lighting Control IC. This board is designed to provide a complete solution for evaluating the performance of the HV9805 IC in a variety of lighting applications. It features a wide range of features, including a high voltage input, adjustable output voltage, adjustable current limit, and a wide range of protection features. The board also includes a graphical user interface for easy configuration and monitoring of the device. This evaluation board is an ideal tool for evaluating the performance of the HV9805 IC in a variety of lighting applications.

  • Nuvoton Technology Corporation America NuTiny-SDK-Nano130
    2024-08-02 15:34:536

    Nuvoton Technology Corporation's NuTiny-SDK-Nano130 is a specific development tool for the NuMicro Nano130 series of computers and peripherals. It provides a comprehensive set of tools and libraries to help developers create applications for the Nano130 series. It includes a C/C++ compiler, debugger, and other development tools, as well as a library of drivers and APIs for the Nano130 series. The SDK also includes a range of example projects and tutorials to help developers get started quickly. With the NuTiny-SDK-Nano130, developers can create powerful applications for the Nano130 series with ease.

  • PI3EQX501I EVAL BOARD
    Diodes PI3EQX501(I)EVB PI3EQX501I EVAL BOARD
    2024-08-02 15:34:532

    Diodes Incorporated's PI3EQX501-EVB and PI3EQX501(I)EVB Evaluation Boards are designed to evaluate the performance of the PI3EQX501 PCI Express Re-Driver, a high-speed, low-power, low-cost, and low-latency re-driver for PCI Express applications. The boards feature a USB-C connector for wireless connectivity, allowing for easy connection to a laptop or other device. The boards also feature a variety of test points and connectors, allowing for easy evaluation of the PI3EQX501's performance. The boards are designed to be used in a variety of applications, including high-speed data transfer, gaming, and video streaming.

  • KIT EVALUATION FOR MAX9617
    Maxim Integrated MAX9617EVKIT+ KIT EVALUATION FOR MAX9617
    2024-08-02 15:34:532

    The evaluation kit includes the MAX9617 operational amplifier, a precision voltage reference, and a precision resistor network. The MAX9617 is a low-power, zero-drift operational amplifier that is ideal for medical and healthcare applications. It features a low-noise, low-power, and low-offset design that is optimized for low-voltage operation. The MAX9617 is designed to operate from a single supply voltage of 1.8V to 5.5V and can deliver up to 10mA of output current. The MAX9617 also features a wide common-mode input voltage range of -0.3V to VDD+0.3V, making it suitable for a variety of medical and healthcare applications. The evaluation kit also includes a precision voltage reference and a precision resistor network to allow for accurate measurements of the MAX9617's performance. The evaluation kit also includes a comprehensive user guide and a set of example circuits to help users quickly evaluate the MAX9617's performance.