web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Kit For USB3340 Hi-Speed USB 2.0 Transceiver w/ULPI Interface
    Microchip Technology EVB-USB3340 Evaluation Kit For USB3340 Hi-Speed USB 2.0 Transceiver w/ULPI Interface
    2024-08-02 15:34:442

    The Microchip Technology EVB-USB3340 is an evaluation board designed for the USB3340 USB 2.0 Transceiver with ULPI Interface, Rapid Charge Multi-Frequency Reference Clock, and Consumer Electronics. This board is designed to evaluate the performance of the USB3340 transceiver and its associated features. It includes a USB 2.0 connector, a ULPI interface, a rapid charge multi-frequency reference clock, and a consumer electronics interface. The board also includes a power supply, a USB 2.0 cable, and a USB3340 evaluation software package. The board is designed to be used with a variety of consumer electronics devices, such as digital cameras, MP3 players, and mobile phones. The board is also compatible with a variety of operating systems, including Windows, Mac OS X, and Linux. The board is designed to provide a comprehensive evaluation of the USB3340 transceiver and its associated features.

  • BOARD EVALUATION FOR AD8222
    Analog Devices Inc. AD8222-EVALZ BOARD EVALUATION FOR AD8222
    2024-08-02 15:34:442

    The Analog Devices AD8222-EVALZ is a high-performance, low-noise instrumentation amplifier designed for industrial control, medical, and healthcare applications. It features a wide ±15V supply voltage range, low offset voltage, and low input bias current. The AD8222-EVALZ is ideal for applications requiring high accuracy and low noise, such as medical instrumentation, industrial control, and healthcare. It features a high common-mode rejection ratio (CMRR) of 80 dB, a low input bias current of 0.1 pA, and a low offset voltage of 0.5 mV. The AD8222-EVALZ also features a high slew rate of 1.5 V/μs, making it suitable for high-speed applications. The AD8222-EVALZ is available in a small, 8-lead SOIC package, making it ideal for space-constrained applications.

  • Analog Devices, Inc. EVAL-AD5415SDZ
    2024-08-02 15:34:4312

    The Analog Devices EVAL-AD5415SDZ is a 12-bit, 2.47MSPS, 2-channel analog-to-digital converter designed for portable, instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/channel, a wide input range of 0V to 5V, and a fast conversion rate of 2.47MSPS. The device also includes a built-in reference voltage of 2.5V, and a programmable gain amplifier (PGA) with a gain range of 1 to 128. The EVAL-AD5415SDZ is ideal for applications such as data acquisition, signal conditioning, and instrumentation. It is also RoHS compliant and comes with a comprehensive evaluation board for easy testing and evaluation.

  • OCTAL DIGITAL PULSER+T/R SWITCH
    Maxim Integrated MAX14808EVKIT# OCTAL DIGITAL PULSER+T/R SWITCH
    2024-08-02 15:34:443

    The MAX14808EVKIT-EVKIT# is an evaluation kit for the MAX14808 High-Voltage 2A Digital Pulser, Industrial Automation and Motor Control. This kit includes a MAX14808EVKIT# board, a MAX14808EVKIT# daughter board, and a MAX14808EVKIT# power supply. The MAX14808EVKIT# board is a high-voltage, 2A digital pulser designed for industrial automation and motor control applications. It features a wide operating voltage range of up to 40V, and can be used to drive a wide variety of loads, including stepper motors, solenoids, and relays. The MAX14808EVKIT# daughter board provides additional features, such as a voltage regulator, a current monitor, and a temperature sensor. The MAX14808EVKIT# power supply provides a regulated 5V supply for the board and daughter board. This evaluation kit is ideal for testing and evaluating the MAX14808 High-Voltage 2A Digital Pulser, Industrial Automation and Motor Control.

  • KIT EVAL MAX9271 COAX
    Maxim Integrated MAX9271COAXEVKIT# KIT EVAL MAX9271 COAX
    2024-08-02 15:34:442

    The MAX9271COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9271 16-bit GMSL serializer with coax or STP cable drive, designed for automotive and transportation applications. The kit includes a MAX9271 evaluation board, a MAX9271-KIT-COAX-STP cable, and a USB-to-serial adapter. The MAX9271 evaluation board features a MAX9271 16-bit GMSL serializer with coax or STP cable drive, which is designed to provide high-speed data transmission over long distances. The board also includes a MAX9271-KIT-COAX-STP cable, which is designed to provide a reliable connection between the MAX9271 and the USB-to-serial adapter. The USB-to-serial adapter allows the user to connect the MAX9271 to a PC for easy configuration and testing. The MAX9271COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high-speed data transmission over long distances.

  • KIT, EVAL, UNIVERSAL GNSS RECEIVER
    Maxim Integrated MAX2769EVKIT+ KIT, EVAL, UNIVERSAL GNSS RECEIVER
    2024-08-02 15:34:442

    The MAX2769EVKIT+ Evaluation Kit for the MAX2769 Universal GPS Receiver, Military and Aerospace Grade, is a comprehensive development platform for evaluating the performance of the MAX2769 GPS receiver. This kit includes a MAX2769 evaluation board, a USB-to-UART adapter, and a USB cable. The evaluation board features a wide range of features, including a high-performance GPS receiver, a low-noise amplifier, a low-noise voltage regulator, and a high-performance clock oscillator. The board also includes a variety of test points and connectors for easy evaluation and debugging. The kit also includes a comprehensive set of software tools for configuring and testing the MAX2769. This kit is ideal for evaluating the performance of the MAX2769 in military and aerospace applications.

  • AS5048 14-Bit High Resolution Rotary Position Sensor Demo Board
    OSRAM AS5048-TS_EK_DB AS5048 14-Bit High Resolution Rotary Position Sensor Demo Board
    2024-08-02 15:34:442

    The AS5048-TS_EK_DB, AS5048-TS_EK_DB, Demo Board for AS5048 Magnetic Rotary Encoder, Consumer Electronics is a demo board designed to demonstrate the capabilities of the AS5048 magnetic rotary encoder. This encoder is a contactless, high-resolution, angular position sensor that is ideal for use in consumer electronics applications. The demo board includes a 3-wire SPI interface, a 3.3V power supply, and a rotary encoder with a resolution of 14-bits. The board also includes a graphical user interface (GUI) to allow users to easily configure the encoder and view the output data. The AS5048-TS_EK_DB is a great tool for quickly and easily testing the performance of the AS5048 magnetic rotary encoder in consumer electronics applications.

  • MAX7037 EVAL KIT TUNED TO 434MHZ
    Maxim Integrated MAX7037EVKIT434# MAX7037 EVAL KIT TUNED TO 434MHZ
    2024-08-02 15:34:443

    The MAX7037EVKIT434-EVKIT434# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7037 434MHz Ultra-Low-Power RF ISM Transceiver, which is ideal for Industrial Scientific Medical (ISM) Band applications. The kit includes a MAX7037EVKIT434-EVKIT434# board, a MAX7037EVKIT434-EVKIT434# antenna, and a MAX7037EVKIT434-EVKIT434# USB cable. The board features a MAX7037 transceiver, a MAX7037 power amplifier, and a MAX7037 low-noise amplifier. The board also includes a USB interface for programming and debugging. The kit also includes a software package that provides a graphical user interface for configuring the MAX7037 transceiver. The kit is designed to enable quick and easy evaluation of the MAX7037 transceiver.

  • Data Conversion IC Development Tools Eval kit for 18b 500ksps Bipolar ADC
    Maxim Integrated MAX11156EVSYS# Data Conversion IC Development Tools Eval kit for 18b 500ksps Bipolar ADC
    2024-08-02 15:34:442

    The MAX11156EVSYS-EVSYS# Evaluation System for MAX11156 18-Bit, 500ksps, ±5V SAR ADC with Internal Reference, Instrumentation and Measurement Amplifier is a complete evaluation system for the MAX11156 18-bit, 500ksps, ±5V SAR ADC with internal reference, instrumentation and measurement amplifier. The evaluation system includes a MAX11156EVSYS# evaluation board, a MAX11156EVSYS# software package, and a MAX11156EVSYS# user guide. The evaluation board provides a complete platform for evaluating the performance of the MAX11156 ADC. The evaluation board includes a MAX11156 ADC, a MAX11156 reference, a MAX11156 instrumentation amplifier, and a MAX11156 measurement amplifier. The evaluation board also includes a USB interface for connecting to a PC, and a power supply for powering the board. The evaluation software package provides a graphical user interface for configuring and testing the MAX11156 ADC. The user guide provides detailed instructions for setting up and using the evaluation system.

  • SQI SUPERFLASH KIT 1
    Microchip Technology AC243009 SQI SUPERFLASH KIT 1
    2024-08-02 15:34:452

    The Microchip Technology AC243009-AC243009, AC243009, SQI SuperFlash Kit 1 is a computer and peripheral device designed to provide high-speed, low-power data storage. It is a complete kit that includes a SuperFlash memory device, a controller, and a development board. The SuperFlash memory device is a non-volatile memory that offers fast read and write speeds, low power consumption, and a wide range of storage capacities. The controller is a high-performance, low-power microcontroller that is designed to manage the SuperFlash memory device. The development board provides an easy-to-use platform for developing and testing applications that use the SuperFlash memory device. The kit is ideal for applications that require fast data storage and low power consumption.

  • EVKIT OF SERIALIZER WITH PARALLE
    Maxim Integrated MAX9279COAXEVKIT# EVKIT OF SERIALIZER WITH PARALLE
    2024-08-02 15:34:450

    The MAX9279COAXEVKIT-COAXEVKIT# is an evaluation kit (EV kit) for the MAX9279 High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer, designed for automotive and transportation applications. This EV kit provides a complete platform for evaluating the MAX9279 GMSL serializer, which is capable of transmitting high-bandwidth video, audio, and control data over a single coaxial cable. The kit includes two boards, one for the transmitter and one for the receiver, as well as a coaxial cable and power supplies. The kit also includes a software GUI for configuring the MAX9279 and monitoring its performance. The MAX9279COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX9279 GMSL serializer in automotive and transportation applications.

  • AD8364 Dual 60dB TruPwr Detector Evaluation Board
    Analog Devices Inc. AD8364-EVALZ AD8364 Dual 60dB TruPwr Detector Evaluation Board
    2024-08-02 15:34:452

    The Analog Devices AD8364-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8364 2.7-GHz TruPwr Detector, Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the AD8364 IC, allowing users to quickly and easily evaluate the performance of the device in a variety of applications. The board includes a wide range of features, including a power detector, a low-noise amplifier, a power amplifier, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier, a power detector, a low-noise amplifier,