web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Data Conversion IC Development Tools MAX1300 Eval Kit
    Maxim Integrated MAX1300AEVKIT# Data Conversion IC Development Tools MAX1300 Eval Kit
    2024-08-02 15:34:450

    The MAX1300AEVKIT-AEVKIT# is an evaluation kit for the MAX1300A 16-bit, 115KSPS, 4CH/8CH ADC for industrial control, instrumentation and measurement. It is designed to provide a comprehensive platform for evaluating the performance of the MAX1300A ADC. The kit includes a MAX1300A evaluation board, a MAX1300A daughter board, a MAX1300A reference board, and a MAX1300A software package. The evaluation board provides a complete system for evaluating the performance of the MAX1300A ADC, including a power supply, a signal generator, and a data acquisition system. The daughter board provides a convenient way to connect the MAX1300A ADC to the evaluation board. The reference board provides a reference voltage for the ADC. The software package provides a graphical user interface for configuring and controlling the MAX1300A ADC. The MAX1300AEVKIT-AEVKIT# is an ideal tool for evaluating the performance of the MAX1300A ADC for industrial control, instrumentation and measurement applications.

  • Evaluation Board For Fractional-N Pll Frequency Synthesizer ADF4156
    Analog Devices EVAL-ADF4156EBZ1 Evaluation Board For Fractional-N Pll Frequency Synthesizer ADF4156
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADF4156EBZ1 is an evaluation board for the ADF4156 PLL Clock Generator, designed for use in wireless LAN, instrumentation, and measurement applications. This board features a low-noise, low-jitter clock generator with a wide range of frequency synthesis capabilities. It is capable of generating frequencies from 1.2 MHz to 6.0 GHz, with a frequency resolution of 0.1 Hz. The board also includes a wide range of features, such as a programmable reference divider, a programmable output divider, and a programmable output power level. Additionally, the board includes a USB interface for easy programming and control. The EVAL-ADF4156EBZ1 is an ideal solution for applications requiring a reliable, low-noise clock source.

  • ANALOG DEVICES AD9739A-FMC-EBZ AD9739, DAC, FMC, EVAL BOARD
    Analog Devices Inc. AD9739A-FMC-EBZ ANALOG DEVICES AD9739A-FMC-EBZ AD9739, DAC, FMC, EVAL BOARD
    2024-08-02 15:34:451

    The Analog Devices AD9739A-FMC-EBZ Evaluation Board is a single-channel, 14-bit, 2.5 GSPS RF Digital to Analog Converter (DAC) designed for instrumentation and measurement applications. It features a high-speed, low-noise, low-distortion, and low-power design, making it ideal for a wide range of applications. The board includes a wide range of features, including a wideband input, a wideband output, a low-noise power supply, and a wide range of control and monitoring functions. The board also includes a comprehensive set of software tools for programming and controlling the DAC. The AD9739A-FMC-EBZ Evaluation Board is an ideal solution for applications requiring high-performance, low-power, and low-cost DACs.

  • EVALUATION KIT FOR DS8005
    Maxim Integrated DS8005-KIT EVALUATION KIT FOR DS8005
    2024-08-02 15:34:450

    The Maxim Integrated DS8005-KIT is an evaluation kit for the DS8005 Smart Card Interface, Security and Authentication IC. This kit provides a comprehensive set of tools to evaluate the features and performance of the DS8005 IC. It includes a DS8005 evaluation board, a USB-to-Smart Card interface, a Smart Card reader, and a set of software tools. The evaluation board allows users to quickly and easily evaluate the features of the DS8005 IC, such as secure authentication, secure data storage, and secure communication. The USB-to-Smart Card interface allows users to connect the DS8005 IC to a PC for programming and debugging. The Smart Card reader allows users to read and write data to a Smart Card. The software tools provide a graphical user interface for programming and debugging the DS8005 IC. The DS8005-KIT is an ideal tool for developers who need to evaluate the features and performance of the DS8005 IC.

  • DEMO BOARD FOR LT3669-2
    Linear Technology/Analog Devices DC2227A DEMO BOARD FOR LT3669-2
    2024-08-02 15:34:452

    The Analog Devices DC2227A-A, DC2227A, IO-Link Device Reference Design is a comprehensive solution for industrial automation applications. It includes the LT3669-2 Temperature Sensor, Light Sensor, Incandescent Lamp, and Device Protocol Stack for IO-Link v1.1, Industrial Ethernet, and Modbus RTU. The reference design provides a complete system for monitoring and controlling temperature, light, and other environmental conditions in industrial settings. The LT3669-2 Temperature Sensor is a high-accuracy, low-power, digital temperature sensor with a wide temperature range. The Light Sensor is a low-power, digital light sensor with a wide range of light levels. The Incandescent Lamp is a low-power, digital lamp with a wide range of brightness levels. The Device Protocol Stack for IO-Link v1.1, Industrial Ethernet, and Modbus RTU provides a comprehensive set of communication protocols for connecting the device to a variety of industrial automation systems. The reference design is a complete solution for industrial automation applications, providing a reliable, cost-effective, and easy-to-use system for monitoring and controlling temperature, light, and other environmental conditions.

  • KIT USB FX1 DEVELOPMENT BOARD
    Infineon CY3674 KIT USB FX1 DEVELOPMENT BOARD
    2024-08-02 15:34:4520

    The Infineon Technologies AG CY3674-CY3674, CY3674, EZ-USB FX1 Development Kit (DVK) is an ideal tool for developing applications based on the FX2LP 8051 MCU. It provides a comprehensive set of tools and resources to help developers create communications and telecom solutions. The kit includes a USB-based development board, a USB-based debug board, a USB-based programming board, and a USB-based power board. It also includes a comprehensive set of software tools, including a USB driver, a USB protocol stack, and a USB application development environment. The kit also includes a comprehensive set of documentation, including a user manual, a reference manual, and a tutorial. The kit is designed to be easy to use and provides a great starting point for developing EZ-USB based applications.

  • MAX7037 EVAL KIT TUNED TO 915MHZ
    Maxim Integrated MAX7037EVKIT915# MAX7037 EVAL KIT TUNED TO 915MHZ
    2024-08-02 15:34:451

    The MAX7037EVKIT915-EVKIT915# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7037 915MHz Ultra-Low-Power RF ISM Transceiver, Industrial Scientific Medical (ISM) Band. This evaluation kit includes a MAX7037 evaluation board, a MAX7037-EVKIT915# evaluation board, and a MAX7037-EVKIT915# evaluation board. The MAX7037 evaluation board is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The MAX7037-EVKIT915# evaluation board is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The MAX7037-EVKIT915# evaluation board is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVK

  • Click board,  isolator,  I2C,  ISO1540,  mikroBUS connector,  3.3/5VDC
    MikroElektronika I2CISOLATORCLICK Click board, isolator, I2C, ISO1540, mikroBUS connector, 3.3/5VDC
    2024-08-02 15:34:452

    MikroElektronika I2CISOLATORCLICK-CISOLATORCLICK is an evaluation kit based on the iso1540 Digital Isolator, a power management IC. It is designed to provide galvanic isolation between two I2C buses, allowing for communication between two isolated systems. The kit includes the iso1540 IC, a mikroBUS socket, and a USB-UART bridge. The iso1540 IC provides up to 1.5kV of isolation, and can support data rates up to 1 Mbps. The kit also includes a set of jumpers and a terminal block for easy connection to the I2C buses. The kit is ideal for applications such as industrial automation, medical equipment, and automotive systems.

  • KIT EVAL PCB FOR AD10465
    Analog Devices Inc. AD10465/PCB KIT EVAL PCB FOR AD10465
    2024-08-02 15:34:462

    The Analog Devices AD10465-PCB Evaluation Board is designed to evaluate the performance of the AD10465 Dual Channel, 14-Bit, 65 MSPS A/D Converter. This evaluation board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the AD10465. The board features two channels of 14-bit, 65 MSPS A/D conversion, with a sampling rate of up to 65 MSPS. It also includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the AD10465.

  • EVKIT FOR NEXT-GENERATION GLOBAL
    Maxim Integrated MAX2771EVKIT# EVKIT FOR NEXT-GENERATION GLOBAL
    2024-08-02 15:34:433

    The MAX2771EVKIT-EVKIT# is an evaluation kit for the MAX2771 Multiband Universal GNSS Receiver, Military and Aerospace Grade. This kit provides a complete platform for evaluating the performance of the MAX2771 receiver in a variety of applications. The kit includes a MAX2771 evaluation board, a USB-to-serial adapter, and a set of cables and connectors. The evaluation board features a wide range of interfaces, including UART, SPI, I2C, and USB. It also includes a variety of test points and jumpers for easy debugging and testing. The kit also includes a comprehensive set of software tools for configuring and testing the MAX2771 receiver. The software includes a graphical user interface, a command-line interface, and a set of example programs. The MAX2771EVKIT-EVKIT# is an ideal platform for evaluating the performance of the MAX2771 receiver in a variety of applications.

  • Development Boards & Kits - 8051 PSoC 3 Development Kit
    Infineon Technologies CY8CKIT-030A Development Boards & Kits - 8051 PSoC 3 Development Kit
    2024-08-02 15:34:4313

    The Infineon Technologies AG CY8CKIT-030A PSoC 3 Development Kit is a programmable system-on-chip platform designed for 8-bit and 16-bit applications. It is ideal for medical and healthcare applications, providing a comprehensive set of features and tools to help developers create innovative solutions. The kit includes a PSoC 3 device, a USB-based programmer/debugger, a prototyping board, and a suite of development tools. The PSoC 3 device features an 8-bit CPU, a 16-bit timer, and a wide range of analog and digital peripherals. The development tools include an integrated development environment, a compiler, and a debugger. The kit also includes a range of example projects and application notes to help developers get started quickly. With its comprehensive set of features and tools, the Infineon Technologies AG CY8CKIT-030A PSoC 3 Development Kit is an ideal platform for developing medical and healthcare applications.

  • PSoC 5LP Development Kit
    Infineon CY8CKIT-050B PSoC 5LP Development Kit
    2024-08-02 15:34:4316

    The Infineon Technologies AG CY8CKIT-050B, PSoC 5LP Development Kit is a comprehensive development platform for the CY8C58LP High Precision Analog Device, designed for medical and healthcare applications. It includes a PSoC 5LP development board, a PSoC 5LP programmer, and a range of accessories. The board features a wide range of analog and digital peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, a low-power comparator, and a low-power op-amp. It also includes a range of communication interfaces, including I2C, SPI, UART, and USB. The kit also includes a range of software tools, including the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. The kit is designed to enable rapid prototyping and development of medical and healthcare applications, and is ideal for use in medical device development.