web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Adapter Board for AS5601 12-Bit On-Axis Magnetic Rotary Position Sensor
    OSRAM AS5601-SO_EK_AB Adapter Board for AS5601 12-Bit On-Axis Magnetic Rotary Position Sensor
    2024-08-02 15:34:512

    The AS5601-SO_EK_AB Adapter Board is based on the AS5601 Rotary Magnetic Position Sensor and is designed for use in automotive and transportation applications. It is a small, low-power, high-precision, digital rotary position sensor that is capable of measuring the absolute angular position of a rotating shaft. The board features a wide operating temperature range, low power consumption, and a high resolution of up to 12 bits. It is also designed to be robust and reliable, making it suitable for harsh automotive environments. The board is also equipped with a variety of interfaces, including I2C, SPI, and PWM, allowing for easy integration into existing systems.

  • Isolated DC/DC Converters  EVAL BOARD
    Microchip AN-H59DB1 Isolated DC/DC Converters EVAL BOARD
    2024-08-02 15:34:475

    The Microchip Technology AN-H59DB1 Power Supply Demo Board is a versatile communications and telecom solution designed to provide a comprehensive platform for testing and evaluating power supply designs. This board features a wide range of components, including a high-efficiency DC/DC converter, a low-noise linear regulator, and a high-speed switching regulator. It also includes a variety of connectors and interfaces, such as USB, Ethernet, and RS-232, allowing for easy integration with other systems. The board is designed to be used with a variety of Microchip microcontrollers, making it an ideal solution for prototyping and development of power supply designs.

  • MikroElektronika RELAY2CLICK
    2024-08-02 15:34:473

    MikroElektronika's RELAY2CLICK-CLICK, RELAY2CLICK, Evaluation Kit is a comprehensive instrumentation and measurement solution based on the LCA717 Solid State Relay. This kit is designed to provide users with a reliable and easy-to-use platform for testing and evaluating the performance of the LCA717 Solid State Relay. The kit includes a RELAY2CLICK-CLICK board, a RELAY2CLICK board, and a set of accessories. The RELAY2CLICK-CLICK board features two relays, each with a maximum switching current of 2A and a maximum switching voltage of 250VAC. The RELAY2CLICK board features four relays, each with a maximum switching current of 2A and a maximum switching voltage of 250VAC. The kit also includes a power supply, a USB cable, a set of jumper wires, and a set of test leads. The RELAY2CLICK-CLICK and RELAY2CLICK boards are designed to be used with the MikroElektronika mikroBUS™ socket, allowing users to easily connect the boards to a variety of MikroElektronika development boards. The kit also includes a comprehensive user manual, providing users with detailed instructions on how to use the boards and accessories.

  • Power Management IC Development Tools 3 Lvl Hi-Lvl Board-- 100V 3A Pulser Demo-
    Microchip HV7361DB1 Power Management IC Development Tools 3 Lvl Hi-Lvl Board-- 100V 3A Pulser Demo-
    2024-08-02 15:34:474

    The Microchip Technology HV7361DB1-DB1, HV7361DB1, Three Level, High Speed ±100V 3.0A Pulser Demo Board, Audio Amplifier is a high-performance, low-cost solution for audio amplification applications. It features a three-level, high-speed ±100V 3.0A pulser, which is capable of driving up to 3.0A of current. The board also includes a high-efficiency audio amplifier, which is capable of delivering up to 10W of power. The board is designed to be used with a wide range of audio sources, including digital audio, analog audio, and microphone inputs. The board also includes a variety of protection features, such as over-current, over-voltage, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

  • EVAL AUTHENTICATRO RAD-RES
    Maxim Integrated DS28E83EVKIT# EVAL AUTHENTICATRO RAD-RES
    2024-08-02 15:34:472

    The Maxim Integrated DS28E83EVKIT-EVKIT# is an evaluation system for the DS28E83/DS2476 DeepCover Radiation Resistant 1-Wire Secure Authenticator Security IC. This system provides a comprehensive platform for evaluating the features and performance of the DS28E83/DS2476 IC. It includes a USB-based interface board, a DS28E83/DS2476 IC, and a set of software tools for configuring and testing the IC. The evaluation system also includes a comprehensive set of documentation and application notes to help users understand the features and capabilities of the IC. The evaluation system is designed to help users quickly and easily evaluate the performance of the DS28E83/DS2476 IC in their applications.

  • EVAL DS28E39 AUTHENTICATOR
    Maxim Integrated DS28E39EVKIT# EVAL DS28E39 AUTHENTICATOR
    2024-08-02 15:34:472

    The Maxim Integrated DS28E39EVKIT-EVKIT# is an evaluation system for the DS28E39 and DS2476 DeepCover Secure ECDSA Bidirectional Authenticator with ChipDNA PUF Protection. This security evaluation kit provides a comprehensive set of tools to evaluate the performance and security of the DS28E39 and DS2476 devices. It includes a USB-based development board, a secure authentication board, and a secure authentication board with a ChipDNA PUF. The kit also includes a comprehensive set of software tools to help developers evaluate the performance and security of the devices. The kit is designed to help developers quickly and easily evaluate the performance and security of the DS28E39 and DS2476 devices.

  • ANALOG DEVICES AD8280-EVALZ HYRBID BATTERY EVAL BOARD
    Analog Devices Inc. AD8280-EVALZ ANALOG DEVICES AD8280-EVALZ HYRBID BATTERY EVAL BOARD
    2024-08-02 15:34:473

    The Analog Devices AD8280-EVALZ evaluation board is designed to evaluate the AD8280, a complete back-up monitor for lithium ion battery monitoring. This board integrates multiple voltage and temperature input channels, allowing for accurate monitoring of automotive and transportation battery systems. The board features a wide input voltage range, low quiescent current, and a wide temperature range, making it suitable for a variety of applications. The board also includes a graphical user interface, allowing for easy configuration and monitoring of the system. The AD8280-EVALZ evaluation board is an ideal solution for automotive and transportation battery monitoring applications.

  • Click board,  converter,  GPIO, I2C, USB,  MCP2221,  3.3/5VDC
    MikroElektronika USBI2CCLICK Click board, converter, GPIO, I2C, USB, MCP2221, 3.3/5VDC
    2024-08-02 15:34:472

    The MikroElektronika USBI2CCLICK-CCLICK Evaluation Kit is a powerful tool for connecting computers and peripherals to I2C and UART devices. It is based on the MCP2221 USB 2.0 to I2C/UART Protocol Converter, which allows for easy communication between the two devices. The kit includes a USB cable, a USB-to-I2C/UART adapter, and a USB-to-UART adapter. The USB-to-I2C/UART adapter allows for communication between the computer and the I2C/UART device, while the USB-to-UART adapter allows for communication between the computer and the UART device. The kit also includes a user manual and a software package for easy setup and configuration. With the MikroElektronika USBI2CCLICK-CCLICK Evaluation Kit, users can quickly and easily connect their computers and peripherals to I2C and UART devices.

  • BD DEMO FOR LTC6904 REQ. DC2026
    Linear Technology/Analog Devices DC726B-B BD DEMO FOR LTC6904 REQ. DC2026
    2024-08-02 15:34:472

    The Analog Devices DC726B-B and DC726A-B Demonstration Board for the LTC6904 1kHz to 68MHz Serial Port Programmable Oscillator, Instrumentation and Measurement is a versatile and powerful tool for testing and evaluating the performance of the LTC6904 oscillator. This board features a wide range of features, including a serial port interface, a frequency range of 1kHz to 68MHz, and a wide range of instrumentation and measurement capabilities. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the LTC6904 oscillator, allowing users to quickly and accurately assess its performance.

  • LT3746EUHH DEMO BOARD: 32-CHANNE
    Linear Technology/Analog Devices DC1406A LT3746EUHH DEMO BOARD: 32-CHANNE
    2024-08-02 15:34:462

    The Analog Devices DC1406A-A LT3746EUHH Demo Board is a 32-channel, 2% accurate, 20mA LED driver designed for consumer electronics. It features a wide range of features, including a low-noise, low-ripple output, adjustable current limit, and a wide input voltage range. The board also includes a built-in thermal protection circuit, which helps protect the board from overheating. The board is designed to be easy to use and is ideal for applications such as LED lighting, automotive lighting, and other consumer electronics.

  • DEEPCOVER SHA3 AUTHENTICATOR
    Maxim Integrated DS28E50EVKIT# DEEPCOVER SHA3 AUTHENTICATOR
    2024-08-02 15:34:4611

    The Maxim Integrated DS28E50EVKIT-EVKIT# is an evaluation system for the DS28E50 and DS2477 DeepCover Secure SHA-3 Authenticator with ChipDNA PUF Protection. This security evaluation kit provides a comprehensive platform for evaluating the features and performance of the DS28E50 and DS2477 devices. It includes a USB-based evaluation board, a software package, and a set of cables and accessories. The evaluation board features a DS28E50 device, a DS2477 device, and a USB interface for communication. The software package includes a GUI-based application for configuring and testing the devices, as well as a library of sample code for developing custom applications. The kit also includes a set of cables and accessories for connecting the evaluation board to a PC or other device. With this evaluation system, users can quickly and easily evaluate the features and performance of the DS28E50 and DS2477 devices.

  • EVAL KIT FOR MAX31910
    Maxim Integrated MAX31910EVKIT# EVAL KIT FOR MAX31910
    2024-08-02 15:34:462

    The MAX31910EVKIT-EVKIT# is an evaluation kit for the MAX31910 Ultra-Low Power Industrial, Octal, Digital Input Translator/Serializer. This kit is designed for industrial automation and control applications. It includes the MAX31910 octal digital input translator/serializer, a MAX14690 power-management IC, and a MAX14690 evaluation board. The MAX31910EVKIT-EVKIT# provides a complete solution for evaluating the MAX31910 and its features. It includes a USB-to-I2C interface, a power supply, and a set of jumpers and connectors for easy connection to the MAX31910. The kit also includes a comprehensive set of software tools and documentation to help users quickly evaluate the MAX31910.