web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MEMS MOTION SENSOR EVAL BOARDS
    STMicroelectronics STEVAL-MKI198V1K MEMS MOTION SENSOR EVAL BOARDS
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-MKI198V1K Temperature Probe Kit is a comprehensive solution for measuring temperature in a variety of applications. It is based on the STTS751 2.25V Low-Voltage Local Digital Temperature Sensor, which is designed to provide accurate and reliable temperature readings. The kit includes a probe, a USB cable, and a software package for easy setup and configuration. The probe is designed to be used with computers and peripherals, and it is capable of measuring temperatures from -40°C to +125°C. The software package includes a graphical user interface for easy configuration and monitoring of the temperature readings. The kit also includes a detailed user manual and a set of example programs to help users get started quickly.

  • EVALUATION BOARD I.C.
    Analog Devices Inc. EVAL-AD5666SDZ EVALUATION BOARD I.C.
    2024-08-02 15:34:500

    The Analog Devices EVAL-AD5666SDZ Evaluation Board is designed to evaluate the performance of the AD5666, a quad, 16-bit, buffered voltage-output DAC. This board features a power management system that allows for efficient power consumption and a wide range of operating voltages. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is ideal for applications such as motor control, industrial automation, and audio processing.

  • PERIPHERAL MODULE FOR MAX14912
    Maxim Integrated MAX14912PMB# PERIPHERAL MODULE FOR MAX14912
    2024-08-02 15:34:503

    The MAX14912PMB-PMB# Peripheral Module from Maxim Integrated is a peripheral module for the MAX14912 Octal High-Speed, High-Side Switch/Push-Pull Driver. This module is designed for industrial automation and process control applications. It features eight high-side switches with integrated push-pull drivers, allowing for fast switching of high-current loads. The module also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The module is designed to operate over a wide temperature range, making it suitable for use in harsh industrial environments.

  • ANALOG DEVICES EVAL-AD9832SDZ AD9832SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD9832SDZ ANALOG DEVICES EVAL-AD9832SDZ AD9832SDZ EVALUATION MODULE
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD9832SDZ Evaluation Board is designed to evaluate the performance of the AD9832 45 mW Power, 3V to 5V, 25-MHz Programmable Waveform Generator. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD9832. The board features a wide range of features, including a power supply, a programmable waveform generator, a frequency counter, and a digital-to-analog converter. The board also includes a USB interface for easy connection to a PC. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the AD9832.

  • KIT EVAL FOR MAX9737
    Maxim Integrated MAX9737EVKIT+ KIT EVAL FOR MAX9737
    2024-08-02 15:34:513

    The Maxim Integrated MAX9737EVKIT+ is an evaluation kit for the MAX9737 7W, 1-Channel, Class-D Audio Power Amplifier for CRT Monitor, Computers and Peripherals. This kit includes the MAX9737 amplifier, a power supply, a speaker, and a set of cables and connectors. The MAX9737 amplifier is designed to provide high-quality audio output for CRT monitors, computers, and peripherals. It features a low-noise, low-distortion design, and is capable of delivering up to 7W of power. The kit also includes a power supply and a speaker, allowing users to easily test the amplifier's performance. The included cables and connectors make it easy to connect the amplifier to a variety of devices. The MAX9737EVKIT+ is an ideal solution for evaluating the performance of the MAX9737 amplifier.

  • Power Management IC Development Tools Automotive 8-Channel Low Side Driver EVK
    ON Semiconductor NCV7240GEVK Power Management IC Development Tools Automotive 8-Channel Low Side Driver EVK
    2024-08-02 15:34:513

    The ON Semiconductor NCV7240GEVK-GEVK is an evaluation board for the NCV7240 Automotive 8-Channel Low Side Driver. This board is designed for use in automotive and transportation applications, and is capable of driving up to 8 low side loads with a maximum current of 2A per channel. It features a wide operating voltage range of 4.5V to 18V, and is protected against over-temperature, over-current, and short-circuit conditions. The board also includes a variety of diagnostic and protection features, such as a thermal shutdown, open load detection, and a fault indicator. The NCV7240GEVK-GEVK is an ideal solution for automotive and transportation applications that require reliable and efficient low side driver solutions.

  • FAST AND EASY MIGRATION FROM DC
    STMicroelectronics EVAL-SCS001V1 FAST AND EASY MIGRATION FROM DC
    2024-08-02 15:34:512

    The STMicroelectronics EVAL-SCS001V1 is a fast and easy migration evaluation board designed to help users transition from a DC barrel connector to a Type-C connector. This board is ideal for computers and peripherals, as it allows for quick and easy testing of Type-C connectors. The board features a USB Type-C receptacle, a DC barrel connector, and a USB Type-C plug. It also includes a USB Type-C cable, a USB Type-C to DC barrel adapter, and a USB Type-C to USB Type-A adapter. This board is designed to help users quickly and easily test and evaluate the performance of Type-C connectors.

  • HV7350DB1 Demo Board
    Microchip HV7350DB1 HV7350DB1 Demo Board
    2024-08-02 15:34:5117

    The Microchip Technology HV7350DB1-DB1, HV7350DB1, Eight Channel ±60V, ±1A, Ultrasound Pulser Demo Board, Audio Amplifier is a powerful and versatile demo board designed to demonstrate the capabilities of Microchip’s HV7350 Ultrasound Pulser. This demo board features eight channels of ±60V, ±1A output, allowing for a wide range of applications. It also includes an audio amplifier, allowing for the demonstration of ultrasound pulses in a variety of audio formats. The board is designed to be easy to use and provides a great platform for exploring the capabilities of the HV7350 Ultrasound Pulser.

  • HV9910BDB7 Demo Board
    Microchip HV9910BDB7 HV9910BDB7 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV9910BDB7-BDB7, HV9910BDB7, HV9910B PFC 40W LED Driver Demo Board is a lighting solution designed to provide a reliable and efficient power supply for LED lighting applications. It features a high-voltage, high-efficiency, and low-noise PFC (Power Factor Correction) LED driver with a maximum output power of 40W. The board is designed to demonstrate the features and performance of the HV9910B PFC LED driver, and includes a wide range of components and features to make it easy to use and configure. It includes a power supply, a control board, a dimming control board, and a LED driver board. The board also includes a graphical user interface (GUI) to allow users to easily configure the board and monitor the performance of the LED driver. The board is ideal for use in a variety of lighting applications, including residential, commercial, and industrial lighting.

  • EVAL KIT MAX4952B (DUAL 1.5/3.0/
    Maxim Integrated MAX4952BEVKIT+ EVAL KIT MAX4952B (DUAL 1.5/3.0/
    2024-08-02 15:34:522

    The MAX4952BEVKIT+ is an evaluation kit for the MAX4952B Dual 1.5/3/6 Gbps SAS/SATA Redriver from Maxim Integrated. This kit is designed to help engineers evaluate the performance of the MAX4952B in their applications. It includes a MAX4952BEVKIT+ board, a USB cable, and a power supply. The board features two SAS/SATA ports, two SMA connectors, and two RJ45 connectors. It also includes a USB-to-UART bridge for easy communication with the board. The MAX4952BEVKIT+ is ideal for testing and evaluating the performance of the MAX4952B in SAS/SATA applications.

  • Click board,  Ethernet controller,  SPI,  W5500,  3.3VDC
    MikroElektronika ETHWIZCLICK Click board, Ethernet controller, SPI, W5500, 3.3VDC
    2024-08-02 15:34:5110

    The MikroElektronika ETHWIZCLICK-ETHWIZCLICK Evaluation Kit is a comprehensive development platform for creating Ethernet-based applications. It is based on the W5500 Ethernet controller, a security IC, and an STM32F103 microcontroller. The W5500 Ethernet controller provides a high-speed, low-power, and reliable Ethernet connection, while the security IC provides secure authentication and encryption. The STM32F103 microcontroller provides a powerful 32-bit ARM Cortex-M3 processor with a wide range of peripherals and features. The ETHWIZCLICK-ETHWIZCLICK Evaluation Kit includes a range of development tools, including an Ethernet cable, a USB cable, a power supply, and a MikroElektronika Click board. The kit also includes a comprehensive set of software libraries and example projects to help developers get started quickly. The ETHWIZCLICK-ETHWIZCLICK Evaluation Kit is an ideal platform for creating Ethernet-based applications, such as IoT devices, industrial automation systems, and more.

  • Power Management IC Development Tools MAX4940 EVAL KIT
    Maxim Integrated MAX4940EVKIT+ Power Management IC Development Tools MAX4940 EVAL KIT
    2024-08-02 15:34:512

    The MAX4940EVKIT+ Evaluation Kit for MAX4940 Digital Pulser, Power Management IC from Maxim Integrated is a comprehensive evaluation platform for the MAX4940 digital pulser. It includes a MAX4940EVKIT+ board, a MAX4940EVKIT+ daughter board, and a USB cable. The MAX4940EVKIT+ board features a MAX4940 digital pulser, a MAX4940 power management IC, and a MAX4940EVKIT+ daughter board. The MAX4940EVKIT+ daughter board provides a variety of interfaces for connecting to external devices, including a USB port, a UART port, and a JTAG port. The USB cable allows the user to connect the MAX4940EVKIT+ board to a PC for programming and debugging. The MAX4940EVKIT+ board also includes a variety of test points and jumpers for easy evaluation of the MAX4940 digital pulser. The MAX4940EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX4940 digital pulser and power management IC.