web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For Fully Integrated Stepper Motor Driver Mounting The L6470
    STMicroelectronics EVAL6470H Evaluation Board For Fully Integrated Stepper Motor Driver Mounting The L6470
    2024-08-02 15:34:492

    The STMicroelectronics EVAL6470H-H, EVAL6470H Demonstration Board is a powerful motor control solution based on the L6470 Fully Integrated Stepper Motor Driver. This board is designed to provide a comprehensive platform for evaluating the features and performance of the L6470 driver. It includes a wide range of features such as a USB interface, a graphical user interface, and a comprehensive set of software tools. The board is capable of driving up to two stepper motors simultaneously, and can be used to control a variety of motor types including DC, brushless, and stepper motors. The board also includes a range of safety features such as over-current protection, thermal protection, and stall detection. The EVAL6470H-H board is an ideal solution for motor control applications requiring high performance and reliability.

  • Ethernet Development Tools 3-in-1 Silicon Delay Line
    Maxim Integrated 78Q8430STEM-DB Ethernet Development Tools 3-in-1 Silicon Delay Line
    2024-08-02 15:34:492

    Control (CEC) and High-Definition Multimedia Interface (HDMI) applications. The 78Q8430STEM-DB is an evaluation kit that includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM)

  • Audio IC Development Tools MAX9814 Eval Kit
    Maxim Integrated MAX9814EVKIT+ Audio IC Development Tools MAX9814 Eval Kit
    2024-08-02 15:34:504

    The Maxim Integrated MAX9814EVKIT+ is an evaluation kit for the MAX9814 1-Channel, Class-AB Audio Power Amplifier for Home Entertainment, Consumer Electronics, and Portable Audio Applications. This kit includes the MAX9814 amplifier, a power supply, and a set of evaluation boards. The MAX9814 amplifier is designed to provide high-quality audio amplification for a wide range of applications, including home theater systems, consumer electronics, and portable audio devices. The amplifier features a low-noise, low-distortion design, and is capable of delivering up to 1.5W of power into a 4Ω load. The evaluation boards provide a convenient platform for testing and evaluating the performance of the MAX9814 amplifier. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation boards and the amplifier.

  • Multiple Function Sensor Development Tools 150V, 1.5A Unipolar Ultrasound Pluse Brd
    Microchip Technology HV7355DB1 Multiple Function Sensor Development Tools 150V, 1.5A Unipolar Ultrasound Pluse Brd
    2024-08-02 15:34:492

    The Microchip Technology HV7355DB1-DB1, HV7355DB1, 150V, 1.5A, Unipolar Ultrasound Pulser Demo Board, Audio Amplifier is a powerful and versatile tool for creating high-voltage, high-current pulses for ultrasound applications. It features a 150V, 1.5A unipolar output, adjustable pulse width and frequency, and a built-in audio amplifier. The board is designed to be used with a variety of transducers, and can be used to generate pulses for medical imaging, industrial inspection, and other applications. The board also includes a variety of safety features, including over-voltage and over-current protection, and a thermal shutdown circuit. The board is easy to use and provides a reliable and cost-effective solution for ultrasound applications.

  • BOARD EVAL FOR AD8331
    Analog Devices Inc. AD8331-EVALZ BOARD EVAL FOR AD8331
    2024-08-02 15:34:492

    The Analog Devices AD8331-EVALZ is a 5V analog amplification module designed for use in radar and sonar applications, as well as military and aerospace applications. It features a wide bandwidth of up to 1.5GHz, low noise, and high linearity. The module is capable of providing up to 20dB of gain and has a low power consumption of only 1.5mA. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in extreme environments. The AD8331-EVALZ is a reliable and robust solution for high-performance analog amplification.

  • Amplifier IC Development Tools 38V MOS-Input Op Amp
    Maxim Integrated MAX9945EVKIT+ Amplifier IC Development Tools 38V MOS-Input Op Amp
    2024-08-02 15:34:492

    The MAX9945EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9945, a 4.75 to 38V, ±2.4 to ±19V analog amplification for instrumentation, industrial, and medical applications. The kit includes a MAX9945 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX9945 amplifier, a power supply, and a set of test points for easy evaluation. The USB-to-I2C interface board allows for easy connection to a PC for programming and evaluation. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

  • EVAL KIT MAX14514 (DUAL ELECTROL
    Maxim Integrated MAX14514EVKIT+ EVAL KIT MAX14514 (DUAL ELECTROL
    2024-08-02 15:34:503

    The Maxim Integrated MAX14514EVKIT+ is an evaluation kit for the MAX14514 general lamp driver for personal digital assistant, automotive, and transportation applications. This kit includes a MAX14514EVKIT+ board, a MAX14514EVKIT+ software package, and a MAX14514EVKIT+ user guide. The MAX14514EVKIT+ board features a MAX14514 general lamp driver, a MAX14514EVKIT+ software package, and a MAX14514EVKIT+ user guide. The MAX14514EVKIT+ software package includes a graphical user interface (GUI) for configuring the MAX14514 general lamp driver, as well as a library of example programs for controlling the MAX14514. The MAX14514EVKIT+ user guide provides detailed instructions on how to use the MAX14514EVKIT+ board and software package. The MAX14514EVKIT+ is ideal for evaluating the MAX14514 general lamp driver for personal digital assistant, automotive, and transportation applications.

  • Amplifier IC Development Tools 10MHz 10V/us Rail-Rail I/O
    Maxim Integrated MAX4231EVKIT+ Amplifier IC Development Tools 10MHz 10V/us Rail-Rail I/O
    2024-08-02 15:34:503

    The Maxim Integrated MAX4231EVKIT+ is an evaluation kit for the MAX4231 2.7 to 5.5V analog amplification for hands-free car, consumer electronics, and industrial applications. It includes a MAX4231 evaluation board, a MAX4231 evaluation board with a MAX4231 amplifier, a MAX4231 evaluation board with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4

  • STTS75 EVAL BOARD
    STMicroelectronics STEVAL-MKI201V1K STTS75 EVAL BOARD
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-MKI201V1K Temperature Probe Kit is a comprehensive solution for measuring temperature in a variety of applications. It is based on the STTS75 Digital Temperature Sensor, which is a highly accurate and reliable temperature sensor. The kit includes a temperature probe, a USB cable, and a software package for easy setup and configuration. The temperature probe is capable of measuring temperatures from -40°C to +125°C with a resolution of 0.5°C. The USB cable allows for easy connection to a computer or other peripheral device, and the software package provides a graphical user interface for easy configuration and data logging. The STEVAL-MKI201V1K Temperature Probe Kit is an ideal solution for temperature measurement in a variety of applications.

  • POE PD MODULE
    Microchip Technology PD70101EVB6F POE PD MODULE
    2024-08-02 15:34:502

    The Microchip Technology PD70101EVB6F-F, PD70101EVB6F, IEEE802.3 Type 1 PD Evaluation Board is a power management IC based on the PD70101 controller. It is designed to control an isolated flyback converter with a 5V/1.2A output. The board features a wide range of features, including a power supply, a voltage regulator, a current sense amplifier, a voltage reference, and a temperature sensor. It also includes a USB port for programming and debugging. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. It is also suitable for use in medical and aerospace applications.

  • BOARD DEMO AS1115 BLUE
    OSRAM AS1115-QF_DK_ST B BOARD DEMO AS1115 BLUE
    2024-08-02 15:34:502

    The AS1115-QF_DK_ST B Demo Board from AMS-OSRAM AG is a consumer electronics device designed to control up to 64 LEDs using an I2C interface and a keyscan. It is based on the AS1115 LED driver, which is a low-power, high-efficiency LED driver with a wide range of features. The board includes a USB-to-I2C bridge, allowing for easy connection to a PC or other device. It also includes a set of keyscan buttons, allowing for easy control of the LEDs. The board is designed to be used in a variety of consumer electronics applications, such as lighting, displays, and more.

  • EVAL DS28C40 AUTHENTICTOR
    Maxim Integrated DS28C40EVKIT# EVAL DS28C40 AUTHENTICTOR
    2024-08-02 15:34:503

    The Maxim Integrated DS28C40EVKIT-EVKIT# is an evaluation system for the DS28C40 Deep Cover Automotive I2C Authenticator Security IC. This system provides a comprehensive platform for evaluating the features and performance of the DS28C40 IC. It includes a DS28C40EVKIT# board, a USB-I2C adapter, and a software package with a graphical user interface. The board features a DS28C40 IC, a temperature sensor, and a voltage regulator. The USB-I2C adapter allows for easy connection to a PC for programming and debugging. The software package includes a library of commands and functions for controlling the DS28C40 IC, as well as a graphical user interface for configuring and monitoring the IC. The DS28C40EVKIT-EVKIT# is an ideal tool for evaluating the features and performance of the DS28C40 IC.