web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL MAX40025 COMPARATOR
    Maxim Integrated MAX40025EVKIT# EVAL MAX40025 COMPARATOR
    2024-08-02 15:34:493

    The MAX40025EVKIT-EVKIT# is an evaluation kit for the MAX40025C 280ps high-speed comparator, an ultra-low dispersion with LVDS outputs, automotive and transportation grade. This kit includes a MAX40025C comparator, a MAX40025EVKIT# evaluation board, and a USB-to-I2C interface board. The MAX40025C comparator is designed to provide fast, low-dispersion, LVDS outputs for automotive and transportation applications. The evaluation board allows users to quickly evaluate the performance of the MAX40025C comparator. The USB-to-I2C interface board provides an easy way to connect the evaluation board to a PC for programming and data logging. The MAX40025EVKIT-EVKIT# is an ideal solution for automotive and transportation applications that require fast, low-dispersion, LVDS outputs.

  • ANALOG DEVICES ADL5240-EVALZEvaluation Board for ADL5240 RF/IF Digitally Controlled VGA
    Analog Devices Inc. ADL5240-EVALZ ANALOG DEVICES ADL5240-EVALZEvaluation Board for ADL5240 RF/IF Digitally Controlled VGA
    2024-08-02 15:34:482

    The Analog Devices ADL5240-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5240 100 to 4000 MHz RF/IF Digitally Controlled Variable Gain Amplifier (VGA). This board is ideal for instrumentation and measurement applications, providing a wide range of gain control and excellent linearity. The board features a wide range of gain control, from -20 dB to +20 dB, and a low noise figure of 1.5 dB. It also features a wide bandwidth of 100 to 4000 MHz, making it suitable for a variety of applications. The board is designed to be used with a single +5V supply, and includes a USB interface for easy connection to a PC. The board also includes a variety of test points and connectors for easy evaluation and testing.

  • ADL5903 35dB TruPwr Detector 200MHz to 6GHz Evaluation Board
    Analog Devices Inc. ADL5903-EVALZ ADL5903 35dB TruPwr Detector 200MHz to 6GHz Evaluation Board
    2024-08-02 15:34:492

    The Analog Devices ADL5903-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the ADL5903 200 MHz to 6 GHz, 35 dB TruPwr Detector. This board is ideal for communications and telecom applications, providing a wide range of features and capabilities. It includes a wide range of test points, allowing for easy evaluation of the ADL5903's performance. The board also includes a USB interface, allowing for easy connection to a PC for data logging and analysis. The ADL5903-EVALZ Evaluation Board is a great tool for engineers and researchers looking to evaluate the performance of the ADL5903 in communications and telecom applications.

  • EVAL OPAMP 42MHZ MAX40088
    Maxim Integrated MAX40088EVKIT# EVAL OPAMP 42MHZ MAX40088
    2024-08-02 15:34:492

    The MAX40088EVKIT-EVKIT# is an evaluation kit for the MAX40075 10MHz/42MHz Low Noise, Low Bias Op-Amp, Power Management Solution. This kit includes a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a

  • ANALOG DEVICES ADL5545-EVALZEvaluation Board for ADL5545 RF/IF Gain Block Amplifier
    Analog Devices Inc. ADL5545-EVALZ ANALOG DEVICES ADL5545-EVALZEvaluation Board for ADL5545 RF/IF Gain Block Amplifier
    2024-08-02 15:34:492

    The Analog Devices ADL5545-EVALZ Evaluation Board is a versatile and powerful tool for testing and evaluating the performance of the ADL5545 30 MHz to 6 GHz RF/IF Gain Block. This military and aerospace grade board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADL5545 in a wide range of applications. The board features a wide range of features, including a wide range of gain settings, adjustable input and output impedances, and a wide range of frequency response curves. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADL5545-EVALZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the ADL5545 in a variety of applications.

  • EVAL MAX40026 COMPARATOR
    Maxim Integrated MAX40026EVKIT# EVAL MAX40026 COMPARATOR
    2024-08-02 15:34:492

    The MAX40026EVKIT-EVKIT# is an evaluation kit for the MAX40026 280ps High-Speed Comparator, Ultra-Low Dispersion with LVDS Outputs, Automotive and Transportation Grade. This kit provides a complete platform for evaluating the performance of the MAX40026, allowing users to quickly and easily evaluate the device's features and capabilities. The kit includes a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a

  • BOARD EVAL SSM2315
    Analog Devices Inc. SSM2315-EVALZ BOARD EVAL SSM2315
    2024-08-02 15:34:4912

    The Analog Devices SSM2315-EVALZ is a 3W, 1-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of delivering up to 3W of power into a 4Ω load with a THD+N of 0.1%. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2315-EVALZ is a great choice for powering audio in portable consumer electronics such as smartphones, tablets, and portable media players.

  • EVAL KIT, MAX2830, RF TRANSCEIVER
    Maxim Integrated MAX2830EVKIT+ EVAL KIT, MAX2830, RF TRANSCEIVER
    2024-08-02 15:34:493

    The Maxim Integrated MAX2830EVKIT-EVKIT+ is an evaluation kit for the MAX2830 2400 to 2500MHz, 802.11b/g RF Transceiver for Cellular Phone, Consumer Electronics, and Wireless LAN Applications. This kit includes a MAX2830EVKIT+ board, a MAX2830EVKIT+ software package, and a MAX2830EVKIT+ user guide. The MAX2830EVKIT+ board is designed to evaluate the performance of the MAX2830 transceiver in a variety of applications. The board includes a MAX2830 transceiver, a power supply, a USB interface, and a variety of test points and connectors. The MAX2830EVKIT+ software package provides a graphical user interface for configuring and testing the MAX2830 transceiver. The MAX2830EVKIT+ user guide provides detailed instructions for setting up and using the evaluation kit. The MAX2830EVKIT-EVKIT+ is an ideal tool for evaluating the performance of the MAX2830 transceiver in a variety of applications.

  • BOARD EVAL FOR AD5259DBZ
    Analog Devices Inc. EVAL-AD5259DBZ BOARD EVAL FOR AD5259DBZ
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD5259DBZ Evaluation Board is designed to evaluate the performance of the AD5259 single-channel, 256-position, nonvolatile memory Digital Potentiometer. This board is ideal for audio volume control applications, as it allows for precise adjustment of the volume level. The board features a 10-turn potentiometer, a push button, and a 3-position switch for easy control of the potentiometer. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and control of the potentiometer. The board is powered by a single 3V battery, making it ideal for portable applications.

  • LED Lighting Development Tools HB LED driver with diagnostics based on the LED2472G and STM32
    STMicroelectronics STEVAL-ILL015V2 LED Lighting Development Tools HB LED driver with diagnostics based on the LED2472G and STM32
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-ILL015V2 is an evaluation board based on the LED2472G and STM32 HB LED Driver with Diagnostics, Lighting Control and DALI Interface. It is designed to provide a complete solution for LED lighting applications, allowing users to quickly and easily evaluate the performance of the LED2472G and STM32 HB LED Driver. The board features a wide range of features, including a DALI interface, diagnostics, and lighting control. It also includes a USB port for programming and debugging, as well as a JTAG connector for debugging. The board is ideal for evaluating the performance of the LED2472G and STM32 HB LED Driver in a variety of lighting applications.

  • KIT EVAL FOR MAX2121
    Maxim Integrated MAX2121EVKIT# KIT EVAL FOR MAX2121
    2024-08-02 15:34:490

    The MAX2121EVKIT-EVKIT# is an evaluation kit for the MAX2121 complete direct-conversion L-Band tuner from Maxim Integrated. This kit provides a comprehensive platform for evaluating the performance of the MAX2121 tuner in a variety of applications, including communications and telecom. The kit includes a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a

  • ECG AFE FEATHER BOARD
    Maxim Integrated MAX30003WING# ECG AFE FEATHER BOARD
    2024-08-02 15:34:492

    The MAX30003WING-WING# and MAX30003WING# Expansion Boards for the MAX30003 Biopotential AFE Ultra-Low Power, Single-Channel Integrated Biopotential, Medical and Healthcare Applications are designed to provide a complete solution for medical and healthcare applications. The boards feature a MAX30003 Biopotential AFE, which is an ultra-low power, single-channel integrated biopotential amplifier. The board also includes a variety of components to support the MAX30003, including a low-noise power supply, a precision reference, and a variety of analog and digital interfaces. The board is designed to be used with a variety of medical and healthcare applications, such as ECG, EEG, EMG, and other biopotential measurements. The board is also designed to be used with a variety of microcontrollers, such as the MAX30003, to provide a complete solution for medical and healthcare applications.