web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR AP8803
    Diodes Incorporated AP8803EV1 EVAL BOARD FOR AP8803
    2024-08-02 15:34:472

    Diodes Incorporated's AP8803EV1-EV1 Evaluation Board is a powerful tool for automotive and transportation applications. It is based on the AP8803 LED Driver, which is designed to provide efficient and reliable lighting solutions for a variety of automotive and transportation applications. The board features a wide range of features, including a wide input voltage range, adjustable output current, and a wide range of dimming options. It also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the AP8803EV1-EV1 Evaluation Board is an ideal choice for automotive and transportation applications.

  • EVAL BOARD FOR L9301
    STMicroelectronics EVAL-L9301 EVAL BOARD FOR L9301
    2024-08-02 15:34:470

    The STMicroelectronics EVAL-L9301 is an evaluation board based on the L9301 Multiple Configurable H/LSD Automotive and Transportation Motor Driver. This board is designed to provide a platform for testing and evaluating the features and performance of the L9301 motor driver. It includes a wide range of features such as adjustable current limits, over-temperature protection, and a wide range of configurable parameters. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The EVAL-L9301 is an ideal tool for automotive and transportation applications that require reliable and efficient motor control.

  • BOARD DEMO FOR L2293Q 4CH DRIVER
    STMicroelectronics EVAL2293Q BOARD DEMO FOR L2293Q 4CH DRIVER
    2024-08-02 15:34:472

    The STMicroelectronics EVAL2293Q-Q Evaluation Board is a powerful tool for evaluating the performance of the MOSFET Power Driver for DC Motor, Motor Control. This board is designed to provide a complete solution for testing and evaluating the performance of the MOSFET Power Driver for DC Motor, Motor Control. It features a wide range of features, including a high-performance MOSFET driver, a high-current DC motor, a power supply, and a variety of test points. The board also includes a comprehensive set of software tools for configuring and testing the MOSFET Power Driver for DC Motor, Motor Control. The board is designed to be easy to use and provides a comprehensive set of features for testing and evaluating the performance of the MOSFET Power Driver for DC Motor, Motor Control.

  • USB 2.0 Mobile Hub Evaluation Board
    Microchip Technology EVB-USB3803 USB 2.0 Mobile Hub Evaluation Board
    2024-08-02 15:34:472

    The Microchip Technology EVB-USB3803 is an evaluation board for the USB3803 USB 2.0 Mobile Hub Controller, a communications and telecom IC. This board is designed to help engineers evaluate the features and performance of the USB3803. It includes a USB3803 IC, a USB 2.0 hub controller, and a USB 2.0 hub port. The board also includes a USB 2.0 Type-A connector, a USB 2.0 Type-B connector, and a USB 2.0 Type-C connector. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. The EVB-USB3803 is an ideal tool for engineers to quickly and easily evaluate the features and performance of the USB3803.

  • Click board,  GSM/GPRS,  UART,  Quectel M95,  SIM, mikroBUS connecto
    MikroElektronika GSM2CLICK Click board, GSM/GPRS, UART, Quectel M95, SIM, mikroBUS connecto
    2024-08-02 15:34:472

    MikroElektronika GSM2CLICK-CLICK, GSM2CLICK, Evaluation Kit is a comprehensive development platform based on the Quectel M95 FA GSM Module. It is designed to help developers quickly and easily evaluate the features and capabilities of the GSM module. The kit includes a GSM2CLICK-CLICK board, a GSM2CLICK board, a Quectel M95 FA GSM Module, and a USB cable. The GSM2CLICK-CLICK board provides a wide range of peripherals, including a microphone, a speaker, a SIM card slot, a USB port, and a UART port. The GSM2CLICK board provides a USB port, a UART port, and a power supply. The Quectel M95 FA GSM Module is a quad-band GSM/GPRS module that supports data transfer speeds up to 85.6 kbps. The kit also includes a comprehensive set of software tools, including a GSM library, a GSM terminal, and a GSM modem. The GSM2CLICK-CLICK, GSM2CLICK, Evaluation Kit is an ideal solution for developers who need to quickly and easily evaluate the features and capabilities of the Quectel M95 FA GSM Module.

  • Data Conversion IC Development Tools Evaluation Kit/ Four-Channel, I2C, 7-Bit Sink/Source Current DAC
    Maxim Integrated DS4424EVKIT# Data Conversion IC Development Tools Evaluation Kit/ Four-Channel, I2C, 7-Bit Sink/Source Current DAC
    2024-08-02 15:34:472

    The Maxim Integrated DS4424EVKIT-EVKIT# is an evaluation kit for the DS4422 2-Channel, I2C, 7-Bit DAC, Instrumentation and Measurement Amplifier. This kit includes a DS4422 evaluation board, a USB-I2C adapter, and a software package. The evaluation board provides a platform for testing and evaluating the performance of the DS4422. The USB-I2C adapter allows for easy connection to a PC for programming and data acquisition. The software package includes a GUI for setting up and controlling the DS4422, as well as a library of example programs for testing and evaluating the performance of the DS4422. The DS4424EVKIT-EVKIT# is an ideal tool for engineers and designers who need to evaluate the performance of the DS4422.

  • BOARD EVAL FOR AD8436
    Analog Devices Inc. AD8436-EVALZ BOARD EVAL FOR AD8436
    2024-08-02 15:34:472

    The Analog Devices AD8436-EVALZ Evaluation Board is designed to evaluate the performance of the AD8436 Low Cost, Low Power, True RMS-to-DC Converter Power Management IC. This evaluation board features a wide range of features, including a low-noise, low-power, true RMS-to-DC converter, a wide input voltage range, and a wide output voltage range. The board also includes a variety of test points and connectors for easy evaluation and testing of the AD8436. The board is designed to be used with a variety of power supplies, and is compatible with a wide range of development tools. The AD8436-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the AD8436 IC.

  • EVAL KIT FOR MAX31913
    Maxim Integrated MAX31913EVKIT# EVAL KIT FOR MAX31913
    2024-08-02 15:34:482

    The MAX31913EVKIT-EVKIT# is an evaluation kit for the MAX31913 Ultra-Low Power Industrial, Octal, Digital Input Translator/Serializer. This kit is designed to help engineers evaluate the performance of the MAX31913 in industrial automation and control applications. The kit includes a MAX31913 evaluation board, a USB-to-UART bridge, and a USB cable. The evaluation board features an octal digital input translator/serializer, a voltage regulator, and a USB-to-UART bridge. The board also includes a variety of connectors and jumpers to facilitate easy connection to external devices. The kit also includes a comprehensive user guide and software to help engineers quickly get up and running with the MAX31913.

  • STMICROELECTRONICS EVAL-L9958 EVALUATION BRD, DC/STEPPER MOTOR DRIVER
    STMicroelectronics EVAL-L9958 STMICROELECTRONICS EVAL-L9958 EVALUATION BRD, DC/STEPPER MOTOR DRIVER
    2024-08-02 15:34:483

    The STMicroelectronics EVAL-L9958 Evaluation Board is designed to evaluate the performance of the L9958 high current (8.6A) DC and Stepper Motors, Security and Automotive Applications. It is a complete evaluation platform that includes a power supply, a microcontroller, and a graphical user interface. The board is equipped with a wide range of features, including a high-current output stage, a low-power standby mode, and a wide range of protection features. The board also includes a comprehensive set of software tools for easy evaluation and development. The board is suitable for a wide range of applications, including automotive, security, and industrial applications.

  • MikroElektronika Thermo 17 Click Temperature & Humidity Sensor Temperature Sensor Board for TMP451-Q1
    MikroElektronika MIKROE-3994 MikroElektronika Thermo 17 Click Temperature & Humidity Sensor Temperature Sensor Board for TMP451-Q1
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3994 Thermo 17 Click Board is a versatile automotive and transportation solution for temperature sensing applications. It features a high-accuracy thermistor-based temperature sensor with a wide temperature range of -40°C to +125°C. The board is equipped with a single-wire interface, allowing for easy integration into existing systems. It also features a low-power consumption design, making it ideal for battery-powered applications. The board is designed to be used in a variety of automotive and transportation applications, such as engine temperature monitoring, cabin temperature control, and tire pressure monitoring.

  • Click board,  converter,  1-wire, I2C,  DS2482-800,  3.3/5VDC
    MikroElektronika I2C1-WIRECLICK Click board, converter, 1-wire, I2C, DS2482-800, 3.3/5VDC
    2024-08-02 15:34:482

    MikroElektronika I2C1-WIRECLICK is an evaluation kit based on the DS2482 interface controller. It is designed to provide a simple and easy way to evaluate and develop I2C and 1-Wire applications. The kit includes a DS2482 I2C-to-1-Wire bridge, a 1-Wire temperature sensor, a 1-Wire EEPROM, and a 1-Wire switch. The kit also includes a USB-to-I2C bridge, a USB cable, and a CD with software and documentation. The DS2482 is a single-channel I2C-to-1-Wire bridge that provides a direct connection between an I2C master and a 1-Wire slave device. It supports both standard and overdrive 1-Wire communication speeds. The kit is ideal for prototyping and developing applications that require I2C and 1-Wire communication.

  • EVALUATION MODULE 78Q8430 ARM9
    Maxim Integrated 78Q8430-ARM9-EVM EVALUATION MODULE 78Q8430 ARM9
    2024-08-02 15:34:492

    Control (CEC) and High Definition Multimedia Interface (HDMI) daughter cards. It is based on the ARM9 processor, 78Q8430, and is designed to provide a complete platform for the development of embedded systems. The board includes a 10/100BASE-TX Ethernet port, two USB 2.0 ports, two RS-232 ports, one CAN port, one JTAG port, one SD/MMC card slot, one LCD port, one audio port, one camera port, one touch panel port, one power port, and one reset button. It also includes a 10/100BASE-TX MAC+PHY Embest S3CEB2410 daughter card, Consumer Electronics Control (CEC) and High Definition Multimedia Interface (HDMI) daughter cards. The board is designed to provide a complete platform for the development of embedded systems. It is ideal for applications such as industrial automation, medical equipment, consumer electronics, and automotive applications.