web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MC12XS6 Automotive Bulb Driver Evaluation Kit
    NXP USA Inc. KIT12XS6EVM MC12XS6 Automotive Bulb Driver Evaluation Kit
    2024-08-02 15:34:492

    The NXP Semiconductors KIT12XS6EVM-EVM is an evaluation board featuring the MC07XS6517 and MC17XS6500 Smart High-Side Switches, Lighting and Motor Control. This board is designed to provide a platform for evaluating the performance of the MC07XS6517 and MC17XS6500 Smart High-Side Switches, Lighting and Motor Control. It includes a variety of features such as a power supply, a USB interface, a CAN bus, and a variety of connectors for connecting to external devices. The board also includes a variety of software tools for programming and debugging the MC07XS6517 and MC17XS6500 Smart High-Side Switches, Lighting and Motor Control. This evaluation board is ideal for developers who need to evaluate the performance of the MC07XS6517 and MC17XS6500 Smart High-Side Switches, Lighting and Motor Control in their applications.

  • EVAL KIT MAX7321 (PORT EXPANDER
    Maxim Integrated MAX7321EVKIT+ EVAL KIT MAX7321 (PORT EXPANDER
    2024-08-02 15:34:492

    The MAX7321EVKIT+ Evaluation Kit for MAX7321 I/O Controller for Notebook, Automotive and Transportation Applications from Maxim Integrated is a comprehensive evaluation platform for the MAX7321 I/O controller. It includes a MAX7321EVKIT+ board, a MAX7321EVKIT+ daughter board, and a USB cable. The MAX7321EVKIT+ board features a MAX7321 I/O controller, a USB-to-serial converter, and a power supply. The MAX7321EVKIT+ daughter board provides access to all of the MAX7321 I/O controller's features, including GPIO, I2C, SPI, and UART. The USB cable allows for easy connection to a PC for programming and debugging. The MAX7321EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX7321 I/O controller for notebook, automotive, and transportation applications.

  • NUCLEO TYPE-C PWR DELIVERY SINK
    STMicroelectronics X-NUCLEO-USBPDM1 NUCLEO TYPE-C PWR DELIVERY SINK
    2024-08-02 15:34:492

    The STMicroelectronics X-NUCLEO-USBPDM1 is a USB Type-C Power Delivery SINK Expansion Board based on the TCPP01-M12 for STM32 Nucleo. It is designed for medical and healthcare applications, providing a reliable and safe power delivery solution. The board features a USB Type-C receptacle, a USB Type-C plug, and a USB Type-C cable. It also includes a USB Type-C power delivery controller, a USB Type-C power delivery switch, and a USB Type-C power delivery charger. The board is compliant with USB Power Delivery 3.0 and USB Type-C specifications, and supports up to 100W of power delivery. It also features over-voltage, over-current, and short-circuit protection, as well as temperature monitoring and protection. The board is ideal for medical and healthcare applications, providing a reliable and safe power delivery solution.

  • RF Development Tools HV7331 +/-70V, 2.0A ULTRASOUND DEMO BRD
    Microchip HV7331DB2 RF Development Tools HV7331 +/-70V, 2.0A ULTRASOUND DEMO BRD
    2024-08-02 15:34:483

    The Microchip Technology HV7331DB2-DB2, HV7331DB2, HV7331 ±70V, 2.0A, RTZ & CW Ultrasound Pulser Demo Board is a versatile and powerful tool for medical and healthcare applications. It is designed to provide a wide range of pulse widths and frequencies for ultrasound imaging and therapy. The board features a high voltage output of ±70V, a maximum current of 2.0A, and a wide range of pulse widths and frequencies. It also includes a real-time zero (RTZ) and continuous wave (CW) mode for precise control of the pulse width and frequency. The board is ideal for medical and healthcare applications such as ultrasound imaging, ultrasound therapy, and ultrasound diagnostics.

  • Click board,  reflective photointerrupter,  analog,  GP2S700HCP
    MikroElektronika IRREFLECTCLICK Click board, reflective photointerrupter, analog, GP2S700HCP
    2024-08-02 15:34:483

    The MikroElektronika IRREFLECTCLICK-IRREFLECTCLICK Evaluation Kit is a powerful industrial sensor based on the GP2S700HCP Photo-Interrupter. It is designed to detect the presence of objects in a variety of industrial applications. The kit includes a GP2S700HCP Photo-Interrupter, a MikroElektronika IRREFLECTCLICK board, and a USB cable for easy connection to a PC. The IRREFLECTCLICK board features an adjustable sensitivity setting, allowing users to customize the detection range of the sensor. The board also includes a built-in LED indicator, which lights up when an object is detected. The IRREFLECTCLICK Evaluation Kit is a great tool for quickly and accurately detecting the presence of objects in industrial settings.

  • Analog Devices, Inc. AD9236BCP-80EBZ
    2024-08-02 15:34:480

    The Analog Devices AD9236BCP-80EBZ, LFCSP Evaluation Board is designed to evaluate the performance of the AD9236BCP 12-bit, 80 MSPS A/D converter, power management ICs, and clock synthesizers. This evaluation board features a wide range of features, including a high-speed, low-power A/D converter, a low-noise power supply, and a low-jitter clock synthesizer. The board also includes a variety of test points and connectors for easy evaluation of the AD9236BCP. The board is designed to be used with the AD9236BCP-80EBZ evaluation software, which provides a graphical user interface for easy evaluation of the AD9236BCP. The evaluation board is ideal for applications such as medical imaging, communications, and instrumentation.

  • EVAL FOR MAX20745
    Maxim Integrated MAX20745EVKIT# EVAL FOR MAX20745
    2024-08-02 15:34:490

    The MAX20745EVKIT-EVKIT# is an evaluation kit for the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. This kit includes a MAX20745EVKIT# board, a MAX20745EVKIT# daughter board, and a MAX20745EVKIT# software package. The MAX20745EVKIT# board is designed to evaluate the performance of the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. The MAX20745EVKIT# daughter board provides the necessary connections to the MAX20745EVKIT# board for testing and evaluation. The MAX20745EVKIT# software package includes a graphical user interface (GUI) for configuring and monitoring the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. The MAX20745EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management.

  • MEMS MOTION SENSOR EVAL BOARDS
    STMicroelectronics STEVAL-MKI203V1K MEMS MOTION SENSOR EVAL BOARDS
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-MKI203V1K Temperature Probe Kit is a comprehensive solution for automotive and transportation applications. It is based on the STCN75 Digital Temperature Sensor, which is a high-precision, low-power, and low-cost temperature sensor. The kit includes a temperature probe, a USB cable, and a user manual. The temperature probe is designed to measure temperatures from -40°C to +125°C with a resolution of 0.5°C. It is also capable of measuring temperatures up to +150°C with a resolution of 1°C. The USB cable allows for easy connection to a PC or laptop for data logging and analysis. The user manual provides detailed instructions on how to use the kit and its components. The STEVAL-MKI203V1K Temperature Probe Kit is an ideal solution for automotive and transportation applications that require accurate temperature measurements.

  • STLM75 EVAL BOARD
    STMicroelectronics STEVAL-MKI204V1K STLM75 EVAL BOARD
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-MKI204V1K Temperature Probe Kit is a complete solution for automotive and transportation applications. It is based on the STLM75 digital temperature sensor and provides accurate temperature readings in a wide range of temperatures. The kit includes a temperature probe, a USB cable, and a user manual. The temperature probe is designed to be used in harsh environments and is resistant to shock and vibration. The USB cable allows for easy connection to a PC or laptop for data logging and analysis. The user manual provides detailed instructions on how to use the kit and how to interpret the data. The STEVAL-MKI204V1K Temperature Probe Kit is an ideal solution for automotive and transportation applications that require accurate temperature readings.

  • EVALUATION KIT FOR MAX6662
    Maxim Integrated MAX6662EVKIT+ EVALUATION KIT FOR MAX6662
    2024-08-02 15:34:492

    The Maxim Integrated MAX6662EVKIT+ is an evaluation board for the MAX6662 12-bit + sign temperature sensor with SPI-compatible serial interface. This board is designed for automotive and transportation applications, and is capable of measuring temperatures from -55°C to +125°C with an accuracy of ±1°C. It features a low-power shutdown mode, and is capable of operating from a single 2.7V to 5.5V supply. The board also includes a USB-to-SPI interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The MAX6662EVKIT+ is a great tool for evaluating the performance of the MAX6662 temperature sensor in automotive and transportation applications.

  • KIT EVALUATION FOR AT42QT1040
    Microchip Technology EVK1040A KIT EVALUATION FOR AT42QT1040
    2024-08-02 15:34:492

    The Microchip Technology EVK1040A-A Evaluation Board is a versatile tool for evaluating the features and functions of the AT42QT1040 touch sensor controller. It is designed to provide a comprehensive platform for testing and evaluating the performance of the controller in a variety of applications. The board includes a variety of components, including a touch sensor, a microcontroller, a power supply, and a variety of connectors and headers. The board also includes a USB interface for programming and debugging the controller. The board is ideal for use in a variety of applications, including consumer electronics, automotive, industrial, and medical applications. With its comprehensive features and functions, the EVK1040A-A Evaluation Board is an ideal tool for evaluating the performance of the AT42QT1040 touch sensor controller.

  • Click board,  16-button keypad,  SPI,  HC165AG,  mikroBUS connecto
    MikroElektronika 4X4KEYCLICK Click board, 16-button keypad, SPI, HC165AG, mikroBUS connecto
    2024-08-02 15:34:490

    The MikroElektronika 4X4KEYCLICK-KEYCLICK Evaluation Kit is a consumer electronics device based on the 74HC165 Counter Shift Register. It is designed to provide a simple and intuitive way to interact with a variety of electronic projects. The kit includes a 4x4 matrix keypad, a 4x4 LED display, and a 74HC165 Counter Shift Register. The keypad allows users to input data into the system, while the LED display provides visual feedback. The 74HC165 Counter Shift Register allows for the data to be shifted in and out of the system, allowing for more complex interactions. The kit is ideal for use in educational projects, as well as for hobbyists and professionals.