web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADL5544-EVALZEvaluation Board for ADL5544 RF/IF Gain Block Amplifier
    Analog Devices Inc. ADL5544-EVALZ ANALOG DEVICES ADL5544-EVALZEvaluation Board for ADL5544 RF/IF Gain Block Amplifier
    2024-08-02 15:34:501

    The Analog Devices ADL5544-EVALZ Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADL5544 30 MHz to 6 GHz RF/IF Gain Block. This military and aerospace grade board is designed to provide a comprehensive evaluation of the ADL5544, allowing users to quickly and accurately assess its performance in a variety of applications. The board features a wide range of test points, allowing users to measure gain, noise figure, linearity, and other parameters. It also includes a variety of connectors, allowing users to easily connect the board to external test equipment. The ADL5544-EVALZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the ADL5544 in a variety of applications.

  • ADL5541 RF Amplifier Chip Evaluation Board
    Analog Devices Inc. ADL5541-EVALZ ADL5541 RF Amplifier Chip Evaluation Board
    2024-08-02 15:34:502

    The Analog Devices ADL5541-EVALZ Evaluation Board is a high-performance, military and aerospace grade RF/IF gain block designed for use in a wide range of applications. It is based on the ADL5541 20 MHz to 6 GHz RF/IF Gain Block and provides a wide range of gain and frequency response options. The board features a wide range of input and output ports, allowing for easy connection to a variety of external components. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to meet the most stringent requirements of military and aerospace applications, making it an ideal choice for high-performance applications.

  • ANALOG DEVICES ADP1864-EVALZ ADP1864, DC TO DC CNTLR, EVAL BOARD
    Analog Devices Inc. ADP1864-EVALZ ANALOG DEVICES ADP1864-EVALZ ADP1864, DC TO DC CNTLR, EVAL BOARD
    2024-08-02 15:34:502

    The Analog Devices ADP1864-EVALZ Evaluation Board is a powerful tool for evaluating the performance of the ADP1864 Buck Design Software, a power management IC. This evaluation board is designed to provide a comprehensive platform for testing the ADP1864's features and capabilities. It includes a variety of components, such as a power supply, a voltage regulator, a current sense resistor, and a load switch, to enable users to accurately measure the performance of the ADP1864. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADP1864 for their specific application. With the ADP1864-EVALZ Evaluation Board, users can quickly and easily evaluate the performance of the ADP1864 and make the necessary adjustments to optimize their design.

  • BOARD EVAL FOR SSM2306
    Analog Devices Inc. SSM2306-EVALZ BOARD EVAL FOR SSM2306
    2024-08-02 15:34:4920

    The Analog Devices SSM2306-EVALZ is a 2-channel, Class-D audio power amplifier designed for portable consumer electronics. It is capable of delivering up to 2W of power per channel, making it ideal for powering small speakers and headphones. The amplifier features a low-noise, low-distortion design, allowing for clear and accurate sound reproduction. It also has a wide range of features, including adjustable gain, mute, and thermal protection. The SSM2306-EVALZ is a great choice for powering audio devices in portable consumer electronics.

  • EVAL MAX77324 BUCK 1.5A
    Maxim Integrated MAX77324EVKIT# EVAL MAX77324 BUCK 1.5A
    2024-08-02 15:34:492

    The MAX77324EVKIT-EVKIT# is an evaluation kit for the MAX77324 4.8VIN, 1.5A High-Efficiency, Ultra-Small Buck Converter, Power Management IC. This kit includes a MAX77324EVKIT# board, a USB cable, and a power supply. The MAX77324EVKIT# board is designed to evaluate the features and performance of the MAX77324 IC. It includes a 4.8VIN, 1.5A buck converter, a power supply, and a USB interface for programming and debugging. The board also includes a variety of test points and connectors for easy evaluation of the IC. The USB cable allows for easy connection to a PC for programming and debugging. The power supply provides the necessary power for the board. The MAX77324EVKIT# is an ideal tool for evaluating the performance of the MAX77324 IC.

  • BOARD EVAL FOR ADXL335
    Analog Devices Inc. EVAL-ADXL335Z BOARD EVAL FOR ADXL335
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADXL335Z Evaluation Board is designed for use with the ADXL335 3-Axis Accelerometer. This board allows users to quickly and easily evaluate the performance of the ADXL335 in a variety of consumer electronics applications. The board features a 3-axis accelerometer, a 3-axis analog output, and a 3-axis digital output. The board also includes a USB interface for easy connection to a PC. The board is designed to be used with the ADXL335 3-Axis Accelerometer, and is ideal for use in consumer electronics applications such as gaming, robotics, and motion sensing.

  • BOARD EVAL ADXL326
    Analog Devices Inc. EVAL-ADXL326Z BOARD EVAL ADXL326
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADXL326Z is an evaluation board for the ADXL326 3-Axis Accelerometer, a consumer electronics device. This board allows users to quickly and easily evaluate the performance of the ADXL326 in a variety of applications. The board features a 3-axis accelerometer, a 3.3V regulator, and a USB interface for easy connection to a PC. The board also includes a variety of test points and jumpers for easy configuration and testing. The board is designed to be used with the ADXL326 3-Axis Accelerometer, and is an ideal tool for evaluating the performance of the device in a variety of applications.

  • BOARD EVAL SSM2317
    Analog Devices Inc. SSM2317-EVALZ BOARD EVAL SSM2317
    2024-08-02 15:34:4713

    The Analog Devices SSM2317-EVALZ is a 3W, 1-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of delivering up to 3W of power into a 4Ω load with a THD+N of 0.1%. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2317-EVALZ is a great choice for powering audio in consumer electronics such as portable speakers, headphones, and other audio devices.

  • ADXL375 Accelerometer Sensor Evaluation Board
    Analog Devices Inc. EVAL-ADXL375Z ADXL375 Accelerometer Sensor Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADXL375Z Evaluation Board is designed to evaluate the performance of the ADXL375 3-Axis, ±200 g Digital Accelerometer, Military and Aerospace Grade. This evaluation board features a low-noise, low-power, low-cost, and high-performance accelerometer that is ideal for applications such as vibration monitoring, tilt sensing, and motion detection. The board includes a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to operate in temperatures ranging from -40°C to +85°C, and is suitable for use in harsh environments.

  • BOARD EVAL ADXL325
    Analog Devices Inc. EVAL-ADXL325Z BOARD EVAL ADXL325
    2024-08-02 15:34:475

    The Analog Devices EVAL-ADXL325Z is an evaluation board for the ADXL325 3-Axis Accelerometer, a consumer electronics device. This board allows users to quickly and easily evaluate the performance of the ADXL325 in their applications. It features a 3-axis accelerometer, a 3.3V regulator, and a USB interface for easy connection to a PC. The board also includes a set of jumpers and switches to configure the accelerometer for different applications. The EVAL-ADXL325Z is an ideal tool for evaluating the performance of the ADXL325 in consumer electronics applications.

  • ADL5561 RF/IF Differential Amplifier Evaluation Board
    Analog Devices Inc. ADL5561-EVALZ ADL5561 RF/IF Differential Amplifier Evaluation Board
    2024-08-02 15:34:493

    The Analog Devices ADL5561-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5561 2.9 GHz Ultralow Distortion RF/IF Differential Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers evaluate the performance of the amplifier. The board includes a wide range of test points, allowing for easy access to the amplifier's input and output signals. It also includes a wide range of adjustable gain and bias settings, allowing for precise control of the amplifier's performance. Additionally, the board includes a wide range of protection features, such as over-voltage and over-current protection, to ensure the safety of the amplifier. The ADL5561-EVALZ Evaluation Board is an ideal tool for engineers looking to evaluate the performance of the ADL5561 2.9 GHz Ultralow Distortion RF/IF Differential Amplifier.

  • Evaluation Board For ADL5562
    Analog Devices Inc. ADL5562-EVALZ Evaluation Board For ADL5562
    2024-08-02 15:34:492

    The Analog Devices ADL5562-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5562 3.3 GHz Ultralow Distortion RF/IF Differential Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers evaluate the performance of the amplifier. The board includes a wide range of input and output connectors, as well as a variety of test points and jumpers to allow for easy testing and evaluation. The board also includes a power supply and a variety of other components to help engineers quickly and easily evaluate the performance of the amplifier. The ADL5562-EVALZ Evaluation Board is an ideal platform for engineers looking to evaluate the performance of the ADL5562 3.3 GHz Ultralow Distortion RF/IF Differential Amplifier.