web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MAXIM INTEGRATED PRODUCTS MAX30205EVSYS# EVAL BOARD, TEMPERATURE SENSORNew
    Maxim Integrated MAX30205EVSYS# MAXIM INTEGRATED PRODUCTS MAX30205EVSYS# EVAL BOARD, TEMPERATURE SENSORNew
    2024-08-02 15:34:521

    The MAX30205EVSYS-EVSYS# Evaluation Kit for the MAX30205 Human Body Temperature Sensor is designed for medical and healthcare applications. It includes the MAX30205 Human Body Temperature Sensor, a MAX32620FTHR microcontroller, and a MAX14690 power management IC. The evaluation kit provides a complete platform for evaluating the performance of the MAX30205 Human Body Temperature Sensor. The kit includes a USB-based GUI for easy configuration and data logging, as well as a set of example programs for quickly getting started. The MAX30205 Human Body Temperature Sensor is a low-power, high-accuracy temperature sensor that is designed for medical and healthcare applications. It features a wide temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a fast conversion time of 0.5 seconds. The MAX30205 is also capable of detecting temperature changes as small as 0.0625°C. The evaluation kit also includes a MAX32620FTHR microcontroller, which is a low-power, high-performance microcontroller with an ARM Cortex-M4F core. The MAX14690 power management IC provides a complete power solution for the evaluation kit, including power sequencing, power monitoring, and power management. The evaluation kit also includes a USB-based GUI for easy configuration and data logging, as well as a set of example programs for quickly getting started.

  • ANALOG DEVICES ADCLK950/PCBZ2/10 HIGH PERFORMANE LVPECL CLOCK BUFFER
    Analog Devices Inc. ADCLK950/PCBZ ANALOG DEVICES ADCLK950/PCBZ2/10 HIGH PERFORMANE LVPECL CLOCK BUFFER
    2024-08-02 15:34:526

    The Analog Devices ADCLK950-PCBZ Evaluation Board is a versatile clock fanout buffer designed for communications and telecom clock solutions. It is capable of providing up to nine low-skew outputs from a single input clock source. The board features a wide range of input frequencies, from 1 MHz to 800 MHz, and can be used to generate multiple clock frequencies from a single source. It also features adjustable output drive strength and output skew, allowing for precise control of the clock signals. The board is designed to be used with the ADCLK950 Clock Fanout Buffer, and is ideal for applications such as telecom and datacom systems, wireless base stations, and other high-speed clock distribution systems.

  • ANALOG DEVICES ADL5565-EVALZADL5565, DIFF AMPLIFIER, EVAL BOARD
    Analog Devices Inc. ADL5565-EVALZ ANALOG DEVICES ADL5565-EVALZADL5565, DIFF AMPLIFIER, EVAL BOARD
    2024-08-02 15:34:542

    The Analog Devices ADL5565-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5565 6 GHz Ultrahigh Dynamic Range Differential Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers and technicians evaluate the performance of the amplifier. The board includes a differential input and output, a wide range of gain settings, and a wide range of frequency response settings. The board also includes a wide range of test points for monitoring the performance of the amplifier, as well as a variety of other features to help engineers and technicians evaluate the performance of the amplifier. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • EVAL AMP TRANS MAX40658
    Maxim Integrated MAX40658EVKIT# EVAL AMP TRANS MAX40658
    2024-08-02 15:34:532

    The MAX40658EVKIT-EVKIT# is an evaluation kit for the MAX40658 transimpedance amplifier with a 100mA input current clamp for LiDAR applications, automotive and transportation. This kit includes a MAX40658EVKIT# board, a MAX40658EVKIT# daughter board, and a MAX40658EVKIT# software package. The MAX40658EVKIT# board features a wide input voltage range of 4.5V to 36V, a low-noise transimpedance amplifier, and a 100mA input current clamp. The MAX40658EVKIT# daughter board provides a convenient way to evaluate the MAX40658 transimpedance amplifier with a LiDAR application. The MAX40658EVKIT# software package includes a graphical user interface (GUI) for easy evaluation of the MAX40658 transimpedance amplifier. The MAX40658EVKIT-EVKIT# is an ideal solution for automotive and transportation applications that require a high-performance transimpedance amplifier with a 100mA input current clamp.

  • ANALOG DEVICES ADCLK846/PCBZEVALUATION KIT 1.8V 6:VDS/12 CMOS CL
    Analog Devices Inc. ADCLK846/PCBZ ANALOG DEVICES ADCLK846/PCBZEVALUATION KIT 1.8V 6:VDS/12 CMOS CL
    2024-08-02 15:34:530

    The Analog Devices ADCLK846-PCBZ, ADCLK846/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer, Communications and Telecom is a versatile evaluation board designed to evaluate the performance of the ADCLK954 Clock Fanout Buffer. This board is ideal for applications in communications and telecom, providing a wide range of features and functions. It includes a high-performance clock fanout buffer, a low-jitter clock generator, and a wide range of test points and connectors for easy evaluation. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The ADCLK846-PCBZ is a great tool for evaluating the performance of the ADCLK954 Clock Fanout Buffer in communications and telecom applications.

  • EVAL MAX40056 AMP CURRENT SENSE
    Maxim Integrated MAX40056EVKIT# EVAL MAX40056 AMP CURRENT SENSE
    2024-08-02 15:34:532

    The MAX40056EVKIT-EVKIT# is an evaluation kit for the MAX40056T Bidirectional Current Sense Amplifier with PWM-Rejection, Instrumentation and Measurement. This kit includes a MAX40056T evaluation board, a MAX40056T-EVAL software, and a USB cable. The MAX40056T is a high-precision, low-power, bidirectional current sense amplifier with PWM-rejection, instrumentation, and measurement capabilities. It features a wide input voltage range of 2.7V to 5.5V, a wide input current range of ±2A, and a wide output voltage range of 0V to 5V. The MAX40056T also features a low-noise, low-distortion, and low-offset design, making it ideal for precision current sensing applications. The MAX40056EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX40056T in a variety of applications.

  • ANALOG DEVICES ADCLK954/PCBZ2:12 ECL CLOCK FANOUT BUFFER
    Analog Devices Inc. ADCLK954/PCBZ ANALOG DEVICES ADCLK954/PCBZ2:12 ECL CLOCK FANOUT BUFFER
    2024-08-02 15:34:543

    The Analog Devices ADCLK954-PCBZ, ADCLK954/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer is a versatile and reliable solution for communications and telecom applications. This evaluation board is designed to evaluate the performance of the ADCLK954 Clock Fanout Buffer, a low-power, high-performance clock fanout buffer. The board features a wide range of features, including a wide operating temperature range, low power consumption, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for applications such as clock distribution, clock synchronization, and clock fanout in communications and telecom systems.

  • EVAL BOARD
    Analog Devices Inc. ADL5920-EVALZ EVAL BOARD
    2024-08-02 15:34:452

    The Analog Devices ADL5920-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5920 9 kHz to 6 GHz TruPwr Detector, a communications and telecom IC. This evaluation board is designed to provide a platform for testing the ADL5920's features, such as its wide dynamic range, low power consumption, and high linearity. The board includes a wide range of components, such as a power supply, a voltage regulator, and a variety of connectors and jumpers. It also includes a graphical user interface (GUI) for easy configuration and monitoring of the ADL5920's performance. The ADL5920-EVALZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the ADL5920 IC.

  • EVAL KIT FOR MAX11160
    Maxim Integrated MAX11160EVKIT# EVAL KIT FOR MAX11160
    2024-08-02 15:34:439

    The MAX11160EVKIT-EVKIT# is an evaluation kit for the MAX11160 16-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit provides a complete platform for evaluating the performance of the MAX11160 ADC. It includes a MAX11160 evaluation board, a MAX11160 evaluation software, and a MAX11160 evaluation cable. The evaluation board features a MAX11160 ADC, a MAX11160 reference, and a MAX11160 power supply. The evaluation software provides a graphical user interface for configuring the ADC and monitoring its performance. The evaluation cable allows for easy connection to a PC for data acquisition and analysis. The MAX11160EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX11160 ADC.

  • EVAL MAX38801 BUCK 15A
    Maxim Integrated MAX38801EVKIT# EVAL MAX38801 BUCK 15A
    2024-08-02 15:34:453

    The MAX38801EVKIT-EVKIT# is an evaluation kit for the MAX38801 Integrated Step-Down Switching Regulator with Selectable Applications Configurations. This kit is designed to help engineers evaluate the performance of the MAX38801 in a variety of applications, including computers and peripherals. The kit includes a MAX38801 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide range of adjustable parameters, allowing users to customize the MAX38801 for their specific application. The USB-to-I2C interface board allows users to easily program and monitor the MAX38801. The power supply provides the necessary power for the evaluation board. The MAX38801EVKIT-EVKIT# is an ideal tool for engineers looking to evaluate the performance of the MAX38801 in their applications.

  • BOARD EVALUATION FOR ADXL362
    Analog Devices Inc. EVAL-ADXL362Z BOARD EVALUATION FOR ADXL362
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADXL362Z is an evaluation board based on the ADXL362, a military and aerospace grade, ultralow power, digital accelerometer. This board is capable of measuring acceleration in three ranges: ±2 g, ±4 g, and ±8 g. It features a low power consumption of only 2.2 μA in measurement mode and 0.1 μA in standby mode. The board also includes a temperature sensor, a low-noise amplifier, and a voltage regulator. It is designed to be used in a wide range of applications, including industrial, automotive, and consumer electronics. The board is also RoHS compliant and is suitable for use in harsh environments.

  • EVAL BOARD FOR ADXL372
    Analog Devices Inc. EVAL-ADXL372Z EVAL BOARD FOR ADXL372
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADXL372Z is an ultralow power, ±200 g digital accelerometer breakout evaluation board based on the ADXL372. It is designed for instrumentation and measurement applications, and is capable of measuring acceleration up to ±200 g. The board features a low power consumption of only 1.2 mA, and a wide operating temperature range of -40°C to +85°C. It also includes a 3-axis MEMS accelerometer, a low-noise amplifier, and a 16-bit ADC. The board is compatible with a variety of microcontrollers, and includes a USB interface for easy connection and programming. The EVAL-ADXL372Z is an ideal solution for applications requiring precise acceleration measurements in a wide range of environments.