web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR ADXL354C
    Analog Devices Inc. EVAL-ADXL354CZ EVAL BOARD FOR ADXL354C
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADXL354CZ Evaluation Board is designed to evaluate the performance of the ADXL354 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The evaluation board features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and data acquisition. The board also includes a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer for comprehensive motion sensing. The board is designed to operate over a wide temperature range and is capable of measuring acceleration up to ±16g. The evaluation board is an ideal solution for evaluating the performance of the ADXL354 accelerometer in a variety of applications.

  • EVAL MAX14880 TXRX CAN
    Maxim Integrated MAX14880EVKIT# EVAL MAX14880 TXRX CAN
    2024-08-02 15:34:442

    The MAX14880EVKIT-EVKIT# is an evaluation kit for the MAX14879 3.5K Isolated CAN Transceiver, designed for industrial automation applications. This kit includes a MAX14880EVKIT# board, which features a MAX14879 transceiver, a CAN transceiver, and a CAN transceiver interface. The board also includes a USB-to-CAN interface, allowing users to connect the board to a PC for easy evaluation and testing. The kit also includes a MAX14880EVKIT# software package, which provides a graphical user interface for configuring and testing the transceiver. The MAX14880EVKIT-EVKIT# is an ideal solution for evaluating and testing the MAX14879 transceiver in industrial automation applications.

  • EVAL MAX2244 DGTL ISO 4CH 10KV
    Maxim Integrated MAX2244XWEVKIT# EVAL MAX2244 DGTL ISO 4CH 10KV
    2024-08-02 15:34:442

    The MAX2244XWEVKIT-XWEVKIT# and MAX2244XWEVKIT# Evaluation Kit for the MAX22445 Reinforced, Fast, Low-Power, Four-Channel Digital Isolator, Power Management IC from Maxim Integrated is a comprehensive evaluation platform for the MAX22445. This kit includes a MAX22445 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four isolated channels, each with a MAX22445 IC, a power supply, and a set of jumpers and switches for configuring the IC. The USB-to-I2C interface board allows for easy communication with the MAX22445 ICs. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. This evaluation kit is ideal for evaluating the performance of the MAX22445 in a variety of applications.

  • EVAL KIT FOR MAX2769
    Maxim Integrated MAX2769CEVKIT# EVAL KIT FOR MAX2769
    2024-08-02 15:34:452

    The MAX2769CEVKIT-CEVKIT# is an evaluation kit for the MAX2769C Universal GPS Receiver, Military and Aerospace Grade. This kit provides a complete evaluation platform for the MAX2769C, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX2769C evaluation board, a USB cable, and a software package for configuring and testing the device. The MAX2769C is a high-performance, low-power GPS receiver designed for military and aerospace applications. It features a wide range of features, including a low-noise amplifier, a low-power mode, and a wide range of frequency bands. The MAX2769C is also designed to be highly reliable and resistant to interference. The MAX2769CEVKIT-CEVKIT# is an ideal tool for evaluating the performance of the MAX2769C in a variety of applications.

  • EVAL BOARD FOR MAX30034
    Maxim Integrated MAX30034EVKIT# EVAL BOARD FOR MAX30034
    2024-08-02 15:34:450

    The MAX30034EVKIT-EVKIT# is an evaluation kit for the MAX30034 Defibrillation/Surge/ESD Protector, designed for medical and healthcare applications. This kit includes a MAX30034 evaluation board, a MAX30034 evaluation board with a MAX30034-Q1 device, and a MAX30034-Q1 device. The MAX30034-Q1 device is a low-capacitance, low-clamping-voltage, bidirectional ESD protection device that is designed to protect medical and healthcare systems from electrostatic discharge (ESD) and surge events. The evaluation board provides a convenient platform for evaluating the performance of the MAX30034-Q1 device. The kit also includes a USB cable, a power supply, and a user guide. This evaluation kit is ideal for evaluating the performance of the MAX30034-Q1 device in medical and healthcare applications.

  • Other Development Tools Eval Kit MAX14611 (Quad Bi-directional LLT)
    Maxim Integrated MAX14611EVKIT# Other Development Tools Eval Kit MAX14611 (Quad Bi-directional LLT)
    2024-08-02 15:34:442

    The MAX14611EVKIT-EVKIT# is an evaluation kit for the MAX14611 Quad Bidirectional Low-Voltage Logic-Level Translator, Communications and Telecom ICs. This kit provides a complete platform for evaluating the MAX14611 ICs, allowing users to quickly and easily test the performance of the ICs in their applications. The kit includes a MAX14611 evaluation board, a USB-to-serial adapter, and a USB cable. The evaluation board features four MAX14611 ICs, each with two channels of bidirectional logic-level translation. The board also includes a power supply, a voltage regulator, and a set of jumpers for configuring the ICs. The USB-to-serial adapter and USB cable allow users to connect the evaluation board to a PC for programming and debugging. The MAX14611EVKIT-EVKIT# is an ideal solution for evaluating the MAX14611 ICs in a variety of applications.

  • KIT EVAL FOR MAX9924
    Maxim Integrated MAX9924UEVKIT+ KIT EVAL FOR MAX9924
    2024-08-02 15:34:533

    The MAX9924UEVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9924 4.5 to 5.5V Magnetic Sensor for Magnetic Card Reader, Security, and Automotive Applications. This kit includes a MAX9924UEVKIT+ board, a MAX9924UEVKIT+ cable, and a MAX9924UEVKIT+ software. The MAX9924UEVKIT+ board features a MAX9924 magnetic sensor, a MAX9924 evaluation board, and a MAX9924 evaluation cable. The MAX9924UEVKIT+ cable is a USB-to-I2C cable that allows for easy connection to a PC for programming and debugging. The MAX9924UEVKIT+ software provides a graphical user interface for configuring and testing the MAX9924 magnetic sensor. The MAX9924UEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9924 magnetic sensor for Magnetic Card Reader, Security, and Automotive Applications.

  • EVAL KIT MAX40100
    Maxim Integrated MAX40100EVKIT# EVAL KIT MAX40100
    2024-08-02 15:34:530

    The MAX40100EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX40100 Precision, Low-Power, and Low-Noise Op Amp, Power Management IC. This kit includes a MAX40100 evaluation board, a USB cable, and a set of jumpers and connectors. The board is designed to provide a complete evaluation platform for the MAX40100, allowing users to quickly and easily evaluate the device's performance. The board also includes a variety of test points and connectors for easy access to the device's features. The kit also includes a comprehensive user guide and software for easy setup and evaluation. The MAX40100EVKIT-EVKIT# Evaluation Kit is an ideal solution for evaluating the MAX40100 and its features.

  • EVAL KIT FOR MAX44211
    Maxim Integrated MAX44211EVKIT# EVAL KIT FOR MAX44211
    2024-08-02 15:34:530

    The MAX44211EVKIT-EVKIT# is an evaluation kit for the MAX44211 high-current differential line driver for powerline communications, lighting, and industrial automation. This kit includes a MAX44211EVKIT# board, a MAX44211EVKIT# daughter board, and a MAX44211EVKIT# power supply. The MAX44211EVKIT# board features a MAX44211 high-current differential line driver, which is capable of driving up to 1A of current. The MAX44211EVKIT# daughter board provides a convenient way to evaluate the MAX44211's performance in a variety of applications. The MAX44211EVKIT# power supply provides the necessary power to the MAX44211EVKIT# board and daughter board. This evaluation kit is ideal for evaluating the performance of the MAX44211 in powerline communications, lighting, and industrial automation applications.

  • Amplifier IC Development Tools MAX44265 Eval Kit
    Maxim Integrated MAX44265EVKIT+ Amplifier IC Development Tools MAX44265 Eval Kit
    2024-08-13 11:59:343

    The MAX44265EVKIT-EVKIT+ is an evaluation kit for the MAX44265 Rail-to-Rail, 200kHz Op Amp, Power Management Solution from Maxim Integrated. This kit provides a complete platform for evaluating the MAX44265, a low-power, rail-to-rail operational amplifier with a wide supply range of 1.8V to 5.5V. The kit includes a MAX44265 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX44265 in an 8-pin SOIC package, as well as a variety of test points and jumpers for easy evaluation. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The MAX44265EVKIT-EVKIT# is an ideal solution for evaluating the MAX44265 in a variety of applications, including power management, portable instrumentation, and battery-powered systems.

  • KIT EVAL FOR MAX34406
    Maxim Integrated MAX34406EVKIT# KIT EVAL FOR MAX34406
    2024-08-02 15:34:522

    The MAX34406EVKIT Evaluation Kit from Maxim Integrated simplifies the evaluation of the MAX34406 quad current-sense amplifier with overcurrent threshold comparators. This kit is designed for use with Communications and Telecom ICs, and provides a comprehensive platform for testing and evaluating the MAX34406. It includes a MAX34406 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four current-sense amplifiers, four overcurrent threshold comparators, and a power supply. The USB-to-I2C interface board allows for easy communication with the MAX34406, and the USB cable provides power to the evaluation board.

  • ATA6628/ATA6630 Development Board V1.1
    Microchip Technology ATA6628-EK ATA6628/ATA6630 Development Board V1.1
    2024-08-02 15:34:522

    The Microchip Technology ATA6628-EK Evaluation Board is a development board designed for use with the ATA6628 System Basis Chip. This board is ideal for automotive and transportation applications, providing a comprehensive set of features to help engineers develop and test their designs. The board includes a variety of components, such as a power supply, a CAN transceiver, a LIN transceiver, and a variety of connectors. It also includes a USB interface for programming and debugging, as well as a variety of LEDs and switches for user interaction. The board is designed to be easy to use and provides a comprehensive set of features to help engineers develop and test their designs.