web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION FOR ADG772
    Analog Devices Inc. EVAL-ADG772EBZ BOARD EVALUATION FOR ADG772
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADG772EBZ Evaluation Board is designed to evaluate the performance of the ADG772 CMOS Low Power Dual 2:1 Mux/Demux USB 2.0 (480 Mbps)/USB 1.1 (12 Mbps), Audio/Video Switch. This evaluation board is a complete solution for evaluating the ADG772 switch, and includes all the necessary components to evaluate the switch’s performance. The board includes a USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) port, as well as an audio/video port. The board also includes a power supply, a USB cable, and a set of jumpers for configuring the switch. The board is designed to be used with the ADG772 switch, and is an ideal solution for evaluating the performance of the switch.

  • KIT EVALUATION FOR MAX4885E
    Maxim Integrated MAX4885EEVKIT+ KIT EVALUATION FOR MAX4885E
    2024-08-02 15:34:503

    The Maxim Integrated MAX4885EEVKIT+ Evaluation Board is a single 2:1 analog multiplexer designed for LCD monitor, computer, and peripheral applications. It features a low-voltage differential signaling (LVDS) interface, allowing for high-speed data transmission and low power consumption. The board includes a MAX4885E multiplexer, a MAX4885E evaluation board, and a MAX4885E evaluation software package. The board is designed to provide a simple and easy way to evaluate the performance of the MAX4885E multiplexer. It is also capable of providing a wide range of signal switching and routing options, making it ideal for a variety of applications.

  • KIT EVAL FOR MAX14626
    Maxim Integrated MAX14626EVKIT# KIT EVAL FOR MAX14626
    2024-08-02 15:34:510

    The MAX14626EVKIT-EVKIT# is an evaluation kit for the MAX14626 High-Voltage Reverse-Input-Capable 4-20mA Current Loop Protector. This kit is designed to help engineers evaluate the performance of the MAX14626 in their instrumentation and measurement applications. The kit includes a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a

  • ANALOG DEVICES EVAL-ADG888EBZADG888EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADG888EBZ ANALOG DEVICES EVAL-ADG888EBZADG888EBZ EVALUATION MODULE
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADG888EBZ is an evaluation board for the ADG888 CMOS dual DPDT switch in the WLCSP package. This board is designed to evaluate the performance of the ADG888 switch in audio applications. It features two independent DPDT switches with a low on-resistance of 0.5Ω and a low off-leakage current of 0.1nA. The board also includes a power supply, a ground plane, and a test point for each switch. The board is ideal for evaluating the performance of the ADG888 switch in audio applications such as headphone switching, speaker switching, and microphone switching.

  • EVAL KIT FOR MAX148
    Maxim Integrated MAX148X1EVKIT# EVAL KIT FOR MAX148
    2024-08-02 15:34:503

    The Maxim Integrated MAX148X1EVKIT-EVKIT# is an evaluation kit for the MAX14854 2.75kVRMS isolated 500kbps/25Mbps full-duplex RS-485/RS-422 transceiver with ±35kV ESD protection and an industrial temperature range. This evaluation kit includes a MAX14854 evaluation board, a MAX14854-EVKIT# daughter board, a MAX14854-EVKIT# cable, and a MAX14854-EVKIT# power supply. The MAX14854 transceiver is designed to provide reliable communication in harsh industrial environments, with ±35kV ESD protection and an industrial temperature range of -40°C to +85°C. The evaluation board also features a USB-to-UART bridge, allowing for easy connection to a PC for evaluation and testing.

  • BOARD EVAL AD7152
    Analog Devices Inc. EVAL-AD7152EBZ BOARD EVAL AD7152
    2024-08-02 15:34:510

    The Analog Devices EVAL-AD7152EBZ is an evaluation kit for the AD7152, a 12-bit, 2-channel analog-to-digital converter (ADC) designed for automotive and transportation applications. This kit provides a complete platform for evaluating the performance of the AD7152 in a variety of automotive and transportation applications. It includes a USB-based evaluation board, a software package, and a set of accessories. The evaluation board features two differential inputs, a reference voltage, and a power supply. The software package includes a graphical user interface (GUI) for configuring the AD7152 and for viewing the results of the ADC conversion. The accessories include a set of cables and connectors for connecting the evaluation board to the target system. The EVAL-AD7152EBZ is an ideal tool for evaluating the performance of the AD7152 in automotive and transportation applications.

  • GROVE TEMPERATURE HUMIDITY PRESS
    Seeed Technology Co., Ltd 101020513 GROVE TEMPERATURE HUMIDITY PRESS
    2024-08-02 15:34:511

    The Seeed Technology Co.,Ltd 101020513-101020513, 101020513, Grove - Temperature Humidity Pressure Gas Sensor Evaluation Kit based on BME680 is a consumer electronics device designed to measure temperature, humidity, pressure, and gas levels. It features a BME680 sensor, which is a highly accurate and reliable sensor that can measure a wide range of environmental parameters. The kit also includes a Grove Base Shield, which allows for easy connection to the Arduino platform. The kit is ideal for use in a variety of applications, such as home automation, weather monitoring, and air quality monitoring. With its easy-to-use interface and reliable performance, the Seeed Technology Co.,Ltd 101020513-101020513, 101020513, Grove - Temperature Humidity Pressure Gas Sensor Evaluation Kit based on BME680 is an excellent choice for any consumer electronics project.

  • EVALUATION KIT FOR MAX9926U
    Maxim Integrated MAX9926UEVKIT+ EVALUATION KIT FOR MAX9926U
    2024-08-02 15:34:5116

    The MAX9926UEVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9926 4.5 to 5.5V Magnetic Sensor for Magnetic Card Reader, Security, and Automotive Applications. This kit includes a MAX9926UEVKIT+ board, a MAX9926UEVKIT+ cable, and a MAX9926UEVKIT+ software. The MAX9926UEVKIT+ board features a MAX9926 magnetic sensor, a MAX9926 evaluation board, and a MAX9926 evaluation cable. The MAX9926UEVKIT+ cable is a USB-to-I2C cable that allows for easy connection to a PC for programming and debugging. The MAX9926UEVKIT+ software provides a graphical user interface for configuring and testing the MAX9926 magnetic sensor. The MAX9926UEVKIT+ is ideal for evaluating the MAX9926 magnetic sensor for magnetic card reader, security, and automotive applications.

  • EVAL KIT FOR MAX2121B
    Maxim Integrated MAX2121BEVKIT# EVAL KIT FOR MAX2121B
    2024-08-02 15:34:511

    The MAX2121BEVKIT-BEVKIT# is an evaluation kit for the MAX2121B L-Band Tuner with Programmable Baseband Filter. This kit is designed to help engineers evaluate the performance of the MAX2121B tuner and its programmable baseband filter. The kit includes a MAX2121B tuner, a MAX2121BEVKIT# board, and a USB cable for connecting the board to a PC. The board also includes a variety of connectors and switches for controlling the tuner and filter settings. The kit also includes a software package for configuring the tuner and filter settings. This evaluation kit is ideal for testing and evaluating the performance of the MAX2121B tuner and its programmable baseband filter in communications and telecom applications.

  • EVAL KIT FOR MAX149X2
    Maxim Integrated MAX149X2EVKIT# EVAL KIT FOR MAX149X2
    2024-08-02 15:34:511

    The MAX149X2EVKIT-EVKIT# is an evaluation kit for the MAX14946 2.75kVRMS isolated 20Mbps half-duplex PROFIBUS/RS-485 transceiver with ±35kV ESD protection and integrated transformer driver. This kit is designed for industrial automation, power management, and motor control applications. It features a wide range of features, including a high-speed data rate of up to 20Mbps, a wide common-mode range of ±35kV ESD protection, and an integrated transformer driver. The kit also includes a variety of accessories, such as a USB-to-RS-485 adapter, a power supply, and a set of cables. This evaluation kit is an ideal solution for testing and evaluating the MAX14946 transceiver in a variety of industrial applications.

  • ADG788 Analog Switch Multiplexer Evaluation Board
    Analog Devices Inc. EVAL-ADG788EBZ ADG788 Analog Switch Multiplexer Evaluation Board
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG788EBZ is an evaluation board for the ADG788 triple SPDT analog switch. This board is designed for use in data acquisition systems, audio switching, and signal routing applications. It features a low on-resistance of 0.8Ω and low power consumption of 1.2mW. The board also includes a wide operating voltage range of 2.7V to 5.5V and a low charge injection of 0.2pC. The board is designed to be used with the ADG788 switch and includes a variety of test points and connectors for easy evaluation. The board also includes a user guide and a schematic diagram for easy setup and use.

  • EVAL BOARD FOR MAX77596
    Maxim Integrated MAX77596EVKIT# EVAL BOARD FOR MAX77596
    2024-08-02 15:34:510

    The MAX77596EVKIT-EVKIT# is an evaluation kit for the MAX77596 24V, 300mA, Buck Converter, Industrial Power Solution. This kit provides a complete evaluation platform for the MAX77596, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX77596 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features a wide range of test points and connectors, allowing users to easily measure and adjust the device's performance. The USB-to-I2C adapter allows users to quickly and easily program the device's settings. The power supply provides the necessary power for the device. The MAX77596EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX77596 in industrial applications.